Schneider Electric Motor Starters LUCA12FU

Description
Schneider Electric LUCA12FU DOL Starter
Request a Quote Datasheet
Description
Schneider Electric LUCA12FU DOL Starter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 272404 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
272404
Motor Starters 272404
Schneider Electric LUCA12FU DOL Starter

Schneider Electric LUCA12FU DOL Starter

Supplier's Site
Solid State Overload/Relay - 57546091 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
57546091
Solid State Overload/Relay 57546091
MOTOR STARTER, LUCA SERIES, CONTROL UNIT, THREE PHASE, 9 KW, 12 A, 88 TO 264 VAC. FREE 2 YEAR RADWELL WARRANTY

MOTOR STARTER, LUCA SERIES, CONTROL UNIT, THREE PHASE, 9 KW, 12 A, 88 TO 264 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Solid State Overload/Relay -  - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
Solid State Overload/Relay
SQUARE D Contactors & Starters LUCA12FU

SQUARE D Contactors & Starters LUCA12FU

Supplier's Site
SQD Manual Motor Starters - LUCA12FU - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Manual Motor Starters
LUCA12FU
SQD Manual Motor Starters LUCA12FU
TeSys U Standard Control Unit,

TeSys U Standard Control Unit,

Supplier's Site
MOTOR STARTER, COMBINATION, CONTROL UNIT, STANDARD, 3-12A, 110-240VAC/DC CTRL - 70007347 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOTOR STARTER, COMBINATION, CONTROL UNIT, STANDARD, 3-12A, 110-240VAC/DC CTRL
70007347
MOTOR STARTER, COMBINATION, CONTROL UNIT, STANDARD, 3-12A, 110-240VAC/DC CTRL 70007347
The Control Units contain solid state overload relay and control power source for the U-Line motor starter.

The Control Units contain solid state overload relay and control power source for the U-Line motor starter.

Supplier's Site
Standard Control Unit, 3Phase, 12A, 240V; Motor Starter Type Schneider Electric - 89H5230 - Newark, An Avnet Company
Chicago, IL, United States
Standard Control Unit, 3Phase, 12A, 240V; Motor Starter Type Schneider Electric
89H5230
Standard Control Unit, 3Phase, 12A, 240V; Motor Starter Type Schneider Electric 89H5230
STANDARD CONTROL UNIT, 3PHASE, 12A, 240V; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:9kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

STANDARD CONTROL UNIT, 3PHASE, 12A, 240V; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:9kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Radwell International Galco Industrial Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 272404 57546091 LUCA12FU 70007347 89H5230
Product Name Motor Starters Solid State Overload/Relay Solid State Overload/Relay SQD Manual Motor Starters MOTOR STARTER, COMBINATION, CONTROL UNIT, STANDARD, 3-12A, 110-240VAC/DC CTRL Standard Control Unit, 3Phase, 12A, 240V; Motor Starter Type Schneider Electric
AC Motor Phase Three Three
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 20799563 - Radwell International
Specs
Number of Poles 3
View Details
Motor Starters - 2275230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 29.48 HP
Three Phase Power 29.48 HP
DC Horsepower 29.48 HP
View Details