Schneider Electric, Ltd. Contactor LC2D09REQ3827G13

Description
REV CONTACTOR 575VAC 9A IEC SPECIAL. FREE 2 YEAR RADWELL WARRANTY
Description
REV CONTACTOR 575VAC 9A IEC SPECIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 57543133 - Radwell International
Willingboro, NJ, United States
Contactor
57543133
Contactor 57543133
REV CONTACTOR 575VAC 9A IEC SPECIAL. FREE 2 YEAR RADWELL WARRANTY

REV CONTACTOR 575VAC 9A IEC SPECIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57543133
Product Name Contactor
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details
100A Manual Motor Starters - MMS-100H-100A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 18852701 - Radwell International
Specs
Device Technology Solid State
View Details
Starter - 127207701 - Radwell International
Fuji Electric Corp. of America
Specs
AC Motor Phase Three
Motor Voltage 120 volts
View Details