Schneider Electric Relay; Overload; Class 10; 37 TO 50 A; Used with TeSys D Contactors LRD3357

Description
Relay; Overload; Class 10; 37 TO 50 A; Used with TeSys D Contactors
Description
Relay; Overload; Class 10; 37 TO 50 A; Used with TeSys D Contactors

Suppliers

Company
Product
Description
Supplier Links
Relay; Overload; Class 10; 37 TO 50 A; Used with TeSys D Contactors - 70007510 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay; Overload; Class 10; 37 TO 50 A; Used with TeSys D Contactors
70007510
Relay; Overload; Class 10; 37 TO 50 A; Used with TeSys D Contactors 70007510
Relay; Overload; Class 10; 37 TO 50 A; Used with TeSys D Contactors

Relay; Overload; Class 10; 37 TO 50 A; Used with TeSys D Contactors

Supplier's Site
Thermal Overload/Heater - 57538290 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
57538290
Thermal Overload/Heater 57538290
DIFFERENTIAL THERMAL OVERLOAD RELAY, 37-50 AMP THERMAL PROTECTION ADJUSTMENT RANGE, 3 POLE, 690 VAC, 0-400 HZ NETWORK FREQUENCY, 1 NO + 1 NC AUXILIARY CONTACT COMPOSITION, CLASS 10A, IP20. FREE 2 YEAR RADWELL WARRANTY

DIFFERENTIAL THERMAL OVERLOAD RELAY, 37-50 AMP THERMAL PROTECTION ADJUSTMENT RANGE, 3 POLE, 690 VAC, 0-400 HZ NETWORK FREQUENCY, 1 NO + 1 NC AUXILIARY CONTACT COMPOSITION, CLASS 10A, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007510 57538290
Product Name Relay; Overload; Class 10; 37 TO 50 A; Used with TeSys D Contactors Thermal Overload/Heater
Continuous Current 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

17A Manual Motor Starters - MMS-100H-17A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details