Radwell International Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| ADVANTAGE STARTER, 3-POLE, NON-REVERSING, NEMA SIZE 5, 200 HP MAX, 270 AMPS CONTINUOUS, 3 PHASE, COIL VOLTAGE 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ALARM CONTACT BLOCK, 1.5 AMP, 230 VAC, 1 NORMALY OPEN CONTACT, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| ALLEN BRADLEY Contactors & Starters GA473 | |
| ALLEN BRADLEY Contactors & Starters GC-473 | |
| ALLEN BRADLEY Contactors & Starters HA-473 | |
| ALLEN BRADLEY Contactors & Starters HB473 | |
| ALLEN BRADLEY Contactors & Starters HB475 | |
| ASEA BROWN BOVERI Contactors & Starters E16DU18.9 | |
| ASEA BROWN BOVERI Contactors & Starters E16DU6.3 | |
| ASEA BROWN BOVERI Contactors & Starters EF19-18.9 | |
| AUXILARY CONTACT, 3 AMP, 400 VAC, 250 VDC, 50/60 HZ, 1NO / 1NC, (1SAM101901R0001). FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, GV SERIES, 2 CONTACTS, 1NO / 1NC, SOLID STATE, 6 AMP, 690 VAC, SCREW TERMINALS, SIDE MOUNT, FOR MANUAL STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, MANUAL STARTER, 24-240 VAC , 24-60 VDC, 1NO / 1NC, 1 POLE, FRONT SIDE MOUNTING, (PRICE EACH) REPLACEMENT FOR GK2-AX10. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, TESYS GV2 AND GV3, FAULT SIGNALLING, 1 NC + 1 NO, 48-690 VAC / 24-240 VDC, 6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT KIT, 2 NORMALLY OPEN, 2 NORMALLY CLOSED, 125/250 VAC, 600 V, SUITABLE FOR OPERATING 30/60/100/200 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT SWITCH, 10AMP, 600VAC, 1NO/1NC CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 1 TO 10AMP, 2 POLE, 240 VAC OR 220 VDC, 1 NO/1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 10AMP, 1POLE, 220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 1NO, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 2-SPDT CONTACTS, 4 AMP, 250 VAC RATING, 50/60 HZ, TRIP INDICATING, IP40 ENCLOSURE PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 4POLE, 2NO/2NC, 10AMP, 690VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, ADD-ON, 1NC/1NC (FAULT), LEFT SIDE MOUNTING, 48-690VAC 24-240VDC SYSTEM VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, BREAK BEFORE MAIN, 1 NO, 10 AMP, 600 VAC, FOR DISCONNECT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, FAULT SIGNAL, 6AMP, 48-690VAC, 24-240VDC, 1NO/1NO. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, FAZ SERIES, SUPPLEMENTARY PROTECTOR, 1 NO / 1 NC, 230 VAC, SIDE MOUNT, INSTALLS ON LEFT SIDE OF FAZ/SHUNT TRIP. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, FRONT MOUNT, 2 N.O./ 2 N.C. CONTACTS, 6A @ 120 VAC, FOR USE WITH ALL GH15 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, FRONT MOUNT, 4 N.O. CONTACTS, 6 AMP @ 120 VAC, FOR USE WITH ALL GH15 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, NORMALLY OPEN, SINGLE POLE, 6 AMP, 250 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH, RECORD PLUS, W/ WIRE, CONTACT NORMALLY OPEN, 5 AMP, 240 VAC, RIGHT MOUNT, USE W/ FB/FC/FE/FG CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH, SCREW TERMINAL, 1 N.O. CONTACT, 10 AMP / 240 VAC, 50/60 HZ, 1 AMP / 220 VDC, 12 AWG. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILLARY CONTACT, 1 NO/1 NC, 240 VAC, 5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILLIARY CONTACT BLOCK, TESYS GV2 / GV3, FRONT SIDE MOUNT, 2.5 AMP, 250 VAC, 2 NORMALLY OPEN CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| BUSBAR, MANUAL GV2 SERIES, CIRCUIT BREAKER ACCESSORY, 600 VAC, 63 AMP RATING. FREE 2 YEAR RADWELL WARRANTY | |
| CARRIER Contactors & Starters HN51KC024 | |
| CIRCUIT BREAKER, MANUAL STARTER, TESYS GV2 SERIES, 3 POLE, 690 VAC, 6.3 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CIRCUIT BREAKER, THERMAL MAGNETIC, 600 VAC, 20-25AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 110/120VAC, 50/60CY, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 208 VAC - 220 VAC, 60 HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 230VAC ,60HZ, 2LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| COMB BUSBAR, LINERGY RANGE, 6 POSITION, 63 AMP, 690 VAC, 45 MM PITCH, 2 TAP OFFS, TERMINAL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| COMBINATION STARTER, SIZE1, 120/240/480VAC, 100A. FREE 2 YEAR RADWELL WARRANTY | |
| COMBO NON-FUSED NEMA 12 FVNR SZ 1 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 30.5 MM, 1NO, 10AMP, 600VAC, PRESSURE TERMINALS, FOR USE WITH E SERIES PB. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, E22 SERIES, FRONT MOUNT, NON-METALLIC, STANDARD HEAVY-DUTY, SCREW TERMINAL, 600VAC, 600VDC, 10AMP, 1N.O, 22.5MM, 100VAC, 120VDC, 1-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, STANDARD PRESSURE TERMINALS, TWO CIRCUIT, SCREW TERMINALS, 1NO/1NC, 10 AMP, 600VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT RELAY 10AMP 440/480VAC COIL 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 12-800VDC 48VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 27A 110-120VAC 60HZ 3POLE 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY 10AMP 2NO 2NC 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY 5AMP 3POLE 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SCREW, 3POLE, 24VAC, 1NO 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR SIZE5 260AMP 600VAC MAX 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 1-3PHASE, 20AMP, 4POLE, 230V, COIL 110/120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 12 AMP, 3 POLE, 120V 50/60 HZ COIL, 1 NO BUILT IN AUXILIARY, MIN. 5MA, MAX 600VAC, 440VDC, 5 AMP THERMAL, RING TERMINAL CAPABLE UP TO 40 AMPS, USE... | |
| CONTACTOR, 120VAC, 60HZ, 32 AMP, BUILT IN AUX, 1 NO, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 12AMP, 2.5KW, COIL, 100/110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 135AMP, 3POLE, 600V, 110/120VAC 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 160AMP, 3PHASE, 600VAC, 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 16A, (3) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE. (1) N.O. AUXILIARY CONTACT INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 18 AMP, 3 POLE, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 1PH, 24-480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 200 AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 24 VAC, 50/60 HZ, 2 POLE, 2O FLA. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 24 VAC, 50/60 HZ, 3 POLE,.50 FLA, 60 RES. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 25AMP, 3POLE, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 2P, 120VAC, 60HZ, 1NO/1NC, W/EXTRA, NO/NC AUX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 90 AMP, 24 VAC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3-POLE, 208/240VAC, COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 30 AMPS, 1 POLE, 24 VAC COIL, 50/60 HZ, (ALTERNATE FOR 3100-15Q228). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 30 FLA, 3~4 POLE, 24 VAC COIL VOTLAGE, #10-32 COMBO SCREW WITH DUAL QC (20-30 FLA). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 40 A, 3 POLE, 24 VAC, 5 KA RMS, TORQUE FOR CU 75 C, DEFINITE PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 40 AMP, 2 POLE, 208/240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 40FLA, 50AMP, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 500A, 12-24VDC, 1POLE, ROHS COMPLIANT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 63AMP, 3POLE, 20/24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 690 VAC MAX,12 AMP, 3-POLE, 1N/O, 24 VDC, (BC6-30-10-01). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9 AMP MAX INDUCTIVE CURRENT, 20 AMP MAX RESISTIVE CURRENT, 1-NORMALLY OPEN AUXILIARY CONTACT, 3-POLE, 120 VAC RATED COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 95 AMP, 3 POLE, 208VAC 50/60HZ COIL,UL/EX9CDS-95A, 1NO+1NC AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9A, (3) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE. (1) N.C. AUXILIARY CONTACT INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, CHASSIS MOUNT, 2-POLE, 24 VAC COIL, 20 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, COIL 24 VAC, 50/60 HZ, 3 POLE, REPLACED BY HN52KC024. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, COIL VOLTAGE 24 VAC, CONTACT RATINGS INDUCTIVE 25 FLA, CONTACTOR TYPE 3 & 4 POLE, TERMINATION CODES #14-4 LUG WITH DUAL QC (40 FLA). FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACTOR, DEFINITE PURPOSE , 120VAC, 3-POLE, 90 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DEFINITE PURPOSE CONTACTOR, 40A, 2P, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DEFINITE PURPOSE, DP SERIES, 3 POLE, 40-AMP, 120 VAC, 60 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DEFINITE PURPOSE, HEAVY DUTY CONTACTS, 3 POLE, 40 AMP, 120 VAC COIL, 50.60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DP SERIES, 208-240 VAC, MAGENTIC COIL, 60 AMP, 3 NO, OPEN ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, EEC SERIES, 3 POLE, 480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ELECTROMECHANICAL, IP67 / IP69K, DC TYPE, RELAY / 1 FORM X / SPST-NO-DM, 150 AMP, SINGLE PHASE, SINGLE POLE, 800 VDC, COIL / 600 MA / 12 VDCFLYING LEAD... | |
| CONTACTOR, EX9C, STANDARD, FVNR, 12A, WIDE RANGE OPERATING VAC/DC, 1NO+1NC, 100-250V, 3NO, EX9C12F11K7. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, EX9CDS SERIES, NON-REVERSING, 25A, 4NO, 24VAC, 50/60HZ, 600V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, GH15 SERIES, 12 AMP, 4 NO, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, GH15 SERIES, IEC, 9 AMP, (3) N.O. POWER POLES, (1) N.O. AUXILIARY CONTACT, 120 VAC (60 HZ) / 110 VAC (50 HZ) COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACTOR, HCC SERIES, 50 AMP, 4 POLE (NO), 600 V MAX, 40 FLA, SILVER CADMIUM OXIDE CONTACTS, COIL: 24 VAC 50/60 HZ, -40 TO 65 DEGREE C OPERATING TEMPERATURE. FREE... | |
| CONTACTOR, HCC SERIES, DEFINITE PURPOSE CONTACTOR, 208/240 VAC, 50 / 60 HZ, COIL, 30 FLA RATING, 2 POLE, SILVER CADMIUM OXIDE CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, IEC, 63 AMP, 3 NORMALLY OPEN, 110/120 VAC, 50/60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MINIATURE, 4 POLE, 220-240 VAC, 40-450 HZ, IP20, (B6-40-00-F-80). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SPST-NO, WIRE LEAD CONNECTION, STANDUP MOUNTING CONFIGURATION, -55-+85 OPERATING TEMPERATURE, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TYPE 1 & 2 POLE, 40A, 2P, COIL VOLTAGE 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TYPE EHDB, 2 POLE, 110/120VAC COIL, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY | |
| CRYDOM Contactors & Starters HA4890 | |
| CRYDOM Contactors & Starters HD4890 | |
| CURRENT LIMITER MODULE, TESYS GV2, 32 AMP, 3 POLE, 600 VAC, 50/60 HZ, 100 KA, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CUTLER HAMMER Contactors & Starters E111A06X3N | |
| CUTLER HAMMER Contactors & Starters E22B2 | |
| CUTLER HAMMER Contactors & Starters E30KLA1 | |
| DEFINITE PURPOSE CONTACTOR, 2 POLE, 40 AMP, 120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 POLE, COIL: 120 VAC, 50/60 HZ, 50 AMPS RESISTIVE, 40 AMPS INDUCTIVE, NON-REVERSING, LOCKED ROTOR AMPSAT 480 VAC: 160. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 40 AMPS, 2 POLE, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTRUER, COIL, 220/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER , STARTER, 10HP, ROTARY HANDLE, 9-14AMP, 277/480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 04/01/2000, COIL, 440 VAC, 50HZ, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 08/09/2018, RENEWAL PART COIL, 220 VAC 50 HZ, 240 VAC 60HZ, REPLACEMENT, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/30/2010, COIL, 440 VAC 50HZ, 480 VAC 60HZ, FOR CONTACTOR OR STARTER, REPLACEMENT, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/01/2010, COIL, 220 VAC @ 50 HZ, 240 VAC @ 60 HZ, FOR CONTACTOR OR STARTER, REPLACEMENT, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/01/2010, IEC RENEWAL COIL (FOR 100-B), 220 VAC @ 50HZ, 240 VAC @ 60HZ, FOR CONTACTOR OR STARTER, REPLACEMENT, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/01/94, COIL, FOR CONTACTOR, 220-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2000-04-30, COIL, 440/480 VAC, 50/60HZ, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, (2297507), CONTROLLER, MOTOR MANAGEMENT, DIN RAIL MOUNT, 230VAC, 500MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILARY CONTACT, 2.5AMP, 24...240VAC, 24...60VDC, 2NO, FRONT SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 1NO, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, GV3 SERIES, 1NO/1NC, EARLY BREAK, RIGHT SIDE MOUNT, 5AMP, 600VAC, SREW CLAMP, FOR MANUAL STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, TOP MOUNT, 1NO/1NC, FOR USE WITH MS/MO SERIES MMP, 2,5A/240VAC, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, USE W/ THERMAL MAGNETIC MOTOR CIRCUIT BREAKER, 1 NO/1 NC, 660 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1 N.C, 600 VAC, SIZE: 0-5, RIGHT-HAND CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1 NO / 1 NC, 2.5 AMP, 300 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1 NORMALLY OPEN, 600 VAC, 10 AMPS, TOP MOUNT, NEMA 00-4, IEC SIZE A-F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 10 AMP, 660 VAC, 50/60 HZ, 1 N/O + 1 N/C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 1NO, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 2 AMP, 15-250 VAC, 1 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 2NO/2NC, 4POLE, 660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 6 AMP, 220- 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 6 AMP, 400 VAC, 1NO/1NC, SCREW CONNECTION, S2-H11. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, LEFT SIDE, SCREW CLAMP TERMINALS, 6 AMP, 24-240 VDC, 48-690 VAC, 2 N.O.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY DEVICE, FOR HAZARDOUS LOCATIONS, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILLARY CONTACT BLOCK, 6AMP, 400VAC, 2 N.O. CONTACTS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, MINIATURE, SUPPLEMENTARY PROTECTOR, 6 AMP, 250 VAC, 1 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110/120 VAC, 50/60 HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110/120 VAC, 50/60 HZ, MOLDED, FOR CONTACTOR/STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 120VAC 60HZ, 110VAC 50HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208 VAC, 60 HZ, FOR CONTACTOR & STARTER, REPLACEMENT, BLACK, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208/220VAC, 60CY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 220/240 VAC, 50/60 HZ, FOR CONTACTOR, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 220/240 VAC, 50/60 HZ, FOR CONTACTORS & STARTERS, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 220/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 220/240VVAC, 50/60VHZ, FOR CONTACTOR, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 240 VAC, 50 HZ, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 24VAC, 60HZ, FOR CONTACTOR, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 380 VAC, 50 HZ, FOR CONTACTOR, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 380VAC, 50HZ, SCREW TERMINAL, IEC, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 415 VAC, 50 HZ, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 415 VAC, 50 HZ, SCREW TERMINAL TYPE, FOR CONTACTOR & STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 440/480 VAC, 50/60 HZ, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 440/480 VAC, 50/60 HZ, MOLDED, FOR CONTACTOR/STARTER, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 440/480VAC, 50/60CY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 480 VAC, 60 HZ, REPLACEMENT COIL FOR CONTACTOR & STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, ECX SERIES, 10 AMP, 24 VAC, RED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT RELAY, 3-POLE, 20AMP, 110/120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR , CONTACTOR, 105AMP 3P 600V, 110/120VAC 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 100-110AC, COIL 12AMP, 220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 200-220VAC COIL 11AMP 220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 550AMP, 3POLE, 110/120VAC, 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 600VAC, 115/120V COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100 - 550 VAC, SCREW TERMINALS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 120 VAC COIL, 50/60 HZ, 3 POLE, 1NO/1NC AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 120-600VAC 35AMP 50/60HZ RATING, 24VAC 50/60HZ COIL RATING, DUAL QC TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 130 AMP, 3 POLE, AUXILIARY CONTACT 1NO / 1NC, COIL 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 190AMP, 150HP, 3POLE, 600VAC, 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 NO / 2 NC, 45 AMP, 2 POLE, 110/120 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 POLE, 20 AMP, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 POLE, 24 VAC, 30 FLA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 POLE, 600 VAC, 30 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 4 POLE, 220/240 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 FLA, 2-POLE, 24VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20-AMP, 2-POLE, 24VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 3POLE, 1AUX 1NO,COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 220 AMP, 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 220 AMP, 600 VDC MAX, 2 POLE, 1 NO + 1 NC AUX CONTACTS, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VAC, 50/60 HZ, 600 VAC, 2 POLES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VDC COIL, 43 AMP CONTINUOUS, 3 POLE, 600 VAC, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC, 15 INCH CABLE, MAX VOLTAGE 32 VDC, CONTACT ACTION SPST, DUAL COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 25 A, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 25 AMP, 3 POLE / NO, 24 VAC COIL, SCREW TERMINATION, #10-32 COMBO SCREW FOR 2--35 AMP, W/DUAL QC TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 25 AMP, 3 POLE, 600 VAC, 50/60 HZ, 24 V COIL, (BARD / 8401-002 / S8401-002). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 25 AMP, 3 POLE, COIL 110/120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 110 VDC COIL, 3 PHASE, 900 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 190 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3-PHASE, 350 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, A.C., OPEN, AC1 230 AMP, AC3 220-240/380-415/660- 690/100 V, 45/75/110/110 KW, 480VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, MAGNETIC, 120 VAC, 30 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 300 AMP, 600 VAC, 3 POLE, 110/120 VAC COIL, 50/60 HZ, 3-PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35 AMP, 3 POLE, 24 VAC, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 AMP, 110/120 VAC, 50/60 HZ, 3-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 AMP, 3-POLE, 600 V, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 50AMP, 600VAC, 115/120V COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 6 AMP, 500 VAC, STANDARD DUTY, 600 VAC 360VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 60 AMP, 3 POLE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 600 VAC MAX, 10 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 75AMP, 3POLE, COIL-110/120VAC 240/500V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, COIL 24VDC, HERMETICALLY SEALED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 6.0 SORT, 40 AMP, 3 POLE, 24 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, METAMEC, 3 POLE, 9 AMP, 220 VAC COIL, 50/60 HZ, 1 NC + 1 NO, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 24 VDC COIL CONTROLLER, 3 POLE, 600 VAC / 6 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL PANEL, LOW VOLTAGE, 208/230/460 VAC, 3 PHASE, 60 HZ, 30/30/75 HP, 98 AMP, UL TYPE 1/3R/4/12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 1NC, 24-690VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 220 VAC, 2 NO + 2 NC, 100V, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DC CONTACTOR, 900 AMP, 115/120 VDC COIL, 600 VAC, 1 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEFINITE PURPOSE CONTACTOR, 50 AMP, 3 POLE, 480 VAC, 50/60 HZ, 600V MAX, -40 TO +65 DEGREE C, 1SBX104300R1500. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTACTOR, 15 HP, 30 AMP, 2 POLE, 500 VDC / 600 VAC MAX, 110/120 VAC COIL, 50/60 HZ, 2 NO + 2 NC AUX CONTACTS. FREE... | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTACTOR, 15 HP, 30 AMP, 500 VDC / 600 VAC MAX, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRIVE CONTACTOR, 200 HP, 500 VDC / 600 VAC MAX., 360 A, 2-POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC LOAD RELAY, FOR DIRECT DRIVING OF EQUIPMENT IN THE 3-PHASE NETWROKOUTPUT 110-550VAC, 9A, 2941714, POSSIBLE REPLACEMENT 2964186. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC LOAD RELAY, LIGHT INDICATOR, PROTECTION CIRCUIT, INPUT 24 VDC 8 MA / 20 %, OUTPUT 110-440 VAC 9 MA / 3 X, ISOLATION 2.5 KV EFF,... | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC OVERLOAD RELAY, 90-260 VAC, 50/60 HZ, 0.5-5/6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 24 VAC, 60 CYCLES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, FOR 2 / 3 POLE CONTACTORS, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 220-550VAC 11-5AMP RATING, 600VAC MAX, TR11-1E TRIP MODULE W/ POTENTIOMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 3P, 120VAC, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, SERIES FC GREEN POWER, 200/200-220VAC 50/60HZ COIL RATING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER T +M PROT, 3 POLE, 600 VAC, 24-32 AMP, HP @ 3 PHASE-240V 10, HP @ 3 PHASE-480V 20, ROTARY KNOB. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER, 13AMP, 500VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER, 25AMP, 3POLE, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER, THERMAL & MAGNETIC PROTECTION, 4 - 6.3 AMP ADJ RANGE, 1/4 HP (SINGLE-PHASE) @ 115 VAC, 1/2 HP(SINGLE-PHASE) @ 230 VAC, 3 POLE, 25... | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER AND PROTECTOR, GV7 SERIES, THERMAL MAGNETIC CIRCUIT PROTECTOR, 3 POLE, 600 VAC, 100 AMP, REPLACEMENT GV4PB115N AND GV5PB150N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER CONTACT, FAULT SIGNING CONTACT, NC, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER, 0.25-0.4 AMP, 3 POLE, 600 VAC, WITH ROTARY HANDLE, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER, 3 PHASE, 16-25 AMP, 600 VAC, IEC, REPLACED BY: GV3P18 OR GV3P25. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER, AUX CONTACTS, 600VAC, 5AMP, REPLACED BY S29450. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER, MOTOR CIRCUIT BREAKER, 6-10 AMP RANGE, 3 POLE, 600 VAC, THERMAL MAGNETIC TRIP UNIT, FINGER-SAFE, (SUGGESTED REPLACEMENT: GV2P14). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL STARTER, TESYS GV7 SERIES, THERMAL MAGNETIC CIRCUIT PROTECTOR, 3 POLE, 600 VAC, 80 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MINI CIRCUIT BREAKER, UL1077, 120VAC, SINGLE POLE, 13AMP, "C" CURVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULAR CONTACTOR, TESYS GC, 4 POLE, 25 AMP, 24 VAC COIL, 4 NO, DIN RAIL MOUNTING, -5 TO 50 DEGREE C, IP20/40, REPLACED BY A9C20134. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, MOTOR BREAKER, THERMAL-MAGNETIC TRIP, 3 POLE, 600 VAC, 50/60 HZ, 28-40 AMP OVERCURRENT RELEASE, IP20, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, 1.6-2.5 AMP IEC, 690 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, 10AMP, 600VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, 3 PHASE, 6-10 AMP, 690 VAC, 50/60 HZ, 6 KV, 8 W, THERMAL MAGNETIC, SCREW TERMINAL, DIN RAIL MOUNT, -20 TO +60 DEGREES C,... | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, 4/6 AMP, 690 VAC, 50/60 HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, GV2-P, THERMAL-MAGNETIC, 600 VAC, 4-6.3 AMP, 3 POLE, 3 PHASE, REPLACED BY GV2P10. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, GV3-ME, SCREW CLAMP TERMINAL, THERMOMAGNETIC, 3 POLE, 600 VAC, 50/60 HZ, 25-40 AMP, NORMALLY OPEN, CURRENT ADJUSTMENT, REPLACED BY GV3ME40. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, MOTOR CIRCUIT BREAKER, THERMAL MAGNETIC, .63-1AMP, 690VAC, 3POLE, GV2 SERIES, CHINESE PRODUCT, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, .25-.4AMP, 660VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, 0.4-0.63 AMP, 660 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, 17-23 AMP, 690 VAC, 3 POINT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, 6-10 AMP, 3 POLE, 660 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR PROTECTOR, 660 VAC, 50/60 HZ, 0.16-0.25 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, 0.16-0.25AMP, 3POLE, 690VAC, 6KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, 1.6-2.5 AMP, 3 POLE, 690 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, 20-25 AMP, 3 POLE, 690 VAC, 50/60 HZ, DIN RAIL MOUNT, FLC RANGE, REPLACED BY GV2ME22. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, 40-63 AMP, 3 POLE, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, THERMAL MAGNETIC, 2.5/4 AMP, 690 VAC, 50/60 HZ, 3 POLE, SCREW CLAMP TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, 18 AMP, 220 VAC, MANUAL SELECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, 4A, 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, MANUAL, 0.25-0.4 AMP, 600 VAC - 50/60 HZ, 6 KV, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, MANUAL, 2.5-4 AMP RANGE, 3 POLE, 600 VAC, W/ROTARY HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, PROTECTOR, 1 NO / 1 NC, 6 KV, 0.1-0.16 AMP, 3 POLE, 690 VAC, 50/60 HZ, TOP MOUNT AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, MOTOR, STARTER, 14 AMP, 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOT STARTER, MANUAL, 10-16AMP, 120/208/240/480/600V AC, 50/60HZ, 6KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY KIT, 85-115AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 100 AMP, 600 VAC, MAX AMB COMPENSATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 600VAC, 100AMP, SIZE 3, 1 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROTECTIVE DEVICE, REVERSIBLE UNIT, 1200-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY SOLID STATE OUTPUT 20AMP 48-660VAC 3PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY SOLID STATE, 24VDC, 24-240VAC, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 1/2 HP, 3-32 VDC, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 110/120 VAC, 50/60 HZ, 2NO/2NC, 4 POLES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 12AMP, 24-280 VAC, 4-32 V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 24-240VAC, 20 AMP, 524VDC, SOLID STATE RELAY, ZERO CROSS FUNCTION, YELLOW INDICATOR, PHOTOTRIAC COUPLER ISOLATION, 20 A RATED LOAD CURRENT, 24 TO 240 VAC RATED LOAD... | |
| DISCONTINUED BY MANUFACTURER, RELAY, 25AMP, 3-32VDC, 120VAC, SOLID STATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE RELAY, 25 AMP, 24-280 VAC, INPUT 3-32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE RELAY, 4 POSITIONS, 25 AMPS, 24-280 VAC, 3-32 VDC, CHASSIS MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 10 AMP, 120 VAC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 10 AMP, 3/30 VDC, 280 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 25 AMP, 24-240 VAC LOAD SIDE, 5-24 VDC INPUT SIDE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 35 AMP, 480 VAC, DIN 4-32 VDC CONTROL, 48-530 VAC LOAD ZERO CROSSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 5VDC, 10AMP, 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 75AMP, 280VAC, 32VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID COIL, SERIES EB501, 110/120VAC, 60HZ, 2LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, 25AMP, 3 POLE, INPUT 12-24VDC, OUTPUT 100-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, G3PB SERIES, 12-24 VDC, 100-240 VAC, 10 MA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 10 AMP, 240 VAC, 3-32 VDC, QUICK DISCONNECT, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 20 AMP, 24/240 VAC, 50/60 HZ, SCREW TERMINATION STYLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 25 AMP, 480 VAC, 3-32 VDC, QUICK DISCONNECT, INDICATOR LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 3-32 VDC INPUT, 24-280 VAC, 25 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 35 A, 100-240 VAC, 1 ALARM, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 4-32 VDC INPUT, 24-280 VAC OUTPUT, 20 AMP, LED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 4-32 VDC, 48-600 VAC, 30 AMP DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, CHASSIS MOUNT, SCREW TERMINAL, 5 AMP, 24/240VAC, 5/24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, DIN RAIL MOUNT, 48-600 VAC, 4-32 VDC, 35 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, G3NE SERIES, 4-30 VDC, 40 AMP, 50/60, 250 VAC LOAD, SPST-NO RELAY CONTACT FORM, SCR OUTPUT TYPE, LOW PROFILE, PANEL MOUNT. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, G3PE SERIES, 120-240 VAC, 50/60 HZ, 25 A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, G3R-I/O SERIES, INPUT 5-24VDC, 100-240VAC, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, GNR22 SERIES, 20 AMP, 4-32 VDC INPUT, 48-600 VAC OUTPUT, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, GTS, LOGIC CONTROL, WITH DOUBLE SCR, SINGLE PHASE, 25 AMP AC CURRENT, 230 VAC RATED, 6-32 VDC INPUT, NO ALARM, REPLACED BY: GRS-H-25-48-D-0-0-0- 0. | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, INTEGRATED HEAT SINK, 200 VAC RATED LOAD POWER SUPPLY, 10 AMP RATED LOAD CURRENT, SCREW TERMINALS, ZERO CROSS, UL / CSA, 5-24 VDC INPUT. | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, PANEL MOUNT, RATED OUTPUT LOAD IS 10A AT 24VAC TO 240VAC, RATED INPUT VOLTAGE RANGE FROM 5VDC TO 24VDC. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, SURFACE MOUNTING, 1 POLE, 10 A, 24-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAYS , INDUSTRIAL MOUNT ,INDICATOR, SSR - SOLID STATE RELAYS, 200 VAC TO 480 VAC, 1 FORM A (SPST-NO),POSSIBLE REPLACEMENT G3NA-410B-UTU AC100-240 . FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE STARTER, 3 PHASE, 200-600 VAC, 45-65 HZ, 40 AMPS, 10-40 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE, RELAY, 5-24VDC, 25A, 240 VAC, REPLACED BY :G3NA-225B-UTU 5-24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID-STATE CONTACTOR, SINGLE PHASE, 15-30AMP, 600VAC, 4-32VDC, 2297154, REPLACED BY 2297154. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 0.63-1AMP, 3POLE, 600VAC, W/ROTARY HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 1-1.6 AMP, 3 POLE, 600 VAC, W/ ROTARY HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 1.6-2.5 AMP, 3 POLE, 480 VAC, 1/3 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 16AMP, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 16AMP, 600VAC, 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, ISOLATOR, 3 POLES, 2.5 AMPS, 220 VAC, 50/60 HZ, SCREW TERMINALS, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY 1.6-2.4AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WELDING ISOLATION CONTACTOR, 600 VAC, 230 AMP, 3 POLE, 110-120 V, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,COIL, 115VAC, 60HZ, 2 LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,RELAY, SOLID STATE, 25 AMP, 240 VAC ,3-32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,RELAY, SOLID STATE, SPDT, 6AMP, 130VAC,8 PIN OCTAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER: 11/11/2022, MODULAR CONTACTOR, TESYS GC SERIES, 16 AMP, 250 VAC, 1 NO + 1 NC POWER POLE CONTACT COMPOSITION, COIL: 24 VAC 50 HZ, SUCCESSOR: GC1611M5. FREE... | |
| DP CONTACTOR FLA 75A 3 POLE SCREW TERMINAL 120VAC 50/60HZ ENCLOSED COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DPST-NO/DPST-NC PCB 100/120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE CONTACTOR, 600VDC, 360AMP, 110/120VAC-50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DRIVE CONTACTOR, CONTINUOUS, 600 VDC, 360 AMPS, 110/120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DYNAMIC BREAKING CONTACTOR, 3P DRIVE CONTROLLER, 220A, 120VAC/60HZ, REPLACES EHDB220C1. FREE 2 YEAR RADWELL WARRANTY | |
| EATON AUXILIARY CONTACT, DPST CONTACT(S), 2A @ 230VAC/0.5A @ 110VAC/VDC. FOR USE WITH EATON FAZ SERIES SUPPLEMENTARY PROTECTORS.. FREE 2 YEAR RADWELL WARRANTY | |
| EEC AEG Contactors & Starters ECX32-A | |
| EEC AEG Contactors & Starters EEC-18A | |
| EEC AEG Contactors & Starters EEC12-A | |
| ELECTROMATIC Contactors & Starters DPA01CM44 | |
| ELECTRONIC COMPACT STARTER, 24 VDC, 500 VAC, 10 AMP, LED INDICATORS, SCREW TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC COMPACT STARTER,(1SAT116000R 1011), 24VDC SUPPLY, 500VAC OPERATIONAL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC OVERLOAD RELAY, 5.7-18.9 AMP, 690 VAC, 50/60 HZ, 3 POLE, 1NO/1NC, IP20, (1SAX121001R1105). FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC OVERLOAD RELAY, 90-260 VAC, 50/60 HZ, 5-60/70 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTRONIC RELAY, E16 SERIES, 3 POLE, 2-6.3 AMP SETTING RANGE, 1NO/1NC, 690 VAC, IP20, (1SAX111001R1104). FREE 2 YEAR RADWELL WARRANTY | |
| ENCLOSED STARTER, MULTISPEED, 460VAC(MOTOR), 5LB TORQUE, 3HP, 480VAC(COIL). FREE 2 YEAR RADWELL WARRANTY | |
| FUNCTIONAL DEVICES , RIB , FN01A3C30 , 3 POLE, DEFINITE PURPOSE CONTACTOR, 120VAC, 50/60HZ, SIZE: 30FLA, 40 RES. FREE 2 YEAR RADWELL WARRANTY | |
| FURNAS ELECTRIC CO Contactors & Starters HA261234 | |
| G3NE SERIES, SOLID STATE RELAY, LOW PROFILE, PANEL MOUNT, 4-6 VDC INPUT, LOAD 5A, 100-240 VAC, 50/60HZ, SCR OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| GEFRAN Contactors & Starters GQ-50-48-D-1-1 | |
| GENERAL ELECTRIC Contactors & Starters ECX1030 | |
| HARTLAND CONTROLS Contactors & Starters HCC-2XQ00AA | |
| HARTLAND CONTROLS Contactors & Starters HCC-2XQ04GG | |
| HARTLAND CONTROLS Contactors & Starters HCC-2XU02AA | |
| HARTLAND CONTROLS Contactors & Starters HCC-2XU04GG | |
| HARTLAND CONTROLS Contactors & Starters HCC-3XQ04CG | |
| HARTLAND CONTROLS Contactors & Starters HCC-3XU02CY | |
| HARTLAND CONTROLS Contactors & Starters HCC-4XQ02CY | |
| HARTLAND CONTROLS Contactors & Starters HCC-4XQ04CG | |
| HBCONTROLS Contactors & Starters HBC-D6050 | |
| HYBRID MOTOR STARTER, 3 PHASE, INPUT: 19.2-30 VDC, 40 MA,1.5 W, OUTPUT: 0.6 AMP, 550 VAC, 50/60 HZ, 75 MA, SURGE PROTECTION, M3 THREAD, SCREW CONNECTION, LED INDICATOR, DIN RAIL... | |
| HYBRID MOTOR STARTER, ADJUSTABLE OVERLOAD SHUTDOWN, SCREW CONNECTION, 24 VDC, 6.5/9 AMP, 500 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| HYBRID MOTOR STARTER, FOR REVERSING 3 ~ AC MOTORS UP TO 500 VAC AND 2.4A OUTPUT CURRENT, WITH 230VAC CONTROL VOLTAGE, ADJUSTABLE OVERLOAD SHUT DOWN AND EMERGENCY STOP FUNCTION TO... | |
| HYBRID MOTOR STARTER, REVERSING, INPUT: 5 MA / 24 VDC, OUTPUT: 2.4 AMP / 42-550 VAC / 50/60 HZ, W/ SURGE PROTECTION, LED INDICATOR, SCREW TYPE TERMINAL, DIN RAIL MOUNT. | |
| I/O MODULE, DR OUTPUT MODULE, SINGLE POINT, 5-24 VDC INPUT, 240 VAC OUTPUT, DIN RAIL MOUNT, 4KV OPTICAL ISOLATION, LED INDICATOR, 14-28 AWG, (84115340), (SAME AS CRYDOM DR-OAC). FREE 2... | |
| I/O SOLID STATE RELAY, 100-240 VAC INPUT, 4-32 VDC OUTPUT, 0.1-100 MA LOAD CURRENT, PLUG IN TERMINAL, PHOTOCOUPLER ISOLATION, SOCKET MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| IEC CONTACTOR, GH15 SERIES, 9A, (3) N.O. POWER POLES, 240 VAC (60HZ)/220 VAC (50HZ) COIL VOLTAGE. (1) N.C. AUXILIARY CONTACT INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| INPUT BLOCK, AC COIL FOR RELAY, 110/120 VAC, 50/60 HZ, 16 POINTS WITH BUILT- IN SURGE PROTECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| ISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 3-POLE, 5.7-18.9 AMPS, 690 VAC, 50/60 HZ, 16-10 AWG, -25 TO +70 DEGREES C, IP20, (1SAX111001R1105). FREE 2 YEAR RADWELL WARRANTY | |
| LIGHTING CONTACTOR, ELECTRICALLY HELD, A202 SERIES, 9 POLE, 30 AMP, 110/120 VAC, 50/60 HZ, NEMA 1, ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| LOVATO Contactors & Starters DPBF0910A12060 | |
| LS ELECTRIC Contactors & Starters GMC-9-AC220 | |
| MAGNETIC COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MANNESMANN DEMAG Contactors & Starters DSW-3TF-8133 | |
| MANUAL MOTOR STARTER, 24-32 AMP, 230-690 VAC, 15 KW, SCREW TERMINAL, DIN RAIL MOUNT, IP20, (101225). FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR STARTER, UP TO 32A AT 600 VAC, 10A MINIMUM CURRENT, ROTARY HANDLE. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER 600VAC 1AMP IEC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER UNDERVOLTAGE TRIP, UNDERVOLTAGE RELEASE (MN), TESYS DECA, 415 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, 120/600 VAC, 13/18 AMP, 3 POLE, 3 PHASE, 2/15 HP, IEC, REPLACES GV2M20. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, 600 VAC, 4-6.3 AMP, 3 POLE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, 600VAC, 23AMP, IEC, ELECTRIC TESYS 17, 23 A, 3P, MOTOR PROTECTION CIRCUIT BREAKER. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, 600VAC, 25AMP, 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, AUXILARY CONTACT, 2.5 AMP, 24-240 VAC, 24-60 VDC, 120 VA, 1 NO + 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, PROTECTOR, THERMAL MAGNETIC, 3 POLE, 6-10 AMP, 690 VAC, 50/60 HZ, PUSH BUTTONS, SCREW CLAMP, DIN RAIL MOUNTING, REPLACES GV2M14. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, TESYS GV2, 0.63-1 AMP, 3 POLE, 600 VAC, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL STARTER, TESYS GV2, THERMAL MAGNETIC, 1-1.6 AMP, 3 POLE, 600 VAC, SPRING TERMINALS, -20 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL SWITCH, TESYS GV2 MANUAL STARTER AND PROTECTOR, MAGNETIC CIRCUIT PROTECTOR, ROTARY HANDLE, 10 AMPS, 3 POLES, 690 VAC, 50/60 HZ, MAGNETIC TRIPPING CURRENT: 138 A, 6KV, 240V 3HP, 480V... | |
| MANUAL-STARTER, UNDERVOLTAGE TRIP 575VAC IEC. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, 12 A / 380/440 V, 3 POLE, 1 NO, 120 VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, 1NC, 110/127 VAC, 40/450 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, B7 SERIES, 3 POLE, 1 NO AUXILIARY CONTACT, CONTROL VOLTAGE: 220/240 VAC, 40/450 HZ, RATED CURRENT: 20 AMP MAX, SCREW-CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| MINI-MAGNETIC CONTACTOR, DC COIL, COIL CONSUMPTION 3W, TERMINAL SCREW, 200 - 220VAC, 1.57A, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| MODULAR CONTACTOR, 16 AMP, 250 VAC, 1 NO + 1 NC POWER POLE CONTACT, COIL: 220-240 VAC 50 HZ, -5 TO 50 DEGREE C, IP20/40, SUCCESSOR FOR: GC1611B5 . FREE... | |
| MODULAR CONTACTOR, 2 NORMALLY OPEN, 25 AMP, 24 VAC COIL, 2 POLE, 1.6 WATT POWER DISSIPATION PER POLE, DIN RAIL MOUNT SUPPORT. FREE 2 YEAR RADWELL WARRANTY | |
| MONITORING RELAY, SPDT CONFIGURATION, 3 PHASE, 8 AMP, 177-550 VAC, PHASE LOSS/SEQUENCE SENSITIVITY, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -20 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY... | |
| MOTOR CIRCUIT BREAKER, 3 POLE, 17-25 AMP, 600 VAC, THERMAL MAGNETIC, EVERLINK TERMINALS, REPLACES: GV3ME25. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, 3 POLE, 690 VAC, 50/60 HZ, 23-32 AMP, THERMAL MAGNETIC, EVERLINK TERMINALS, REPLACES GV3ME40. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, 3 POLES, 9-14 AMP, 690 VAC, 50/60 HZ, 6 KV, -20 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, 690VAC, 0.63-1AMP, 3 POLE, THERMAL MAGNETIC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, MANUAL SWITCH, MAGNETIC, TOGGLE CONTROL, 2.5 AMP, 600 VAC, 3 POLE, 50/60 HZ, SCREW CLAMP TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, TESYS GV3, 3 PHASE, 6-10 AMP, 690 VAC, 50/60 HZ, 6 KV, 2.5 W, THERMAL MAGNETIC, SCREW TERMINAL, DIN RAIL MOUNT, -20 TO +60 DEGREES C, IP20/55,... | |
| MOTOR CIRCUIT BREAKER, TESYS GV3, 3 POLE, 690 VAC, 30-40 A, THERMAL MAGNETIC, EVERLINK TERMINALS, 50/60 HZ, -20 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, TESYS GV3, 3 POLE, 690 VAC, 37-50 A, THERMAL MAGNETIC, EVERLINK TERMINALS, 50/60 HZ, -20 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CIRCUIT BREAKER, THERMAL MAGNETIC, 48- 65 AMP, 3 POLE, 600 VAC, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CONTROL STARTER, FREEDOM, NON-COMBINATION, NON-REVERSING, NEMA 1, SIZE 00, 220/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR MANAGEMENT, 230VAC, 0.4-1.1 RANGE, 10MA, DIGITAL INPUTS, 2297536. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR PROTECTER, 3 PHASE RATING, 1 1/2 HP AT 200/230 VAC, 3 HP AT 460 VAC, 5 HP AT 575 VAC, 1 PHASE RATING 1/4 HP AT 115 VAC, 1/2... | |
| MOTOR STARTER SWITCH, MANUAL, FXSX SERIES, 1 GANG, 5 HP MAX, 3 POLE, 3 PHASE, 600 VAC MAX, FEED THRU, HUB SIZE 3/4 INCH, FACT SEAL, HAZARDOUS LOCATION, ALUMINUM /... | |
| MOTOR STARTER, 480VAC, 460VAC, 600VAC, 1.30AMP, 10HP, 3POLE, 3PHASE, TYPE ECN24. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, EMS SERIES, 24 VDC COIL, 480 VAC, 24 AMP, 60 HZ, 1 HP, 3 PHASE,NON-REVERSING, PUSH-IN TERMINAL, DISCONNECOT SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, FULL VOLTAGE CONTROL, SINGLE/THREE PHASE, 7.5 HP, 45 AMP, 230-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, MANUAL, 1 / 3 PHASES, 1.1-3.7 KW RATED POWER, 4-6.3 AMP CURRENT RANGE, 82 AMP MAGNETIC RELEASE, 230/690 VAC, TRIP CLASS 10. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, MANUAL, IEC, 2.5-4 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, TESYS GV2, THERMAL MAGNETIC, SCREW CLAMP TERMINALS, 2.5/4 AMP, 3 POLE, 120/600 VAC, 1/3 PHASE, 1/8-3 HP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| N-C NEMA 1 FVNR SZ 1 120VAC COIL W/ 480V-120V CPT. FREE 2 YEAR RADWELL WARRANTY | |
| N-C NEMA 1, FVNR SZ 1, 120VAC COIL, W/ 480V-120V CPT, 20-100AMP ADJUSTMENT RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| NONCOMBO NEMA 1 C30CNE-ELEC HELD 6POLE 30A 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| NONCOMBO NEMA 1 C30CNM-MECH HELD 2POLE 30A 277VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| NONCOMBO NEMA 1 C30CNM-MECH HELD 8POLE 30A 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| OBSOLETE, EOTZ240D15, RELAY SOLID STATE 15AMP 120/240VAC OUTPUT 3-32VDC. FREE 2 YEAR RADWELL WARRANTY | |
| OMRON Contactors & Starters G3NA-220B-UTU 5-24VDC | |
| OMRON Contactors & Starters G3NA-220B | |
| OMRON Contactors & Starters G3NA-225B | |
| OMRON Contactors & Starters G3PA-220B-VD-AC24 | |
| OMRON Contactors & Starters G3PA-220B-VD | |
| OMRON Contactors & Starters G3PA-430B-VD-2 DC12-24 | |
| OMRON Contactors & Starters G3R-OA202SZNDC5-24 | |
| OMRON Contactors & Starters G6D-1A-ASI 12DC | |
| OMRON, H3Y-4-10M-AC120, H3Y410MAC120, H3Y-4-AC120-10M, SOLID STATE TIMER, H3Y SERIES, MINIATURE TIMER COMPATIBLE WITH MY RELAY, COUNTER, 4PDT, 10 MINUTE, 120VAC, 50/60HZ, 3A. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 3-POLE, 0.8-2.7 AMP, 690 VAC, 1NO+1NC, 16-10 AWG, SCREW TYPE TERMINAL, -25 TO +70 DEGREES C, IP20, (1SAX111001R1103). FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, ELECTRONIC, 3 POLE, 0.10-0.32 AMP, 600 VAC/DC AUXILIARY, 690 VAC MAIN CIRCUIT, 50/60 HZ, NO/NC, 16-10 AWG, -25 TO +70 DEGREES C, IP20, (1SAX111001R1101). FREE 2 YEAR RADWELL... | |
| OVERLOAD RELAY, THERMISTOR, EMT RASNGE, 3 AMP, 24-240 VAC/DC, 50/60 HZ, 1 NO/NC, LED INDICATOR, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +45 DEGREES C, (066166). FREE 2 YEAR... | |
| PANEL MOUNT, SSR, 530VAC, 32VDC, 12A, CONTACT CONFIGURATION: SPST-NO, LOAD CURRENT:12A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING: PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:48VRMS, ROHS COMPLIANT: YES. FREE... | |
| PHOENIX CONTACT Contactors & Starters ELR 1- 24DC/600AC-30 | |
| PHOENIX CONTACT Contactors & Starters ELR H5-IES-SC-24DC/500AC -2 | |
| POWER SOLID STATE RELAY W/ LED, PROTECTIVE CIRCUIT IN INPUT AND OUTPUT CIRCUITS, 120VAC, OUTPUT 48/280VAC, 3A (2954277) . FREE 2 YEAR RADWELL WARRANTY | |
| POWER SOLID-STATE RELAY, 12VDC, 48-280VAC, 3AMP. FREE 2 YEAR RADWELL WARRANTY | |
| POWER SOLID-STATE RELAY, WITH LED AND PROTECTIVE CIRCUIT, INPUT AND OUTPUT CIRCUITS, INPUT 24 VDC, 240 VAC, OUTPUT 48, (2954235). FREE 2 YEAR RADWELL WARRANTY | |
| PROCESS, TEMPERATURE CONTROLLER (RTD, TYPE B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SOLID STATE 3-24VDC 3AMP 140VAC 4PIN. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SOLID STATE MACHINE TOOL 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SOLID STATE, 10AMP, 280VAC, 24VDC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SOLID STATE, 10AMP120VAC,INPUT 90-280VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 12VDC, SPST-NO (1 FORM A), 5 A, 250VAC, 30VDC - MAX, 16.7 MA, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 200-240 VAC COIL, 200 VAC / 9-10.8 MA COIL RATING, 3PST-NO / SPST-NC, DOUBLE BREAK, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, DOUBLE BREAK, AG ALLOY, 2 POLES, LOAD 25 A/220 VAC, CARRY CURRENT 25V A, SWITCHING VOLTAGE 250 VAC, SWITCHING CURRENT 25 A, 24 VDC, 79 MA. FREE 2 YEAR... | |
| RELAY, SERIES GV24, ELECTROMECHANICAL, 12 VDC, 400 A, SPST-NO, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, SOLID STATE, 10AMP, 280VAC, 15VDC, SSR, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, SOLID STATE, 5 AMP, 24 VAC, I/10 HIP, 50 K, DIRECT MODE. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, SOLID STATE, GN SERIES, SINGLE PHASE, PANEL MOUNT, ZERO CROSS, 50 AMP, 4-32 VDC CONTROL VOLTAGE, 48-660 VAC OUTPUT VOLTAGE, LED INPUT STATUS INDICATOR, IP20 TOUCH-SAFE REMOVABLE COVERS. FREE... | |
| RELAY, SOLID STATE, TIME DELAY RELAY, 90-140 VAC / VDC, 6 AMP, 280 VAC VOLTAGE RATING, 4 PIN / FEMALE CONNECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT SSR POWER CARTRIDGE, SOLID STATE RELAY, DIN-RAIL MOUNT, LED INPUT STATUS INDICATOR, 5-24 VDC, 24-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SCHNEIDER ELECTRIC , GV3-B11, MANUAL STARTER UNDERVOLTAGE TRIP, 127VAC IEC. FREE 2 YEAR RADWELL WARRANTY | |
| SCHNEIDER ELECTRIC Contactors & Starters GV3P40 | |
| SIZE 2 STARTER, ENCLOSURE, FVNR NON-COMBINATION, COIL:120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SLIM IND.STATIC 6MM, RELAY+DIN SOCKET, 2 A TRIAC OUTPUT, VAC, LED, ZERO-CROSS, PUSH-IN PLUS TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID COIL, 208/240VAC, 50/60HZ, 10W, 2WIRE, 4FT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, 3 POLE, INPUT 12-24VDC, OUTPUT 200-240VAC, 15AMP, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY (SSR), DIN RAIL MOUNT, 280VAC, 15VDC, 5A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:5A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:DIN RAIL, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:12VAC. | |
| SOLID STATE RELAY 10AMP 240VAC 32VDC PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY 10AMP 280VAC 3-32 4POLE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY 25AMP 3PHASE 12-24VDC 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY 48-530 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY FOR HEATERS, WITH HEAT SINKS, ZERO CROSS FUNCTION, THREE PHASE, PHOTOTRIAC COUPLER, YELLOW INDICATOR, 200 TO 480 VAC, 45 AMPS RATED LOAD CURRENT, 3 POLE, DIN TRACK... | |
| SOLID STATE RELAY WITH VDE, 5 VDC, 240 VAC, 24 VDC, 60 A, DIN RAIL MOUNT/PANEL MOUNT, G3PA SERIES, OPERATING TEMPERATURE -30°C TO 80°C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, (CRYDOM CMD6050), PANEL MOUNT, DC INPUT: 4-34 VDC, OUTPUT: ZERO-CROSSING 48-660 VAC / 50 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 1 PHASE, 15 AMP, INPUT: 12-24 VDC, LOAD: 100-240 VAC, 50/60 HZ, W/ HEATSINK, DIN RAIL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 1 PHASE, 18 AMP, 24-240 VAC, WITH HEAT SINK, DIN RAIL MOUNT, INPUT VOLTAGE 12-24 VDC, 1 POLE, SCREW TERMINAL, WITH LED INDICATOR. FREE 2 YEAR RADWELL... | |
| SOLID STATE RELAY, 1 POLE, 30 A, 12-24 VDC, 440 VAC, SURFACE/DIN RAIL MOUNTING, WITH HEAT SYNC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 1 POLE, 30 A, 12-24 VDC, 440 VAC, SURFACE/DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 1 POLE, 90 AMP, 200-480 VAC RATED OPERATIONAL VOLTAGE, 5-24 VDC SUPPLY VOLTAGE, ZERO CROSS, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 12-24 VDC, 25 AMP, 200-480 VAC, DIN RAIL MOUNT, 1 OUTPUT, HEATER BURNOUT DETECTION, SSR SHORT-CIRCUIT, FAILURE DETECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 20 AMP, 24-240 VAC, 7 MA, DIN RAIL MOUNT, SCREW TERMINATION, -30 TO +80 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 20 AMP, 4-32 VDC INPUT, 48-600 VAC OUTPUT, CONTACTOR CONFIGURATION, ZERO VOLTAGE TURN-ON. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 24 VDC, 4 BLADE, 20 AMP, 254 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 4 PIN, INPUT: LOAD 240VAC 5VDC 1AMP 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 40 AMP LOAD CURRENT, 48-530 VAC OPERATIONAL, 3-32 VDC CONTROL, SPST-NO, SCREW TERMINAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 40A/240VAC, 5V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 45MM, 45A/240VAC DC IN ZC CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 48-600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 48-660 VAC, 32VDC, 90A, ZERO SWITCHING, SURFACE MOUNT, SCREW, W/ LED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 5A, 100-120 VAC, 24-240 VAC, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 6 PIN PLUG IN, 0.5 AMP, 250 VAC, 125 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 75 A, 530 VAC, PANEL MOUNT, SCREW, ZERO CROSSING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 90 AMP, 5-32VDC, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 90-280 VAC INPUT, 48-530 VAC / 40A OUTPUT @ 40C, ZERO-CROSSING, DIN MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, CHASSIS MOUNT, 90 AMP, SCREW TERMINAL, 48-530 VAC LOAD VOLTAGE, 4-32 VDC CONTROL VOLTAGE, SPST-NO CIRCUIT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, DIN RAIL MOUNT, 600VAC, 32VDC, 30A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, DR SERIES, 6 AMP, SINGLE POLE, 4-32 VDC INPUT, 600 VAC MAX, SCREW TERMINAL CONNECTIONS, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, G3NA SERIES, DC OUTPUT, 200 VAC OR 200 VDC RATED LOAD POWER SUPPLY VOLTAGE, 10 AMPS RATED LOAD CURRENT, SCREW TERMINALS, CERTIFIED BY UL CSA AND TUV,... | |
| SOLID STATE RELAY, G3PA SERIES, SPST, LOAD: 20 AMP / 200-480 VAC, 12-24 VDC INPUT, DIN RAIL, SCREW, ZERO CROSSING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, GQ, SINGLE PHASE, 25 AMP AC CURRENT, 480 VAC RATED, 3-32 VDC INPUT, INTERNAL OVERVOLTAGE PROTECTION, MORS1 TWO-PIN SPRING ENCLOSED CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, GQ, SINGLE PHASE, 50 AMP AC CURRENT, 480 VAC RATED, 3-32 VDC INPUT, INTERNAL OVERVOLTAGE PROTECTION, MORS1 TWO-PIN SPRING ENCLOSED CONNECTOR. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, GTT, ANALOG CONTROL, SINGLE PHASE, 40 AMP AC CURRENT, 480 VAC RATED, WITHOUT LOAD INTERRUPT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, GZ, LOGIC CONTROL, THREE PHASE, 55 AMP AC CURRENT, 480 VAC RATED, 6-32 VDC INPUT, NO ALARM. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, INPUT MODEL, SOCKET TYPE FOR PCB, INPUT MODELS: AC INPUT, 26 V MAX., 25 MA, PLUG-IN TERMINALS, 100-240 VAC, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, INPUT: 24 VDC, 10 AMP, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PANEL MOUNT, 40AMP MAX LOAD CURRENT, 4-15VDC, SCREW TERMINATION, 48-530VAC OPERATING VOLTAGE RANGE, ZERO VOLTAGE-TURN ON, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PANEL MOUNT, 530 VAC, 4-32 VDC, 90 A, REPLACES G480D90. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PANEL MOUNT, 530VAC, 280VAC, 90A, SPST, NORMALLY OPEN, SCREW CLAMP, ZERO CROSSING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, SPST-NO, 50 A, 660 VAC, PANEL MOUNT, SCREW, ZERO CROSSING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, SURFACE MOUNTING, ZERO CROSSING, 1 AMP, 1-POLE, 24-240 VAC, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, SURFACE MOUNTING, ZERO CROSSING, 1-POLE, 25 A, 24 TO 240 VAC, REPLACEMENT FOR:G3NA-225B DC5-24. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, SURFACE MOUNTING, ZERO CROSSING, 40 AMP, 1-POLE, 24-240 VAC, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, W/ LED INDICATION, MINIATURE, AC OUTPUT, SCREW TERMINAL, PROTECTIVE COVERING, HOCKEY-PUCK STYLE, 5 AMP, 200-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY,24VDC,2A,100/2 40VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY,3A, 240VAC,3-28VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAYS, INDUSTRIAL MOUNT, 50A, 480VAC DC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE CONTACTOR, SINGLE-PHASE, 230VAC IN, 20 AMP OUT, ZERO VOLTAGE SWITCH2297141. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE RELAY, PCB MOUNTING, 4-PIN, 1-POLE, 2 A, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SPST-NO,PCB 200/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SSAC, ASEA BROWN BOVERI, ESDR423B4, TIME DELAY RELAY, 1AMP 120VAC, 1-100MIN, 0.1-10MIN. FREE 2 YEAR RADWELL WARRANTY | |
| SSR 600VAC 10A DC5-24V. FREE 2 YEAR RADWELL WARRANTY | |
| SSR RELAY, PANEL MOUNT, IP00, 530VAC/50A, DC IN, ZERO CROSS, LED. FREE 2 YEAR RADWELL WARRANTY | |
| SSR, 240VAC/12A, 4-32VDC IN, 18MM, CONTACT CONFIGURATION:-, LOAD CURRENT:12A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:DIN RAIL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24VAC, CONTROL VOLT ,ROHS COMPLIANT: YES. FREE 2... | |
| SSR, 5A, 4-28VDC, 12-280VAC, ZERO, CONTACT CONFIGURATION:SPST-N C, LOAD CURRENT:5A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:DIN RAIL, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:12VAC, CONTROL , ROHS COMPLIANT: YES. | |
| SSR, CONTACTOR, 530V, 5A, DIN RAIL, LOAD CURRENT:5A, OPERATING VOLT MAX:530V, SWITCHING MODE:ZERO VOLT TURN ON, CONTACTOR MOUNTING:DIN RAIL, PANEL, CONTACTOR TERMINALS:SCREW, CONTROL VOLT MAX:265VAC, PRODUCT RNG:- , ROHS COMPLIANT:... | |
| SSR, DIN RAIL MOUNT, 280VAC, 32VDC, 5A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:5A; OPERATING VOLT MAX:280VAC; RELAY MOUNTING:DIN RAIL; RELAY TERMINALS:CAGE CLAMP; SWITCHING MODE:RANDOM TURN ON; OPERATING VOLT MIN:12VAC ;ROHS COMPLIANT:... | |
| SSR, PANEL MOUNT, 280VAC, 15VDC, 12A, CONTROL VOLTAGE RANGE:4VDC TO 15VDC, OPERATING VOLTAGE RANGE:24VRMS TO 280VRMS, CONTACT CONFIGURATION:SPST-N O, L. FREE 2 YEAR RADWELL WARRANTY | |
| SSR, PANEL MOUNT, 280VAC, 15VDC, 18A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:18A; OPERATING VOLT MAX:280VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:QUICK CONNECT; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:24VRMS ;ROHS COMPLIANT: YES. FREE 2... | |
| SSR, PANEL MOUNT, 530VAC, 32VDC, 75A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:75A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:48VRMS , ROHS COMPLIANT: YES. | |
| SSR, PANEL MOUNT, 530VAC, 32VDC, 90A, SCREW TERMINALS, VOLT MIN:48VRMS. FREE 2 YEAR RADWELL WARRANTY | |
| SSR, PANEL MOUNT, 660VAC, 32VDC, 125A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:125A, OPERATING VOLT MAX:660VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:48VRMS , ROHS COMPLIANT: YES. FREE 2... | |
| STARTER 27AMP 3POLE 120VAC OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER MANUAL NON-REV, 10HP, 3P, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER MOTOR, MANUAL, IEC, 9-14AMP, 3POLE, 120-600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, 120 COIL VAC, NEMA SIZE 1, NONREVERSIBLE ENCLOSED ENCLOSURE NEMA MOTOR STARTER 1 ENCLOSURE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, DIRECT ON LINE, W/ AF CONTACTOR, SCREW TERMINAL, ENCLOSED, 4X ENCLOSURE TYPE, 3 N.O CONTACT, 24-60 VAC, 50/60 HZ, 20-60 VDC, CONTACTOR ONLY, THERMAL OVERLOAD RELAY ORDERED SEPERATELY. FREE... | |
| STARTER, FREEDOM, MAGNETIC, NON-REVERSING, DISCONNECT, NEMA SZ 0, NON-FUSIBLE, ENCLOSURE, 1 CPT, 30AMP, 3PHASE, 600VAC,120VAC / COIL. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, MANUAL, 600VAC, CLASS 10, 11-16A. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, MANUAL, MOTOR PROTECTOR, CIRCUIT BREAKER, THERMAL MAGNETIC, 1.6-2.5 AMP, 3 POLE, 690 VAC, TESYS GV2. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, NEMA SIZE 0, TYPE 1, NON-REVERSING, 120 VAC/ 60 HZ - 110 VAC/ 50 HZ COIL, 2-POLE, 1-PHASE MAGNETIC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, NON-COMBINATION, FIXED HEARET OLR / XT ONLY, IEC, FVNR, NEMA 4, 9 AMP, 440-460 VAC, 50/60 HZ, WATERTIGHT, PAINTED STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, TYPE 12 ENCLOSURE, 460/440VAC, 60/50HZ, NEMA 12, 120/60-110/50 SECONDARY CONTROL POWER TRANSFORMER. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP40C2P-1, DEFINITE PURPOSE CONTACTOR, 2 POLE, 40A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP40C2P-F, DEFINITE PURPOSE CONTACTOR, 2 POLE, 40A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP40C3P-1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP40C3P-2, DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP40C3P-C, DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE W/ 277VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP40C3P-F, DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP40C4P-1, DEFINITE PURPOSE CONTACTOR, 4 POLE, 40A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP40C4P-2, DEFINITE PURPOSE CONTACTOR, 4 POLE, 40A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP50C3P-1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 50A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP50C3P-2, DEFINITE PURPOSE CONTACTOR, 3 POLE, 50A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP50C3P-F, DEFINITE PURPOSE CONTACTOR, 3 POLE, 50A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP60C3P-1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 60A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP75C3P-1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 75A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| TELEMECANIQUE Contactors & Starters GV1-A01 | |
| TELEMECANIQUE Contactors & Starters GV1-M14 | |
| TELEMECANIQUE Contactors & Starters GV2-M07 | |
| TELEMECANIQUE Contactors & Starters GV2-P08H7 | |
| TELEMECANIQUE Contactors & Starters GV2M22 | |
| TELEMECANIQUE Contactors & Starters GV2ME08/2.5-4A | |
| TELEMECANIQUE Contactors & Starters GV2ME103 | |
| TELEMECANIQUE Contactors & Starters GV2ME14 | |
| TELEMECANIQUE Contactors & Starters GV2ME16 | |
| TELEMECANIQUE Contactors & Starters GV2ME20 | |
| TELEMECANIQUE Contactors & Starters GV2P07 | |
| TELEMECANIQUE Contactors & Starters GV2P10 | |
| TELEMECANIQUE Contactors & Starters GV3-M40 | |
| TELEMECANIQUE Contactors & Starters GV3-ME63 | |
| TELEMECANIQUE Contactors & Starters GV3A01 | |
| TELEMECANIQUE Contactors & Starters GV3A08 | |
| TELEMECANIQUE Contactors & Starters GVAE11 | |
| TELEMECANIQUE Contactors & Starters GVAE1 | |
| TELEMECANIQUE Contactors & Starters GVAN11 | |
| THERMAL OVERLOAD RELAY, 2.2-3.1AMP, 660VAC, CLASS 10A, TA25DU-3.1, 1SAZ211201R1031. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 3 AMP CONTACT RATING, 24-240 VAC/DC, 1 NO + 1 NC, 2 W, UL/CSA, SCREW TERMINALS, DIN RAIL MOUNT, -25 TO +45 DEGREES C. FREE 2 YEAR... | |
| THERMAL OVERLOQAD RELAY, 600VAC, 4.5-6.5AMP, 3P. FREE 2 YEAR RADWELL WARRANTY | |
| TIMER, REPEAT CYCLE, SOLID STATE, DPDT, 200/220/240 VAC, 0.5 SEC TO 100 HOUR, 8 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| UL/IEC CONTACTOR 40A 4NO POWER POLE NONE AUX CONTACT110VAC 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VERIS INDUSTRIES, HAWKEYE908, RELAY, 135A, 30VAC/VDC. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |