Schneider Electric RELAY, OVERLOAD, MINIATURE, CLASS 10, 1.2 TO 1.8 AMPS LR2K0307

Description
These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block LA7K0064. Features: Manual or Automatic Reset Red Pushbutton for Trip Test Function Blue Pushbutton for Stop and Manual Reset Yellow Flag to Indicate Relay Tripped Condition Standard Tripping Time: Between 4 and 10 Sec. for 7.2 Times the Setting Current Screw Clamp Terminals Dimensions (L × W × H, mm): 58 × 45 × 65
Description
These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block LA7K0064. Features: Manual or Automatic Reset Red Pushbutton for Trip Test Function Blue Pushbutton for Stop and Manual Reset Yellow Flag to Indicate Relay Tripped Condition Standard Tripping Time: Between 4 and 10 Sec. for 7.2 Times the Setting Current Screw Clamp Terminals Dimensions (L × W × H, mm): 58 × 45 × 65

Suppliers

Company
Product
Description
Supplier Links
RELAY, OVERLOAD, MINIATURE, CLASS 10, 1.2 TO 1.8 AMPS - 70007259 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY, OVERLOAD, MINIATURE, CLASS 10, 1.2 TO 1.8 AMPS
70007259
RELAY, OVERLOAD, MINIATURE, CLASS 10, 1.2 TO 1.8 AMPS 70007259
These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block LA7K0064. Features: Manual or Automatic Reset Red Pushbutton for Trip Test Function Blue Pushbutton for Stop and Manual Reset Yellow Flag to Indicate Relay Tripped Condition Standard Tripping Time: Between 4 and 10 Sec. for 7.2 Times the Setting Current Screw Clamp Terminals Dimensions (L × W × H, mm): 58 × 45 × 65

These overload relays are designed for the protection of motors. They are ambient-compensated and phase-failure sensitive. For direct mounting, the relays are placed under the contactors with screw clamp terminals only. For separate mounting, use terminal block LA7K0064.
Features:

  • Manual or Automatic Reset
  • Red Pushbutton for Trip Test Function
  • Blue Pushbutton for Stop and Manual Reset
  • Yellow Flag to Indicate Relay Tripped Condition
  • Standard Tripping Time: Between 4 and 10 Sec. for 7.2 Times the Setting Current
  • Screw Clamp Terminals
  • Dimensions (L × W × H, mm): 58 × 45 × 65
Supplier's Site
Solid State Overload/Relay - 57545903 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
57545903
Solid State Overload/Relay 57545903
THERMAL OVERLOAD RELAY, TESYS, 1.8 AMP, 575 VAC, 400 HZ, 1 NO/NC, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -40 TO +70 DEGREE C, IP2X. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD RELAY, TESYS, 1.8 AMP, 575 VAC, 400 HZ, 1 NO/NC, SCREW CLAMP TERMINALS, DIN RAIL MOUNT, -40 TO +70 DEGREE C, IP2X. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 70007259 57545903
Product Name RELAY, OVERLOAD, MINIATURE, CLASS 10, 1.2 TO 1.8 AMPS Solid State Overload/Relay
Device Technology Electro-mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 5-1904144-3 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details
40A Manual Motor Starters - MMS-32H-40A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Thermal Overload/Heater - 1095056 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.7200 amps
View Details