Schneider Electric Motor Starters LUCB12BL

Description
Schneider Electric LUCB12BL
Request a Quote Datasheet
Description
Schneider Electric LUCB12BL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 4938921 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
4938921
Motor Starters 4938921
Schneider Electric LUCB12BL

Schneider Electric LUCB12BL

Supplier's Site
Advanced Control Unit, 3Phase, 12A, 24V; Motor Starter Type Schneider Electric - 89H5247 - Newark, An Avnet Company
Chicago, IL, United States
Advanced Control Unit, 3Phase, 12A, 24V; Motor Starter Type Schneider Electric
89H5247
Advanced Control Unit, 3Phase, 12A, 24V; Motor Starter Type Schneider Electric 89H5247
ADVANCED CONTROL UNIT, 3PHASE, 12A, 24V; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:9kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

ADVANCED CONTROL UNIT, 3PHASE, 12A, 24V; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:9kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Control Part - 57546166 - Radwell International
Willingboro, NJ, United States
Control Part
57546166
Control Part 57546166
ADVANCED CONTROL UNIT, TESYS ULTRA, 3-12 AMP, 690 VAC, 40-60 HZ, 24 VDC COIL, 600-690 V INSULATION VOLTAGE, FOR TESYS U SERIES STARTER CONTROLLER FOR 3 PHASE MOTORS, -25 TO 70 DEGREE C, IP20/40. FREE 2 YEAR RADWELL WARRANTY

ADVANCED CONTROL UNIT, TESYS ULTRA, 3-12 AMP, 690 VAC, 40-60 HZ, 24 VDC COIL, 600-690 V INSULATION VOLTAGE, FOR TESYS U SERIES STARTER CONTROLLER FOR 3 PHASE MOTORS, -25 TO 70 DEGREE C, IP20/40. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 4938921 89H5247 57546166
Product Name Motor Starters Advanced Control Unit, 3Phase, 12A, 24V; Motor Starter Type Schneider Electric Control Part
Continuous Current 12 amps 12 amps 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 6502 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 25 amps
View Details
Motor Starters - 9094091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Rating IEC
AC Motor Phase Single
View Details