Radwell International Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| ALLEN BRADLEY Contactors & Starters 2A01 | |
| ALLEN BRADLEY Contactors & Starters 3A11 | |
| AMP Contactors & Starters 3100-30Q808 | |
| AUXILARY CONTACT, 4 NO, 10 AMP, 600 VDC, 690 VAC, SCREW TERMINALS, SNAP ON, FRONT MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, 3RH SERIES, 10 AMP, 690 VAC, 1NO-2NC, SCREW TERMINAL, SNAP-ON MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, FIRST LATERAL, 2 POLE, 10 AMP, 240 VAC, 50/60 HZ, 1 NO/NC, SCREW TERMINALS, FOR 3RT1 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, SCREW TERMINAL, SNAP ON MOUNTING, IP20, 690VAC, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, SIRIUS, 3RH SERIES, 10 AMP, 240 VAC, 50 HZ, 2NO/2NC, SCREW TYPE TERMINALS, SNAP-ON MOUNT, -55 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT KIT, MICRO SWITCH, 125/250/277 VAC, 11 AMP, 1/3 HP. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, FOR MINIATURE CONTACTOR, CONTROL RELAY, 300 SERIES, VARISTOR, 400 ~ 550 VAC, 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, FRONT MOUNT, 1 N.O., 3 AMPS, 240 VAC, USE WITH FUSERBLOC AND FUSERBLOC COMPACT 30-600A SWITCH BODIES. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, MCB, 1PCO, 6 AMP, 230 VAC, 3 AMP 400VDC, 9 MM WIDTH, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, SHUNT RELEASE, 20-24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, SIRIUS, 4 CONTACTS, 6 AMP/ 690 VAC, 10 AMP/ 250 VDC, 4 N/O, SCREW TYPE TERMINAL, -25 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, TOP MOUNT, 2NO/2NC, 10AMP, 660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH BLOCK, 230 VAC / 3.5 AMP, 400 VAC / 2 AMP, 500 VAC / 1 AMP, 60 VDC / 1.5 AMP, 110 VDC / 1 AMP, 220 VDC... | |
| AUXILIARY SWITCH, 10 AMP, 240 VAC, 2 NO CONTACTS, SCREW TERMINAL, FIRST LATERAL, FOR 3RT1 SERIES CONTACTORS . FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH, LATERAL, 3RH SERIES, 600 VAC, 50 HZ, 1NO/1NC, SIZE S0, SIDE MOUNT, SNAP-IN MOUNTING TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY SWITCH, SIRIUS, 10 AMP, 500 VAC, 1 NO/NC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| BACO CONTROLS Contactors & Starters 33E10 | |
| BACO CONTROLS Contactors & Starters 33S01 | |
| C3 CONTROLS Contactors & Starters 300-S09N30D10 | |
| C3 CONTROLS Contactors & Starters 300-S09N30XC10 | |
| C3 CONTROLS Contactors & Starters 300-S25N30D10 | |
| C3 CONTROLS Contactors & Starters 300-S32N30D00 | |
| C3 CONTROLS Contactors & Starters 300-S40N30D00 | |
| C3 CONTROLS Contactors & Starters 310-S09N30D22 | |
| COIL 110/120VAC 50/60HZ NEMA5. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 110/120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 120VAC 60HZ 10W 175PSI. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 24VAC 60HZ MAGNET. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 600VAC 1.8IN ID 2.25IN X3.6IN. FREE 2 YEAR RADWELL WARRANTY | |
| COIL FOR CONTACTOR, 60HZ, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL SIZE1 240/480VAC DUAL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL SURGE SUPPRESSOR, 10 AMP, 275 - 380 VAC, 50/60 HZ, TYPE: RC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 100/120 VAC 50/60 HZ, 38 VDC, TWO WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 220 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 220VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 440/480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 480VAC, FOR SIZE00, TYPE-A STARTER/CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 550-600 VAC, 50-60 HZ, FOR CONTACTOR / STARTER, . FREE 2 YEAR RADWELL WARRANTY | |
| COIL, CONTACTOR/STARTER, 220/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, CONTACTOR/STARTER, 440/480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, CONTACTOR/STARTER, 480VAC/ 60HZ, 440VAC/ 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR CONTACTOR, 480 VAC, 60 HZ, SIZE 3. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR MOTOR STARTER, 220/240 VAC, 50/60 HZ, TYPE S. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, FOR USE W/ SERIES 5000A/7000/7001/8000 0B, NEMA 00/0/1, 110-120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, MAGNETIC, 110/120 VAC, 60HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, MAGNETIC, 440/480 VAC, 50/60 HZ, 2 SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| COMBINATION STARTER W/BASE, NON-REVERSE DEVICENET, SIZE23, 120VAC, RANGE 3.2-16AMP. FREE 2 YEAR RADWELL WARRANTY | |
| COMBINATION STARTER, FUSELESS, LOAD FEEDER, DIRECT START, SIZE S00, 1.4-2 AMP, 110/120 VAC, 50/60 HZ, SCREW TERMINAL FOR RAIL MOUNTING, 1 NO, REPLACES 3RA1120-1BA23-0AK6. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT LOAD FEEDER, DOL STARTER, 690 V 24 VAC/DC, 50/60 HZ, 8-32 AMP, IP20 CONNECTION, SCREW TERMINAL, CONNECTION AUXILIARY. FREE 2 YEAR RADWELL WARRANTY | |
| COMPACT STARTER, DIRECT, 3-12AMP, 24VAC/DC, 50/60-HZ, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 1 NC, SCREW TERMINAL, 6 AMPS , 120 VAC, 3 AMPS , 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 10 AMP, 690 VAC, 1 NO, SCREW TERMINALS, -30 TO +60 DEGREES C, IP65. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR ,40AMP, 3POLE, 120VAC, COIL ,50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 110/120VAC 50/60HZ 3NO 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 24VAC 50/60HZ 25FLA 600VAC 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 40FL. 50RES 3POLE 480VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 60AMP 3P 120VAC 2NO 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY COIL 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 3 NO + 1 NC, 110 VAC, 50/60 HZ, SIZE S00, SPRING-TYPE TERMINAL, SUCCESSOR FOR 3RH1131-2AF00. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 4 NO, 110/120 VAC, 50/60 HZ, SIZE S00, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 4 NO, 230 VAC, 50/60 HZ, SIZE S00, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 4 NO, 24 VAC, 50/60 HZ, SIZE S00, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, 4 POLE, 10 AMP, 690 VAC, 24 VDC COIL, 2 NO/NC, SIZE: 00, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -25 TO +60 DEGREES C, IP20. FREE 2 YEAR... | |
| CONTACTOR RELAY, 4NO, 110 VAC, 50/60 HZ, SPRING-TYPE TERMINAL, SIZE 00, SUCCESSOR TO 3RH1140-2AF00. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, SIRIUS INNOVATION SIZE: S00, 4 POLE 10 AMP, 690 VAC, 24 VDC COIL, 6 KV, 4 W, 4 N/O, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -25 TO +60... | |
| CONTACTOR RELAY, SIRIUS INNOVATION, SIZE: S00, 10 AMP, 690 VAC, 24 VDC, 6 KV, 4 W, 3 NO/1 NC, SPRING TYPE TERMINALS, DIN RAIL MOUNT, -25 TO +60 DEGREES C,... | |
| CONTACTOR RELAY, SIZE: S00, 10 AMP, 690 VAC, 24 VDC, 4 W, 4 N/O, SPRING-LOADED TERMINALS, DIN RAIL MOUNT, -25 +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR STARTER, COIL 24 VAC, 60 HZ, MAGNET COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR+STARTER COIL 380VAC 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR+STARTER COIL 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 115 AMP, 440/480 VAC, 50/60 HZ, 2 NORMALLY OPEN /2 NORMALLY CLOSED AUXILIARY CONTACTS, 3 POLE, SIZE 6S. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 12 AMP, 3 POLE, 120 VAC COIL, 1 NORMALLY OPEN AUXILIARY CONTACT, MINI, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 150 AMP, 3 POLE, 24-400 VAC/DC, 50/60 HZ, 8KV, 75 KW, 3NO, SCREW TERMINAL, -25 TO +60 DEGREES, IP00. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 24 VAC COIL, 50/60 HZ, 30 AMP, 2 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 24 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 3 PHASE, 440/480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 400 A, 690 V, S10, 220-240 VAC/DC, 2NO + 2NC, CONNECTION RAIL/ SCREW TERMINAL, WITH VARISTOR. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 30AMP COIL, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 35 AMP 3 POLE, COIL: 24 VAC 50/60 HZ, 600 VAC MAX SWITCHING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3RT1 SERIES, S12, 500 AMP, 250 KW, 400 VAC, 3 POLE, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 45 AMP, 3 POLE, 1 NO/1 NC, 24-60 VAC / 20-60 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9 AMP, 220/240VAC, 3 POLE, 1 NC AUX CONTACT, 240V AC 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9 AMP, 3 POLE, 24 VAC, 50/60 HZ, 1NC, SIZE 00, SCREW TERMINAL, DIN RAIL MOUNT, REPLACEMENT FOR 3RT1016-1AB02. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MC SERIES, 11 KW, 32 AMP, 690 VAC, 3-POLE, 110-120 VAC 50/60 HZ COIL,. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NON REVERSING, 18 AMP, 300 VAC, NEMA SIZE 0, COIL 110 VAC @ 50 HZ / 120VAC @ 60 HZ, 3-5 HP, 3 POLES, OPEN STYLE, DIN RAIL MOUNTABLE. | |
| CONTACTOR, NON REVERSING, S12, 500 AMP, 230/690 VAC, 3 POLE, 3 PHASE, 250 KW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NON-REVERSING, 3 POLE, 1 NO AUXILIARY CONTACT, 9 AMP, 24 VAC COIL, 60 HZ, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NON-REVERSING, 3 POLE, 40 AMP, 110-120 VAC, 1 NORMALLY OPEN, 50/60 HZ, STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 1Q, OPEN FRAME, NO ENCLOSURE, 200-250 VAC 50/60HZ, 200-240 VDC, SUPERMAGNET OPTION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 3F, OPEN FRAME, NO ENCLOSURE, 100-127 VAC 50/60HZ, 100-120 VDC, SUPERMAGNET (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 3H, OPEN FRAME, NO ENCLOSURE, 100-127 VAC 50/60HZ, 100-120 VDC, SUPERMAGNET (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 4F, OPEN FRAME, NO ENCLOSURE, 200-250 VAC 50/60HZ, 200-240 VDC, SUPERMAGNET (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 4H, OPEN FRAME, NO ENCLOSURE, 24-25 VAC 50/60HZ, 24 VDC, SUPERMAGNET (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 4Q, OPEN FRAME, NO ENCLOSURE, 24-25 VAC 50/60HZ, 24 VDC, SUPERMAGNET (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, ODYSSEY SERIES, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 5H, OPEN FRAME, NO ENCLOSURE, 100-127 VAC 50/60HZ, 100-120 VDC, SUPERMAGNET (STANDARD). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, RC S6-10-12, 48 V-127 VAC, 24-70 VDC, COIL VOLTAGE 127 VAC-150 VDC, 50/60 HZ, SCREW IN TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, S00, 12 AMP, 120 VAC, 1 N/C, TERMINAL SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, S00, 16A, 120VAC, 1NO, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SC-NS2 ODYSSEY SERIES, AC COIL, 2NO + 2NC AUX CONTACTS, NON-REVERSING, FRAME SIZE 2F, OPEN FRAME, NO ENCLOSURE, 80 AMP, 200-220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| CONTACTOR, SIRIUS 3RT, 3 POLE, 115 AMP, 55 KW, 110 - 127 VAC/DC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIRIUS LINE, TYPE 3RT10, SIZE S0, 3 PHASE, 3 POLE, 3 NO CONTACTS, 40AMP, 400/690VAC, COIL 400/440VAC 50/60HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE S00, 3 POLE, 12 AMP, 110/120 VAC, 50/60 HZ, 1NO, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE S00, 3 POLE, 9 AMP, 24 VAC, 50/6 0HZ, 1NO, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +60 DERGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE S00, 9 AMP, 3-POLE, 110/120 VAC, 50/60 HZ, 4 KW, SPRING-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE: 00, 3 POLE, 9 AMP, 110/120 VAC, 50/60 HZ, 4 KW, 1 N/O, SCREW TYPE TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SOLID STATE, SIRIUS 3RF2 SERIES, 1-PHASE, 20 AMP, 48-600 VAC, 24 VDC, SCREW TERMINAL, -25 TO +60 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, STANDARD, NON-REVERSING, 12 AMP, 24 VAC, 1 NORMALLY CLOSED, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, STANDARD, NON-REVERSING, 3 POLE, 25 AMP, 110-120 VAC, 1 NORMALLY OPEN, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, STANDARD, NON-REVERSING, 3 POLE, 32 AMP, 110-120 VAC, 1 NORMALLY OPEN, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, STANDARD, NON-REVERSING, 3 POLE, 9 AMP, 110-120 VAC, 1 NORMALLY OPEN, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, STANDARD, NON-REVERSING, 32 AMP, 110-120 VAC, WITHOUT AUXILIARY CONTACTS, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, STANDARD, NON-REVERSING, 40 AMP, 3 POLE, 110 VAC 50 HZ/120 VAC 60 HZ, WITHOUT AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, STANDARD, NON-REVERSING, 9 AMP, 24 VAC, 1 NORMALLY OPEN, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR,RESIST,S0, 35A,240VAC,4NO,SCRW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR,RESIST,S00 ,22A,24VAC,4NO,CLMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR,REVERS,S0, 12A,24VAC,3P,SCRW. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR/STARTER COIL, 110/120 VAC, 50/60 HZ, 2 SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR/STARTER COIL, 208 VAC, 60 HZ, MAGNET COIL, FOR SIZE 0, TYPE SB. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR/STARTER COIL, TYPE S REPLACEMENT COIL, 110/120 VAC, 50/60 HZ, NEMA SIZE 4. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, ARMORSTART, 3-10 HP, 4-7.5 KW, 3.2-16 AMP, 200-460 V, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL MODULE, REVERSING STARTER, 2.2 KW, 24 VDC CONTROL VOLTAGE, 120 VAC BRAKE VOLTAGE, ARMORSTART, 280/1 SAFETY STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL RELAY 600VAC 10A COIL:110-120/60 110/50. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PUROPOSE CONTACTOR, MODEL 3100 SERIES, 3 POLE, 3PST-NO, 120 VAC COIL, 50/60 HZ, 40 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR 30/40A 24VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER (01.10.2018), POWER CONTACTOR, 3 POLE, 17 A, 7.5 KW, 400 V, 220-240 VAC COIL, 50 HZ/60 HZ, SIZE S0, SCREW TERMINAL, SUCCESSOR IS 3RT2025-1AP60. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER - 09/30/2022, MAGNET COIL, SIRIUS, 24 VAC, 50 HZ, SIZE S2, SCREW TERMINAL, FOR CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER - 10/01/2018, POWER CONTACTOR, 9 AMP, 3-POLE, 4 KW, 400 V, COIL: 24 VAC 50 HZ, SIZE S0, SCREW TERMINAL, W/ 2 NO + 2 NC, SUCCESSOR... | |
| DISCONTINUED BY MANUFACTURER 01.10.2018, POWER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 400 V, 220 VAC COIL, 50/60 HZ, SIZE S0, SCREW TERMINAL, SUCCESSOR IS 3RT2025-1AN20. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER 01.10.2019, CONTACTOR, 12 AMP, 3 POLE, 110 VAC, 50-60HZ, 5.5 KW, SCREW TERMINAL, REPLACEMENT: 3RT2017-1AF02. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01.10.2019, CONTACTOR, 12 AMP, 3 POLE, 24 VDC, 50/60HZ COIL, 1N/O, 400 VAC, 5.5KW, REPLACED BY: 3RT2017-1AB01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01.10.2019, MAGNETIC COIL FOR CONTACTORS SIRIUS, SIZE S0 SCREW TERMINAL, 220/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01.10.2019, POWER CONTACTOR, 3-POLE, 17 AMP, 7.5 KW, 400 V, 110 VAC COIL, 50/60 HZ, SIZE S0, SCREW TERMINAL, SUCCESSOR IS 3RT2025-1AG20. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER 01.10.2020, MAGNET COIL, FOR CONTACTORS, 48VAC, 50HZ, SIZE S3, SIRIUS, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01.11.2018, AUXILIARY CONTACT BLOCK, 10AMP, 690VAC, 2NO + 2NC, SUCCESSOR: 3RH2911-1FC22. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10.2017, OVERLOAD RELAY, SIZE S2, CLASS 20, 6-25 AMP, 600 VAC, 50/60 HZ, SCREW TERMINAL, FOR MOTOR PROTECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/16, LOAD FEEDER, 1.4-2 AMP, 24 VDC, 400 VAC, 1 NO, SCREW TERMINAL, DIN RAIL MOUNT, SUCCESSOR 3RA2110-1BA15-1BB4. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/19, AUXILIARY SWITCH BLOCK, 10 AMP, 240 VAC, 4 NORMALLY OPEN CONTACTS, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/20, POWER CONTACTOR, 3 POLE, 95 AMP, 45 KW, 110 VAC, 50 HZ, 2 NO + 2 NC, SIZE S3, SCREW TERMINAL, REPLACED BY 3RT2046-1AF04. FREE 2... | |
| DISCONTINUED BY MANUFACTURER 01/10/20, POWER CONTACTOR, 3-POLE, 95 AMP, 45 KW, 400 V, 110-120 VAC COIL, 50/60 HZ, SIZE S3, SPRING-TYPE TERMINAL, SUCCESSOR IS 3RT2046-3AK60. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER 01/10/20, POWER CONTACTOR, SIZE S2, 50 AMP, 3 POLE, 277 VAC, 60 HZ, 22 KW, SCREW TERMINAL, DIN RAIL MOUNT, REPLACED BY 3RT2036-1AU60. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER 01/10/2019, MAGNET COIL, FOR CONTACTORS, SIRIUS, 400 VAC / 50 HZ, SIZE S0, SCREW CONNECTION, SUCCESSOR: 3RT2924-5AV01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2020, CONTACTOR, 400-440 VAC COIL, 50/60 HZ, 3 POLE, 600 VAC, 65 AMP, SCREW CONNECTION, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2020, CONTACTOR, 80 AMP, 3 POLE, 3 PHASE, 400 VAC, 50/60 HZ, 37 KW, SIZE S3, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 01/10/2020, POWER CONTACTOR, 32 AMP, 3 POLE, 230 VAC, 50 HZ, 15 KW, SCREW TERMINAL, IP00/20, REPLACED BY 3RT2027-1AP00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 02/01/2023, AUXILIARY CONTACT BLOCK, 4 POLE, 6 AMP, 690 VAC, 2 NO/2 NC, FOR MOTOR CONTACTORS, SIZE: S0 TO S3, SCREW TYPE TERMINAL, -55 TO +80 DEGREES... | |
| DISCONTINUED BY MANUFACTURER 04/05/2016, CONTACTOR REVERSING, SIZE S00, 7 AMP, 3 POLE, 120 VAC, SCREW TERMINAL, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 05/01/2016, POWER CONTACTOR, 3 POLE, 7 AMP, 24 VAC COIL, 50/60 HZ, 1NO, SIZE S00, SCREW TERMINAL, SUCCESSOR IS 3RT2015-1AB01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 05/2016, CONTACTOR, 16 AMP, 600 VAC, 24 VDC COIL, 3 POLE, 1 NC, 3 NO, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 07/08/2004, CONTACT., 3 POLE, 400 V, 110 VAC COIL, 60 HZ, 1 NC,3K W, SIZE S00, SCREW CONNECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09.30.2022, POWER CONTACTOR, AC-3 50A, 22KW / 400V, 110 V AC, 50-60HZ, 50A, 110VAC, 3P, SCRW, 2NO/2NC, PREFERRED SUCCESSOR: 3RT2036-1AG24. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 7 AMP, 3 KW, 400 V, 110-120 VAC COIL, 50/60 HZ, 1 NO, SIZE S00, SPRING-TYPE TERMINAL, PREFERRED SUCCESSOR IS 3RT2015-2AK61. FREE... | |
| DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 7 AMP, 3 KW, 400 V, 220-240 VAC COIL, 50/60 HZ, 1 NC, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2015-1AP62. FREE... | |
| DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 7 AMP, 3 KW, 400 V, 480 VAC COIL, 60 HZ, 1 NC, SIZE S00, SCREW TERMINAL, DIN RAIL MOUNT, PREFERRED SUCCESSOR... | |
| DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 9 AMP, 4 KW, 400 V, 110-120 VAC COIL, 50 HZ / 60 HZ, 1 NC, SIZE S00, SPRING-TYPE TERMINAL, PREFERRED SUCCESSOR... | |
| DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 9 AMP, 4 KW, 400 V, 208 VAC COIL, 50/60 HZ, 1 NC, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2016-1AM22. FREE... | |
| DISCONTINUED BY MANUFACTURER 09/30/2021, POWER CONTACTOR, 3 POLE, 9 AMP, 400 V, 208 VAC COIL, 50/60 HZ, 4 KW, 1 NC, SIZE S00, SPRING-TYPE TERMINAL, DIN RAIL MOUNT. FREE 2... | |
| DISCONTINUED BY MANUFACTURER 09/30/2022, CONTACTOR, 3 POLE, 3 PHASE, 40 AMP, 18 KW / 400 V, 230 VAC, 50/60 HZ, 2NO + 2NC, SCREW TERMINAL, SIZE S2, SUCCESSOR: 3RT2028-1AL24. FREE... | |
| DISCONTINUED BY MANUFACTURER 09/30/2022, MAGNET COIL, FOR CONTACTORS, SIZE: S3, 400 VAC, 50 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/30/2022, POWER CONTACTOR, 3 POLE, 40 AMP, 18.5 KW / 400 V, 110 VAC, 50/60 HZ, SIZE S2, SCREW TERMINAL, REPLACED BY 3RT2028-1AG20. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER 09/30/2022, POWER CONTACTOR, 32 AMP, 230 VAC, 50 HZ, 2NO+2NC, 3 POLE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/30/21, POWER CONTACTOR, 3-POLE, 7 AMP, 3 KW, 400 V, 1 NO, 480 VAC COIL, 60 HZ, SIZE S00, SCREW TERMINAL, SUCCESSOR IS 3RT2015-1AV61. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, AUXILIARY SWITCH BLOCK, 10 AMP, 690 VAC, 3-NORMALLY OPEN/1-NORMALLY CLOSED CONTACTS, SIZE S00, SPRING-TYPE TERMINAL, REPLACED BY: 3RH2911-2HA31. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, AUXILIARY SWITCH BLOCK, 11E, 1NO/1NC, 10AMP, 4 POLE, 690VAC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, AUXILIARY SWITCH BLOCK, SIZE S00, 2N/C, 10 AMP, 240 VAC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, COIL, SIZE 2, 277 VAC, 60 HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, COIL, SIZE S0, 110/120VAC, 50/60HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR RELAY, 10 AMP, 4 NO, 690 VAC, 24 VDC COIL, SCREW TERMINAL, SUCCESSOR 3RH2140-1BB40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR, 3 POLE, 9 AMP, 4 KW / 400 VAC, 1 N/O, 24 VDC COIL, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS 3RT2016-1BB41. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR, 7 AMP, 110 VAC, 50/60 HZ, 3 POLE, 1 NO, SIZE S00, SCREW TERMINAL, SUCCESSOR: 3RT2015-1AF01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR, NON-REVERSING, SIZE S2, 32 AMP, 3 POLE, 220/240 VAC, 50/60HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, CONTACTOR, SIZE S2, 28 AMP, 3 POLE, 400 VAC, 50/60 HZ, 24VAC COIL, SCREW TERMINAL . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, MAGNET COIL FOR CONTACTORS SIRIUS, SIZE S0 SCREW TERMINAL, 24 VAC, 50/60 HZ, THE SUCCESSOR IS 3RT2924-5AC21. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, MAGNET COIL, CONTACTOR COIL, SIZE S0, 48 VAC, 50 HZ, SCREW TERMINALS, SIRIUS, PREFERRED SUCCESSOR: 3RT2924-5AH01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, MAGNET COIL, FOR CONTACTORS SIRIUS, SIZE S2, SCREW TERMINAL, 110 VAC/50 HZ, 120 VAC/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, POWER CONTACTOR, 3 POLE, 7 AMP, 3 KW, 400 V, 110 VAC COIL, 50/60 HZ, 1 NO, SIZE S00, SPRING-TYPE TERMINAL, PREFERRED SUCCESSOR IS 3RT2015-2AF01. FREE... | |
| DISCONTINUED BY MANUFACTURER 10/01/2019, POWER CONTACTOR, SIZE 0, 12 AMP, 110 VAC, 3 POLE, 5.5KW, SCREW TERMINALS, REPLACED BY 3RT2024-1AG20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/01/2020, MAGNET COIL, 230 VAC, 50 HZ, FOR CONTACTORS, SIZE S2, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 10/2017, CONTACTOR, 40 AMP, 24VAC, 50/60 HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/01/2018, AUXILIARY CONTACT BLOCK, 10 AMP, 690 VAC, 1-NO/1-NC, REPLACEMENT IS PN 3RH2911-1FB11. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/01/2018, CONTACTOR, 7 AMP, 220/240VAC, 50/60HZ, 3 POLE, 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 11/01/2018, POWER CONTACTOR, 3-POLE, 7 AMP, 3 KW, 400 V, 1 NC, 24 VAC COIL, 50/60 HZ, SIZE S00, SCREW TERMINAL, SUCCESSOR IS 3RT2015-1AB02. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER 11/2018, AUXILIARY CONTACT BLOCK, 10AMP, 690VAC, 1NO+2NC, SUGGESTED REPLACEMENT IS 3RH2911-2HA12. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2019, AUXILIARY CONTACT, 4 POLE, 2 NO / 2 NC, 10 AMP, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2020, CONTACTOR, 9 AMP, 400 VAC, 24 VDC COIL, 4 POLE, 4 NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 2020, POWER CONTACTOR, 80 AMP, 3 PHASE, 37 KW / 400 V, 110 VAC / 50 HZ, 120 VAC / 60 HZ, 3-POLE, SIZE S3, SCREW TERMINAL. | |
| DISCONTINUED BY MANUFACTURER 30.09.2021, POWER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 400 V, 220-240 VAC COIL, 50/60 HZ, 2 NO + 2 NC, SIZE S0, SCREW TERMINAL, SUCCESSOR IS... | |
| DISCONTINUED BY MANUFACTURER 30/09/2021, AUXILIARY CONTACT BLOCK, 10 AMP, 690 VAC, 4 POLE, 4 N/O, SUCCESSOR IS 3RH2911-2GA40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 30/09/21, POWER CONTACTOR, 3 POLE, 7 AMPS, 3 KW, 400 V, 110 VAC COIL, 50/60 HZ, 1 NC, SIZE S00, SPRING-TYPE TERMINAL, PREFERRED SUCCESSOR TYPE IS 3RT2015-2AF02. | |
| DISCONTINUED BY MANUFACTURER SINCE 01/10/19, POWER CONTACTOR, AC-3 17 A, 7.5KW / 400 V, 230 VAC 50/60HZ, 3-POLE, SIZE S0, SCREW TERMINAL, REPLACED BY 3RT2025-1AL20. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER SINCE 09/30/2019, POWER CONTACTOR, 12 AMP, 3 POLE, 400 VAC, 50/60 HZ, 5.5 KW, SIZE: S00, SCREW TERMINAL, REPLACED BY BY: 3RT2017-1AV01. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER SINCE: 01.10.20, MAGNET COIL, SIZE: S3, 110 VAC, 50 HZ, SCREW TERMINAL . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER SINCE: 01.10.2018, POWER CONTACTOR, 3 POLE, 17 AMP, 400 VAC, 7.5 KW, 110 VAC COIL, 50/60 HZ, SIZE 0, SCREW TERMINAL, SUCCESSOR IS 3RT2025-1AF00. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, 01.10.2019, CONTACTOR, 6 AMP, 690 VAC, 3NO+1NC, 110 VAC, 50/60 HZ, DIN RAIL MOUNT, SUCCESSOR: 3RH2131-1AF00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 01.10.2019, POWER CONTACTOR, 7-18AMP, 3POLE, 230VAC, 50-50HZ, SCREW TERMINALS, DIN RAIL MOUNTABLE, REPLACED BY: 3RT2015-1AP02. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 10/01/2017,COIL, SIZE-S2 ,110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 10/01/2019, POWER CONTACTOR, 3 POLE, 9 AMP, 4 KW, 400 V, 400-440 VAC COIL, 50 / 60 HZ, 1 NO, SIZE S00, SCREW TERMINAL, PREFERRED SUCCESSOR IS... | |
| DISCONTINUED BY MANUFACTURER, 3PST-NO, CONTACT CONFIGURATION:3PST-N O; COIL:120VAC; CONTACT CURRENT:50A; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; CONTACT VOLTAGE VAC:600V; CONTACT VOLTAGE VDC:240V ;, REPLACED BY 3060APS120AC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILARY CONTACT BLOCK, SIZE S00, TOP MOUNT, 10 AMP, 2 POLE, 2 NO, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILARY SWITCH BLOCK, TIME-DELAYED, SOLID STATE, 0.5-10 SEC, 200-240 VAC, 1 NO, 1 NC, SIZE S00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 10 AMP, 690 VAC, 2 N/O+2 N C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 10 AMP, 690 VAC, 2 NO/2 NC, TOP MOUNT, REPLACEMENT IS 3RH2911-1FA22. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 10 AMP, 690 VAC, 4 NC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, ATTACHABLE, 4 NC, 10 AMP, 4 POLE, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, SIZE S00, 10AMP, 1POLE, 1NO, 690VAC, FRONT MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 10AMP, 60VAC, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 10AMP, 690VAC, 1N/O 3N/C, THE SUCCESSOR IS 3RH2911-1GA13. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, SNAP ON TYPE, SIDE MOUNTED, FOR USE ON A FLAT SURFACE, IP20 PROTECTED TERMINAL, 380/440 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, TOP MOUNT, 15 AMP, 600 VAC, 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH BLOCK, 10 AMP, 240 VAC, 1NO+1NC, 2 POLE, FOR MOTOR CONTACTORS, CABLE ENTRY AT THE TOP, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH BLOCK, 1NO + 1NC, 10 AMP, 4 POLE, 24 VDC, 600 VAC, REPLACED BY 3RH2911-1HA11. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH BLOCK, 2 NO / 2 NC, SCREW TERMINALS, 4 POLE, 10 AMP, 240 VAC, (SUCCESSOR: 3RH2911-1HA22). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, MAUX2, 250VAC 10A, 125VDC 1/2A, 250VDC 1/4A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, BY-PASS TIMER, SOLID STATE, 6-8 SEC DELAY, 288 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL ,OPERATING, 110 VAC, 60 HZ, FOR CONTACTOR & STARTER, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL MAGNETIC, 64/120VAC, 25/60HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110 VAC, 60HZ, 93 VAC OR 95 VAC, 50 HZ, FOR CONTACTOR OR STARTER, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110/115 VAC, 60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110/120 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110VAC, 50CY, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110VAC, 60HZ, 95VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208 - 220 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208 VAC, 50/60 HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208-220VAC, 60HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208-240VAC 50/60HZ, CODE 30. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208/220VAC, 60HZ, FOR CONTACTOR & STARTER, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 220 VAC, 40 HZ, FOR CONTACTOR & STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 220 VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 220 VAC, 60CY, FOR STARTER OR CONTACTOR, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 240 VAC, 60 HZ, FOR CONTACTOR & STARTER, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 24VAC, 60HZ, FOR CONTACTOR & STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 380/440 VAC, FOR CONTACTOR & STARTER, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 380/440VAC, 50/60HZ, FOR MAGNETIC STARTER, USED WITH CONTACTORS & STARTERS, REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 440 VAC, 25 CY, 2 POLE, FOR CONTACTOR & STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 440 VAC, 60 HZ, 2 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 440 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 440/480 VAC, 50/60 HZ, FOR CONTACTOR & STARTER, BLACK, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 440/480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 480 VAC, 60 HZ, FOR CONTACTOR & STARTER, REPLACEMENT, BLACK, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 95/110 VAC, 50/60 HZ, FOR CONTACTOR & STARTER, BLACK, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, CLASS 8536, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, CONTACTOR COIL, MAGNETIC, 440-480 VAC, 60 CY, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, CONTACTOR COIL, OPERATING MAGNET, 110/120 VAC, 50/60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, CONTACTOR/STARTER, SIZE1, DUAL VOLTAGE, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, FOR CONTACTOR, 480VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, FOR CONTACTOR, 60 HZ, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, FOR CONTACTOR/STARTER, 440 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, REPLACEMENT, CONTACTOR COIL, 208-240 VAC, 50/60 HZ, SCREW/QD TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, REPLACEMENT, CONTACTOR COIL, 24 VAC, 50/60 HZ, SCREW/QD TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, SIZE S3, 240 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMBINATION STARTER, RELAY, 35A, 115-230 VAC, 1 PHASE, 1-3 HP, 230-575 VAC, 3 PHASE, 5-15 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMBINATION STARTER, SIRIUS, NON-ENCLOSED, 4.5-6.3AMP, 3POLE, 1AUX CONTACT NO/NC, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT COIL, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR , NON-REVERSING, 9 AMP, 110/120 VAC, 50/60 HZ, 3 POLE, 1 NO, SUCCESSOR 3RT2016-1AK61. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR 3POLE 56AMP 2NO/1NC COIL-120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR ASSEMBLY, REVERSING, 400 VAC, 3 KW, 3 POLE, SIZE S00, 24 VDC INTERLOCK, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 110/120 VAC, 50/60 HZ, FOR CONTACTOR & STARTER, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, SIZE 00, 24VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 24 VAC, 50/60 HZ, 25 FLA, 3100 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, ATTACHABLE BLOCK, 4 NO AND 4 NC, CAPTIVE 230 VAC, 50/60 HZ, SCREW TERMINAL SIZE S00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR REVERSING 3POLE 35A 600V 2NC 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 230 VAC, 50/60 HZ, 2 NO, 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 4 POLE, 240 VAC, 24 VDC COIL, 3 NO / 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 600 VAC, 17-30 VDC COIL, 2 NO, 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 3 POLE, 115/575 VAC, 50/60 HZ, 3 PHASE, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12AMP, 7.5 H.P. AT 460V, 3 PHASE, 3POLE, 220VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 18 AMP, 4 POLE, 110/120 VAC, 2NO/2NC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 18 AMP, COIL: 120 VAC 50/60 HYX, 3 POLE, 1 NC AUXILIARY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 POLE, 20 AMP, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 POLE, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 POLE, 240-277 VAC, 24 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 POLE, 40 FLA 50/60 HZ, 240/277/480/600, COIL 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 POLE, 40 FLA, 240/277/480/600, COIL 24 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 POLE, 40 FLA, 240/277V / 480V / 600V, 24 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 220-240 VAC, 50/60 HZ, 62 AMP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 22AMP, 690VAC, 24VDC, 4NO, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 AMP, 24 VAC, 50/60 HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VAC COIL, 50/60 HZ, 600 VAC MAX, MODEL 98. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VAC, 35 A, 50/60 HZ, 600 VAC MAX, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 VAC, 50/60 HZ, 30 FLA, 40 A RES PER POLE, 3 POLES, MODEL 98. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VAC, 50/60 HZ, COIL 25A, 240/277V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 25AMP AC-3, 40AMP AC-1, 3POLE, COIL 32VAC 50HZ, FRAME S0, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 28 AMP, 3 PHASE, 3 POLE, 600 VAC, SIZE 2, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 25 AMP, 230 VAC, 50/60 HZ, 3 NO, 11 KW, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PST, 120 VAC COIL, 35 AMPS, RESISTIVE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 40FLA, 24 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 3 POLE, 120 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 2POLE, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 3 POLE, 120 VAC, 1 NO, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35 AMP, 3 POLE, 600 VAC, COIL 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35 AMP, 400 VAC, 50/60 HZ, 24 VDC COIL, 3 POLE, SIZE S0, REPLACED BY 3RT20261BB40. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 AMP, 110VAC, 3 POLE, PRODUCT DISCONTINUED SINCE: 01.10.2020. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 AMP, 120-600 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 AMP, 2 POLE, COIL : 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 AMPS, 3 POLES, 120 VAC COIL, 600 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40AMP, 3POLE, 600VAC, 24V COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 60 KVAR/460V. 220/240 VAC COIL, 50/60 HZ, 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 60-75AMP, 120-600VAC, 3POLE, 120VAC 50/60HZ COIL RATING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 65 AMP, 3 POLE, 110/120 VAC, 50/60 HZ, SIZE S3, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 65 AMP, 3 POLE, 400 VAC, 24 VDC, 30 KW, 2 NO + 2 NC, SIZE S3, SCREW TERMINAL, SUCCESSOR: 3RT2037-1KB44-3MA0. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 65 AMP, 3 POLE, 600 VAC, COIL: 120 VAC 50/60HZ, SCREW TERMINAL, (HN53HE122). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 7 AMP, 3 PHASE, 3 KW / 400 V, 1 NO, 230 VAC COIL, 50/60 HZ, 3 POLE, SIZE S00, SCREW TERMINAL, IP20, (SUCCESSOR: 3RT2015-1AP01). FREE... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 3 POLE, 690 VAC, 1 NO, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 95 AMP, 3 POLE, COIL 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, COIL 24 VAC, 50/60 HZ, 40 AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 3100 SERIES, 9 FLA, 3-POLE, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MERCURY DISPLACEMENT, 60AMP 480/600VAC, 5HP 3PH 120VAC, 15HP 3PH 480VAC, COIL120V 50/60HZ 3PST. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MODEL 98, 35 AMP, 600 V, 24 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MODEL 98, 40 AMP, 3 POLE, 24 VAC COIL, 50/60 HZ, 30 FLA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSING, 9 AMP, 3 POLE, 230 VAC, SUCCESSOR: 3RT2016-1AP02. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSING, DIN RAIL MOUNT, 3-POLE, 9 AMP, 220/240 VAC, 50/60 HZ, OPEN ENCLOSURE, 1 NO AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON- REVERSING, SIZE S3, 37 KW, 80 AMP, 3 POLE, 220-400 VAC, 50/60 HZ, 24 VDC COIL, SCREW TERMINAL, REPLACED BY 3RT2038-1KB40. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 3 POLE, OPEN, 65 AMP, 120/110 VAC, 60/50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NONREV, S00, 9A, 220VAC, 3P, SCRW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, POWER, NON- REVERSING, SIZE S3, 37 KW, 80 AMP, 3 POLE, 220-400 VAC, 50/60 HZ, 24VAC COIL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, POWER, NON-REVERSING, SIZE S3, 30 KW, 65AMP, 3POLE, 400VAC, 50/60 HZ, 24VAC COIL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, RESIST, S0, 35 A,120 VAC, 4 NO, SCRW, REPLACED BY 3RT2325-1AK60. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, RESIST, S2, 60A, 120VAC, 4NO, SCRW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, RESIST, SCREW TERMINALS, S00, 22A, 120VAC, 4NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING COMBINATION , S00, 12A, 120 VAC, 3 POLE , SCREW TERMINAL 110 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING TYPE, MECHANICAL INTERLOCK, DUAL TERMINAL MARKING, 3 POLE, 2 N.O/, 2 N.C, 9 AMP, 120 VAC, 50/60 HZ, 310 SERIES. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIDE MECHANICAL INTERLOCK, 10 AMP, 240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIRUS 3R AUXILIARY, 7 AMP, 110/120 VAC, 50/60 HZ, 3 POLE, 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S0, 25AMP, 3POLE, 400VAC, 11KW, 24VDC COIL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE S00, 9 AMP, 3 POLE, 1AUX 1NC, COIL 110 VAC 50/60 HZ, NON-REVERSING, DIN RAIL MOUNT, REPLACED BY: 3RT2016-1AF02 . FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR,NON REVERSING,S00,9 AMP,120 VAC,3P,CLMP, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR,RESIST,S00 ,18A,240VAC,4NO,SCRW . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR., 120FLA, 3PST-NO-DM, 50 AMPS, 3 POLES, MODEL 98, COIL 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR/STARTER COIL, 2 TERMINALS, 220-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR/STARTER COIL, 208-240 VAC, 50/60 HZ, FOR MODEL C2040D, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR/STARTER COIL, 24 VAC, 50/60 HZ, FOR MODEL C2040D, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR/STARTER COIL, 277 VAC, 50/60 HZ, FOR MODEL C2040D, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTRACTOR, 24VAC, 50/60 HZ, 2 POLE, HN52KC051. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 2NO 2NC, 110/120 VAC COIL, 50/60 HZ, SPRING-TYPE/CAGE CLAMP TERMINAL, 10 AMP, SCREW & SNAP-ON MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEFINITE PURPOSE CONTACTOR, 3100 SERIES, MODEL 98, 3-POLE, 20-40 FLA CONTACTOR, 30=3 FORM X (3PST-NO-DM), T=120 VAC 50/60 HZ COIL VOLTAGE, 25 FLA, INDUSTRY-STANDARD MOUNTING PLATE . | |
| DISCONTINUED BY MANUFACTURER, DEFINITE PURPOSE CONTACTOR, MODEL 98, 3 POLE, 24 VAC, 25 FLA, 35 AMP, WITH 1 NO/NC CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2019, CONTACTOR RC, 24-48VAC/24-70VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE 01/10/2019, MAGNET COIL FOR CONTACTORS, SIRIUS, SIZE S2, SCREW TERMINAL 110VAC, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED SINCE: 01.10.2019, CONTACTOR, 10 AMP, 230 VAC, 50/60 HZ, 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTRONIC OVERLOAD RELAY, FOR USE IN MOTOR PROTECTION, 1-4AMP POTENTIOMETER SETTING, CLASS 10, 600VAC 50/60HZ MAX RATING, MANUAL TRIP RESET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, IGBT SNUBBER, 75AMP, 1200VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNEETIC COIL, SCREW TERMINALS, 208 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL FOR CONTACTORS SIRIUS, SIZE S2 SCREW TERMINAL 208 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, 230VAC, 50-60HZ, SIRIUS, SIZE S0, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS SIRIUS, SIZE S2, SCREW TERMINAL, 208 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNET COIL, FOR CONTACTORS, 48VAC, 50HZ, SIZE S3, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 220-240 VAC, 50/60 HZ, FOR SIZE 1 STARTER/REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 220/240 VAC, 50/60 HZ, REPLACEMENT FOR SIZE 5 STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 24 VAC, 60 HZ, FOR SIZE 1 STARTER/REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, 440/480 VAC, 50/60 HZ, REPLACEMENT FOR SIZE 1 STARTER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, FOR CONTACTOR / STARTER, 110 VAC / 60 HZ, 95 VAC / 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, SCREW TERMINALS, 208 VAC 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, TYPE 310, FOR SIZE 00, TYPE A, STARTER/CONTACTOR, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 3/2 POLE, 24 VAC, 50/60HZ 25/35 AMP . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 12 A, 480 VAC, 3 POLE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 12 AMP, 3 POLE, 110 VAC COIL, SIZE 0 SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 12 AMP, 3 POLE, 110/120 VAC COIL ,50/60 HZ, SIZE 0, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 12 AMP, 5.5 KW, 400V, 110 VAC COIL, 50 HZ, 3 POLE, SIZE S0, SCREW TERMINALS, 2N.O./2N.C. CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 12 AMP, 5.5 KW, 600 VAC, 24 VDC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 17 AMP, 7.5 KW, 600 VAC, 400 VAC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL, 2 NO + 2 NC,... | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 25 AMP, 11 KW, 600 VAC, 220 VAC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 25 AMP, 11 KW, 600 VAC, 230 VAC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL, 2 NO+2 NC. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 25 AMP, 11 KW, 600 VAC, 230 VAC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 25 AMP, 220/240 VAC, 50/60 HZ, COIL 220/240 V, 3 POLE, REPLACED BY 3RT2026-1AP60. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 25 AMP, 600 VAC, 48 VDC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 3 POLE, 7.5 KW, 17 AMP, 3 NO, 600 VAC, 24 VDC COIL, SIZE S0, SCREW TERMINAL, IP20, SUCCESSOR IS 3RT2025-1BB40. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 35 AMP, 3 POLE, 24 VAC COIL, 50/60 HZ, SCREW TERMINALS, SUCCESSOR IS 3RT2024-1AC20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, 9 AMP, 110 VAC COIL, 3 POLE, TERMINAL SCREWS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CONTACTOR, SIZE S0, 3PHASE, 9AMP, 3POLE, 600VAC, 50/60HZ, COIL 110/120VAC 50/60HZ, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, 2.4-8 AMP, 3POLE, 200-400VAC, 50/60 HZ, 1.1-3KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OPERATING COIL, 440 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 100-110/110/120 VAC COIL, 50/60 HZ, 2 N/O, 2 N/C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 3RB SERIES/SIZE S00, 3-12 AMP, 690 VAC, 50/60 HZ, PANEL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 6.3 TO 25 AMPS, FULL MOTOR PROTECTION SIZE S00/S0, CLASS 5...30 ATND ALONE INST MAIN CIRCUIT, STRAIGHT THRU TRANSF AUX CIRCUIT SCREW, 110-120 VAC, 50/60... | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 600 VAC, 20-32 AMP, AUTOMATIC RESET, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, ADJUSTABLE TRIP, SOLID STATE, ELECTRONIC, AUTOMATIC / REMOTE RESET, 50 - 205 AMP, 690 VAC, 50 / 60 HZ, 2 NO / 2 NC, SCREW... | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, IEC, 6.3 - 25 A, 24 VDC, 600 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 12 AMP, 3 POLE, 230 VAC, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 17 AMP, 3 POLE, 230 VAC 50 HZ, 7.5 KW/400 VAC, SIZE S0, SCREW TERMINAL, REPLACED BY 3RT2025-1AP00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 25 AMP, 11 KW, 400 V, 3 POLE, SIZE S0, SCREW TERMINALS, 110/120 VAC COIL, 50/60 HZ, (SUCCESSOR: 3RT2026-1AK60). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 3 POLE, 9 AMP, 110 VAC, 50/60 HZ, 1 NO, SCREW TERMINAL, SIZE S00, SUCCESSOR IS 3RT2016-1AF01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 3 POLE, COIL VOLTAGE 110/120 VAC 50/60 HZ, 40 AMP, SPRING TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 3-POLE, 17 AMP, 7.5 KW, 400 V, 220-240 VAC COIL, 50/60 HZ, SIZE S0, SPRING-TYPE TERMINAL, SUCCESSOR IS 3RT2018-2AP61. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, 3POLE, 300AMP, 600VOLT, 110-127VAC COIL, 50/60HZ, 160KW, 2 NO, 2 NC, SIZE S10, BUSBAR CONNECTIONS DRIVE, CONVENTIONAL SCREW TERMINAL, IP00 ENCLOSURE, OBS NO REPLACEMENT. FREE... | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3 65 A, 30 KW, 400 V, 230 VAC, 50 HZ, 2 NO + 2 NC 3-POLE, SIZE S3, SCREW TERMINAL, PREFERRED SUCCESSOR: 3RT2037-1AP04. FREE... | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3, 65 A, 30 KW / 400, 220 VAC, 50/60 HZ, 3 POLE, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, AC-3, 80 AMPS, 37 KW/400 V, 110 VAC,3 POLE, 2 NO/2 NC, 50/60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, NON-REVERSING, 12 AMP, 5.5 KW / 400 V, 1 NO, 24 VAC COIL, 50/60 HZ, 3 POLE, SPRING TYPE TERMINAL, PREFERRED SUCCESSOR: 3RT2017-2AB01. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, NON-REVERSING, S3 SPRING TYPE, 65 AMP, 230/400 VAC, 50/60 HZ, 3 POLE, SPRING-TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SIZE S0, 3-POLE, 3-PHASE, 9 AMP, 4 KW, 400 V, 24 VAC COIL, 50/60 HZ, 3HP / 230V, 5HP / 460V, IEC RATED, SCREW TERMINAL,... | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SIZE S2, 18.5 KW, 40 AMP, 3 POLE, 400 VAC MAX, 50/60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER CONTACTOR, SIZE S2, 50 AMP, 22 KW @ 400 V, 110/120 VAC, 50/60 HZ, 3-NO CONTACTS, 3 POLE, DIMENSIONS: 112 X 55 X 115 MM, IP20. | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01.10.2018, MOTOR STARTER CONTACTOR, 3 POLE, 3 PHASE, 12 AMP, 5.5 KW, 600 VAC, 110 VDC COIL, 50/60 HZ,, SIZE 0 SCREW TERMINAL, 3RT1024-1BF40... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01.10.2018, OVERLOAD RELAY, 0.32-1.25 AMP, FOR MOTOR PROTECTION SIZE S00, 600 VAC, SCREW TERMINAL, REPLACES 3RB1016-2NB0, REPLACED BY 3RB3016-2NB0. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01.10.2019, AUXILIARY SWITCH BLOCK, SIZE S00, 10 AMP, 240 VAC, 3NO, 1NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01.10.2019, CONTACTOR, 9A, 24VAC, 3P, THE SUCCESSOR IS 3RT2016-2AB01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01.10.2019, RC ELEMENT, 240-400 VAC, SURGE SUPPRESSOR FOR MOUNTING ONTO CONTACTORS, SIZE S00, 3RT1916-1CE00 IS REPLACED BY 3RT2916-1CE00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 01/10/19, CONTACTOR, S0 SIRIUS, 4 POLES, 3 AMP, 230 VAC, 2NO+2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT DISCONTINUED SINCE: 05/01/2016, CONTACTOR, SIZE S00, 18AMP, 3POLE, 1NC, COIL 110/120VAC 50/60HZ, SCREW TERMINAL, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE 1/10/2019, COIL, SIZE S2, 24 VAC, 50/60 HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.10.2019, CONTACTOR, 40 AMP, 230VAC, 50HZ, 3 POLE, SCREW TERMINALS, DIN RAIL MOUNTABLE, REPLACED BY 3RT2028-1AP00. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.10.2019, CONTACTOR, NON-REVERSING, S2, 32 AMP, 3 POLE, 220 VAC, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01.10.2019, SUGGESTED REPLACEMENT IS 3RT24461AL20,CONTACT OR,RESIST,140AMP,230 VAC/50-60HZ COIL,3POLE,SCREW,SIZ E S3. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 01/10/2019, CONTACTOR, SIZE S00, SIRIUS 3R, 9 AMP, 3 POLE, 110/120 VAC, 50/60 HZ, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PRODUCT IS CANCELLED SINCE: 10/01/2019, CONTACTOR, AC-1, 12 KW, 400 VAC, 18 A, 110 VAC, 50 HZ, 120 V, 60 HZ, 4 POLE, 4 NO, SUCCESSOR 3RT2316-1AK60. | |
| DISCONTINUED BY MANUFACTURER, RELAY COIL, 115VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY CONTACTOR AC, 3 POLE, 600V, 200 AMP, COIL VOLTAGE: 200-240VAC/VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 120 VAC COIL, 60 HZ, 1 NO + 1 NC, 240 VAC MAX, 18 FLA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, CONTACTOR, 10 AMP, 4 POLE, 110/120 VAC, 50/60 HZ, 2 NO / 2 NC, DIN RAIL, SOO, SIRIUS, REPLACEMENT 3RH21221AK60. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, MOTOR PROTECTOR, 50 HZ/60 HZ, 3 PHASE, INPUT 120 OR 240 VAC, REMOTE INPUT RATING 2.0 VA AT 120 VAC, POWER 12 VA, ORDER IQ1000-II-SUB-KEY. FREE... | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT COIL, 150 VAC, 50/60HZ, 2 WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR, 240 VAC, 50/60 HZ, MAX 20 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINCE - 01/10/2018, CONTACTOR RELAY, 4NO + 1AUX, 42VAC (50/60HZ), SCREW CLAMP TERMINAL (SIZE S00), DIN-RAIL/SCREW PLATE MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SINCE 01.10.2018, MOTOR STARTER CONTACTOR, 3 POLE, 17 AMP, 7.5 KW, 600 VAC, 24 VDC COIL, SIZE 0 SCREW TERMINAL, SUCCESSOR IS 3RT2025-2BB40. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, SINCE 01.10.2018, MOTOR STARTER CONTACTOR, 9 AMP, 4 KW, 600 VAC, 24 VDC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, SINCE: 01.10.2019, CONTACTOR AUXILIARY, 10 AMP, 240 VAC, 1 NC, FRONT MOUNT, TOP CONNECTION, SCREW TERMINAL, REPLACED BY: 3RH2911-1AA01. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SIZE 1, COIL, 380-440 VAC 50/60 HZ, TYPE C & S. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID-STATE RELAY, 22.5MM, 20A, 460V, 230VAC, SCW ZP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SQUARE D MAGNETIC COIL, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NEMA, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NONREV, 120 VAC, 22 - 32A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NONREVERSING, DIN / PANEL MOUNT, S2 FRAME, 18-25 A, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER-2SPD, HEAVY DUTY, SIZE 1/OPEN, 3 PHASE, 110/120 VAC COIL, 50/60 HZ, SOLID-STATE OVERLOAD RELAY W/PHASE LOSS CIRCUIT, 2.5-10 OVERLOAD AMP RANGE, 27 MAX AMPS. FREE 2... | |
| DISCONTINUED BY MANUFACTURER,COIL ,110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,COIL, MAGNETIC STARTER, 440/380/220 VAC, 60/50/25 HZ, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DP CONTACTOR 30AMP 480VAC 3P 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROMECHANICAL MOTOR STARTER, REVERSING, 3 POLE, 2.2-3.2 AMP, 400 VAC, 50/60 HZ, 1.1 KW, FOR BRAKE CONTROL MODULES. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROMECHANICAL MOTOR STARTER, REVERSING, 3 POLE, 2.8-4 AMP, 400 VAC, 50/60 HZ, 1.5 KW, FOR BRAKE CONTROL MODULES. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROMECHANICAL STARTER, FOR BRAKE CONTROL MODULE, 3 PHASE, 2.8-4 AMP SETTING RANGE, 400 VAC, 50/60 HZ, 1.5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| ELMWOOD SENSORS Contactors & Starters 30-FO-20-24VAC | |
| EXTENDED SAFETY MONITOR, ASISAFE, 2 CHANNELS, 3 AMP, 250 VAC, 50/60 HZ, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -20 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| FUJI ELECTRIC Contactors & Starters 2MBI75N-120 | |
| FUJI ELECTRIC Contactors & Starters 3NC2F0B22 | |
| FULL VOLTAGE STARTER, ARMORSTART DISTRIBUTED MOTOR CONTROLLER, DEVICENET COMM, 120 VAC CONTROL VOLTAGE, 25 AMP SHORT CIRCUIT PROTECTION, 3.2 - 16 AMP OVERLOAD RANGE, 3-10 HP, 200-460 VAC, 4-7.5 KW,... | |
| FULL VOLTAGE STARTER, NEMA, SIZE 4, E300 OVERLOAD, 146 AMP, 100-250 VAC @ 50/60 HZ / 100-250 VDC, 3 NO POLES, 1 NO 1 NC AUXILIARY CONTACTS, CURRENT SENSE WITH... | |
| FURNAS ELECTRIC CO Contactors & Starters 3RB2016-1SB0 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RB3026-1VB0 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1122-1AK60 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1131-1AF00 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1140-1BB40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1911-1AA01 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1911-1BA10 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1911-1FA02 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1911-1FA22 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1911-1GA04 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1921-1DA11 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1921-1EA20 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1921-1FA22 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH1921-1HA22 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH2131-2BB40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH2911-1GA40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH2911-1HA22 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RH2911-2FA40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1 935-5AK61 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1015-1AB01 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1015-1AF01 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1015-1AK61 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1015-1BB42 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1016-1AF01 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1016-1AK61 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1016-1AP01 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1016-1BB41 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1016-2AB01 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1023-1AG20 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1024-1AK60 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1025-1BB40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1026-1AP00 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1026-1BB40 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1033-1AC20 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1034-1AP00 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1035-1AF00 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1044-1AR60 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1045-1AR60 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1054-1AP36 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT1336-1AK60 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT2017-1AK61 | |
| FURNAS ELECTRIC CO Contactors & Starters 3RT2017-1BB41 | |
| GENERAL ELECTRIC Contactors & Starters 3ARR4-CD7 | |
| HYBRID MOTOR STARTER, MOTUS, 60 CLASSIC, 1.5-9.0 AMP, 500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| KLOCKNER MOELLER Contactors & Starters 31-DIL-M | |
| LOAD FEEDER, COMPACT, DOL, 690 VAC, 24 VDC, 50/60 HZ, IP20, SPRING-TYPE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC COIL, 110-115/120 VAC, 50/60 HZ, 2/3 POLE, 100 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC COIL, 320L SERIES, 110-120 VAC, 50-60 HZ, SUITABLE FOR USE WITH SERIES 5000A / 5DP3 / 5DP4 / 5DP9 / 8000B CONTACTORS & STARTERS, (900009320002). FREE 2 YEAR RADWELL... | |
| MAGNETIC COIL, CLASS 8536 SERIES CONTACTOR/STARTER, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC COIL, FOR CONTACTOR/STARTER, SCREW TERMINAL, 220/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CONTACTOR 120VAC 50/60HZ 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CONTACTOR 208-240VAC 50/60HZ 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CONTACTOR, COIL, 100-120VDC, 100-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MANUAL MOTOR STARTER 1HP 115-230VAC 230V 1POLE. FREE 2 YEAR RADWELL WARRANTY | |
| MERCURY CONTACTOR 35AMP/480VAC COIL-120V/50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MERCURY RELAY, 3 POLES, 35AMP, NORMALLY OPEN, 120VAC, STEEL STRAP AROUND POLES, MERCURY CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, 3 PHASE, 7 AMP, COIL: 110 - 120 VAC 50/60 HZ, 1 N.O. AUXILLARY. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER CONTACTOR, 12 AMP, 5.5 KW, 400 VAC, 220 DC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER CONTACTOR, 25 A, 120 VAC, 3 POLE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER CONTACTOR, 25 AMP, 4 KW, 400 VAC, 24 VDC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER CONTACTOR, 25 AMP, 600 VAC, 24 VAC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER CONTACTOR, 9 AMP, 4 KW, 400 VAC, 220 VAC COIL, 50/60 HZ, 3 POLE, 3 PHASE, SIZE 0 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 3RB SERIES, SIZE S00, 40 AMP MAX, 690 VAC, 50/60 HZ, 6 KV, SCREW TERMINAL TYPE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, SCREW TYPE TERMINAL, 3-12 AMPS, CLASS: 5-30, SIZE: S00, 690 VAC, 3 POLES, 50 HZ, SERIES: 3RB31. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD,IEC,SS,CL5- 30,125-500A,240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| POTENTIAL RELAY KIT, PANEL MOUNT, 290 VAC INPUT VOLTAGE, FIBERGLASS BASE, 60 HZ, 340/360 V PICK UP, 50/100 V DROP OUT, 3 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, 115 AMP, 3 POLE, 220/240 VAC, 50/60 HZ, 2NO+2NC, CONVENTIONAL MAIN CIRCUIT: BOX TERMINAL CONTROL AND AUXILIARY CIRCUIT: SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| POWER CONTACTOR, 3 POLE, 1 PHASE, 275 AMP, 690 VAC RATED, COIL: 220-240 VAC (50-60 HZ), 2 NO + 2 NC AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, 3 POLE, 12 AMP, 5.5 KW, 100 VAC, 50/60 HZ, AUXILIARY CONTACTS, 1 NO, SCREW TERMINAL, SUCCESSOR FOR 3RT1017-1AG61. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, 3 POLE, 7 AMP, 110 VAC, 50/60 HZ, 3 KW / 400 V, 1 NC AUXILIARY CONTACTS, SCREW TERMINAL, SIZE: S00. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, 3 POLE, 7.5 KW, 400 V, 1 NO, 110-120 VAC COIL, 50/60 HZ, SIZE S00, SPRING-TYPE TERMINAL, SUCCESSOR FOR 3RT1025-3AK60. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, 7 AMP, 230 VAC, 50/60 HZ, AUXILIARY CONTACTS: 1 NO, SIZE: S00, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, AC-3, 12 AMP, 5.5 KW, 400V, 1 NO AUXILIARY CONTACT, 3 POLE, 110/120 VAC COIL, 50/60 HZ, SIZE S00, SCREW TERMINALS, (SUCCESSOR: 3RT2017-1AK61). FREE 2 YEAR RADWELL WARRANTY... | |
| POWER CONTACTOR, AC-3, 3 POLE, 115 AMP, 400 VAC, 50/60 HZ, 55 KW, 2 NO/NC, BOX TERMINAL CONTROL, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, S00, 12 AMP, 24 VAC, 50-60HZ, 1 NO SCREW TERMINAL, REPLACES: 3RT1017-1AB01. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, S00, 9A, 42VAC, 1NC, 3-POLE, 50-60HZ, 4KW / 400V, SCREW TERMINAL, REPLACES: 3RT1016-1AD02. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, SERIES 3RT1, 110~127 VAC/DC COIL VOLTAGE, 115 A CONTACT RATING, 360 W COIL POWER, 3PST-NO CONTACT FORM, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CONTACTOR, SIRIUS, 3 POLE, 185 AMP, 690 VAC, 277 VAC COIL, 50/60 HZ, 2 NO/NC, BUSBAR CONNECTIONS DRIVE: ELECTRONIC, WITH PLC INTERFACE, SCREW TYPE TERMINAL, -25 TO +60 DEGREES... | |
| POWER CONTACTOR, SIRIUS, SIZE: S00, 3 POLE, 12 AMP, 400 VAC, 24 VDC, 5.5 KW, 3 N/O, 1 N/C, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +60 DEGREES C,... | |
| POWER CONTACTOR, SIZE S6, 2NO+2NC, 90KW, 185 AMP, 3 POLE, 110/127VUC, 400 VAC MAX, 50/60 HZ, BUSBAR CONNECTION, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| POWER REGULATOR, 20 AMP, 110-230 VAC, 24 VAC/DC, FOR SEMICONDUCTOR RELAY/CONTACTOR, 40 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| PRODUCTS UNLIMITED Contactors & Starters 3100-20Q307 | |
| PRODUCTS UNLIMITED Contactors & Starters 3100-30Q808G0 | |
| PRODUCTS UNLIMITED Contactors & Starters 3100-30Q942VH | |
| PRODUCTS UNLIMITED Contactors & Starters 3100-30T10999CG | |
| PRODUCTS UNLIMITED Contactors & Starters 3100-30T1628TW | |
| RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3RT1016-1AK61-SUB | |
| RADWELL VERIFIED SUBSTITUTE Contactors & Starters 3RT1017-1AK61-SUB | |
| RELAY TIMING 12VDC COIL 1HP 120/240VAC 1PH 30AMPS. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY+TIMER COIL 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, MERCURY, 3PST-NO, 480VAC, 30-AMP, M30 SERIES, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, POTENTIAL TYPE, 336 VAC, 60 HZ, 340/360 V PICK-UP, 55/125 V DROP OUT, 3 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, THERMAL OVERLOAD, 7-11AMP, 600VAC, 2 NO 2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| RENEWAL COIL 550VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING STARTER, 24 VDC CONTROL VOLTAGE, 10 AMP RATING, 575 VAC OPERATING VOLTAGE, 50/60 HZ, DEVICENET COMMUNICATION, CONDUIT ENTRANCE, WITH MOTOR CABLE SUPPLIED, IP67 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| REVERSING STARTER, ET 200PRO, MECHANICAL SWITCHING ELECTRONIC, OVERLOAD PROTECTION, 0.15....2 AMP, 400 VAC, 0.9 KW, W/O BRAKE CONTACT, HAN Q4/2 - HAN Q8/0. FREE 2 YEAR RADWELL WARRANTY | |
| SEMICONDUCTOR RELAY, 1 PHASE, 3RF2, OVERALL WIDTH 22.5 MM, 70 AMP, 48-600 VAC, 4-30 V DC, SCREW TERMINAL, BLOCKING VOLTAGE 1200 V. FREE 2 YEAR RADWELL WARRANTY | |
| SIEMENS Contactors & Starters 3RF2430-1AC45 | |
| SIEMENS Contactors & Starters 3RH1131-1BB40 | |
| SIEMENS Contactors & Starters 3RH1911-1HA22 | |
| SIEMENS Contactors & Starters 3RH1911-2FA31 | |
| SIEMENS Contactors & Starters 3RH1921-1KA11 | |
| SIEMENS Contactors & Starters 3RH2122-1BB40 | |
| SIEMENS Contactors & Starters 3RH2140-1BB40 | |
| SIEMENS Contactors & Starters 3RH2140-2BB40 | |
| SIEMENS Contactors & Starters 3RT1017-1AK61 | |
| SIEMENS Contactors & Starters 3RT1026-1AK60 | |
| SIEMENS Contactors & Starters 3RT1035-1AP00 | |
| SIEMENS Contactors & Starters 3RT2016-1AB01 | |
| SIEMENS Contactors & Starters 3RT2016-2AK61 | |
| SIEMENS INDUSTRY Contactors & Starters 3RA1924-2B | |
| SIEMENS INDUSTRY Contactors & Starters 3RH1911-1FA31 | |
| SIEMENS INDUSTRY Contactors & Starters 3RT1035-1AK60 | |
| SIEMENS INDUSTRY Contactors & Starters 3RT1036-1AK60 | |
| SIEMENS INDUSTRY Contactors & Starters 3RT1045-1AK60 | |
| SOCOMEC AUXILIARY CONTACT, FRONT MOUNT, (1) N.C. CONTACT(S), 6A @ 120 VAC/0.55A @ 120 VDC. FOR USE WITH FUSERBLOC AND FUSERBLOC COMPACT 30-600A SWITCH BODIES.. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLID STATE CONTACTOR, 20 AMP, 24 VDC, 24-230VAC, 1 POLE, DIN RAIL MOUNTED/PANEL MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, 20 AMP, 24 VDC, 48-460 VAC, 50/60 HZ, 8 KW. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, 3-PHASE, 3 POLE, 30 AMP, 48-600 VAC, 4-30 VDC COIL, 1200 V BLOCKING VOLTAGE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 32 VDC SIGNAL PICK-UP VOLTAGE, 45 AMP LOAD CURRENT, 24-420 VAC OPERATING VOLTAGE, SCREW TERMINALS, DC SWITCHING MODE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE RELAY, SEMICONDUCTOR, SINGLE PHASE, 50 AMP, 48-600 VOLTS, 110-230 VAC, RING ZP, OVERALL WIDTH 22.5 MM, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE RELAY, TIME-DELAYED, AUXILIARY SWITCH, OFF DELAY, WITHOUT CONTROL SIGNAL RELAY, 1 NC + 1 NO, 24-240 VAC/DC, TIME RANGE 0.05-100 S, REPLACES 3RT1916-2FJ21. FREE 2 YEAR RADWELL WARRANTY | |
| SQUARE D Contactors & Starters 31041-400-42 | |
| SQUARE D Contactors & Starters 31074-400-38 | |
| STARTER COIL VAC AR. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER COIL, 220 VAC / 50 HZ, 240 VAC / 60 HZ, 2 OR 3 POLE, NEMA SIZE 2 STARTERS. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER COIL, MAGNETIC, 550/600 VAC, 50/60 HZ, FOR SIZE 0/1. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, COMPACT LOAD FEEDER DOL STARTER, 3 POLE, 24 VAC/DC, 50/60 HZ, 8-32 AMP, 690 VAC RATED OPERATION/INSULATED VOLTAGE, 11 KW POWER OUTPUT, W/AUXILIARY SWITCH, IP20. FREE 2 YEAR RADWELL... | |
| STARTER, COMPACT LOAD FEEDER, 4 AMP, 690 VAC, 24 VAC/DC, 50/60 HZ, SCREW TYPE TERMINAL, DIN RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, DOL, S00, 0.28-0.4A, 120VAC, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, NON REVERSING , 40 - 50 A, FB, S2, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER,COMBINATION, PNL,S0,24 VDC,11 - 16AMP,400VAC,3POLE,D IN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER,NONREV,PNL,S 00,120 VAC,1.4 - 2A. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER,NONREV,PNL,S 2,230 VAC,28 - 40A. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RT1016-1AK61, CONTACTOR, 9AMP, 3POLE, 600V, 3PHASE, 120VAC COIL ,1NO. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RT1017-1AK61, CONTACTOR, 12A, 3PHASE, 600VAC CONTACTOR, 120VAC CONTROL COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR SIEMENS 3RT1934-5AP61, CONTROL COIL, COIL VOLTAGE: 240VAC, FREQUENCY (HZ): 60HZ, FOR 28A - 32A CONTACTORS , WORKS W/ SIEMENS 3RT1033/ 3RT1034 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR SIEMENS 3RT1935-5AN21, CONTROL COIL, COIL VOLTAGE: 220VAC, FREQUENCY (HZ): 50/60HZ, FOR 40A - 50A CONTACTORS, WORKS W/ SIEMENS 3RT1035/ 3RT1036 SERIES CONTACTORS, 3RT1934-5AP61. FREE 2 YEAR RADWELL WARRANTY... | |
| SUBSTITUTE FOR SIEMENS 3RT1945-5AN61, CONTROL COIL, COIL VOLTAGE: 200/220VAC, FREQUENCY (HZ): 50/60HZ, FOR 80A - 95A CONTACTORS , WORKS W/ SIEMENS 3RT1045/ 3RT1046 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY... | |
| TEMPERATURE MONITORING RELAY, NTC 2 THRESHOLD VALUES DIGITALLY, 24-240 VAC, 50/60 HZ, -58 F TO 932 F TEMPERATURE, AC/DC, 2 X 1 CO + 1 NO, 45 MM WIDTH, SCREW... | |
| TIMING RELAY, ELECTRONIC, WITH STAR-DELTA (WYE-DELTA) FUNCTION, 1-20 SEC ADJUSTABLE TIME, 30-600 SEC OVERSHOOT TIME, 3 NO CONTACTS, 12-240 VAC/VDC COMMON POTENTIAL, SCREW TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR... | |
| TYCO Contactors & Starters 3100-15QL107 | |
| UNDERVOLTAGE RELEASE MODULE, 110-120 VAC, SNAP ON TYPE, SIDE MOUNTED, FOR USE ON A FLAT SURFACE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| UNDERVOLTAGE RELEASE MODULE, 400-415 VAC, SNAP ON TYPE, SIDE MOUNTED, FOR USE ON A FLAT SURFACE, 50/60 HZ, IP20. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |