Radwell International Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| (2941154) SOLID-STATE RELAY MODULE, 48 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| 300-LINE CONTROL, STARTER NEMA 1, 600VAC MAX, 27AMP, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| AC STARTER, NON-REVERSING, CR306 SERIES, NEMA SIZE 2/OPEN STYLE, 480 VAC COIL - MAGNETIC, 45 AMP CONTINUOUS, 50/60 HZ, 3 POLE, 3 PHASE, THERMAL OVERLOAD, SCREW TERMINATION, SURFACE MOUNT. FREE... | |
| AUXILIARY CONTACT BLOCK, 10AMP, 1NO/1NC, 600VAC, 250VDC, SIZE2, SCREW TERMINAL, SIDE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 4 POLE, 2 NO + 2 NC, 600 VAC, 250 VDC, FRONT FIXING, SCREW TERMINALS, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 600 VAC, 250 VDC, 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 600 VAC, 250 VDC, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, TOP MOUNT, 1NO/NC, 600VAC, 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CERUS Contactors & Starters CRC-12-24VAC | |
| COIL 110/110-120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 110/120VAC 50/60HZ FRAME A-F. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 120VAC FOR CR4CA CR4CB CR4CC CR4RA. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 120 VAC / 110 VAC, 60 / 50 HZ, FOR CR4CD,CE,CF. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 265-277 VAC / 60 HZ, 240 VAC / 50HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, 6AMP, 415VAC, 2POLE, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, HEAVY DUTY, OIL TIGHT, SHALLOW, 600 VAC MAX,1 NORMALLY OPEN CONTACT, NO MOUNTING PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 12AMP 7.5HP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 150AMP 3POLE 110/120VAC 50/60HZ NEMA4. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 20AMP 3POLE 480VAC NEMA-0. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 20AMP 4POLE 2NO/2NC COIL 220-230/260VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 20AMP 4POLE 4NO COIL 220/240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 24VAC 60HZ 3POLE DP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 40AMP 2POLE 110-120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 60AMP 3POLE 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 90AMP 3POLE 208/240VAC COIL 50/60YHZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 95AMP 120VAC 2NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR MINI REVERSING 12AMP 208/240VAC 1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR RELAY, IEC, 4 POLE, 3 N/O + 1 N/C, 10 AMP CONVENTIONAL THERMAL CURRENT, SCREW TERMINALS, DIN RAIL MOUNT, 110/120 VAC 50/60 HZ COIL, (XTRE10B31A). FREE 2 YEAR RADWELL... | |
| CONTACTOR RELAY, IEC, 4 POLE, 3 N/O + 1 N/C, 10 AMP CONVENTIONAL THERMAL CURRENT, SCREW TERMINALS, DIN RAIL MOUNT, 240 VAC 50 HZ / 277 VAC 60 HZ COIL,... | |
| CONTACTOR, 170 AMP, 3 POLE, 380-400 VAC, 24 VDC, 1NO, SPRING TERMINALS, -40 TO +80 DEGREES C, IP20, 277404. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 18 AMP, 110/120 VAC, 50/60 HZ, SIZE 0, 3 NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 2 POLE, 200 AMP, 480/600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20 AMP, 3 POLE, 110-120 VAC, 50/60 HZ,1 NO, DIN RAIL MOUNT, SCREW TERMINALS, 051783. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20 AMP, 3 POLE, 24 VAC, 50/60HZ, 1 NC AUX CONTACT, DIN RAIL MOUNT, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20 AMP, 3 POLE, 380-440 VAC, 50/60 HZ, 5.5 KW, SCREW TERMINAL, -25 TO +80 DEGREES C, DIN RAIL MOUNT, IP20, ( 276832). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20AMP, 3POLE, COIL 24VAC, 50/60HZ, AUX 1NO,. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20AMP, 4POLE, 4NO, COIL 110/127VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20AMP, 4POLE, 95V-50HZ, 110VAC-60HZ, 1/NC 2/NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 24 VAC COIL, 50/60 HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 25 AMP, 3 POLE, 110/120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 1 NC, COIL: 24 VAC (50 HZ), 380-400 VAC RATED, 25 AMP RATED, 11 KW, SCREW TERMINALS, (277151). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 230 VAC 50 HZ / 240 VAC 60 HZ, 30 KW, AC OPERATION, SCREW TERMINALS, IP00, (277894). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, 25 AMP, 400 VAC, 50/60 HZ, 11 KW, 3 N/O, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +60 DEGREES C, IP00, (277134). FREE 2 YEAR RADWELL... | |
| CONTACTOR, 3 POLE, 32 AMP, 24 VAC, 50 HZ, 15 KW/400V AC-OPERATED, 1 N/O, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -25 TO +80 DEGREES C, IP00, (277247). FREE 2 YEAR... | |
| CONTACTOR, 3 POLE, 4 KW, 1NO, COIL: 24 VAC 50 HZ, SCREW TERMINALS, (276694). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3 POLE, SIZE1 COIL, 110/120 VAC, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3-POLE, 170 AMP RATING, 24 VAC CONTROL VOLTAGE, 60 HZ, SCREW TERMINATION, IP00 ENCLOSURE PROTECTION, (239377), (ALT. CAT: XTCE080F00B6). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 3-POLE, 7.5 KW, 24 VAC, 50 HZ, 1-NORMALLY CLOSED AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 35AMP, 600VAC, 3PHASE, 24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 4 POLE, 190/220 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 40 AMP, 3 POLE, 380/400 VAC RATED, 18.5KW, 110 VAC 50 HZ / 120 VAC 60 HZ COIL, SPRING-LOADED TERMINALS, -25 TO +60 DEGREES C, IP00, XTCEC040D00A. FREE 2... | |
| CONTACTOR, 4NO, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 50-162AMP, 3POLE, 230VAC/50HZ, 240VAC/60HZ, SPRING LOADED TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 50AMP, 2POLE, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9 AMP, 3 POLE, 3 NORMALLY OPEN, 400 VAC, COIL: 24V/50HZ, 4KW, DIN MOUNT, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 90 AMPS, 3 POLES, 115-120 VAC COIL, 50/60 HZ, NEMA-3. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9AMP, 3POLE, 1AUX, 1NC, 230/240V, 50/60HZ, 690 VAC, 4 KW, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, CR305 SERIES, NON-REVERSING, 3-POLE, 115-120VAC COIL, OPEN FRAME, 30AMP, 600VAC, BLACK. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, CWB SERIES, 12 AMP, 120 VAC, 50/60 HZ, 3 NO, TERMINAL TYPE: SCREW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, CWB SERIES, 40 AMP, 120 VAC, 50/60 HZ, 3 NO, TERMINAL TYPE: SCREW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, CWM SERIES, SIZE 1, 32AMP FRAME RATING, 3NO POLES, W/O AUX CONTACTS, COIL: 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, D23/D26, TYPE M, 110/120VAC, 50/60HZ, 1NO/NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DILEM SERIES, 3 POLE, 240 VAC COIL, 50 HZ, 3 N/O, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +50 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DILM SERIES, 9/21 AMP, 3 POLE, 690 VAC, 3PST-NO, 4 KW, DIN-RAIL, 277450. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, DP SERIES, 30A, 120VAC, 50/60HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, LIGHTING, POWER BLOCK, 30 AMP MAX, 2 POLE, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, LITTELFUSE, 30 AMP, 3 POLE, 600 VAC MAX, COIL / 24 VAC, BOX LUG / QUICK CONNECT, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MAGNETIC, 18 AMP, 3 POLE, 230/240 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MAGNETIC, 2 POLE, 1 PHASE, 25 AMP, 600 VAC, 50 / 60 HZ, SCREW TERMINAL, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NEMA SIZE 2, 45 AMP, 3 POLE, 440/460-480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NEMA SIZE4, 3 POLE, 460/480 VAC, 60 HZ, 440 VAC, 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NEMA-0, MAX VOLTS 600 VAC, MAX AMPS - 20-OPEN AND 18-ENCLOSED, WITHOUT ENCLOSURE, COIL 115/120 VAC, 60 HZ, 20AMP, 3-POLE, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, NON-REVERSING, 3 POLE, 24 VDC COIL, 380/400 VAC, 5.5 KW, 1 N/O AUXILIARY, SCREW TERMINAL, DIN RAIL MOUNTING, SIZE 1 FRAME, (276845), (XTCE012B10TD). FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, POWERPRO SERIES, 2 POLE, 30 AMP, 24 VAC, 50/60 HZ, REPLACES R8243B1005. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, RELAY, (XTRM10A40TD), 10 AMP, 500 VAC, 4N/O, COIL 24 VAC, 50HZ, MINIATURE, SCREW TERMINALS, 4 POLE, 4 NO CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, XSTART RANGE,3 POLE, 9 AMP, 110 VAC COIL, 400 VAC CONTACT, 50/60 HZ, 4 KW, 3 N/O, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -25 TO +40 DEGREES C, (276687). | |
| CONTROL RELAY 220VAC 50/60HZ 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL RELAY, INDUSTRIAL, 4 POLES, 4 NO, 110/120 VAC COIL, 50/60 HZ, SCREW TERMINALS, 35 MM DIN RAIL MOUNT OR PANEL MOUNT(SCREW). FREE 2 YEAR RADWELL WARRANTY | |
| CORE COMPONENTS Contactors & Starters CVR11C-F | |
| CRYDOM Contactors & Starters D1202 | |
| CRYDOM Contactors & Starters D1225 | |
| CRYDOM Contactors & Starters D2450 | |
| CRYDOM Contactors & Starters D53TP25D | |
| DEFINITE PURPOSE CONTACTOR 25/35A 110-120VAC 2POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2POLE, 25AMP INDUCTIVE, 35AMP INDUCTIVE, 277-600VAC, COIL 24VAC, 50/60HZ, . FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 30 AMP, 2 P, COIL 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 30 AMP, 3 POLE, 24 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTRACTOR, COIL 208/240VAC, 30 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTIINUED BY MANUFACTURER, OVERLOAD RELAY THERMAL, 16-23AMP, 3P, 600VAC, CT3-23, = CT-3-23-23, = CT3-23-16-23. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINED BY MANUFACTURER, INDUSTRIAL RELAY, 110/120 VAC COIL, 50/60 HZ, 6 POLE, 4 NO 2 NC, MODULAR CONVERTIBLE CONTACTS, PANEL OR TRACK MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTUIERER, STARTER, MANUAL, PUSHBUTTON, 1 PHASE, 2 POLE, 115 VAC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 29/01/21, CONTACT BLOCK, W / BODY / FIXING COLLAR, 16 AMP, 220 - 500 VAC, 1 NO, SCREW CLAMP TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC CONTACTOR, 3 POLE, 600 VAC MAX, 300 AMP, 60 HZ, 460 VAC COIL, 50/60 HZ, OPEN ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ADDER, TWO POLE, ACCESSORY FOR CR120A RELAY, 10 AMP, 300 VAC MAX, CONVERTIBLE CONTACTS, 2 NC CONTACTS-RIGHT HAND MOUNTING, 2 NO CONTACTS-LEFT HAND MOUNTING. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 10 AMP, 6KV, 690 VAC MAX, 2 NO / 2 NC, FOR USE WITH CS3 / CA3 TYPE CONTACTORS. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 2NO/2NC CONTACTS, 600VAC 10 AMP MAX RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 4 N/O, 10 AMP, 600 VAC, 6 KV, FOR USE WITH CS3 / CA3 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 4NC, 500VAC 10A, 380V 2A, USE WITH CONTACTORS TYPE CS4 OR CA4, NO. 14 AWG MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, DILM7 TO DILM12, 1 NORMALLY OPEN, 16 AMP, 1 POLE, 600 VAC, 24-250 VDC, SCREW TERMINALS, (115948), (XTCEXSAB10). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT KIT, SPECTRA 700 SERIES, 10 AMPS, 600 VAC MAX, 4 - NORMALLY OPEN CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT RELAY, 600VAC 250 VDC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 4 AMP, 660 VAC, 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 4 POLE, 230/500 VAC, 1.5/4 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 5 AMP, 600 VAC MAX, B600 SAME POLARITY, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, KIT 600VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL ,RENEWAL ,230VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110/120VAC, 50/60HZ, FOR GE CR4RA CA CB CC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 115VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208-240 VAC, 60 HZ, 208-220 VAC, 50 HZ, CON3/C4E. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, CONTACTOR/STARTER COIL, 110 VAC, 60 HZ, TERMINAL CONNECTION, (S-897905). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, MAGNETIC, 110/110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, MAGNETIC, D72445-1, 110-120 VAC 50/60 HZ, FOR SIZE: CLASS 42-50 TO 60 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK AUXILIARY, 10AMP, 500VAC, 4N/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 110/120VAC, 50-60HZ COIL, .55-1.5KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, CONVERTABLE, STANDARD, 10AMP, 600VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, HEAVY DUTY, OIL TIGHT, SHALLOW, 600 VAC MAX,1 NORMALLY OPEN CONTACT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, HEAVY DUTY, OIL TIGHT, SHALLOW, 600 VAC MAX,1 NORMALLY OPEN CONTACT, WITH MOUNTING PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, WITH MOUNTING PLATE, 1NC CONTACT, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT, 10AMP, 500VAC, N/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 10AMP, 4NO/4NC, 220-240VAC (50/60HZ), SCREW CLAMP TERMINALS, PANEL OR DIN-RAIL MOUNTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16AMP, 230/240VAC COIL, 50/60 HZ, 2NO-2NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 230 VAC 50 HZ / 240 VAC 60 HZ, N/O / 4 N/O, SCREW TERMINALS, AC OPERATION, 043756. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE , COIL: 220 VAC 50 HZ / 240 VAC 60 HZ, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, UNIVERSAL, 20AMP, 277-300VAC, 50/60HZ, COIL 120V 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR SIZE-0 3POLE, 115VAC,120V, 60HZ, 110V, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10 AMP, 8 POLE, 5NO/3NC, COIL 110/120 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10AMP, 4POLE, 2NO/2NC, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 10AMP, 4POLE, 3NO/1NC, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 115-120VAC, 110V COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 4 POLE, 110 - 120 VAC, 50 / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 120 VAC, 50/60 HZ, 40 AMP, 3 POLE, LUGS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 120VAC, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 15 AMP, 220-240 VAC, 2NO/2NC, COIL: 110V50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 16AMP, 4POLE, 4NO, 4AUX, 2NO/2NC, COIL: 230VAC, 50/60HZ, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 1POLE, 600VAC, 28AMP, ENCLOSED, 20AMP OPEN, NEMA SIZE 0, 115VAC COIL, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 2 NO, 2 NC,110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 2.2-4KW, 110VAC, 50HZ, COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 220 VAC COIL, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 1 NORMALLY CLOSED AUX CONTACT, 110/120 VAC 50/60 HZ COIL. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 1 NORMALLY OPEN AUX CONTACT, 110/120 VAC 50/60 HZ COIL. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 1 NORMALLY OPEN AUX CONTACT, 230/240 VAC 50/60 HZ COIL. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 1 NORMALLY OPEN AUX CONTACT, 24 VDC COIL. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 1 NORMALLY OPEN AUX CONTACT, 240 VAC 50 HZ COIL. | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 110 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 110/120 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 115 VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 190/220 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 208 VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 220 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 220/240 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 230 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 230/240 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 24 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 24 VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 5 HP @ 460 VAC, 48 VAC 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 7.5 HP @ 460 VAC, 110 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 7.5 HP @ 460 VAC, 110/120 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 7.5 HP @ 460 VAC, 115 VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 7.5 HP @ 460 VAC, 190/220 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 7.5 HP @ 460 VAC, 220/240 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 7.5 HP @ 460 VAC, 230/240 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, NORMALLY OPEN, 3 HP @ 230 VAC, 7.5 HP @ 460 VAC, 24 VAC 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 660V, 3 PHASE, 3 NO/1NC, 110-120VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 110VAC, 50/60HZ, SUGGESTED REPLACEMENT IS XTCE009B10A-CHGP . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 2NC/2NO, 110-127VAC, 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 3POLE, 1NO/1NC, 600VAC, 24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 220 VAC COIL, 30 AMP, 2 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 240-600VAC 60AMP MAX RATING, 110/120V 50/60HZ COIL RATING, SCREW BOLT TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 240VAC, 60HZ, 3POLE, DP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VAC, 60HZ, 2POLE DP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 277/300 VAC, 20 AMP, 115 V COIL, 60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 PHASE, 90 AMPS. 600 VAC MAX, STD DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 110-120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 110/120 VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 230 VAC 50/60HZ COIL, 11KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 75 AMP FLA, 9 AMP RESISTIVE, 24 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, COIL:110-250 VAC 40-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 PST, 22A, 690VAC, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3-POLE, 600 VOLT RATING, 40 AMP, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 120 VAC, 3 POLE, 50/60 HZ, SCREW CONNECTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 2 POLE, 120 VAC, 60 HZ, REPLACED BY DP2030B5004. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMP, 3 POLE, 110/120 VAC, 50/60 HZ, UNIVERSAL MOUNTING PLATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMPS, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30 AMPS, 24 VDC COIL, 600 VAC, 3 PHASE, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 30AMP, 4POLE, 110/120V, COIL, 50/60HZ, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 32AMP, 3POLE, 2AUX 1NO/1NC, COIL 24VAC 60HZ, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35 AMP, 3 POLE, COIL:110/120 VAC, 50/60 HZ, DIN RAIL MOUNT, SAME AS DIL0AM-110V-60HZ AND DIL0AM-110V-50/60HZ AND DIL0AM-110V-50HZ1 AND DIL0AM-110V/50HZ/120 V/60HZ. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35AMP, 3POLE, 230-240VAC, 50/60HZ, 7.5KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35AMP, 3POLE, 3NO, 3HP, 3PHASE, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35AMP, 3POLE, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 35AMP, 3POLE, COIL 220-240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 460VAC, 15HP, 24VAC COIL, REPLACED BY CL03A300T1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 POLE, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 POLE, 16 AMP, 2NO/2NC, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 POLE, 280VAC, 20 AMP, 3 PHASE, CS3 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 POLE, 3NO/1NC, 16 AMP, 110/120 VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 AMP FULL LOAD, 50 AMP RESISTIVE, 3 POLE, 240/480/600 VAC, COIL 110/120 VAC 50/60 HZ, REPLACED BY CR353AD3BC1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 AMP, 3 POLE, 240 V, 120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 AMP, 4 POLE, 3 PHASE, 110/120 VAC, 50/60 HZ, SCREW TERMINAL (W/ QUICK CONNECT TERMINAL), PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 FL AMPS, 50 AMPS, 600 VOLTS, 24 COIL VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40-150 AMP, 230/240 VAC, 50/60 HZ, 30 HP/230 V THREE PHASE, 15 HP/230 V SINGLE PHASE, 3 POLES, DIN RAIL MOUNT, SCREW TERMINAL, TOP MOUNTED AUXILIARY... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40AMP, 2 POLE, COIL 208-240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 40AMP, 3POLE, 208/240VAC, REPLACED BY DP3040C-5001. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 3 POLE, 380/400V 22KW, SCREW TERMINALS, 220 VAC 50/60 HZ COIL, (277837), (DIRECT REPLACEMENT: XTCE050D00AO). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 3 POLE, 380/400V 22KW, SCREW TERMINALS, 230/240 VAC 50/60 HZ COIL, (277830), (DIRECT REPLACEMENT: XTCE050D00F). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 50AMP, 3POLE, COIL 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 60 CYCLE, 110VAC, 50/60HZ, NEMA SIZE 1. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 600 VAC MAX, NEMA SIZE 00, 3 POLE, NEMA 1 ENCLOSURE, 230 V COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 600V MAX, 3POLE, COIL 220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 600VAC 45AMP 3POLE MAX, 110/120 50/60HZ VAC COIL RATING, SCREW TERMINAL, 1NO/1NC AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 8 POLE, 4 NO / 4 NC, 115 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 1 NO, 1 NC, 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, AC MAGNETIC, 230 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, AMGNETIC, 50A, SIZE 2, 480VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, COIL: 24 VAC 60HZ, 20 AMP 277 VAC MAX, GENERAL PURPOSE, 300 VAC, HEAVY PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 20 AMP, 2 POLE, 24 VAC, REPLACED BY DP2020A5022. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 3 POLE, 40 AMP FLA, 50 AMP RESISTIVE, 110/120 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 3 POLE, 50 AMP, 24 VAC, OPEN ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, CR353A, OPEN TYPE, 25 AMP INDUCTIVE FULL LOAD, 3 POLE, 110-120 VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DISCONTINUED BY MANUFACTURER MAGNETIC CONTACTOR 45AMP, 3 PHASE, 110/115-120VAC COIL, 50/60HZ NEMA SIZE 2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, ELECTROMAGNETIC ACTUATION, 16 AMP, 4 POLE, NORMALLY OPEN CONFIGURATION, 48 VAC COIL, 50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MACHINE TOOL RELAY, 6 POLE, 10 AMP, 600 VAC MAX, 115 VAC COIL-60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MAX 55 AMP, 3POLE, COIL 230 VAC - 240 VAC, 50 HZ /60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MINIATURE, 3 POLE, 3 NORMALLY OPEN, 15.5 AMP, 690 VAC, COIL: 24 VAC (50 HZ), DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NEMA SIZE 2, 45 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON REVERSING, 185 AMP, 2NO + 2NC, 380-400 VAC, COIL: 110-250 VAC/DC (40-60 HZ), IP00, (208201). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING, 3POLE, W/O ENCLOSURE, 480/440VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSING, 9 AMP, 3 POLE, 120 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SPECTRA 700, 25 AMP, 5 HP @ 460V, 110/120 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR/RELAY, 10 AMP, 600 VAC MAX, 8 N.O. CONTACTS, 110/115-120 VAC, 50/60 HZ, SCREW TERMINAL, MODULAR CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 4 POLE, 4 NO, COIL 110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL RELAY, SPECTRA 700 SERIES, THREE PHASE, 4 POLE, 3 NO / 1 NC, 24 V COIL, 600 VAC MAX, 20 AMP. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, CR4, CONTACTOR, 12 AMP, 3 POLE, 120 VAC 60 HZ, 110 VAC 50 HZ, 1NO AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CR4, CONTACTOR, 25 AMP, 3 POLE, 120 VAC 60 HZ, 110VAC 50 HZ, 1NO AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CS4-31Z120, CS431Z120, CONTROL RELAY, 16AMP, 500VAC, 120VAC COIL, 50/60HZ, 3NO/1NC CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEFINITE PURPOSE CONTACTOR, 20 AMP, 2 POLE, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEFINITE PURPOSE CONTACTOR, 30 AMP FLA, 40 AMP RES, 2 POLE, 110 - 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DEFINITE PURPOSE CONTACTOR, SERIES CR353, 240-600VAC 75-90AMP 3P MIN/MAX RATING, 110/120VAC 50/60HZ COIL RATING, OPEN ENCLOSURE, BOX LUG SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GE 7.2KV 400A VACUUM CONTACTOR, MOTOR CONTROL, CONTACTOR, CONTACTORS & STARTERS, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INCANDESCENT LAMP MODULE, 250 VAC MAX, 2.6 W MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL RELAY, 600VAC 10AMP MAX RATING, 2NO 2POLE CONTACTS, 110/120VAC 50/60HZ COIL RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INDUSTRIAL RELAY, GENERAL PURPOSE, 10 AMP, 110/120 VAC COIL, 50/60 HZ, 4 POLE, 3 PHASE, 4 NO, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MACHINE TOOL RELAY, COIL VOLTAGE 110VAC 50/60HZ, CONTACT RATING 600V AT 10AMPS, 8POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC COIL, SINGLE VOLTAGE, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR BLOCK, 110/115V 50/60HZ COIL RATING, 600VAC 3POLE MAX, 36AMP OPEN CURRENT RATING, STRAIGHT RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 15 AMP, OPEN, 600 VAC, 110/120 VAC 50/60 HZ COIL, 2 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 45AMP, 3 PHASE, 110/115-120VAC COIL, 50/60HZ, NEMA SIZE 2, WITHOUT ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 660VAC 36AMP 3POLE MAX RATING, 110/120V 50/60HZ COIL RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC REVERSING CONTROLLER, SERIES CR209, NEMA SIZE 1, DUAL ELEMENT, 27AMP, 600VAC, 5-7 1/2HP, 2NO/2NC AUXILIARY CONTACTS, 110/120VAC 50/60HZ COIL RATING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC STARTER, 110/120VAC, 440-600V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC STARTER, 200-LINE, SIZE 00, 9 AMP, 3 POLE, 600 VAC, 110/120V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC STARTER, 208/220 VAC, 1 PHASE, 60 HZ, 1.5 HP MAX, SIZE 0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC STARTER, SIZE 5, 600 VAC, 270 AMPS, 400-480 VOLT COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MANUAL MOTOR STARTER, NEMA SIZE M, 2 POLE 1 OVERLOAD, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, 2POLE, TYPE 1, 2-3PH, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, COIL 120VAC 60HZ 92VAC 50HZ, SIZE 4, 3 PHASE, 150 AMP 600V MAX. OPEN ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER, NEMA SIZE 1, 27AMP, 600VAC MAX, 115-120VAC 50/60HZ COIL RATING, THERMAL OVERLOAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NON-REVERSING CONTACTOR, SIZE 12, 2NO+2NC AUXILIARY CONTACT, 230/240VAC 50/60HZ COIL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, NON-REVERSING CONTACTOR, SIZE 12, 3NO+2NC, 230/240VAC 50/60HZ COIL, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY SOCKET, CT SERIES, 17.5 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 3 POLE, 58 - 64 AMP, 600 VAC MAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 600VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, ADJUSTABLE RANGE: 1 - 1.5 AMP, 600 VAC MAX, USE WITH SIZES A - F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL HEATING ELEMENT, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL UNIT, THERMAL HEATER ELEMENT, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWEREED RELAY, TYPE R, 120 VAC, 50-400CY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REED RELAY POLE, 3AMP, 300VAC, 1NC, FOR D40 RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY CONTROL MODULE, 24 - 30VDC/VAC,18 INCH LEADS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 10 AMP, 300 VAC MAX, 110/120 VAC COIL, 50/60 HZ, CONVERTIBLE CONTACTS, 4 NORMALLY OPEN, CLAMP TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 10 AMP, 4 NO, 110/120 VAC, 50/60 HZ, REPLACED BY: CR120B04002. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 10AMP, 300VAC, 4 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 120 VAC, 4 POLE, 3 NORMALLY OPEN, 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 600VAC, 50/60HZ, 9-18AMP, 3PHASE, CL20. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 8 POLE BASE, 300 VAC MAX, 10 AMP, TYPE CP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE RELAY, 3.5-15 VDC INPUT, 25 AMP / 240 VAC OUTPUT, SCREW TERMINAL, SPST, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT COIL,110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REVERSING CONTACTOR, 3 POLE, 9AMP, COIL VOLTAGE 110/120VAC, AUX CONTACTS 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLENOID, PULL-TYPE, 1IN STROKE, 100AMP, 230VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 24-280 VAC, 15-32 VDC, 7 MA INPUT CURRENT, IP00 RATING, 10 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 3-32 VDC INPUT, 7-12 MA INPUT, 24-140 VAC LOAD, 2 AMP LOAD, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPECTRA, 700 OVERLOAD RELAY, AUTO/MANUAL0.16-0.25 AMPS, 600 VAC, USE WITH SIZE; A-F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SSR, PANEL MOUNT, 280VAC, 15VDC, 40AMP, CONTACT CONFIGURATION SPST-NO,LOAD CURRENT 40AMP, RELAY MOUNTING PANEL, RELAY TERMINALS SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SSR, PANEL MOUNT, 280VAC, 15VDC, 50A; CONTROL VOLTAGE RANGE:3.5V DC TO 15V DC; OPERATING VOLTAGE RANGE:24V AC TO 280V AC; CONTACT CONFIGURATION:SPST-N . FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, STARTER MOTOR PROTECTOR, .63-1 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER SIZE3, 135AMP, 3P, 600VAC, 120V, 120/110V COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 110/220/440-600 VAC, SIZE 1, COIL:, 110 VAC, 40 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 27 AMP, 3 POLE , 110 / 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 30 AMP, 240 VAC, 60 HZ, 2 PILOT LIGHTS, 1 SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 45 AMP, 220 VAC COIL, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 600 VAC, 60 HZ, NEMA 1, 2 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, FULL VOLTAGE, NEMA1, 27 AMP, 3 POLE, 120/110 VAC, 60/50 HZ, OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, MANUAL MOTOR, 115/230 VAC, 2 POLE, 2/3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, MANUAL, W/O ENCLOSURE, 600VAC, 3POLE, NEMA M-0. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, MOTOR, ELECTRIC, NON-REVERSING, NEMA SIZE 2, 45 AMP MAX, 600 VAC MAX, COIL / 575 V / 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NEMA 1, OPEN, 27 AMP, 3 POLE, 600 VAC MAX, 380/460 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NEMA SIZE 1, 27 AMP, 95/115 VAC, 50/60 HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NEMA SIZE 1, 27AMP, 3 POLE, AUX 2NO, 600VAC MAX, COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NEMA SIZE 2, 45 AMP MAX, 1-3 PHASE, 600 VAC MAX, COIL / 115-120 V - 60 HZ / 110 V -50 HZ. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, STARTER, NEMA SIZE 2, 600 VAC, 45 AMP, 3-3 POLE, 3 OVERLOADS, COIL 115-120 VAC-60HZ/110 VAC 50 HZ, OPEN WITH ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NEMA SIZE 4, NON-REVERSING, 3 POLE, 110/120 VAC, 50/60 HZ, 2 NO / 2 NC AUX CONTACTS, BOX LUG TERMINALS, . FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, STARTER, NON-REVERSING STARTER, 5 POLE, NEMA SIZE 5, 440/460-480 VAC COIL, 50/60 HZ, 2 NO/2 NC AUX CONTACT, BOX LUGS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, NON-REVERSING, 3 POLE, 110/115-120 VAC, 50/60 HZ, 600 VAC MAX, SIZE 4, 2 NO / 2 NC AUX CONTACTS, BOX LUGS, . FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, STARTER, NON-REVERSING, SIZE0, 3 POLES, 3 OVERLOAD, TYPE 1 ENCLOSURE, 115-120VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, SERIES CR308, NEMA SIZE 1, 27AMP, 115-575VAC, 2-10HP, 110/115-120VAC 50/60HZ COIL RATING, 600V MAX, THERMAL OVERLOAD RELAY, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, TYPE 1 ENCLOSURE, NEMA SIZE 0, 600VAC, 18A, 120V COIL, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, .1-.16 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 0.24-0.38 AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 1-1.6AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 1.8-2.7AMP, 500VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 12-17.5 AMP, 600 VAC MAX, REPLACED BY CEP7-1EFFD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 2.5-4.0AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 16A, (3) N.O. POWER POLES, (1) N.O. AUXILIARY CONTACTS, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER,AUXILIA RY CONTACT KIT BASIC BLOCK 1NO 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,COIL CONTACTOR, 110VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CONTACT OR COIL 230-240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,OVERLOA D RELAY, 5.5-7.5AMP, 600VAC,MANUAL /STOP RESET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCOTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 40 AMP, 110/120 VAC COIL, 50/60 HZ, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY | |
| DP CONTACTOR, 2-P N/O, 208-240 VAC, 30 A, SCREW TERMINAL, W/QUICK CONNECTS. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC , CR353CB2AA1, CONTACTOR, 25/35AMP, 2POLE, COIL, 110/120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC Contactors & Starters CR106C0 | |
| GENERAL ELECTRIC Contactors & Starters CR120BX1-EACH | |
| GENERAL ELECTRIC Contactors & Starters CR2940U310 | |
| GENERAL ELECTRIC Contactors & Starters CR2940U310A | |
| GENERAL ELECTRIC Contactors & Starters CR353AB3AA1 | |
| GENERAL ELECTRIC Contactors & Starters CR353AD3BH1 | |
| GENERAL ELECTRIC Contactors & Starters CR453AC3AAA | |
| GENERAL ELECTRIC Contactors & Starters CR453AD3ABB | |
| GENERAL ELECTRIC Contactors & Starters CR453CC2BAA | |
| GENERAL ELECTRIC Contactors & Starters CR4CA-10-A | |
| GENERAL ELECTRIC Contactors & Starters CR4G1WG | |
| GENERAL ELECTRIC Contactors & Starters CR7CAA | |
| INDUSTRIAL CONTROL RELAY, 2NO, 2NC 240VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| INDUSTRIAL CONTROL RELAY, COMPLETE ASSEMBLY, 4 POLE, 2NO, 2NC, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| INGERSOLL RAND Contactors & Starters CTR02580 | |
| KLOCKNER MOELLER Contactors & Starters DIL-ER-40-24V/50HZ | |
| KLOCKNER MOELLER Contactors & Starters DIL-R-40-230V/50HZ/2 40V60HZ | |
| KLOCKNER MOELLER Contactors & Starters DIL00AM (110V50HZ, 120V60HZ) | |
| KLOCKNER MOELLER Contactors & Starters DIL00M (115V, 60HZ) | |
| KLOCKNER MOELLER Contactors & Starters DIL00M-10 (240V, 50HZ) | |
| KLOCKNER MOELLER Contactors & Starters DIL00M-G (24VDC) | |
| KLOCKNER MOELLER Contactors & Starters DILA-XHI04 | |
| KLOCKNER MOELLER Contactors & Starters DILA-XHI11 | |
| KLOCKNER MOELLER Contactors & Starters DILA-XHI22 | |
| KLOCKNER MOELLER Contactors & Starters DILEM-01-230V/50HZ-2 40V/60HZ | |
| KLOCKNER MOELLER Contactors & Starters DILEM-10-240V/50HZ | |
| KLOCKNER MOELLER Contactors & Starters DILEM-10-G-24VDC | |
| KLOCKNER MOELLER Contactors & Starters DILM32-10(24V50HZ) | |
| KLOCKNER MOELLER Contactors & Starters DILM65(230V50HZ-240V 60HZ) | |
| KLOCKNER MOELLER Contactors & Starters DILM80(24V60HZ) | |
| MAGNETIC CONTACTOR, 1 POLE, COIL 115V, 60HZ, 600VAC MAX, MAX AC AMPS CLOSED 18AMPS OPEN 20AMPS, 1HP. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC MOTOR STARTER, 300-LINE, 3 POLE, 3 PHASE, 90 AMP, 600V, 120 VAC COIL, 50/60 HZ, NON-REVERSING, NEMA SIZE 3, NEMA 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC STARTER, AC NON-REVERSING, 3 POLES, 208 VAC COIL, 18 AMP, ENCLOSED, NEMA FRAME SIZE 0, THERMAL OVERLOAD, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC STARTER, NON-REVERSING, 9AMP, COIL 115-120VAC, 3 POLES - 3 OVERLOADS, TYPE 1 ENCLOSURE, SIZE00. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC STARTER, NONREVERSING, 3 PHASE, SIZE 0, 18 AMP RATING, 120 VAC COIL VOLTS, THERMAL OVERLOAD RELAY, SEPARATE CONTROL 115-120 V, NEMA TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY... | |
| MANUAL MOTOR STARTER ENCLOSURE, 1 OVERLOAD RELAY, 2 POLE, SINGLE-PHASE, 115/280VAC, 3/5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| MINI CONTACTOR, 9AMP, 3 POLE, 380-400 VAC, 1 N/O, SCREW TERMINALS, AC OPERATION. FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, DILER-31 SERIES, DIN/PANEL MOUNT, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, SPRING-LOADED TERMINALS, 220-240 VAC, 50/60 HZ, (XTRM10A31B). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, DILER-31 SERIES, DIN/PANEL MOUNT, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, SPRING-LOADED TERMINALS, 24 VAC, 50 HZ, (XTRM10A31U). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR, DILER-31 SERIES, DIN/PANEL MOUNT, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, SPRING-LOADED TERMINALS, 24 VAC, 50/60 HZ, (XTRM10A31T). FREE 2 YEAR RADWELL WARRANTY | |
| MINIATURE CONTACTOR,3PST, 690 VAC, 22 AMP, 24 VDC, 4 KW SWITCHING, 4 POLE, 1.5 HP, NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| MOELLER ELECTRIC Contactors & Starters DILM12-10(24VDC) | |
| MOTOR STARTER, 3 POLE,1 PHASE, M-1 NEMA SIZE 115 / 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, CR306, 300-LINE, OPEN, 600 V, 135 AMP, 115-120 VAC 50/60 HZ, NEMA 4, 3 POLE, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER, MANUAL, 600VAC MAX,10HP, 3 PHASE, CLAMP, TOGGLE CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| MOUNTING KIT, SINGLE, 50 / 60 HZ, 600 VAC, 3 POLES, DIN RAIL MOUNTING, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY 0.25-0.40AMP RANGE 600VAC AUTO/MANUAL. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY BLOCK PANEL MOUNTING 575VAC 10AMP. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, 600VAC, 3 POLE, PILOT DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, CR324, 600 VAC / 250 VDC, AMBIENT COMPENSATED, PANEL MOUNT, NEMA SIZE 1, 27 AMPS, 1 NC, MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, CT7N SERIES, 3.5-4.8 AMP ADJUSTABLE RANGE, 24-690 VAC, 50/60 HZ, CONTACTOR MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, SOLID STATE, 3-POLE, 600 VAC, 65-135 AMP RANGE, 1-NORMALLY OPEN/1-NORMALLY CLOSED AUXILIARY CONTACT, 3/4 SIZE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, STANDARD, PILOT DUTY, 1 NC, NEMA SIZE 00/0/1, 30 AMP, 600 VAC, PANEL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD THERMAL UNIT, THERMAL HEATER ELEMENT, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| POWERPRO DEFINITE PURPOSE CONTACTOR, 3 POLE, 120VAC, DPST, 1/4" QUICK CONNECTS AND #6 SCREWS, 50 AMP, SILVER CADMIUM OXIDE CONTACTS, -4/149 DEGREE TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| POWERPRO DEFINITE PURPOSE CONTACTOR, 3 POLE, 120VAC, DPST, 1/4" QUICK CONNECTS AND #6 SCREWS, 75 AMP, SILVER CADMIUM OXIDE CONTACTS, -4/149 DEGREE TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE EACH, DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, CONVERTABLE, 10 AMP, 600 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY 1NO 1NC 10AMP 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY BASE ASSEMBLY, D26, WITH 480 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY INDUSTRIAL 600VAC 110/120V COIL W/O CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY LATCH ATTACHMENT, 600 VAC, FOR USE WITH D26 MULTIPOLE RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY LATCH ATTACHMENT, FRONT POLE N.O., 2 SCREW MOUNT, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SOLID STATE 120VAC 4AMP 3-32VDC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 10AMP, 24VAC, 4POLE, 4NO. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, DUAL STATE, GENERAL PURPOSE, SSR, PANEL MOUNT, PANEL MOUNTING, SCREW TERMINAL, ZERO CROSSING SWITCH MODE, 50 AMP, 24 VAC, 3-32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT COIL, 30AMP, 110/115-120VAC, 50/60HZ, FOR USE WITH: GE SERIES CR463 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| REPLACEMENT CONTACTOR COIL, TOOL-LESS PLUG CONNECTION, 24 VAC ACTUATING VOLTAGE, 60 HZ, FOR USE WITH:, DILM17, DILM25, DILM32, DILM38, 281134 / XTCERENCOILCB6. FREE 2 YEAR RADWELL WARRANTY | |
| REVERSING CONTACTOR 7AMP 1NC -30COIL 24VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SMALL CONTACTOR, 3 POLE, 3PST-NO, OPERATING VOLTAGE 690 VAC, 18 AMP, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLENOID, INDUSTRIAL, CR9503, COIL-110VAC, 60HZ, PULL TYPE, 1INCH STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, CZR SERIES, ZERO CROSS, 18 AMP, 24-280 VAC, 4-32 VDC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE POWER CONTACTOR, 24A OUTPUT CURRENT, 48 - 530VAC OUTPUT VOLTAGE RANGE, 4 - 32VDC INPUT VOLTAGE RANGE, ZERO CROSS FIRING MODE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE POWER CONTACTOR, 50A, 48-530VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE POWER CONTACTOR,34A OUTPUT CURRENT, 24 - 280VAC OUTPUT VOLTAGE RANGE, 90 - 140VAC INPUT VOLTAGE RANGE, ZERO CROSS FIRING MODE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 1 PHASE, 24-280 VAC OPERATING, 3-32 VDC CONTROL, 90 AMP LOAD CURRENT, SPST-NO CONTACT CONFIGURATION, SCREW TERMINALS, PANEL MOUNT, IP00. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 15-32 VDC CONTROL, 5 A MAX LOAD, 12-280 VAC OPERATING, RANDOM TURN-ON, SIP-4. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 24-280 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 25 AMP, 24-280 VAC, 3-32 VDC CONTROL VOLTAGE, PANEL MOUNT, 8 PF, 10 OHM, 4000 VRMS, -40 TO 80 DEGREE C. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 3-32 VDC INPUT, 48-600 VAC OUTPUT, 40 A, NO, IP20 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 40 AMP, 120VAC, 3-32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 50A, 48-530VAC, 4-32VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 53TP SERIES, 25-AMP, 530VAC, 32VDC, ZERO CROSSING, PANEL, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, CONTROL VOLTAGE RANGE:3VDC TO 32VDC, OPERATING VOLTAGE RANGE:24VAC TO 280VAC, LOAD CURRENT:2AMP, ISOLATION VOLTAGE:4000VR,PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, INPUT 4-32VDC, OUTPUT 10AMP, 24-280VAC, 1 FORM A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PANEL MOUNT, 240VAC, 32VDC, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PANEL MOUNT, 280 VAC, 15 VDC, 40 AMP, CONTACT CONFIGURATION DPST-NO, RELAY TERMINALS QUICK CONNECT, SWITCHING MODE ZERO CROSSING, VOLT MIN 24 VAC ,ROHS COMPLIANT. FREE 2... | |
| SOLID STATE RELAY, PANEL MOUNT, 280 VAC, 32 VDC, 10 AMP, SPST-NO, LOAD CURRENT: 10 AMP, RELAY MOUNTING: PANEL, RELAY TERMINALS: SCREW, SWITCHING MODE: RANDOM TURN ON, OPERATING VOLT MIN:24... | |
| SOLID STATE RELAY, PANEL MOUNT, 280VAC, 32VDC, 25AMP; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:25AMP; OPERATING VOLT MAX:280VAC; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:RANDOM TURN ON; OPERATING VOLT MIN:24VAC ;ROHS COMPLIANT: YES. | |
| SOLID STATE RELAY, PANEL MOUNT, 280VAC, 32VDC, 75A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:75A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24VAC ,ROHS COMPLIANT: YES. FREE... | |
| SOLID STATE RELAY, PANEL MOUNT, 530 VAC, 32 VDC, 25 AMPS, CONTACT CONFIGURATION SPST-NO, SCREW TERMINALS, SWITCHING MODE ZERO CROSSING, OPERATING VOLT MIN 48 VAC, ROHS COMPLIANT. FREE 2 YEAR... | |
| SOLID STATE RELAY, PANEL MOUNT, 60VDC, 280VAC, 3A; CONTROL VOLTAGE RANGE:90V AC TO 280V AC / 90V DC TO 280V DC; OPERATING VOLTAGE RANGE:3V DC TO 60V DC; CONTACT CON. | |
| SOLID STATE RELAY, PANEL MOUNT, LOAD CURRENT 25A, OPERATING VOLT MAX 280VRMS, 280VAC, 32VDC, SPST-NO. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PANEL MOUNT, SCREW CLAMP, 280VAC, 32VDC, 10A, SPST-NO, 280VRMS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PANEL MOUNT, SPST-NO, 25 AMP, 240 VAC, 32 VDC, PANEL MOUNT/SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PCB MOUNT, 660VAC, 32VDC, 5A CONTACT CONFIGURATION, 660 VRMS MAX VOLTAGE, 48 VRMS OPERATING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, SPST-NO CONTACT, 24-140 VAC, INPUT 3-32 VDC, 7-12 MA, SCR OUTPUT 120 VAC 10 AMP, SCREW TERMINALS, ZERO CROSSING SWITCHING, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY... | |
| SOLID-STATE RELAY MODULE, 5 VDC, 10-253 VAC, (2964623). FREE 2 YEAR RADWELL WARRANTY | |
| SOLID-STATE RELAY MODULE, NON LATCHING, 1NO CONTACT, COIL VOLTAGE 24VAC/DC, 3 AMP, 30-14AWG, DIN RAIL, 6.2 X 80 X 56MM, ALT P/N 2940171. FREE 2 YEAR RADWELL WARRANTY | |
| SPRECHER & SCHUH Contactors & Starters CS7-40E-120 | |
| SPRECHER & SCHUH Contactors & Starters CS7-PV-11 | |
| SPRECHER & SCHUH Contactors & Starters CT4-9-1.8-2.7A | |
| SPRECHER & SCHUH Contactors & Starters CT7N-23-B48 | |
| SSR, PANEL MOUNT, 120VAC, 32VDC, 40A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:40A, OPERATING VOLT MAX:140VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:24VAC ,ROHS COMPLIANT: YES. FREE 2... | |
| SSR, PANEL MOUNT, 280VAC, 32 VDC, 50 AMP, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:50A, OPERATING VOLT MAX:280 VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24 VRMS , ROHS... | |
| SSR, PANEL MOUNT, 280VAC, 32VDC, 10A, CONTACT CONFIGURATION:SPST-N C, LOAD CURRENT:10A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:DC SWITCH, OPERATING VOLT MIN:24VAC, PRODUCT RNG:- , ROHS COMPLIANT: YES. | |
| SSR, PANEL MOUNT, 280VAC, 32VDC, 125A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:125A; OPERATING VOLT MAX:280VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:RANDOM TURN ON; OPERATING VOLT MIN:24VRMS ;ROHS COMPLIANT: YES. FREE 2... | |
| SSR, PANEL MOUNT, 280VAC, 32VDC, 25A, CONTACT CONFIGURATION:SPST-N C, LOAD CURRENT:25A, OPERATING VOLT MAX:280VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:DC SWITCH, OPERATING VOLT MIN:24VAC, PRODUCT RNG:- , ROHS COMPLIANT: YES. | |
| SSR, PANEL MOUNT, 280VAC, 32VDC, 25A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:25A, OPERATING VOLT MAX:280VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:24VRMS , ROHS COMPLIANT: YES. FREE... | |
| SSR, PANEL MOUNT, 280VAC, 32VDC, 50A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:50A, OPERATING VOLT MAX:280VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24VRMS , ROHS COMPLIANT: YES. FREE... | |
| SSR, PANEL MOUNT, 280VAC, 32VDC, 75AMP, CONTACT CONFIGURATION SPST-NO, LOAD CURRENT 75AMP, OPERATING VOLT MAX 280VAC,RELAY MOUNTING PANEL, RELAY TERMINALS SCREW, SWITCHING MODE RANDOM TURN ON, OPERATING VOLT MIN 24VAC... | |
| SSR, PANEL MOUNT, 530VAC, 32VDC, 40A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:40A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:80VRMS , ROHS COMPLIANT: YES. FREE... | |
| SSR, PANEL MOUNT, 530VAC, 32VDC, 75A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:75A, OPERATING VOLT MAX:530VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:RANDOM TURN ON, OPERATING VOLT MIN:80VRMS , ROHS COMPLIANT: YES. | |
| SSR, PANEL MOUNT, 530VAC, 32VDC, 90A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:90A; OPERATING VOLT MAX:530VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:48VAC ;ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| SSR, PANEL MOUNT, 660VAC, 280VAC, 50A, CONTROL VOLTAGE RANGE:90V RMS TO 280V RMS, OPERATING VOLTAGE RANGE:48V RMS TO 660V RMS, CONTACT CONFIGURATION:S. FREE 2 YEAR RADWELL WARRANTY | |
| SSR, PANEL MOUNT, 660VAC, 32VDC, 90A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:90A, OPERATING VOLT MAX:660VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:48VAC , ROHS COMPLIANT: YES. FREE 2... | |
| SSR, PCB MOUNT, 280VAC, 32VDC, 3A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:3A, OPERATING VOLT MAX:280VRMS, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24VRMS , ROHS COMPLIANT: YES. FREE... | |
| STARTER REV SZ1 27AMP 3POLE 600VAC 120V COIL OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER REVERSING, 7-1/2HP, 27AMP, 115-120VAC, SIZE1, 3P. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, 2 POLE, 115/230 VAC, 1 HP, NEMA1. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, 300 LINE SERIES, CR306 TYPE, 2 NEMA RATING, TYPE 1 ENCLOSURE, NON-REVERSING, 45 AMP, 3 PHASE, 3 POLE, 600 VAC, 460 VOIL VOLTAGE MIN, 480 COIL VOLTAGE MAX. FREE... | |
| STARTER, AC NON-REVERSING, CR306 SERIES, 3POLE, 120VAC, ENCLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, FULL VOLTAGE, MANUAL, NEMA SIZE M-O, 2POLE, 600VAC MAX, 1 OVERLOAD, TYPE 1 ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, FULL VOLTAGE, NEMA1, 9 AMP, 3 POLE, 120/110 VAC, 60/50 HZ, 600AC, WITH ENCLOSURE. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, FULL VOLTAGE, NON-REVERSING, MAGNETIC, NEMA SIZE 00, 9 AMP, 3 POLE, OPEN TYPE, SEPARATE CONTROL, 115-120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, MAGNETIC, NEMA SIZE 0, OPEN TYPE, SEPARATE CONTROL-115-120 VAC, 18 AMP, 3 POLE, COIL: 115/120 VAC 60HZ 110 VAC 50 HZ, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, MAGNETIC, NEMA SIZE 2, 3 PHASE, 45 AMP, 600 VAC, OPEN, 110/120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, MAGNETIC, NONREVERSING, 45 AMP, 3 POLE, NEMA 2, 110/120 VAC COIL, OPEN TYPE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, MAN MOTOR, NEMA 1, 1 HP, 1 POLE, 115/230 VAC, TOGGLE OPERATOR. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, MANUAL, 16 AMP, 1 POLE, 1 PHASE, 115-230 VAC, TOGGLE. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, MANUAL, MOTOR STARTER, SIZE 0, 2 POLE, 120/110 VAC, 60/50 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, NEMA 3, 90 AMP, 3 POLE, 600 VAC, 480 VAC COIL, OPEN TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, NEMA SIZE 0, 600VAC MAX, COIL: 110V, 50HZ, OR 115-120V, 60HZ . FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, NEMA SIZE 2, 600 VAC, 45 AMP, 3-3 POLE, 3 OVERLOADS, COIL 115-120 VAC-60HZ/110 VAC 50 HZ, OPEN WITHOUT ENCLOSURE, HORIZONTAL. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, NON-REVERSING, 27AMP, 200-208VAC COIL, 1NO/1NC, HOA SELECTOR SWITCH,. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, NON-REVERSING, 3 POLE, SIZE 5, 170/200 VA, 440/460-480 VAC, 50/60 HZ, 600 VOLT MAX. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, NON-REVERSING, 45AMP, 10HP, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, NON-REVERSING, CR306 SERIES, THERMAL OVERLOAD, NEMA 4, OPEN STYLE, 3NO, 135AMP, 110/120VAC, 50/60HZ, MAGNETIC COIL, SURFACE MOUNT, SCREW TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, REVERSING, SIZE 0, 18A, 120VAC COIL, 600VAC RATED, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, TYPE 1 ENCLOSURE, NEMA 1, 600 VAC, 27 AMP, SINGLE PHASE, COIL:, 220/230-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP20C2P-1, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP20C2P-2, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP20C2P-C, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 277VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP20C2P-F, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP20C3P-1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 20A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP20C4P-1, DEFINITE PURPOSE CONTACTOR, 4 POLE, 20A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C1P-F, DEFINITE PURPOSE CONTACTOR, 1 POLE, 25A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C2P-1, DEFINITE PURPOSE CONTACTOR, 2 POLE, 25A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C2P-2, DEFINITE PURPOSE CONTACTOR, 2 POLE, 25A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C3P-1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C3P-2, DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C3P-F, DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C4P-1, DEFINITE PURPOSE CONTACTOR, 4 POLE, 25A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP25C4P-C, DEFINITE PURPOSE CONTACTOR, 4 POLE, 25A, 600V, COMPLETE W/ 277VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP30C1P-1, DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP30C1P-C, DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE W/ 277VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP30C1P-F, DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP30C2P-1, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP30C2P-2, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP30C2P-F, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP30C3P-F, DEFINITE PURPOSE CONTACTOR, 3 POLE, 30A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR ASEA BROWN BOVERI DP30C4P-1, DEFINITE PURPOSE CONTACTOR, 4 POLE, 30A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR353AB4AA1, DEFINITE PURPOSE CONTACTOR, 4 POLE, 25A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR353AB4AF1, DEFINITE PURPOSE CONTACTOR, 4 POLE, 25A, 600V, COMPLETE W/ 277VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR353AC4AA1, DEFINITE PURPOSE CONTACTOR, 4 POLE, 30A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR353AD4BA1, DEFINITE PURPOSE CONTACTOR, 4 POLE, 40A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR353AD4BB1, DEFINITE PURPOSE CONTACTOR, 4 POLE, 40A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR353EG3BA1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 75A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR353FE3BA1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 50A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR353FE3BB1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 50A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR353FE3BH1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 50A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR353FF3BA1, DEFINITE PURPOSE CONTACTOR, 3 POLE, 60A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453AB2AAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 25A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453AB2BAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 25A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453AB3AAA, DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453AB3BAA, DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453AB3HAA, DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453AC2AAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453AC2BAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453AC2HAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453AC3HAA, DEFINITE PURPOSE CONTACTOR, 3 POLE, 30A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453AD2HBB, DEFINITE PURPOSE CONTACTOR, 2 POLE, 40A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453AD3ABB, DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453AD3BBB, DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453AD3FBB, DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE W/ 277VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453AD3HBB, DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CA2AAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CA2BAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CA2FAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 277VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CA2HAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CB1HAA, DEFINITE PURPOSE CONTACTOR, 1 POLE, 25A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CB2AAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 25A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CB2BAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 25A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CC1AAA, DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CC1FAA, DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE W/ 277VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CC1HAA, DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CC2AAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CC2BAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CC2HAA, DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CE2ABB, DEFINITE PURPOSE CONTACTOR, 2 POLE, 40A, 600V, COMPLETE W/ 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERAL ELECTRIC CR453CE2HBB, DEFINITE PURPOSE CONTACTOR, 2 POLE, 40A, 600V, COMPLETE W/ 24VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| TECO-WESTINGHOUSE Contactors & Starters CU-9-120VAC | |
| THERMAL OVERLOAD RELAY, 0.55-0.8A, 500VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 52-65 AMP, 3 POLE, 660 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, FOR USE WITH CA7-9, 10A, AMBIENT TEMP: -20-60 DEGREES C, 4A MAX, 2.9A MIN, 690VAC, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| TIME DELAY RELAY, CONTACT VOLTAGE:30 VDC, TIME MIN:1.8 SEC, TIME MAX:180 SEC, PRODUCT RANGE:CR SERIES, CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:10 AMP, RELAY MOUNTING:SOCKET, CONTACT VOLTAGE:277 VAC. FREE 2 YEAR RADWELL WARRANTY... | |
| WATLOW Contactors & Starters CZ18-A24V-DC10 | |
| WEG Contactors & Starters CWM18N-10-30V18 | |
| WEG ELECTRIC CWB SERIES IEC CONTACTOR, 18A, (3) N.O. POWER POLES, (1) N.O./(1) N.C. AUXILIARY CONTACTS, 120 VAC (50/60HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 16A, (2) N.O./(2) N.C. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 16A, (3) N.O. POWER POLES, (1) N.C. AUXILIARY CONTACTS, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 16A, (4) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 22A, (3) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 22A, (3) N.O. POWER POLES, 24 VAC (60HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 7A, (2) N.O./(2) N.C. POWER POLES, 24 VAC (60HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 7A, (3) N.O. POWER CONTACT(S), 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE. (1) N.O. AUXILIARY CONTACT INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 7A, (3) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE. (1) N.C. AUXILIARY CONTACT INCLUDED.. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 7A, (4) N.O. POWER POLES, 208-240 VAC (60HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 7A, (4) N.O. POWER POLES, 24 VAC (60HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| WEG ELECTRIC CWC SERIES IEC MINIATURE CONTACTOR, 9A, (2) N.O./(2) N.C. POWER POLES, 24 VAC (60HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |