Radwell International Datasheets for AC Motor Starters

AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
3 POLE, 415 COIL VAC AT 50 HZ, 480 COIL VAC AT 60 HZ, 20 AMP, NONREVERSIBLE OPEN ENCLOSURE IEC CONTACTOR 1 PHASE HP: 0.5 AT 115 V, 1 AT...
A40 COIL, 400-415 VAC, 40/60HZ, 250 VDC. FREE 2 YEAR RADWELL WARRANTY
AC CONTACTOR, BULLETIN 7707 TM, NON-REVERSING, OPEN TYPE, 2 POLE, SINGLE PHASE, NEMA SIZE 1, 27 AMPS CONTINUOUS, 110 VAC 50 HZ / 110-120 VAC 60 HZ COIL. FREE 2...
AC CONTACTOR, BULLETIN 7707 TM, NON-REVERSING, OPEN TYPE, 2 POLE, SINGLE PHASE, NEMA SIZE 3, 90 AMPS CONTINUOUS, 110 VAC 50 HZ / 110-120 VAC 60 HZ COIL. FREE 2...
AC CONTACTOR, BULLETIN 7707 TM, NON-REVERSING, OPEN TYPE, 3 POLE, THREE PHASE, NEMA SIZE 0, 18 AMPS CONTINUOUS, 110 VAC 50 HZ / 110-120 VAC 60 HZ COIL. FREE 2...
AC CONTACTOR, BULLETIN 7707 TM, NON-REVERSING, OPEN TYPE, 3 POLE, THREE PHASE, NEMA SIZE 1, 27 AMPS CONTINUOUS, 110 VAC 50 HZ / 110-120 VAC 60 HZ COIL. FREE 2...
AC CONTACTOR, BULLETIN 7707 TM, NON-REVERSING, OPEN TYPE, 3 POLE, THREE PHASE, NEMA SIZE 2, 5 AMPS CONTINUOUS, 110 VAC 50 HZ / 110-120 VAC 60 HZ COIL. FREE 2...
ADDITIONAL POLE, TESYS CONTROL, 40 AMP, 690 VAC, 50/60 HZ, 1 N/O, FOR V2, -20 TO +50 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
ADVANTAGE STARTER, 3-POLE, NON-REVERSING, NEMA SIZE 3, 3-PHASE, COIL VOLTAGE 110 VAC, 50 HZ, 90AMPS CONTINUOUS, 50HP MAX. FREE 2 YEAR RADWELL WARRANTY
ADVANTAGE STARTER, 3-POLE, NON-REVERSING, NEMA SIZE 5, 200HP MAX, 270AMPS CONTINUOUS, 3PHASE, COIL VOLTAGE 120VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
ASEA BROWN BOVERI Contactors & Starters T7DU-2.4
ASEA BROWN BOVERI Contactors & Starters TA25-DU-4.5-6.5
ASEA BROWN BOVERI Contactors & Starters TA25DU-10-14
ASEA BROWN BOVERI Contactors & Starters TA25DU-13-19
ASEA BROWN BOVERI Contactors & Starters TF42-10
ASEA BROWN BOVERI Contactors & Starters TF42-7.6
ASEA BROWN BOVERI Contactors & Starters ZA40-84
ASEA BROWN BOVERI, VB7A-30-01, VB7A3001, CONTACTOR, MINIATURE, 24VAC. FREE 2 YEAR RADWELL WARRANTY
ASEA BROWN BOVERI, VB7A-30-10, VB7A3010, CONTACTOR, MINIATURE, 24VAC,GJL1311911R010 1. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 1 NC EARLY-BREAK + 1 NO LATE-MAKE, 12 AMP, 690 VAC, 50/60 HZ, RIGHT MOUNTING LOCATION, IP20. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 16AMP, 110-220VAC, 4 NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 2 N/O, 50/60HZ, 690VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 2NO/2NC, STYLE 1A48174G07, 120-600VAC, 125-300VDC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, 6 AMP, 250 VAC, 50/60 HZ, 1 NO/1 NC, FOR FAZ-NA & FAZ-RT, IP20, (113895). FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, FOR USE WITH XT SERIES B-C FRAME, 16 AMP, 230/500 VAC, 2 N/C, TOP MOUNT. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, FRONT MOUNT, FRAME D-G, 1-15 AMP, 250 VDC, 600 VAC, 2 POLE, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, STYLE # 1A48174G08, 4 NORMAILLY OPEN CONTACTS, SCREW TERMINALS, CONTACT RATING 600VAC/300VDC. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH ACCESSORY KIT, SWITCH ELEMENT, 6 AMP, 240 VAC, FOR MOLDED CASE CIRCUIT BREAKERS E100 LINE, TYPE TED. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY SWITCH, W/O JUMP FUNCTION, 2 SPEEDS, STEP-BY-STEP SWITCHING, 10 AMP, 400 VAC, 6 K, 2X N/O, SCREW TYPE TERMINAL, -25 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY...
C-H CONT COIL F 240VAC CEMENT CO CONTACTOR PART REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
COIL 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL UNDER VOLTAGE TRIP 480VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, 110 VAC, 50/60 HZ, FOR CONTACTOR OR STARTER, REPLACEMENT, RENEWAL PART, IEC, FOR 100-C40 TO 100-C43 CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
COIL, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, 110VAC ,50/60HZ ,FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY
COIL, 120 VAC, 60 CY, 2 LEAD. FREE 2 YEAR RADWELL WARRANTY
COIL, 120 VAC, FOR USE WITH TM CONTACTOR/STARTERS. FREE 2 YEAR RADWELL WARRANTY
COIL, 220/240VAC, A-LINE, FOR A45-A75. FREE 2 YEAR RADWELL WARRANTY
COIL, 240 VAC @ 50 HZ, 277 VAC @ 60 HZ, RENEWAL PART, IEC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
COIL, 24VAC, 50/60HZ, IEC RENEWAL COIL, USE WITH 100-C60 / 100-C72 / 100-C85 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
COIL, 24VAC, 50HZ, FOR CONTACTOR OR STARTER, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
COIL, 277 VAC @ 60HZ, 240 VAC @ 50 HZ, FOR IEC CONTACTOR, IEC RENEWAL PART, OPEN STYLE, SCREW TERMINALS, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
COIL, 440-480 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, 440-480 VAC, 50/60 HZ, FOR 100-C60 TO C85 CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
COIL, 440/480VAC, 50/60HZ, FOR CONTACTOR OR RELAY. FREE 2 YEAR RADWELL WARRANTY
COIL, 48VAC. FREE 2 YEAR RADWELL WARRANTY
COIL, 550 VAC 50 HZ, 600 VAC 60 HZ, FOR CONTACTOR OR RELAY, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
COIL, AC, 208/240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, AC, CA7-9.16, 550VAC /50HZ, 600V/AC /60HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, FOR CONTACTOR OR RELAY, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, FOR CONTACTOR/RELAY, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, MAGNETIC, FOR USE WITH CONTACTOR, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, RENEWAL PART, 440-480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
COIL, RENEWAL PART, IEC, 400-415 VAC, 50 HZ, FOR 100-C40 TO 100-C43 CONTACTOR, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
COIL, RENEWAL, IEC, 230 VAC, 50/60HZ, FOR 100-C, FOR CONTACTOR OR STARTER, FOR USE WITH 100/C60100/C85. FREE 2 YEAR RADWELL WARRANTY
COIL, TYPE TA, 200VAC 50HZ, 200-220VAC 60HZ, SCREW CLAMP, FOR IEC 100-C CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK 600VAC/MAX. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, 1NO, 6 AMP, 120 VAC, SINGLE CONTACT, SCREW CLAMP TERMINALS, HARMONY XB4 SERIES. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK, SINGLE, HARMONY XB4, 10 AMP, 600 VAC, 1 N/O, SLOW BREAK, W/ FIXING COLLAR, SCREW CLAMP TERMINALS, -40 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY...
CONTACT BLOCK, ZB5, 10 AMP, 600 VAC, 2 POLE, SCREW CLAMP TERMINAL, 2 NO. FREE 2 YEAR RADWELL WARRANTY
CONTACT MODULE, 1 NORMALLY OPEN, 40 AMP, 690 VAC, 50/60 HZ, PRODUCT COMPATIBILITY: V1 / V2 / V02 / V0 / V01. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 35AMP 120VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 4AMP 4POLE 4NC 200-220VAC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL 200/230VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, 110/120 VAC, 50/60 HZ, CLIMATIC PROOFED, FOR A9 - A300 / UA26 - UA110. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, 400/480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, A-LINE SERIES, TYPE ZA, 220-230 VAC 50 HZ, 230-240 VAC 60 HZ, FOR USE WITH A26/A30/A40/UA26/UA3 0. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, DILM115 TO DILM150, TOOL-LESS PLUG CONNECTION, 120 VAC, (DILM150-XSP(RAC120) ). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR DEFINITE PURPOSE 40AMP 3POLE 240VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR IEC 9AMP 3POLE 24VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 220VAC, 2NO+2NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 1 NO CONTACT, 3 NC CONTACTS, 600 VAC MAX, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 115A, SIDE MOUNTED, 110VAC AT 50HZ, 120 VAC AT 60HZ, 1NO-1NC,FRAME G, 90MM, 3POLE, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 15 AMP, 3 POLE, 1 NORMALLY OPEN AUX, FVNR, FRAME B, COIL 110/120VAC / 50/60HZ, 45MM FRAME. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 15AMP, 3POLE, 1NO, 220/240VAC, 50/60HZ, FVNR, FRAME B. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 18 AMP, 3-POLE, SCREW TERMINALS, FULL VOLTAGE, 1 N/O AUX CONTACT, 110/120 VAC COIL, 50/60 HZ, SAME AS DILM17-10(110V50HZ 120V60HZ). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 220/240 VAC, 50/60 HZ, 3 POLE, 25 AMP CONTINUOUS AMP, 45 MM FRAME, 1 NO CONTACT, SCREW TERMINALS, NON-REVERSING, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 25 AMP, 24 VAC COIL, XSTART, 3 NO, 11 KW. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 110 COIL VAC AT 50 HZ, 120 COIL VAC AT 60 HZ, 40 AMP, 3 AT 200 V. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 150 AMP, FRAME G, 240VAC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 3 PHASE, FULL VOLTAGE, NON-REVERSING, 250 - 500 VAC COIL, 2 NO / 2 NC AUXILIARY CONTACT, 400 AMPS, 600 VOLTS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 40 AMP LOAD CURRENT, 60 AMP SWITCHING CURRENT, 690 VAC, 40 HP, 3PST, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, FVNR, 95A, FR F, 110/120VAC, 50/60HZ, W/ NO-NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 32 AMP, 3 POLE, COIL: 230 VAC 50 HZ, 1 N/O, SCREW TERMINALS , DILM-32-10 SERIES. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3PHASE, 110/120VAC, 60HZ,NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 40 AMP, 240 VAC, COIL 60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 50 AMP, 3 POLE, 380/400V 22KW, SCREW TERMINALS, 110/120 VAC 50/60 HZ COIL, (277827), SAME AS: DILM50(110V50HZ 120V60HZ). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 50 AMP, 3 POLE, 380/400V 22KW, SCREW TERMINALS, 24 VAC 50/60 HZ COIL, (277834), SAME AS: DILM50(24V50/60HZ). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 55 M FRAME SIZE, 220-240 VAC, 50/60 HZ, 40 AMP, SCREW TERMINALS, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 55 MM FRAME D, 63 AMP, 4 POLE, 220/240 VAC, 50/60 HZ, NON-REVERSING, SCREW TERMINALS, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 550 - 600 VAC, 50 / 60 HZ, 15 AMP, 3 POLE, 1 NORMALLY CLOSED, 45 MM FRAME, NON REVERSING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 65 AMP, 3PH, 230-240VAC 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, DILM25 SERIES, FVNR, C FRAME, 1NC, 25AMP, 3POLE, 110/120VAC, 50/60HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, FVNR, C FRAME, 1 NO, 32 AMP, 3 POLE, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, FVNR, C FRAME, 1NC, 18 AMP, 3 POLE, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, FVNR, FRAME H, 2 NO / 2 NC, 110 KW, 225 AMP, 3 POLE, 480-500 VAC, 50/60 HZ, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, IEC, 11 A, 240 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, IEC, 15 A, 120 VAC, COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, IEC, FRAME B, OPEN, FVNR, 1NC, 7.5KW, 15AMP, 3POLE, 400VAC, 50/60HZ, 24VDC COIL, DILM15-01(24VDC). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TIMER MODULE, XT SERIES, 1-30S, 24VAC/DC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, XT IEC SERIES, 7A, 220 VAC 50 HZ, 240 VAC 60HZ, 3-POLE, SCREW TERMINAL, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, XT SERIES, 3 POLE, FVNR, 65 AMP, FRAME D, 110/120 VAC, 50/60 HZ, SCREW TERMINALS, DIN RAIL MOUNTED/PANEL MOUNTED. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, XT SERIES, 4 POLE, 9 AMP, 110/120 VAC COIL, 50/60 HZ, FRAME A, DIN RAIL/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, XT SERIES, FRAME B, 1NO, 9AMP, 3POLE, 220/240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, XT SERIES, MAGNETIC TYPE, NON-REVERSING, INDUCTIVE, NO ENCLOSURE, 3 POLE, 120 VAC, 50/60 HZ, 115 AMP, FRAME G. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, (DIL-ER-40-24V/50HZ) , MINIATURE, SCREW TERMINALS, 4 POLE, 4 NO CONTACTS, 10 AMP, 500 VAC, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTROL RELAY, 10 AMP, 3 NO - 1 NC, 240/277 VAC, 50/60 HZ, 4 POLE. FREE 2 YEAR RADWELL WARRANTY
CRADLE RELAY S, SIGNAL RELAYS, 250VAC CONTACT VOLTAGE RATING, 260VDC CONTACT VOLTAGE RATING, 1000MW SIGNAL RELAY COIL POWER RATING (DC). FREE 2 YEAR RADWELL WARRANTY
CRYDOM, TD2425, SOLID STATE RELAY, PANEL MOUNT, 280VAC, 32VDC, 25A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:25A; OPERATING VOLT MAX:280VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:24VRMS; CONTROL. FREE...
CUTLER HAMMER Contactors & Starters W+200M1CFC
CUTLER HAMMER Contactors & Starters W22
CUTLER HAMMER Contactors & Starters XTCE025C10A
CUTLER HAMMER Contactors & Starters XTCE032C10A
CUTLER HAMMER Contactors & Starters XTCEXFAC02
CUTLER HAMMER Contactors & Starters XTMC9A10A
CUTLER HAMMER Contactors & Starters XTOB004BC1
CUTLER HAMMER Contactors & Starters XTOB010BC1
CUTLER HAMMER Contactors & Starters XTOB012BC1
CUTLER HAMMER Contactors & Starters XTOB016BC1
CUTLER HAMMER Contactors & Starters XTOB024CC1
CUTLER HAMMER Contactors & Starters XTOB1P6BC1
DEFINITE PURPOSE 30AMP 2POLE 480VAC COIL 60HZ. FREE 2 YEAR RADWELL WARRANTY
DEFINITE PURPOSE CONTACTOR, 3 POLE, 63 FLA, 24 VAC COIL, COMPACT THERMOPLASTIC FRAME, BOX LUGS WITH QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY
DEFINITE PURPOSE CONTACTOR, IEC MAGNETIC CONTACTOR, 3 POLES, FRAME C, 18 AMPS, AMPS-INDUCTIVE: 15A, AMPS-RESISTIVE: 40A, 120 VAC, NO ENCLOSURE, XTCE SERIES, NON-REVERSING, AUXILIARY CONTACT FORM: 1 NO. FREE 2...
DEFINITE PURPOSE CONTACTOR, XMC0 SERIES, 32 AMP, 2 POLE, 240 V, 4 W, COIL: 208-220 VAC 50 HZ / 208-240 VAC 60 HZ, SCREW TERMINAL, PANEL MOUNT. FREE 2 YEAR...
DILER-40-G(220VDC), CONTROL RELAY, MINIATURE, SCREW TERMINALS, 4 POLE, 4 NO CONTACTS, 10 AMP, 500 VAC, 220 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 05/2015, AUXILIARY CONTACT, FOR EASTON WMZS SUPPLEMENENTARY PROTECTORS, MANUAL TRIP, 1NO/1NC, 2AMP/240VAC / 0.5AMP/120VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06/30/2023, COIL, 380-400VAC / 50HZ, 440VAC / 60HZ, FOR CONTACTOR, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AC CONTACTOR, BULLETIN 7707 TM, NON-REVERSING, OPEN TYPE, 3 POLE, THREE PHASE, NEMA SIZE 0, 18 AMPS CONTINUOUS, 110 VAC 50 HZ / 110-120 VAC 60 HZ...
DISCONTINUED BY MANUFACTURER, AC CONTACTOR, BULLETIN 7707 TM, NON-REVERSING, OPEN TYPE, 3 POLE, THREE PHASE, NEMA SIZE 1, 27 AMPS CONTINUOUS, 110 VAC 50 HZ / 110-120 VAC 60 HZ...
DISCONTINUED BY MANUFACTURER, AUXILIARY ALARM SWITCH, 240 VAC, 6 A, FOR USE WITH WMS CURRENT LIMITING SUPPLEMENTARY PROTECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 1 NO / 1 NC, 1A1B, 0.8/6 AMP, 110/220 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 10 AMP, 100/600 VAC, 2 POLE, 2NO, 2NC, TOP MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 230 VAC, 50/60 HZ, 24 VDC, 6-8 AMP, 1 NO + 1NC, 0.5 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, STYLE # 1A48174G08, 4 NORMAILLY OPEN CONTACTS, SCREW TERMINALS, CONTACT RATING 600VAC/300VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILLIARY SWITCH, 5AMP, 600VAC, FOR PKZM1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL 600VAC FOR TM SERIES NEMA SIZE 00/0/1/2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 110 VAC AT 50 HZ, 110-120 VAC AT 60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 110 VAC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 110-120 VAC, 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 110/120VAC 60HZ, 110V 50HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 200-230 VAC, 50/60 HZ, FOR 100-C CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 220 - 240VAC 50/60HZ, 20 - 72 LOAD FACTOR, REPLACEMENT COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 24 VAC, 50/60 HZ, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 24 VAC, 60 HZ, 2 BOLT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 24 VAC, A-LINE, REPLACEMENT COIL, FOR USE WITH 19-1-16 FRAME SIZE CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 440/480 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 440/480 VAC, FOR TM SERIES, NEMA SIZE 00/0/1/2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, REPLACEMENT, FOR CONTACTOR OR STARTER, 220-230 VAC @ 60/50 HZ, )PEN STYLE, SCREW TERMINALS, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, SCREW TERMINALS, 400-415/480 VAC, 50/60 HZ, (ZA75 400-415V 50HZ / 480V 60HZ). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NC, 220 VDC / 440 VAC MAX, 10 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 600 VAC MAX, 1 NC -1 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR BLOCK, OVERLOAD, 600 VAC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 208 VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, CLIMATIC PROOFED, 110/120 VAC, 16 AMP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR FOR CAPACITOR SWITCHING, 3-POLE, 3 NO CONTACTS, 110/120 VAC / 50/60 HZ, 110 VDC / 50 HZ, SCREW TERMINALS, 3600 CYCLES PER HOUR, 8 KV WITHSTAND...
DISCONTINUED BY MANUFACTURER, CONTACTOR REPLACEMENT COIL, FRAME D, 415/480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 300AMP, 24-48VDC COIL, 160KW, 400VAC-3, 2 N.O./2 N.C. AUX CONTACTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, CATALOG NO.: 277549, ALTERNATE PART NO.: DILMC12-01-230V50HZ/ 240V60HZ, BASIC, 20AMP, 3POLE, 230/240VAC 50/60HZ, 1N/C, SPRING-LOADED TERMINALS, NON-REVERSING, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC INTERFACE MODULE, ADDITIONAL MOUNTING FOR OPERATION COIL, 0.5AMP, 15-240VAC, 24VDC INTERFACE RATING, CONTACT RELAY OUTPUT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC MOTOR STARTER, ACROSS-LINE, WITH PUSHBUTTONS, NEMA 1 ENCLOSURE, 3 PHASE, 34-50 AMP RANGE, 15 HP @ 230V / 30 HP @ 460V, 3 POLE, 115 VAC...
DISCONTINUED BY MANUFACTURER, MAGNETIC STARTER, NEMA 1, 3POLE, 40/50AMPS, 440/480VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MANUEL MOTOR TRIP MODULE, 16AMP, 3PHASE, 230-460VAC, 12.5KW, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NON-REVERSING CONTACTOR, SIZE 1, 27 AMP, 3 PHASE, 7.5/7.5/10 HP AT 200/230/460 VAC, 120 VAC CONTROL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NON-REVERSING CONTACTOR, SIZE 2, 45 AMP, 3 PHASE, 10/15/25 HP AT 200/230/460 VAC, 120 VAC CONTROL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NON-REVERSING CONTACTOR, SIZE 3, 90 AMP, 3 PHASE, 25/30/50 HP AT 200/230/460 VAC, 110 VAC CONTROL, 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NON-REVERSING CONTACTOR, SIZE 4, 135 AMP, 3 PHASE, 40/50/100 HP AT 200/230/460 VAC, 120 VAC CONTROL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY 18-26AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY 32AMP, 690VAC TRIP .6-1AMP 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 0.16-0.24 AMP, 2 NC/NO, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 0.24/0.4 AMP, 1NO/1NC, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 0.4-0.6 AMP, 750 VAC, 500 VAC/600 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 1.9-3.7AMP, 600VAC, BIMETAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 16/24AMP, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 24-33AMP POTENTIOMETER RANGE, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4/6 AMP, 3 POLE, 690 VAC, 6KV, 1NO/1NC, DIRECT MOUNTING . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 9.6-16 AMPS, 230/380/500 VAC AT 15, 60/110/230 VDC AT 13, 2 NORMALLY OPEN, 2 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, THERMAL, 6-10 AMP, 4 POLE, 600 VAC, 1NO/NC, DIRECT MOUNTING, IP20, 076789. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD TRIP RELAY, 3.8-5.0AMP, 3P, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY OVERLOAD, 5 AMP, 690 VAC, 20 AMP MAX, 3 POLE, 1 NO, 1 NC, AUTO RESET, (TR20DH-R). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY TIMER COIL, 200-208 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 2.5AMP, 120VAC, 400VAC, MAX 3-32 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, FOR MOTOR OVERLOAD, 1.6-2.4 AMP, 690VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, TIMING RELAY, 180 SECONDS, OCTAL PIN, 24 VAC, 10 AMPS RESISTIVE, AT 115 VAC OR 28 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT COIL, 230-240 VAC - 60 HZ, 220-230 VAC - 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT COIL, FOR PMT SERIES TIME DELAY RELAYS, 220/240 VAC, 60 HZ, CLASS A/ ALL POLE COMBOS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, US-K SERIES, 70 AMP, 3 POLE, 200-480 VAC RATED, 12-24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, 2.8-4.2 A, 600 VAC, 3 POLE, FITS SC40, SC41, SC51, 1 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY MODULE, 120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 16 AMP, 240 VAC, 47-63 HZ , PDS HEATER BREAK DETECT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 16 AMP, 240 VAC, 47-63 HZ, 100-240 VAC INPUT, NO FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 16 AMP, 240 VAC, 47-63 HZ, UNIVERSAL DC INPUT, NO FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 16 AMP, 240 VAC, 47-63 HZ, UNIVERSAL DC INPUT, RELAY OPEN IN ALARM, NO FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 16AMP, 240VAC, 47-63HZ, PDSIO MODE 1, DIN RAIL MOUNT, NO FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 25 AMP, 120 VAC, 47-63 HZ , PDS CURRENT MONITORING, W/O FUSE . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 25 AMP, 120 VAC, 47-63 HZ , PDS CURRENT MONITORING, WITH FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 25 AMP, 240 VAC, 47-63 HZ, 100-240 VAC INPUT, NO FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 25 AMP, 240 VAC, 47-63 HZ, UNIVERSAL DC INPUT, NO FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 25 AMP, 240 VAC, 47-63 HZ, UNIVERSAL DC INPUT, RELAY CLOSED IN ALARM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 25 AMP, 240 VAC, 47-63 HZ, UNIVERSAL DC INPUT, RELAY OPEN IN ALARM, NO FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 25 AMP, 480 VAC, 47-63 HZ, UNIVERSAL DC INPUT, NO FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 40 AMP, 240 VAC, 47-63 HZ, UNIVERSAL DC INPUT, NO FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 40 AMP, 240 VAC, 47-63 HZ, UNIVERSAL DC INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 40 AMP, 480 VAC, 47-63 HZ, UNIVERSAL DC INPUT, NO FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 40 AMP, 480 VAC, 47-63 HZ, UNIVERSAL DC INPUT, RELAY OPEN IN ALARM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 50 AMP, 240 VAC, 47-63 HZ, 100-240 VAC INPUT, NO FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 50 AMP, 500 VAC, 47-63 HZ, 100-240 VAC INPUT, NO FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 50 AMP, 500 VAC, 47-63 HZ, 100-240 VAC INPUT, WITH FUSE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE TIMER RELAY, MODEL TH3KAD, 120 VAC, 50/60HZ, 6000 SECONDS ON/OFF DELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE TIMER, 120 VAC, SURFACE MOUNTING TYPE, SERIES TSI, MALE QUICK-CONNECT TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STARTER ASSEMBLY, 100-240 VAC COILS, 50/60 HZ, AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STARTER, MAGNETIC, 10HP, 3PH, 600VAC, SIZE1, 115VAC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLAY RELAY, 0.4-0.6AP RANGE, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, .24-.36 AMP, 1 N/O / 1 N/C, 600 VAC MAX, TRIP CURRENT 120% OF DIAL SETTING, AMBIENT COMPENSATED, 3-PIN, SCREW TERMINALS. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 0.6/1 AMP, 690 VAC, 3 POLE, 1 N.O. / 1 N.C.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 0.64-0.96AMP, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 0.95-1.45 AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 1 NO / 1 NC, 1.6-2.4 AMP, 3 POLE, 690 VAC, (1SAZ111301R0007). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 1.4-2.2 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 1/1.6 AMP, 3 POLE, 690 VAC, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 10 AMP, 690 VAC MAX, 50/60 HZ, 3P, NO/NC, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 10/14 AMP, 3 POLE, 690 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 13/19 AMP, 3 POLE, 690 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 150 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 16/24 AMP, 690 VAC, 3 POLE, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 18 - 26 AMP, 600 VAC, 1 NO / 1 NC, SCREW TERMINAL, PUSH TO RESET, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 2.8-4.4AMP RANGE, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 2.8-4.8AMP RANGE W/ ADJUSTABLE POTENTIOMETER, 600VAC MAX RATING, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 24/32 AMP, 3 POLE, 690 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 29 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 3 POLES, 4.5-6.5 AMP, 600 VAC, CLASS 10, IP20, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 600 VAC, 660 V, 1 NO + 1 NC AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 690 VAC, 60-80 AMP, 440 VDC/500VAC AUX CIRCUIT, 3 POLES, 1 AUX CONTACT NC, 1 AUX CONTACT NO, REPLACED BY TF96-78. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 9-11 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 9-13AMP, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, ADJUSTABLE RANGE: 2.8AMP - 4.4AMP, 660VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, TR SERIES, FRAME SIZE: 0N, TYPE: TR-0N, 2 ELEMENT STANDARD, ON-CONTACTOR MOUNTING, AUTO RESET, 0.48-0.72 AMPERE SETTING RANGE, 1NO/1NC CONTACT, 600 VAC MAX. FREE...
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD, 0.95-1.45A, 3POLE, 600VAC, AUXILIARY CONTACT C600, 15A FUSE MAX, 14-10AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD, RELAY, 4 - 6.2 AMP, 3 POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL/HEATER OVERLOAD RELAY, 2-2.5 AMP, 690 VAC, 1NO/NC, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THYRISTOR POWER SWITCH, 25 AMP, 24-280 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TIMING RELAY, MECHANISM PNEUMATIC, 10 AMP, 600 VAC, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRIP BLOCK, MOTOR PROTECTION, 3-PHASE, 15-30HP, THERMAL: 32-40AMP, MAGNETIC: 350-500AMP, 230-400VAC, ROTARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,OVERLOA D RELAY, 10/16AMP, 600VAC MAX,3PHASE. FREE 2 YEAR RADWELL WARRANTY
DOL STARTER, CMC TYPE F FVNR 3-POLE 10-16AMP, COIL:110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DP CONTACTOR 25AMP 120VAC 1P W/SHUNT 60HZ. FREE 2 YEAR RADWELL WARRANTY
EATON CORPORATION, MOELLER ELECTRIC, Z1-10, Z110, THERMAL OVERLOAD RELAY, 6-10AMP. FREE 2 YEAR RADWELL WARRANTY
FUJI ELECTRIC, TK-0NY-0.95-1.45, TK0NY095145, THERMAL OVERLOAD RELAY, .95-1.45AMP, 3POLE, 600VAC. FREE 2 YEAR RADWELL WARRANTY
FULL VOLTAGE MAGNETIC CONTACTOR, NON-REVERSING, 240/220 VAC 60/50HZ, 3 POLES, 1400 A, AUXILIARY CONTACTS: 2NO-2NC. FREE 2 YEAR RADWELL WARRANTY
IDEC Contactors & Starters YC1U-11A240
IEC CONTACTOR, 3POLE, NONREVERSIBLE, OPEN ENCLOSURE 1 PHASE, 115V-0.5HP, 200V-1HP, 230V-1.5HP, 200V-2HP, 230V-3HP, 460/575V-5HP, 8.80AMP INDUCTIVE LOAD RATING, 24VAC 50/60HZ COIL RATING. FREE 2 YEAR RADWELL WARRANTY
MACROMATIC Contactors & Starters TCF2F
MAGNETIC COIL, A LINE SERIES, 208 VAC, 50 / 60 HZ, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC COIL, ADVANTAGE SERIES, SIZE 5 & 6, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC COIL, TYPE: CYA STARTER, 7305 PM RELAY, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC SWITCH, MOTOR STARTER, ACROSS-LINE, WITH ON/OFF PUSHBUTTON, NEMA 1 STEEL ENCLOSED, THREE-PHASE, 30 HP AT 460 VOLTS, COIL: 460 VAC/60 HZ, OVERLOAD RANGE: 34-50 AMPS, 3 POLES, 2NO/2NC AUXILIARY...
MANUAL MOTOR PROTECTOR, XT SERIES, FRONT MOUNT AUXILIARY CONTACT, 1 AMP, 230 VAC, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, 1 SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
MINI CONTACTOR, 3-POLE, 9 A, FRAME A, 1NO AUX, 120 VAC COIL, XT IEC SERIES. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR, DILER-31 SERIES, DIN/PANEL MOUNT, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, SPRING-LOADED TERMINALS, 220-240 VAC, 50/60 HZ, (DILER-31-220V/50HZ- 240V/60HZ). FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR, DILER-31 SERIES, DIN/PANEL MOUNT, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, SPRING-LOADED TERMINALS, 24 VAC, 50/60 HZ, (DILER-31-24V/50HZ-6 0HZ). FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR, DILER-31 SERIES, DIN/PANEL MOUNT, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, SPRING-LOADED TERMINALS, 380-440 VAC, 50-60 HZ, (DILER-31-380V/50HZ- 440V/60HZ). FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR, DILER-31 SERIES, DIN/PANEL MOUNT, 3 NORMALLY OPEN, 1 NORMALLY CLOSED, SPRING-LOADED TERMINALS, 415-480 VAC, 50/60 HZ, (DILER-31-415V/50HZ- 480V/60HZ). FREE 2 YEAR RADWELL WARRANTY
MOELLER ELECTRIC Contactors & Starters XTCE018C10A
MSD 3P35A120VAC NO. FREE 2 YEAR RADWELL WARRANTY
NEMA STARTER, VACUUM, NON-REVERSING, OPEN, STR SIZE 6, 110/120 V COIL, SEP CONTROL. FREE 2 YEAR RADWELL WARRANTY
NEUTRAL BLOCK, FOR USE WITH V5/V6 MODELS, 175 AMP, 690 VAC, 50/60 HZ, 6 KV, 125 MM HEIGHT, SCREW CLAMP TERMINAL, EARLY MAKE/LATE BREAK CONTACT OPERATION. FREE 2 YEAR RADWELL...
OVER TEMP/SEAL LEAK RELAY,120VAC, FLANGE MOUNT, INCLUDES OR11-PC SOCKET, FOR USE W/ FLS & CLS SENSORS. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, 1NO + 1NC, 600VAC, 0.24-0.4A AMP RATING, FRAME C, CLASS 10. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, FRAME C, CLASS 10, 16/24 AMP, 690 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, THERMAL/BIMETAL, 10/16 AMP, FRAME B, CLASS 10, 690 VAC, 3 POLE, 1NO 1NC, SCREW TERMINAL TYPE, PANEL MOUNT . FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, XT SERIES, 690 VAC, 5.5 KW, 6/10 AMP, FRAME B, CLASS 10, 1 NORMALLY OPEN / 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, XT SERIES, FRAME B, CLASS 10, 2.4/4AMP, 690VAC, 3POLE. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, XTOB SERIES, 690 VAC, 15 AMPS CONTACT CURRENT, 9-12 AMPS CURRENT, 1 NORMALLY OPEN / 1 NORMALLY CLOSED, PANEL MOUNT, ELECTROMECHANICAL. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD THERMAL RELAY, 65-82 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
PENDANT STATION CONTACT 600VAC 10 A XAC. FREE 2 YEAR RADWELL WARRANTY
PUSH BUTTON SWITCH, XB4 SERIES, 10 AMP, 600 VAC, 1NO/NC, SLOW-BREAK, SCREW CLAMP TERMINAL. FREE 2 YEAR RADWELL WARRANTY
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; COIL VOLTAGE:24VDC; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:2A; PRODUCT RANGE:P2/V23079 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:NON LATCHING; RELAY TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A; COIL VOLTAGE:3VDC; CONTACT CONFIGURATION:DPDT; CONTACT CURRENT:2A; PRODUCT RANGE:P2/V23079 SERIES; RELAY MOUNTING:THROUGH HOLE; COIL TYPE:LATCHING DUAL COIL; RELAY TERMINALS:SOLDER ROHS COMPLIANT: YES. FREE 2 YEAR...
RELAY, SOLID STATE, 3-32VDC/400VAC, 25 AMP. FREE 2 YEAR RADWELL WARRANTY
RELAY, SOLID STATE, PANEL MOUNT, 280VAC, 15VDC, 20A, CONTACT CONFIGURATION: 4PST, MAX:280VRMS, PANEL, QUICK CONNECT, ZERO CROSSING, OPERATING VOLT MIN: 24VRMS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RENEWAL COIL MODULE, COIL / PCB, 250-500 VAC / DC, WITH PLC INTERFACE, FOR USE WITH 100-E146 CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
RENEWAL COIL, 440/480 VAC, 480 AMP, 50/60 HZ, FOR USE WITH CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY
RENEWAL COIL, 48 VAC, 50-60 HZ, USED W/ CONTACTORS 100-C60 / 100-C72 / 100-C85. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT COIL, FOR AF45-AF75 CONTACTORS, 100-250VAC/DC. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT CONTACTOR COIL, TOOL-LESS PLUG CONNECTION, 24 VAC, 50/60 HZ, FOR DILM17-32, DILM32-XSP(24V50/60H Z), 290902. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT MAGNETIC COIL, 110-120VAC, 50/60 HZ, 2-4 POLE, FOR USE WITH SERIES: 447/LC20/LC30/PM/PMA /PMF/PMAL. FREE 2 YEAR RADWELL WARRANTY
SIGNAL RELAY, 4 PDT, 2 A, 250 VAC, 24 VDC, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE OVERLOAD RELAY, BIMETALLIC, 0.16/0.24 AMP, 690 VAC, 3 POLE, WIRE CONNECTION TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY 24-280 VAC. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 10 AMP, 120-2402VAC, SPST-NO. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, 90-280VAC 3-32VDC 25AMP RATING, TRIAC ZERO-CROSS OUTPUT, PANEL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY, PANEL MOUNT, 10AMP, 140VAC, 32VDC, SPST, CLAMP SCREW TERMINAL, SWITCHING MODE / ZERO CROSSING, 24VRMS. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE TIMER, INPUT 120VAC, DELAY .2-6 SEC, OUTPUT 10AMP DPDT RELAY. FREE 2 YEAR RADWELL WARRANTY
SOLID-STARE RELAY, PANEL MOUNT, 140VAC, 32VDC, 25A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:25A; OPERATING VOLT MAX:140VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW CLAMP; SWITCHING MODE:ZERO CROSSING; OPERATING VOLT MIN:24VRMS ;ROHS COMPLIANT. FREE 2...
SSR, PANEL MOUNT, 140VAC, 280VAC, 25A, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:25A, OPERATING VOLT MAX:140VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW CLAMP, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:24VRMS , ROHS COMPLIANT: YES. FREE...
SSR, PANEL MOUNT, 140VAC, 32VDC, 10A, CONTACT CONFIGURATION:-, LOAD CURRENT:10A, OPERATING VOLTAGE MAX:140VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:QUICK CONNECT, SWITCHING MODE:DC SWITCH, OPERATING VOLTAGE MIN:12VAC, DEPTH:66.55MM ROHS COMPLIANT: YES. FREE 2...
STAR-DELTA RELAY, 115VAC, 2 X SPNO, DIN RAIL MOUNTED, 0.8S 60S. FREE 2 YEAR RADWELL WARRANTY
STARTER COIL, 110-120 VAC, 50/60 HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
STARTER, FVNR MMP, CMC, TYPE F FVNR, 32-40A, D-MMP D-CONT, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
STARTER, NON-REVERSING, ADVANTAGE PRODUCT LINE, NEMA SIZE 1, OPEN, 7.5 HP MAX, 2AMP, 3 POLE, 3 PHASE, 120 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
STARTER/ CONTACTOR COIL, CA7-9.16, 48VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
STARTING TORQUE LIMITER, SINGLE PAHSE INPUT, 3-PHASE INPUT, 380VAC-600VAC, 25AMP, 3 PHASE MOTOR, IP20. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ZETTLER XMC0-403-EBBC3RF, DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE WITH 24VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Contactors & Starters ZB4BZ101
THERMAL OVERLOAD RELAY 0.24-0.36AMP 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY 1-1.6AMP 660VAC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY 24-34AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY 500VAC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY 6-9AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY 7-11AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY 9-13AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 0.1-0.16A, 600VAC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 0.48-0.72 AMP, 600 VAC MAX, 3 P0LE, 1N/O - 1N/C. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 0.8-1.2A, 300VAC MAX. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 1.3-1.7 AMP SETTING RANGE, 690 VAC, 50/60 HZ, 3 POLE, AUXILIARY CONTACTS: 1NO/1NC, IP20, (1SAZ721201R1028). FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 1.3-1.8AMP, 3P,690VAC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 1.7-2.3 AMP SETTING RANGE, 3 POLE, 690 VAC / 600 VDC RATED, 50/60 HZ, THERMAL MAGNETIC, IP20, (1SAZ721201R1031). FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 14 AMP, 3 POLE, 690/440 VAC/DC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 18-26 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 3 POLE, 130-175 AMP, 500-690 VAC, 440 VDC, 50/60 HZ, 18-14 AWG, -25 TO +55 DEGREES C, IP00/20, (1SAZ421201R1005). FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 3.6A TRIP, 600VAC, 1NO+1NC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 6.6 AMP, 600VAC, 14-12AWG. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 600VAC, 1NO/1NC, 1.7-2.5AMP. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 600VDC/AC (50/60HZ) AUX CIRCUIT, 600VDC/690VAC (50/60HZ), 1.00-1.30 AMP SETTING RANGE, 3 POLES, 1NC + 1NO AUX CONTACTS, TRIP CLASS 10, (1SAZ721201R1025). FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, 600VDC/AC (50/60HZ) AUX CIRCUIT, 690VAC (50/60HZ) MAIN CIRCUIT, 5.7-7.6 AMP SETTING RANGE, 3 POLES, 1NC + 1NO AUX CONTACTS, TRIP CLASS 10, (1SAZ721201R1040). FREE 2 YEAR RADWELL...
THERMAL OVERLOAD RELAY, CLASS 10, 3.1/4.2 AMP, 690 VAC, 3 POLE, 50/60 HZ, IP20. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, ELECTROMECHANICAL, 4.2-57. AMP SETTING RANGE, 3 POLE, 1 AUX CONTACT - NO, 1 AUX CONTACT - NC, 600 VAC/VDC - 690 VAC RATED OPER VOLTAGE, 50/60 HZ,...
THERMAL OVERLOAD RELAY, ELECTROMECHANICAL, 7.60-10.0 AMP SETTING RANGE, 690 VAC / 600 VDC RATED, 3 POLES, 1NO / 1NC AUX CONTACTS, IP20, (1SAZ721201R1043). FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, HEATER 15 AMP, 12-18 AMP, 600 VAC MAX, 1 NORMALLY OPEN, 1 NORMALLY CLOSED, HAND/AUTO RESET, WITHSTAND 5000 RMS AMP, MAIN 14-10 AWG 15 LB-IN TORQUE, AUX...
THERMAL OVERLOAD RELAY, SETTING RANGE: 29-42 AMPS, 440 VDC/500 VAC, 50/60 HZ, 3 POLES, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, TA SERIES, 3 POLE, 6.0-8.5 AMP, 600 VAC, CLASS 10 A, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, XTOB SERIES, 1-1.6 AMP, 1NO/1NC, 25 AMP / 600 VAC MAX, 6 AMP FUSE, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
TIMER SOLID STATE 90SEC DELAY 1AMP 120VAC 5BLADE. FREE 2 YEAR RADWELL WARRANTY
VALVE COIL, 120 VAC, 60 HZ, 134-158 OHM. FREE 2 YEAR RADWELL WARRANTY
VMX CHASSIS SOFT STARTER, WITH SHUNT BYPASS, 208V, 40HP, 75-150A, OVERLOAD CAPACITY 500% FOR 60SEC, 120VAC CONTROL POWER (CUSTOMER SUPPLIED), DIMENSIONS: 19"H X 8"W X 6.65"D. FREE 2 YEAR RADWELL...
WORLDWIDE ELECTRIC MOTOR, WWSX3-230, WWSX3230, MOTOR STARTER, 3HP, 230VAC, NEMA 1 , 60HZ, 3PHASE. FREE 2 YEAR RADWELL WARRANTY
WORLDWIDE ELECTRIC WDP SERIES DEFINITE PURPOSE CONTACTOR, 32A, (2) N.O. POWER POLES, 230 VAC 50/60 HZ COIL VOLTAGE. BOX LUGS WITH 1/4IN QUICK-CONNECT TERMINALS INCLUDED.. FREE 2 YEAR RADWELL WARRANTY...
XT FR-C 18A FVNR STR: 1NO, 110/120 VAC, 4-20A OL STD. FREE 2 YEAR RADWELL WARRANTY
XT FR-D 50A FVNR STR: 1NO-1NC, 110/120 VAC, 100A OL STD. FREE 2 YEAR RADWELL WARRANTY

<< Prev