Schneider Electric Motor Starters LZ2H2X43BD

Description
Schneider Electric LZ2H2X43BD
Request a Quote Datasheet
Description
Schneider Electric LZ2H2X43BD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 1271769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
1271769
Motor Starters 1271769
Schneider Electric LZ2H2X43BD

Schneider Electric LZ2H2X43BD

Supplier's Site
Starter - 74130812 - Radwell International
Willingboro, NJ, United States
Starter
74130812
Starter 74130812
REVERSING ULTRA COMPACT STARTER, TESYS HYBRID, 3P, 500VAC, 0.75KW AT 400V, 24VDC, SPRING TERMINAL. FREE 2 YEAR RADWELL WARRANTY

REVERSING ULTRA COMPACT STARTER, TESYS HYBRID, 3P, 500VAC, 0.75KW AT 400V, 24VDC, SPRING TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Dol Motor Starter, 3-Ph, 1.1Kw, 500Vac; Motor Starter Type Schneider Electric - 51AC7544 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 3-Ph, 1.1Kw, 500Vac; Motor Starter Type Schneider Electric
51AC7544
Dol Motor Starter, 3-Ph, 1.1Kw, 500Vac; Motor Starter Type Schneider Electric 51AC7544
DOL MOTOR STARTER, 3-PH, 1.1KW, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

DOL MOTOR STARTER, 3-PH, 1.1KW, 500VAC; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:1.1kW; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:2.4A; Supply Voltage Min:-; Supply Voltage Max:500VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 1271769 74130812 51AC7544
Product Name Motor Starters Starter Dol Motor Starter, 3-Ph, 1.1Kw, 500Vac; Motor Starter Type Schneider Electric
Standard Rating IEC
Unlock Full Specs
to access all available technical data

Similar Products

IEC 72 A Contactor - 100-C72DJ00 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Number of Poles 3
Continuous Current 72 amps
View Details
2 suppliers
Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
Solid State Overload/Relay - 20768702 - Radwell International
Specs
AC Motor Phase Single
Continuous Current 5 amps
View Details