Schneider Electric Thermal Overload/Heater LRD1508

Description
THERMAL OVERLOAD RELAY, 2.5-4 AMP, 690 VAC, 0-400 HZ, 6 KV RATED IMPULSE WITHSTAND VOLTAGE, 1 NO + 1 NC AUXILIARY CONTACT COMPOSITION, CLASS 20, IP20. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD RELAY, 2.5-4 AMP, 690 VAC, 0-400 HZ, 6 KV RATED IMPULSE WITHSTAND VOLTAGE, 1 NO + 1 NC AUXILIARY CONTACT COMPOSITION, CLASS 20, IP20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 57538078 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
57538078
Thermal Overload/Heater 57538078
THERMAL OVERLOAD RELAY, 2.5-4 AMP, 690 VAC, 0-400 HZ, 6 KV RATED IMPULSE WITHSTAND VOLTAGE, 1 NO + 1 NC AUXILIARY CONTACT COMPOSITION, CLASS 20, IP20. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD RELAY, 2.5-4 AMP, 690 VAC, 0-400 HZ, 6 KV RATED IMPULSE WITHSTAND VOLTAGE, 1 NO + 1 NC AUXILIARY CONTACT COMPOSITION, CLASS 20, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Relay; Overload; Class 20; 2.5 TO 4 A; Used with TeSys D Contactors - 70007281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay; Overload; Class 20; 2.5 TO 4 A; Used with TeSys D Contactors
70007281
Relay; Overload; Class 20; 2.5 TO 4 A; Used with TeSys D Contactors 70007281
Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC. Features: Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current Screw Clamp Terminals

Compensated relays with manual or automatic reset, with relay trip indicator, for AC or DC.
Features:

  • Standard Tripping Time: Between 6 and 20 Sec. for 7.2 × the Setting Current
  • Screw Clamp Terminals
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 57538078 70007281
Product Name Thermal Overload/Heater Relay; Overload; Class 20; 2.5 TO 4 A; Used with TeSys D Contactors
Continuous Current 4 amps 4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Contactor, 3 Pole,12A - MC-12B-AC110V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 127933165 - Radwell International
Specs
Device Technology Solid State
Motor Voltage 280 volts
View Details