Siemens Analytical Products Contactor OLR3200

Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20-32AMP, 3POLE, 600VAC, CLASS10. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20-32AMP, 3POLE, 600VAC, CLASS10. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 46960017 - Radwell International
Willingboro, NJ, United States
Contactor
46960017
Contactor 46960017
DISCONTINUED BY MANUFACTURER, CONTACTOR, 20-32AMP, 3POLE, 600VAC, CLASS10. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CONTACTOR, 20-32AMP, 3POLE, 600VAC, CLASS10. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 46960017
Product Name Contactor
Number of Poles 3
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
IEC 12 A Contactor - 100-C12EQ10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 18854627 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Motor Voltage 280 volts
View Details
Contactor - 15936943 - Radwell International
Specs
Number of Poles 1
View Details