Radwell International Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| (2911731) PLUG-IN INPUT SOLID-STATE RELAY, WITH LED AND PROTECTIVE CIRCUIT IN INPUT AND OUTPUT CIRCUITS, INPUT 120 VAC, OUTPUT 8 - 48 VDC/MAX, 100 MA. FREE 2 YEAR RADWELL WARRANTY... | |
| 1-POLE PANEL MOUNT SSR, ZERO-CROSS SWITCHING, OPERATING VOLTAGE (UE): 42 - 530 VAC (1200 VP), RATED CURRENT (IE): 50 AAC, CONTROL VOLTAGE (UC): 20 - 280 VAC / 22 -... | |
| 3 PHASE SOFT STARTER FOR INDUCTION MOTORS, OPERATING VOLTAGE (UE): 480 VAC , RATED CURRENT (IE): 12 AAC, CONTROL VOLTAGE (UC): 24 - 110 VAC/DC & 110 - 480 VAC... | |
| 3P, 40A, 24VAC, CONTACTOR W/LUGS. FREE 2 YEAR RADWELL WARRANTY | |
| AC CONTACTOR, 150 AMP, 100-127 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| AC CONTACTOR, BULLETIN 7707 TM, NON-REVERSING, OPEN TYPE, 1 POLE, SINGLE PHASE, NEMA SIZE 1, 27 AMPS CONTINUOUS, 110 VAC 50 HZ / 110-120 VAC 60 HZ COIL. FREE 2... | |
| AC CONTACTOR, NON-REVERSING, 3 POLE, 2 NO + 2 NC, 100-127 VAC COIL, 50/60 HZ, 200 AMP, 100 HP @ 3 PH 480/600 VAC, SURFACE MOUNT, IP00. FREE 2 YEAR... | |
| ACROSS THE LINE STARTER WITH THERMAL OVERLOAD, 480VAC, NEMA 1,ENCLOUSURE NEMA 1, 3 PHASE, 200/230/460-575, . FREE 2 YEAR RADWELL WARRANTY | |
| AEG, SH4-31-E, 260373, 910302552220, CONTACTOR, 20AMP, 4POLE, COIL 440-480VAC 50/60HZ, 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| ASEA BROWN BOVERI Contactors & Starters R84 | |
| ASEA BROWN BOVERI Contactors & Starters S2C-H6R | |
| ASEA BROWN BOVERI Contactors & Starters SK-616-001-B | |
| ASEA BROWN BOVERI, RVH-65B/40-52A, RVH65B4052A, CONTACTOR, SOLID STATE, 40-52AMP, 3POLE 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUX CONTACT (L OR R SIDE MOUNT) FOR 3NC2T0 - 3NC5H0, 2N.O./2N.C. - 10A @ 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, 2 NORMALLY OPEN, 200-240VAC, 3 AMP OPERATIONAL, 10 AMP CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT BLOCK, FRONT MOUNTING, 2 NO /2 NC, 4POLE, 10A @ 600VAC, WITH TERMINAL COVERS. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 1NO/1NC, 10AMP AT 600VAC, FOR SC-E02 TO SC-E4. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 2 AMP, 1 POLE, 230 VAC, 1NC + 1NO, SIDE MOUNT, FOR S 200 SERIES MCB / F 200 SERIES RCCB / DS 200 SERIES RCBO, DIN RAIL... | |
| AUXILIARY CONTACT, 3 NO/1NC, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| AUXILIARY CONTACT, 4 NORMALLY OPEN CONTACTS, FRONT MOUNTING, 10 AMP RATING, 600 VAC RATING, USE ON CONTACTOR SIZES SC-E02(G) SC-E03(G) SC-E04(G) SC-E05(G) SC-E1(G) SC-E2(G) SC-E2S(G) SC-E3(G) AND SC-E4(G), REPLACES SZ-1A40. | |
| AUXILIARY SWITCH, 2XSPDT, 250VAC, 110VDC, 1MA. FREE 2 YEAR RADWELL WARRANTY | |
| BENSHAW Contactors & Starters RC-85A-56AC120 | |
| CARLO GAVAZZI Contactors & Starters RJ3A60D25 | |
| CARLO GAVAZZI Contactors & Starters RN1A48D10U | |
| CARLO GAVAZZI Contactors & Starters RZ3A60A55 | |
| CELDUC Contactors & Starters SKL20120 | |
| COIL (CONTACTOR), REPLACEMENT COIL, 200-240 VAC, COMPATIBLE W/ S-N300/ N400, (S-N300-COIL AC200V). FREE 2 YEAR RADWELL WARRANTY | |
| COIL , 75 SERIES, 110/120 VAV, 220/240 VAC, SIZE 3/3.5, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 100-110/110-120VAC 50/60HZ FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 100-110VDC 100-127VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 100-127VAC 50/60HZ 100-110VDC. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 440VAC SIZE4. FREE 2 YEAR RADWELL WARRANTY | |
| COIL 480-500/500-550VAC 50/60HZ FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| COIL ASSEMBLY, 400 VAC, S-N220. FREE 2 YEAR RADWELL WARRANTY | |
| COIL ONLY 200VAC 200-220V 50/60HZ S-N10/11/12. FREE 2 YEAR RADWELL WARRANTY | |
| COIL ONLY, 100-127 VAC, 50/60HZ, USED FOR S-N50/65 CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| COIL, 100/100-110VAC, 50/60HZ, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK 600VAC 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK 600VAC 250VDC 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK AUXILIARY, 2NO / 2NC, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACT BLOCK, N.O., 600 VAC, 250 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR , NON-REVERSING , 20 AMP , 100 VAC 50 HZ , 100-110 VAC 60 HZ , 1NO/1NC STANDARD AUXILIARY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 20AMP 3POLE COIL 100-110VAC AUX 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 40AMP 3POLE 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR 50AMP 120V 60HZ 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR AC 150AMP 24VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR AC, 3 PHASE, 30 AMP, 100-110VAC, 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR COIL, 100-127VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR DEF PURP 40AMP 3PST 208/240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR MAGNETIC, 12AMP, 2.5KW, 220/660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 1 NO / 1 NC, 50 AMP, 3 POLE, 230-460 VAC, 50/60 HZ, 120 VAC COIL, SCREW TERMINAAL, 35MM DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 100-127VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 11N FRAME SIZE, 550V MAX 100-127VAC, 50/60HZ, 100-110VDC, . FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 120 VAC, 3 N.O. MAIN CONTACTS, 16 AMP, 60 HZ, 2 N.O. / 2 N.C. AUXILLIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 120VAC, COIL 2POLE, 277/460VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 125 AMP, 100-127VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 16AMP, 500VAC, 110-120VAC/COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 180 AMP, 3 POLE, 100-240 VAC COIL, 2 SIDED AUX CONTACTS, 1NO/1NC, IEC CONTACTOR RATED, 60HP AT 230V, 125HP AT 460V. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20 AMP, 120 VAC COIL, REVERSE, 2 NORMALLY OPEN, 2 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20 AMP, 200 VAC COIL, W/ CX, ELECTROMAGNETIC CONTACTOR, SN SERIES (NON-RECIPROCAL), TERMINAL COVER. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 20 AMP, 3 POLE, 110-120 VAC, 1.7-2.5 AMPS, 50/60 HZ, AUX 1 NO, USED W/ TH-K12AB OVERLOAD RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 24 VDC / 240 VAC, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 40 AMP, 3 POLE, 208-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 40,AMP, 3,POLE, 120,VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 50A, 3 NO POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 54VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 60 AMP, 120 VAC, COIL W/ CX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 800 AMP, 3 POLE, COIL:, 100- 127 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 85 AMP, 3 POLE , 230-460 VAC, 50/60 HZ, 120VAC COIL, SCREW TERMINAL, 35 MM DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9A, (3) N.O. POWER POLES, 440-480 VAC (60HZ) COIL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, 9AMP RATING, 00 SIZE, 500VAC, 50/60HZ, 3 POLE, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, AC, 260 AMPS100-127 VAC 50/60 HZ CONTROL VOLTAGE, SERIES MS-N, 55-90 KW, 15-125 HP, 690V OPERATING VOLTAGE, 3 POLES, SURFACE MOUNT, 2 NO/2 NC CONTACTS. FREE 2 YEAR RADWELL... | |
| CONTACTOR, IRRIVERSIBLE FORM, AUXILIARY CONTACT-1 AMP, COIL VOLTAGE 100-120 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MAGNETIC CONTROLLER, 120VAC COIL, 240-600V CONTACT RATING, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MAGNETIC, 100-110VAC COIL, 50/60HZ, 20 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, MS-N SERIES, ELECTROMECHANICAL, 200V COIL, 125A RATING @ 240VAC, 120A RATING @ 380/400/415/440VAC, 10HP RATING @ 120VAC, 20HP RATING @ 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, P SERIES, CONTACT CONFIGURATION SPST-NC, 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, QUIET OPERATING, 24VAC, 50/60HZ, SPDT. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, REDI-START, NEMA SIZE 5, 300 AMP, 3 POLE, 120-240 VAC COIL, 200HP, 100-240V COIL, 1 NO 1 NC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, RSC SERIES, 480 VAC, 60 HZ. 3 POLE, MOUNTED AUXILIARY CONTACT, 1 NORMALLY OPEN, 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, RSC SERIES, 6 AMP, 120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SIZE 1, 27 AMP, 10 HP AT 460 VAC, 3 POLE, 120 VAC COIL VOLTAGE, 50/60 HZ, 1 NC-1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SOLID STATE, 3 POLE, 480 VAC ,24VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, SOLID STATE, WITH INTERGRATED HEAT SINK, 4-20MA, 50 A, 90-265 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS N SERIES, NON-REVERSING, 3-POLE, NEMA SZ 6, 120 VAC COIL, 50/60 HZ, 540 AMP RATED CURRENT, 400 HP MAX, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTOR, TESYS N, NONREVERSING, SIZE 0, 18A, 5HP AT 460VAC, 3 POLE, 3 PHASE, 120VAC 50/60HZ COIL, OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| CONTACTORS 16AMP 120V/60CY 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CONTROL RELAY, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:15A, OPERATING VOLT MAX:240VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:AC SWITCH, OPERATING VOLT MIN:200VAC, CONTROL VOLT MIN:- , ROHS COMPLIANT: YES. FREE 2... | |
| CONTROL RELAY, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:40A, OPERATING VOLT MAX:130VAC, RELAY MOUNTING:PANEL, RELAY TERMINALS:CAGE CLAMP, SWITCHING MODE:AC SWITCH, OPERATING VOLT MIN:90VAC, CONTROL VOLT MIN:- , ROHS COMPLIANT: YES. FREE 2... | |
| CURRENT SENSING RELAY FLA 60AMP 240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR 40AMP 2POLE 208/240VAC COIL 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 1 POLE, 25A, 600V, COMPLETE WITH 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE WITH 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 1 POLE, 30A, 600V, COMPLETE WITH 277VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE WITH 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE WITH 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 POLE, 20A, 600V, COMPLETE WITH 277VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 POLE, 25A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 POLE, 25A, 600V, COMPLETE WITH 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE WITH 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 POLE, 30A, 600V, COMPLETE WITH 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 POLE, 40A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 2 POLE, 40A, 600V, COMPLETE WITH 24VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3 POLE, 20A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE WITH 208/240VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3 POLE, 25A, 600V, COMPLETE WITH 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3 POLE, 30A, 600V, COMPLETE WITH 24VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE WITH 208/240VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE WITH 24VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3 POLE, 40A, 600V, COMPLETE WITH 277VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3 POLE, 50A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3 POLE, 50A, 600V, COMPLETE WITH 208/240VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3 POLE, 50A, 600V, COMPLETE WITH 24VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3 POLE, 60A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 3 POLE, 75A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 4 POLE, 20A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 4 POLE, 25A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 4 POLE, 25A, 600V, COMPLETE WITH 277VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 4 POLE, 30A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, SCREW STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 4 POLE, 40A, 600V, COMPLETE WITH 120VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DEFINITE PURPOSE CONTACTOR, 4 POLE, 40A, 600V, COMPLETE WITH 208/240VAC 50/60HZ CONTROL COIL, BOX STYLE TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY | |
| DIGITRACE Contactors & Starters SS3 | |
| DISCONTINUED BY MANFACTURED , CONTACTOR, 110VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURE, OVERLOAD RELAY THERMAL 1.6-2.5AMP 3POLE 660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 06/2020, AUXILIARY CONTACT ASSEMBLY, FOR USE W/ SD2 NON-FUSED LOAD SWITCH, 1 N.O/1 N.C, 10 AMP, 400 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/12/2005, CONTACTOR, 24 VDC, 16 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 110V, 0.5-10AMP, 120/240 VAC, 30 VDC, 11 PIN, OCTAL BASE PLUG IN, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC CONTACTOR, 20 AMP, 600 VAC, 120 VOLT COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AC CONTACTOR, 4160V, 400AMP, 3 PHASE, CONTROL COIL VOLTAGE 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILARY CONTACT BLOCK, 10 AMP, 2 POLE, 600 VAC, 1 N.O. / 1 N.C.. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT KIT, SAFETY SWITCH, 120VAC AC INPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 10 AMP, 600 VAC, 1N/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, S290 SERIES, 1-6 AMP, 240-415 VAC, 24-240 VDC, 1NO-1NC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, (GH S290 1916 R0011). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, S500, INO-INC, 6A, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, 1 POLE, 6 AMP, 230VAC, 1 AMP 110VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, AUXILIARY SWITCH, 6A (2.5 AMP), 250 VAC, CONNECTING CABLE: 0.9 M, 3X0.75 MM2, 1XSPDT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 3POLE, 5AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL ONLY 200-240VAC 50/60HZ CASING S-N50, S-N65. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL ONLY, 100 VAC, S-K/N300/400 CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL ONLY, 120 VAC, FOR S-N10/11/12/18 & SRN4 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 110-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 120VAC, FOR S-K21 CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 190/220 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 20 - 250 VAC, 50 / 60 HZ, 200 - 220 VDC, W/BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 200-250VAC, 50/60HZ, 200-220VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 200VAC, FOR S-K21 CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 208VAC FOR S-G20 CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 230-240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 24VAC, FOR S-G20 CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 24VAC, FOR S-K25 CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 440/380/220 VAC, 60/50/25 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 440VAC, FOR S-K21 CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, 440VAC, FOR S-K25 CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COIL, FOR CONTACTOR, 200-220/220-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONATCTER, SOLID STATE, 25 AMP, 24-660 VAC, 4-32 VDC, 3 PHASE, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 0.5 AMP, 1NO/1NC, 110/660 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 1 NC, 10 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 120VAC, 1C 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACT BLOCK, 600VAC, 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 200-220VAC, 50/60HZ, FOR S-N25/35/38/48. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 200-240/380-440 VAC, 24 VDC, COIL ONLY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, 460-575 VAC, 50/60 HZ, 45X190 MM BASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR MODULE, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16 AMP, 120 VAC, 50 HZ, 8 NO CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16 AMP, 2NO/2NC, COIL: 110-120 VAC 50 HZ / 115-120 VAC 60 HZ, (SR-N4AC120V2A2B). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16A 600VAC, 120 VAC 60HZ COIL, 4NO 4NC CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 16A 600VAC, 120 VAC 60HZ COIL, 6NO 2NC CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, 4 POLE. 4 AMP, 200 / 220 VAC, 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, SR SERIES, 16 AMP, 4 NO, COIL: 110-120 VAC 50 HZ / 115-120 VAC 60 HZ, (SR-N440AC120V). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, SR SERIES, 16 AMP, 4 NO, COIL: 110-120 VAC 50 HZ / 115-120 VAC 60 HZ, (SR-N4AC120V4A). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100 AMP, 220-550 VAC, 200-240 VAC 50/60HZ COIL RATING, 2 NO/2 NC AUXILIARY CONTACTS, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100AMP, 3-POLE, 200-220VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 100AMP, 3POLE, COIL 100-110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110 VAC COIL, 300 VAC, 50/60 HZ, 6NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110/120VAC, 50HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110V, 240VAC MAX, 4NO, COIL: 115V, 60CY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110V/60CY COIL, 4NO/4NC, 300 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 110VAC COIL, 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 115-200 AMP, 3 POLE, 480 VAC, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP AC-3, 5.5 KW/7.5 HP, 100-127 VAC COIL VOLTAGE, 3 POLE, 1 NO AUX CONTACT, 50/60 HZ COIL, SCREW-CLAMP TERMINALS, DIN RAIL/SURFACE MOUNTING. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMPS, 100-110 VAC AT 50 HZ, 110-120 VAC AT 60HZ COIL, REPLACED BY SC-E03P-110VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 120 VAC COIL, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 120V 60CY COIL, 600 VAC 16 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 15 AMP, 230VAC, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 150AMP, 3POLE, 4AUX 2NO/2NC, COIL 100-127VAC/100-110DC . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2 POLES, CONTACT RATING, 30 A FL, 125 A LR, 240 VAC, 40 A RESISTIVE, CONTROL CIRCUIT, 120 VAC, 50/60 HZ, DPST SWITCHING. FREE 2 YEAR... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 A, 110-120 VAC, 120-130 VAC, 50/60HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 208/240 VAC, 50/60 HZ, DPST . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20 AMP, 3 POLE, 100 VAC 50HZ / 100-110 VAC 60HZ COIL, 1NO AUXILIARY CONTACT STANDARD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 200-220VAC, 50HZ, 220-240VAC 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 200/220VAC, 50/60HZ, 3POLE, TYPE SC-2N. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 208-230 VAC, 60 HZ, 20 A, 4 POLE, N/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20A, 24VAC COIL, 600V, 4POLE, 3PH, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 3POLE, AUX 1NO, COIL 100/100-110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 20AMP, 4 POLE, 200/220VAC COIL, 50/60HZ, 4 N/O. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 24 AMP, 110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 25 AMP, 100/110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 2NO/2NC, 32AMP, 3POLE, 120VAC, 50/60HZ, DIN RAIL, REPLACED BY S-T21AC100V2A2B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 HP, 13 AMP, 200-220 VAC, 50/60 HZ, 2.7-5.5 KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 1 AUX 1NO, COIL 100/100-110VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 1 NO, 100-110 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 100VAC, 50/60HZ, 32AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 110/120VAC, 50/60HZ, 32AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 200VAC COIL, 2NO 2NC AUX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 24 AMP, 208-220 VAC, 50/60 HZ, 2NO/2NC AUXILIARY CONTACTS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 200-240 VAC / 380-440 VAC, 22 KW / 40 KW, 135 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3-5 HP, 1 AND 3 PHASE, 200-600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 A, 110-120 VAC, 120-130 VAC, 50/60 HZ, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 3 POLE, 2NO, COIL 200/220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 32AMP, 3PHASE, COIL 110-120VAC/50HZ, 115-120VAC/60HZ, DIN RAIL, 2NO/2NC, REPLACED BY S-T21AC100V2A2B. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 145AMP, 11/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 3POLE, 2NO 2NC, 100-110VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 NO, 16 AMP, 110/220VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 POLE, 1 NORMALLY OPEN, 3 NORMALLY CLOSED, 100 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 4 POLE, 2 NO / 2 NC, 120 VAC COIL, 600 VAC MAX, 10 AMP CONTINUOUS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 120VAC, W/ CX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 6 N/C, 20 AMP, 6 POLE, 200/220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 600 VAC/DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 600V, 20AMP, COIL, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, 9 AMP, 3-POLE, 3 NORMALLY OPEN, 24/24-26 VAC COIL, 50/60 HZ, REPLACED BY SC-E02P-24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, AUXILIARY, 2NO/NC, 65AMP, 3POLE, COIL 100-127VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, COIL: 230 VAC 50 HZ, 3 NO (MAIN), 4 NO (AUX), 1 NC (AUX) . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 3 POLE, 24 VAC, 50/60 HZ, 48 RESISTIVE AMPS PER POLE, 3PST SWITCHING, SCREW LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, DEFINITE PURPOSE, 30 AMP, 3 POLE, 24 VAC, REPLACED BY DP3030A5004. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC CONTACTOR, SIZE 3, NON-REVERSING, OPEN TYPE, 200/200-220 VAC, 50/60 HZ, 2 NORMALLY OPEN AUXILIARY CONTACTS (FMC-3-2A/2). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC, 20 AMP, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC, 60 AMP, 200 V, 50 HZ, OR 200-220 VAC, 60 HZ, 2 NO/2 NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC, 80-105 AMP, 3 POLE, 100-110/110-120 VAC, 50/60 HZ COIL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC, 80AMP, 100-127VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC, COIL: 100 VAC 50 HZ / 100-110 VAC 60 HZ, 2NO + 2NC, FRAME SIZE: N3, INDEX: N1 TO N16, NON-REVERSING. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC, COIL: 200-220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC, SC SERIES, 40 AMP, 3 POLE, 100 VAC, 50 HZ, 2NO/NC, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC, THREE POLE, 2.5 KW (@220 VAC), 4.0 KW (@ 440 VAC), 3.7 KW (@ 550 VAC), NORMALLY OPEN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, MAGNETIC,100-110 V AC 50 HZ, 110-120 V AC 60 HZ COIL, 20 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 25 AMP, 200 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 50 AMP, 3 POLE, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, RATED AT 600 VAC, 3 PHASE, FUSE 150 AMP MAX, COIL: 200 VAC - 250 VAC 50/60HZ - 200 VDC - 220 VDC, 3 POLE, 2NO/2NC,... | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, REVERSIBLE CONACTOR, 13 AMPS, COIL: 115 VAC -120 VAC 60HZ,. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SC-4-0, 25AMP, 3POLE COIL, 100/110VAC, 1NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SIZE 1N, MAGNETIC, 50AMP, 3 POLE, 2NO/2NC AUX, COIL 110-115/115-120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SN SERIES, 25 AMP, 120VAC, 50/60HZ, W/CX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SOLID STATE, 20 AMP MAX, 480 VAC, 60 HZ, 5-24 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, SUPER MAGNET AC/DC, 60AMP, 2NO MAIN CONTACT, 2NO/2NC AUX, COIL 24-25VAC - 24VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR, W/OVERLOAD, 110VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTACTOR. 20 AMP, 3 POLE, 110-120 VAC 50 HZ / 115-120 VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTRACTOR, NON-REVERSING, 3 POLE, 2 NO / 2 NC AUXILLIARY, 200-220/220-240 VAC, 50/60 HZ, DIN RAIL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTRACTOR, NON-REVERSING, 3 POLE, 2 NO / 2 NC AUXILLIARY, 24-25 VAC, 50/60 HZ, DIN RAIL MOUNT, SCREW TERMINAL . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 1 POLE, 230 VAC, 63 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 1-5AMP, 5POLE, 220-240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DIN RAIL MOUNT RELAY, SINGLE PHASE, INDUCTIVE LOAD/ BUILT IN VARISTOR, 4-32VDC, 24-575 VAC, 25 AMP OUTPUT, RED INDICATOR CONTROL LIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, COIL (CONTACTOR), REPLACEMENT COIL, 220-240 VAC, 50/60HZ, FOR S-N10/ N11/ N12, REPLACED BY S-N10-COIL AC200V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FUJI ELECTRIC , CONTACTOR, MAGNETIC, 80AMP, 200V, 50HZ, 200-220VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE RELAY, 24 VDC, 440 VAC MAX, 50 MA COIL CURRENT, SOCKETABLE MOUNTING, 16 AMP, NON-LATCHING, W/TEST BUTTON. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INTERFACE RELAY MODULE, 115 VAC, 60 HZ, 5 AMP, 15MM, GREY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 100VAC COIL, 50A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 150 AMP, SIZE 3, 600 VAC, 3 PHASE, 100-127 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 32 AMP, 200 VAC 50 HZ, 200-220 VAC 60 HZ, 2A2B AUX CONTACT, 2NO + 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, 4AMP, 100-110VAC COIL, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, AC 660, RATED IMPULSE VOLTAGE, 50 AMP, 2NO 2NC, 200/220VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, AUXILARY, 2 NO/1 NO/1 NC, 3.7 KW, 25 AMP, 240/440/500 VAC, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, COIL: 100 - 110VAC 50HZ, 110-110 - 120VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, FRAME SIZE 03, SC-03, NON-REVERSING-OPEN, STANDARD, UP TO N5A, 100VAC 50HZ, 100-110VAC 60HZ, 1NC AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, MS-N SERIES, 1 NO AUXILIARY CONTACT, 20 AMP, 3 POLES, 200-220 VAC / 50-60HZ CONTROL VOLTAGE, 690 VAC OPERATING VOLTAGE, REPLACES PRODUCT S-N10 AC220V. FREE... | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, MS-N SERIES, 3 POLE, 32 AMP, 110-120 VAC COIL VOLTAGE, 50/60 HZ, W/ CX, 2 NO + 2 NC AUX. CONTACTS, DIN RAIL / SURFACE... | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, S-N SERIES, STANDARD, AC OPERATED, NON-REVERSING, 3 PHASE, 20 AMP, 120 VAC, COIL 110-120 V, 115-120 V, 50 HZ, 60 HZ, CONTINUOUS 20 AMP, SCREW... | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, SERIES SC-03, 11AMP, 240-600V, 3 POLE, 1NO AUXILIARY CONTACT, 100/110VAC 50/60HZ COIL RATING, NON-REVERSING AC-OPERATED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC MOTOR STARTER, REVERSING, 110/120 VAC, 50/60 HZ, WITH THERMO OVERLOAD RELAY, 34-50 AMP, 3 POLE . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC STARTER, 110/120 VAC, 50/60 HZ TYPE TM, INCOMPLETE PART NUMBER MUST PROVIDE COIL CODE/VOLTAGE, REPLACED BY T13U032 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MAGNETIC STARTER, SW SERIES, 3 PHASE, 110/120 VAC, 50/60 HZ, 6 FRAME SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR CONTROLLER, SEMICONDUCTOR, 24-480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY 0.25-0.4AMP 660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, .4-.6 AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 0.56-0.84 AMP, 3 POLE, 5KA RMS, SYM-600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 1.9 - 2.7 AMPS, 690 VAC, 14-8 AWG, 10 A MAX, USE WITH CLOO-45. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 3 POLE, 11-16 AMP, 500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 3 POLE, 14-20 AMP, 500 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 4.5-63. AMPS,600 VAC, 2 N.O, 2 N.C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 5.5 - 8.5AMP, 3POLE, 690VAC, CLASS 10, MANUAL / AUTOMATIC RESET, 1NO/1NC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 600 VAC MAX, 50/60 HZ, 3 POLE, 5.3 - 7.9 AMP, 1 NO CONTACT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 690 VAC, 1.8-2.7 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, ADJUSTABLE RANGE: 0.16 - 0.24 AMP, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, ADJUSTABLE RANGE: 5.3 - 7.9 AMP, 600VAC MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVERLOAD THERMAL RELAY, 8 - 12 AMP, CLASS 10, 690 VAC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, POWER RELAY, GENERAL PURPOSE, 25 AMP, 240 VAC, 1 PHASE, SPDT, 1.5/2 HP, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PROTECTOR RELAY, FLAME SAFETY, 0.8 / 15S, 120 VAC, 50 / 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RC SUPPRESSOR, 110-250VAC, FOR USE W/ DILE, REPLACED BY XTMCXRSB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REDUCED VOLTAGE STARTER, 31 AMP, 115/600 VAC, 30 HP, 60 HZ . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REDUCED VOLTAGE STARTER, 480/115 VAC, 44 AMPS, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 10AMP, 24-300VAC, SOLID STATE RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 24 VAC/DC INPUT, 5 AMP OUTPUT, 250 VAC / 500 VDC OUTPUT, 75 W OUTPUT, 1250 VA OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 25 AMP, 120/240 VAC, DPST-NO, 1 PHASE, 12 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 3PST-NO, 40A, 660VAC, PANEL, SCREW, 42VAC, 4VDC, 32VDC, RZ3A SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 4NO&4NC, 120VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, 4NO&4NC, 480VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SH SERIES, 10 AMP, 100 VAC @ 50 HZ, 100-110 VAC @ 60 HZ, 2-NORMALLY OPEN /2-NORMALLY CLOSED CONTACTS, SH-4 FRAME SIZE. FREE 2 YEAR RADWELL... | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 1 PHASE, 100-280 VAC, 24-300 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 4-32 VDC CONTROL, 24-660 VAC OUTPUT, 25 AMP OUT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, 40 AMP 48-660 VAC OUTPUT, 90-280 VAC CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, PROPORTIONAL CONTROL, 25A, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, SCREW TERMINAL, 3-32 VDC CONTROL VOLTAGE, 240 VAC OUTPUT, 25 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RELAY, SOLID STATE, SSR, CONTACTOR, SOLITRON SERIES, 75 AMP, 600 VAC, 4-32 VDC, 75AACRMS, OTP, HEATSINK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RSHR SOFTSTART, AC SEMICONDUCTOR MOTOR CONTROLLER, H-LINE, FOR 3 PHASE MOTORS, 230/400 VAC OPERATING VOLTAGE, 50/60 HZ, 18 AMP, WITH BYPASSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, RSHR SOFTSTART, AC SEMICONDUCTOR MOTOR CONTROLLER, H-LINE, FOR 3 PHASE MOTORS, 230/400 VAC OPERATING VOLTAGE, 50/60 HZ, 38 AMP, 550 VAC/DC CONTROL VOLTAGE, WITH BYPASSING. FREE 2... | |
| DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR CONTACTOR, SOLITRON MINI, SOLID STATE RELAY, 1 POLE, 400/480 VAC OPERATIONAL VOLTAGE, 5-32 VDC CONTROL, 10 AMP AC1, SSR TERMINAL LAYOUT. FREE 2 YEAR RADWELL WARRANTY... | |
| DISCONTINUED BY MANUFACTURER, SEMICONDUCTOR CONTACTOR, SSR DIN RAIL MOUNT, 660 VAC, 32 VDC, 30 AMP, CONTROL VOLTAGE TYPE DC, CONTROL VOLTAGE RANGE 4/32 VDC, OPERATING VOLTAGE RANGE 42/660 VAC, PEAK... | |
| DISCONTINUED BY MANUFACTURER, SMART RELAY, PROTECTION MODULE, ZELIO-LOGIC, 8 AMP, 24 VDC, 240 VAC, 12 INPUT, 8 RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOFT STARTER, 600 VAC, 3 AMP, 2HP, DIN MOUNT, 7.5KW. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, 15AMP, 480VAC MAX, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, 20AMP, 480VAC, . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE CONTACTOR, 30AMP, 100-240VAC, 3 POLE, 50/60HZ, 12-24VDC COIL RATING, 1NO AUXILIARY CONTACT, HEAT SINK, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE OVERLOAD RELAY, 2.0-3.2AMP, 600 VAC MAX, 60-220 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE POWER CONTACT, 110/120 VAC, 50/60 HZ, MAX INDUCTIVE LOAD 1.5 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY MODULE, 4-32VDC, 100-277VAC, 50/60HZ, 1PH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 10 AMP, 24-280 VAC, 3-32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 10 AMP, 400 VAC, 50/60 HZ,10-40VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 120 VAC INPUT, 3-32 VDC OUTPUT, 1 NO POLE, PANEL-MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 15 AMP, 240 VAC, 50/60 HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 2 POLE, 18 AMP, 4-32 VDC, 480 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 2 POLE, 230VAC, 30AMP AC CONTROL, WITH HEAT SINK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 230 VAC, 20 AMP, 32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 230 VAC, 45 AMP, 32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 24-280 VAC, 40 AMP, 3-32 VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 25 AMP, 265 VAC, SPST, SPRING, ZERO CROSSING, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 25AMP @ 24-660VAC, 3 PHASE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 25AMP, 24-330VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 265 VAC, 30 AMP, 32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 265 VAC, 50 AMP, 32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 3 CH, 25A@48-600VAC ZC, 90-140VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 3 PHASE, RESISTIVE LOAD TYPE, 30 AMPS, 100-280 VAC INPUT / 15 MA MAX, 4-28 VDC INPUT / 9 MA MAX, 660 VAC RATING,... | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 50 AMP, 48-660 VAC, CONTROL / 90-280 VAC, WITH HEATSINK. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 600 V, 45 A, 24-275VAC, 1 POLE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 660 VAC, 30 AMP, 32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 6AMP, 200VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, BUILT-IN OPERATION INDICATOR, HIGH ISOLATION OVER THAN 50M, HIGH DIELECTRIC OVER THAN 2.5KV, LOW EMI/EFI & SURGE BY ZERO CROSS TRIGGER METHOD, 10 AMP,... | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, DIN RAIL MOUNT, 25AMP, 660VAC, 32VDC, CONTROL VOLTAGE, TYPE DC, CONTROL VOLTAGE RANGE 5VDC TO 32VDC, OPERATING VOLTAGE RANGE 48VAC TO 660VAC, PEAK SURGE... | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, DIN RAIL MOUNTING, 4-32 VDC INPUT, 24-265 VAC OUTPUT, 20 AMP, 1 NO. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, DIN RAIL, 660VAC, 275VAC,190VDC, 32AMP, CONTROL VOLTAGE TYPEAC, CONTROL VOLTAGE RANGE 24-275VAC, 24-190VDC, OPERATING VOLTAGE RANGE 48-660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, INDUSTRIAL, SINGLE PHASE, 240 VAC, 10 AMP, 50/60 HZ, 4-20 MA, SCREW TERMINALS, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, PANEL MOUNT, 140 VAC, 8 VDC, 8 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, PANEL MOUNT, 5A @ 24-240 VAC RATED OUTPUT (LOAD), 5-24 VDC INPUT, PHOTOTRIAC INPUT - OUTPUT ISOLATION METHOD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, RM1A SERIES, ZERO SWITCHING, 4-32 VDC CONTROL VOLTAGE, 480 VAC OPERATIONAL VOLTAGE, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, W/HEATSINK, INDUSTRIAL MOUNT, 75 AMP, 424-520 VAC, ZERO CROSS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID STATE, REVERSING RELAY, 400VAC, 10-32VDC, 10A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SOLID-STATE PC BOARD RELAY, 280 VAC LOAD VOLTAGE, 5 AMP, 3-32 VDC CONTROL VOLTAGE, SOLDER PIN TERMINATION STYLE, PBC MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER MAGNETIC, (REVERSING TYPE, WITH 3 HEAT ELEMENTS AND THERMAL OVERLOAD RELAY), COIL 100-110 VAC, 4-6 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 20 AMP, 3 POLE, 110 VAC AUX, 1 N.O., OVERLOAD 1.4-2.2 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, 600 VAC, 27 AMP, 3 HP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, MAGNETIC SWITCH, SW SERIES, 110-120 VAC, 50/60 HZ, 6-9 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, STARTER, OPEN, NON REVERSING, SIZE 0, 18AMP, 3 POLE, 110/120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 1.6 -2.5 AMP, 660 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 3 POLE, 660 VAC, 14-20 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 3 POLE, 660 VAC, 28-42 AMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 3POLE, 30AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, 3POLE, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, CLASS 10AMP, 1.3-1.9 AMP, 3 POLE, 690 VAC, FOR USE WITH CL SERIES CONTACTOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, NON-COMPENSATED, 600 VAC MAX, NC - STANDARD PILOT DUTY, NO - 125 VA. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TIME DELAY RELAY, SPDT, 2-180 SEC, 3 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,MAGNETI C CONTACTOR, 110 VAC/DC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,RELAY, SOLID STATE, 10 AMP, 24-280 VAC,SCREW TERIMALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER. CONTACTOR, 3 POLE, 20 AMP, 100 VAC COIL, 1 N.O. / 1 N.C. INTERNAL AUXILIARY, SCREW TERMINAL, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROMATIC Contactors & Starters RM1A23A25 | |
| ELECTROMATIC Contactors & Starters RM1A23A50 | |
| ELECTROMATIC Contactors & Starters RM1A48A50 | |
| ELECTROMATIC Contactors & Starters RM1A48D50 | |
| ELECTRONIC OVERLOAD RELAY, 5.0-25.0AMP, 3P, 30VDC, 250VAC, RESISTIVE, TRIP CLASS 10/20/30 . FREE 2 YEAR RADWELL WARRANTY | |
| FUJI ELECTRIC Contactors & Starters SC-E02-110VAC | |
| FUJI ELECTRIC Contactors & Starters SC-E02P-120VAC | |
| FUJI ELECTRIC Contactors & Starters SC-E04-110VAC | |
| FUJI ELECTRIC Contactors & Starters SC-E04P-220VAC | |
| FUJI ELECTRIC Contactors & Starters SC-E05-120VAC | |
| FUJI ELECTRIC Contactors & Starters SC-E05P-110VAC | |
| FUJI ELECTRIC Contactors & Starters SC-E05P-220VAC | |
| FUJI ELECTRIC Contactors & Starters SC-E05P-24VAC | |
| FUJI ELECTRIC Contactors & Starters SC-E05P-440VAC | |
| FUJI ELECTRIC Contactors & Starters SC-E1-110VAC | |
| FUJI ELECTRIC Contactors & Starters SC-E2-110VAC | |
| FUJI ELECTRIC Contactors & Starters SC-E2-220VAC | |
| FUJI ELECTRIC Contactors & Starters SC-E2S-110V | |
| FUJI ELECTRIC Contactors & Starters SC-E2S-220VAC | |
| FUJI ELECTRIC Contactors & Starters SC-E3-220VAC | |
| FUJI ELECTRIC Contactors & Starters SC11AA101 | |
| FUJI ELECTRIC Contactors & Starters SJ-0G | |
| FUJI ELECTRIC Contactors & Starters SJ-1SG DC24V 1A1B | |
| FUJI ELECTRIC Contactors & Starters SRCA3631-04A-220 | |
| FUJI ELECTRIC Contactors & Starters SS101-3Z-D3 | |
| FUJI ELECTRIC Contactors & Starters SS201-3Z-D3 | |
| FUJI ELECTRIC Contactors & Starters SW-03 0.24A AC100V 1A | |
| FUJI ELECTRIC Contactors & Starters SZ-A20 | |
| FUJI ELECTRIC Contactors & Starters SZ-A22/T | |
| FUJI ELECTRIC Contactors & Starters SZ-A22 | |
| FUJI ELECTRIC Contactors & Starters SZ-A31 | |
| FUJI ELECTRIC Contactors & Starters SZ-A40 | |
| FUJI ELECTRIC Contactors & Starters SZ-AS1/T | |
| FUJI ELECTRIC Contactors & Starters SZ-AS2 | |
| FUJI ELECTRIC SC-E03P SERIES IEC CONTACTOR, 12A, (3) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| FUJI ELECTRIC SC-E05P SERIES IEC CONTACTOR, 25A, (3) N.O. POWER POLES, 24 VAC (60HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| FUJI ELECTRIC SC-E1 SERIES IEC CONTACTOR, 32A, (3) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| FUJI ELECTRIC SC-E2 SERIES IEC CONTACTOR, 40A, (3) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| FUJI ELECTRIC SC-E2 SERIES IEC CONTACTOR, 40A, (3) N.O. POWER POLES, 240 VAC (60HZ)/220 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| FUJI ELECTRIC SC-E3 SERIES IEC CONTACTOR, 65A, (3) N.O. POWER POLES, 120 VAC (60HZ)/110 VAC (50HZ) COIL VOLTAGE.. FREE 2 YEAR RADWELL WARRANTY | |
| FUJI ELECTRIC SC-E7 SERIES IEC CONTACTOR, 150A, (3) N.O. POWER POLES, (2) N.O./(2) N.C. AUXILIARY CONTACTS, 24 VAC/VDC COIL VOLTAGE, LOW CONSUMPTION ELECTRONIC.. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC Contactors & Starters RT1F | |
| GENERAL ELECTRIC Contactors & Starters RT1H | |
| GENERAL ELECTRIC Contactors & Starters RT1J | |
| GENERAL ELECTRIC Contactors & Starters RT1M | |
| GENERAL ELECTRIC Contactors & Starters RT1N | |
| GENERAL ELECTRIC Contactors & Starters RT1T | |
| GENERAL PURPOSE RELAY, 120VAC, 50/60HZ, DPST. FREE 2 YEAR RADWELL WARRANTY | |
| HONEYWELL Contactors & Starters R4242B-1013 | |
| HYBRID RELAY, 3POLE, 3LEG, 480VAC, 40AMP, 24VRMS. FREE 2 YEAR RADWELL WARRANTY | |
| IDEC Contactors & Starters RSSAN-50A | |
| IDEC Contactors & Starters RSSDN-10A | |
| IDEC Contactors & Starters RSSDN-25A | |
| IEC CONTACTOR, 25A, 3 N.O. POWER CONTACTS, 440-480 VAC, 60 HZ COIL VOLTAGE, SUGGESTED REPLACEMENT FOR SC-E05-440VAC. FREE 2 YEAR RADWELL WARRANTY | |
| INTRINSIC SECURITY RELAY, ATEX, 2 CHANNEL, 220/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNET COIL FOR SIZE 3-4 220/240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CONTACTOR, 24VDC, 24-25VAC 50/60HZ, 3A3B 3NO3NC, . FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CONTACTOR, 3 POLE, 20 AMP, SC SERIES, COIL: 200 - 220VAC 50HZ 220 - 240VAC 60HZ, AUX. NO. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CONTACTOR, COIL DC 200-240VAC 200-250V, 50/60HZ, 2NO, 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CONTACTOR, MS-N SERIES, 20 AMP, 3 POLE, 480 VAC, 7.5 HP, 24 VDC CONTROL COIL VOLTAGE, 1 N/O, DIN RAIL SURFACE. FREE 2 YEAR RADWELL WARRANTY | |
| MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T100 FRAME SIZE, STANDARD FINGER PROTECTION, 100-127 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS,... | |
| MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T12 FRAME SIZE, STANDARD FINGER PROTECTION, 100-127 VAC - COIL RATING, 50/60 HZ, 1 NO + 1 NC AUX. CONTACTS,... | |
| MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T12 FRAME SIZE, STANDARD FINGER PROTECTION, 200-240 VAC - COIL RATING, 50/60 HZ, 1 NO + 1 NC AUX. CONTACTS,... | |
| MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T21 FRAME SIZE, STANDARD FINGER PROTECTION, 100-127 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS,... | |
| MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T21 FRAME SIZE, STANDARD FINGER PROTECTION, 200-240 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS,... | |
| MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T25 FRAME SIZE, STANDARD FINGER PROTECTION, 100-127 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS,... | |
| MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T25 FRAME SIZE, STANDARD FINGER PROTECTION, 200-240 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS,... | |
| MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T35 FRAME SIZE, STANDARD FINGER PROTECTION, 200-240 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS,... | |
| MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, NON-REVERSING, T65 FRAME SIZE, STANDARD FINGER PROTECTION, 200-240 VAC - COIL RATING, 50/60 HZ, 2 NO + 2 NC AUX. CONTACTS,... | |
| MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, REVERSING, T21 FRAME SIZE, STANDARD FINGER PROTECTION, 100-127 VAC - COIL RATING, 50/60 HZ, 4 NO + 4 NC AUX. CONTACTS,... | |
| MAGNETIC CONTACTOR, MS-T SERIES, 3 POLES, AC OPERATED TYPE, REVERSING, T25 FRAME SIZE, STANDARD FINGER PROTECTION, 100-127 VAC - COIL RATING, 50/60 HZ, 4 NO + 4 NC AUX. CONTACTS,... | |
| MAGNETIC CONTACTOR, SERIES MS-N, DC OPERATED, 20AMP, 110/120-380/480VAC, 3 POLE, 24V 50/60HZ COIL RATING, 1NC AUXILIARY CONTACT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| MITSUBISHI Contactors & Starters S-N10 AC200V | |
| MITSUBISHI Contactors & Starters S-N11 AC120V | |
| MITSUBISHI Contactors & Starters S-N11-COILAC120V | |
| MITSUBISHI Contactors & Starters S-N125 AC200V | |
| MITSUBISHI Contactors & Starters S-N125AC100V | |
| MITSUBISHI Contactors & Starters S-N150UL100V | |
| MITSUBISHI Contactors & Starters S-N18(CX)AC120V | |
| MITSUBISHI Contactors & Starters S-N21CX-AC120V | |
| MITSUBISHI Contactors & Starters S-N300-COILAC100V | |
| MITSUBISHI Contactors & Starters S-N38(CX)AC120V | |
| MITSUBISHI Contactors & Starters S-T100AC100V2A2B | |
| MITSUBISHI Contactors & Starters S-T12AC100V1A1B | |
| MITSUBISHI Contactors & Starters S-T65AC200V2A2B | |
| MOTOR PROTECTIVE RELAY, 380/400/440VAC. FREE 2 YEAR RADWELL WARRANTY | |
| NATIONAL CONTROLS Contactors & Starters SNC-R2025-517 | |
| OVERLOAD RELAY, .65-1.1AMP, 3P, 690VAC, 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY | |
| OVERLOAD RELAY, CURRENT RANGE: 17.5 - 22 AMP, 3 POLE, 690 VAC, CLASS10. FREE 2 YEAR RADWELL WARRANTY | |
| POTTER & BRUMFIELD Contactors & Starters PM-17DY-110 | |
| POTTER & BRUMFIELD Contactors & Starters SSR-240A25 | |
| RADWELL VERIFIED SUBSTITUTE Contactors & Starters RM1A48D100-SUB | |
| REALY, SSR, CONTACTOR. 2P-NO, LOAD: 3X32AMP, LINE VOLTAGE: 24-280VAC. FREE 2 YEAR RADWELL WARRANTY | |
| REGAL BELOIT Contactors & Starters RC-50A-56AC120 | |
| RELAY 2A 24VDC 120VAC 9BLADE. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY 50AMP 48-660VAC SINGLE PHASE DIN RAIL MOUNT RESISTIVE LOAD BUILT IN FUSE. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY MINI, 12A, DPDT LED, 120VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY OVERLOAD AUTO/MAN. 120-380VAC 110-250VDC 11.5-15A 3P 2NO 2NC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SOLID STATE PANEL MOUNT 10AMP 280VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SOLID STATE, H/S ZS, 600V, 30A, 24-265VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY SOLID-STATE, SERIES SH, 24-510 VAC, 125A, 3.5-32 VDC, SWITCH TYPE: ZERO CROSS. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 1 HP, 25 AMP, 4 PDT, 240 VAC, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 3PDT, 10A, 24VAC COIL, 11 PIN BLADE TERMINALS, W/ INDICATOR LIGHT, PLUG IN, SOLDER OR QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, 4POLE, 110VDC, 1HP, 1PHASE, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, HEAVY DUTY, 120VAC, 5BLADE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, PLUG-IN, 4 PDT, 10 A, 230 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, RSS SERIES, 90-280 VAC, 660 VAC RATING, 25 AMP RATING, 75 AMP SURGE, 20 MA, SPST, NORMALLY OPEN, 4000V DIELECTRIC STRENGTH, ZERO-SWITCHING. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, SE SERIES, MOTOR PROTECTIVE RELAY, INVERSE TYPE, MANUAL RESET, 100/110 120 VAC CONTROL VOLTAGE. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, SOLID STATE, 25AMP, 280VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, SOLID STATE, 55 AMP, 3 PHASE, 3 POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY, SS, ISOLATED, 6AMP, 120VAC, SPST. FREE 2 YEAR RADWELL WARRANTY | |
| RELAY,10AMP, 277VAC, 30VDC, 8PIN. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY RELAY, 5-8AMP, 250/380VAC, 2000VA, 220VAC, 5VA, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY SWITCH, AUXILIARY CONTACT KIT, FOR USE ON CATEGORY NUMBERS: SN-321/SN-421/NF-351 /F-321/SN-321R/SN-42 1R, 1 POLE, 1 NC, 1 NO, STD PILOT DUTY, 600 VOLT MAX. FREE 2 YEAR RADWELL WARRANTY... | |
| SOFT STARTER, 6/18 AMP, 380/690 VAC, 50/60 HZ, 7.5/25 KW, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SOFTSTARTER, COMPACT, 600V / 240VAC, 11 A. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, 240VAC, 50/60HZ, 20 AMP MAX. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, 50AMP, 100-240VAC, 1 POLE, 5-24VDC COIL RATING, HEAT SINK, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, PHOTOCOUPLER ISOLATION METHOD, 1 POLE 1 ELEMENT, 10 AMP, 100-240 VAC MAIN, 5-24 VDC CONTROL VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, PHOTOCOUPLER ISOLATION METHOD, 10 AMP, 100-240 VAC MAIN, 5-24 VDC CONTROL VOLTAGE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE CONTACTOR, SS SERIES, 30 AMP, 480 VAC, 50/60 HZ, 100-120/200-240 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE MOTOR RELAY, SE SERIES, INSTANTANEOUS TYPE, PLUG-IN TYPE, 200/220/240VAC, MANUAL RESET, NEW VERSION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 10 AMP, 4-32 VDC, 48-660 VAC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 10 AMPS, INPUT CONTROL VOLTAGE 4-32 VDC, OUTPUT VOLTAGE RANGE 48-280 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 10 AMPS, INPUT CONTROL VOLTAGE 90-280 VAC, OUTPUT VOLTAGE RANGE 48-280 VAC,ZERO CROSS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 10A, 1-POLE PANEL MOUNT, 4-32VDC INPUT, 330VAC MAX. OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 10AMPS, INPUT CONTROL VOLTAGE 3-32VDC, OUTPUT VOLTAGE RANGE 48-280VAC,ZERO CROSS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 125A/400VAC/CTRL, 5 - 30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 15 AMP, 90/130 VAC, SPST CONTACT FORM, PANEL MOUNT, HEAVY DUTY. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 1AMP, 265VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 1P PANEL MNT 75A@660VAC ZC 4-32VDC IN W TP. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 20 A, 600 VAC, DIN RAIL, SCREW, ZERO CROSSING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 240 VAC, 32 VDC, 25 AMP, CONTACT CONFIGURATION:SPST-N O, OPERATING VOLTAGE MAX:280VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VRMS, ROHS COMPLIANT: YES. FREE 2... | |
| SOLID STATE RELAY, 25 AMPS, 120/240 VAC NOMINAL, 48-280 VAC OUTPUT VOLTAGE RANGE, 3-32 VDC CONTROL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 25AMPS, INPUT CONTROL VOLTAGE 4-32VDC, OUTPUT VOLTAGE RANGE 48-530VAC,ZERO CROSS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 25AMPS, INPUT CONTROL VOLTAGE 90-280VAC, OUTPUT VOLTAGE RANGE 24 -240VAC,ZERO CROSS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 265 V MAX OUTPUT, 50 RMS, OUTPUT CURRENT, THYRISTOR, INPUT 280/48 VAC/VDC, SCREW MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 265 VAC, 48 VDC, 25 AMP, 1.5 HP, LED INDICATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 3 CH, 25A@48-600VAC ZC, 180-280VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 3 PHASE, 3 POLE, ZERO SWITCHING, 400 VACRMS, 4-32 VDC CONTROL VOLTAGE, 3 X 25 AACRMS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 3.0-8VDC INPUT, 3AMP 280VAC OUTPUT (I/O MODUL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 3.5-32 VDC INPUT, 24-600 VAC OUTPUT, 35 AMP MAX, 1 PHASE, CHASSIS MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 35AMP, 150-510VAC OUT, DINRAIL-, 400VAC, 3,5-32VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 48-660VAC, 50AMP, CONTROL VOLTAGE 4-32VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 50 AMP, 48/660 VAC INPUT, 90/280 VAC OUTPUT, SPST-NO, PANEL, SCREW, ZERO CROSSING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 50 AMP, PANEL MOUNT, ZERO VOLTAGE SWITCHING, 3-32 VDC, 24-300 VAC, 1 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 50 AMPS, INPUT CONTROL VOLTAGE 4-32 VDC, OUTPUT VOLTAGE RANGE 48-530 VAC,ZERO CROSS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 50A, 90-265VAC, 0-10VDC, INTEGRATED HEAT SINK. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 50AMPS, INPUT CONTROL VOLTAGE 90-280VAC, OUTPUT VOLTAGE RANGE 48-280VAC,ZERO CROSS. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 530 VAC, 30 AMP, RN-F SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 75 AMP, 24-510 VAC LOAD, 3.5-32 VDC INPUT, CONTACT CONFIGURATION:-; LOAD CURRENT:75A; RELAY MOUNTING:PANEL; RELAY TERMINALS:SCREW; OPERATING VOLTAGE MIN:24VRMS; OPERATING V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, 85-265 VAC, 50 AMP, RN-F SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, INPUT: 3-30 VAC/DC, OUTPUT: 25 AMP 48-300 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, LOAD CURRENT: 10AMP, CONTACT CONFIGURATION: SPST-NO, OPERATING VOLTAGE: 48-660VAC, CONTROL VOLTAGE: 90-280VAC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, LOAD POWER: 10 AMP, 24-280 VAC, CONTROL VOLTAGE: 3-32 VDC, AC CONTROL SIGNAL. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, LOAD POWER: 25 AMP, 24-280 VAC, CONTROL VOLTAGE: 3 - 32 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, PANEL MOUNT, 660 VAC, 32VDC, 75A, CONTROL VOLTAGE RANGE 4VDC TO 32VDC, OPERATING VOLTAGE RANGE 42VAC TO 660VAC LOAD CURRENT, 75A ISOLATION VOLTAGE 4000VRMS C. FREE 2... | |
| SOLID STATE RELAY, PCB SOLDER MOUNT, 660VAC 25AMP LOAD RATING, 4-15VDC CONTROL RATING, 15V 15MA INPUT, SCR OUTPUT TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, RM1A SERIES, ZERO-SWITCHING, 50 AMP RATING, 4-32 VDC CONTROL VOLTAGE, 480 VAC OPERATING VOLTAGE, IP20 ENCLOSURE PROTECTION, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, RSS SERIES, PANEL MOUNT, 25 AMP, 4-32 VDC, 48-660 VAC, INPUT STATUS LED INDICATOR, DUAL SCR OUTPUT. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, SINGLE POLE, 265 VAC OPERATING VOLTAGE MAX, 42 VAC OPERATING VOLTAGE MIN, 25 AMP OPERATING CURRENT, 55 AMP LOAD CURRENT, 3-32 VDC CONTROL VOLTAGE RANGE, PANEL MOUNT,... | |
| SOLID STATE RELAY, SPST-NO, 90 A, 660 VAC, PANEL, SCREW, ZERO CROSSING,FEATURES DIRECT BOND COPPER SUBSTRATE, INTERNAL TRANSIENT PROTECTION, BUILT-IN SNUBBER AND PHOTO ISOLATION. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, SR SERIES, DETACHABLE HEAT SINK, SINGLE PHASE, 4-30 VDC INPUT VOLTAGE, 24-240 VAC LOAD VOLTAGE, 10 AMP LOAD CURRENT, ZERO CROSS TURN-ON, NEW VERSION. FREE 2 YEAR... | |
| SOLID STATE RELAY, SRH SERIES, INTEGRATED HEAT SINK, SINGLE PHASE, 4-30 VDC INPUT VOLTAGE, 24-240 VAC LOAD VOLTAGE, 15 AMP LOAD CURRENT, ZERO CROSS TURN-ON, NEW VERSION. FREE 2 YEAR... | |
| SOLID STATE RELAY, SRH SERIES, INTEGRATED HEAT SINK, SINGLE PHASE, 4-30 VDC INPUT VOLTAGE, 24-240 VAC LOAD VOLTAGE, 20 AMP LOAD CURRENT, ZERO CROSS TURN-ON, NEW VERSION. FREE 2 YEAR... | |
| SOLID STATE RELAY, SSR 16A, 230VAC, 8-32V. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY, ZELIO SSM3 SERIES, DC SWITCHING, 3-CHANNEL, 25 A AT 48-600 VAC/4-32 VDC, SCREW TERMINATION, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| SOLID STATE RELAY,40 (AMPS), NOMINAL INPUT OUTPUT 120/240VAC,INPUT OUTPUT VOLTAGE 3-32VDC,ZERO CROSS,OUTPUT VOLTAGE RANGE 24-280VAC,EACH SOLID STATE RELAY INCLUDES ONE THERMAL FOIL, 2- #8-32 SCREWS AND TWO BELVILLE WASHERS FOR... | |
| SOLID STATE RELAY,PANEL MOUNT, 280VAC, 32VDC, 25 AMP, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:25A, OPERATING VOLTAGE MAX:280VRMS, RELAY MOUNTING:PANEL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLTAGE MIN:24VRMS ROHS COMPLIANT. FREE 2... | |
| SOLID-STATE RELAY, PRE-ASSEMBLED, 6 AMP, 250 VAC, 24-16 AWG, DIN RAIL MOUNT, -40 TO +85 DEGREE C, IP20, (2903370). FREE 2 YEAR RADWELL WARRANTY | |
| SPRECHER & SCHUH Contactors & Starters R2N-2012-23-5120-WTL | |
| SSR PANEL MOUNT, 530VAC, 32VDC, 25AMP, CONTROL VOLTAGE RANGE4VDC TO 32VDC, OPERATING VOLTAGE RANGE42VAC TO 530VAC LOAD CURRENT25A ISOLATION VOLTAGE4000VRMS C. FREE 2 YEAR RADWELL WARRANTY | |
| SSR, DIN RAIL MOUNT, 280VAC, 280VAC, 30A; CONTROL VOLTAGE RANGE:90V AC TO 280V AC; OPERATING VOLTAGE RANGE:24V AC TO 280V AC; CONTACT CONFIGURATION:SP. FREE 2 YEAR RADWELL WARRANTY | |
| SSR, PANEL MOUNT, 280VAC, 15VDC, 40A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:40A; OPERATING VOLTAGE MAX:280VRMS; RELAY MOUNTING:PANEL; RELAY TERMINALS:QUICK CONNECT; SWITCHING MODE:ZERO CROSSING; OPERATING VOLTAGE MIN:24VRMS ;ROHS COMPLIANT: YES. FREE 2... | |
| SSR, PANEL MOUNT, 280VAC, 280VAC, 25A; CONTACT CONFIGURATION:SPST-N O; LOAD CURRENT:25A; OPERATING VOLTAGE MAX:280VRMS; RELAY MOUNTING:PANEL MOUNT; RELAY TERMINALS:SCREW; SWITCHING MODE:ZERO CROSSING; OPERATING VOLTAGE MIN:24VRMS ROHS COMPLIANT: YES. FREE 2... | |
| STANDARD DIGITAL OUTPUT KIT, 2 RELAY OUTPUTS, 2 NO/NC, 2 A, 24 VDC, 115-230 VAC/DC, IP20. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER 120VAC 60HZ DIN MOUNT FASTBUS. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER 2.8-4.2AMP 3POLE 2NO 200-220VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, 0.24-0.36 AMP, 3-PHASE, 200-240 VAC, 50/60 HZ, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, 3 PHASE, 27AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, AC MAGNETIC, OPEN TYPE, 1/2 HP MAX, 110 VAC COIL, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| STARTER, SIZE 4, 3 POLE, 3 PHASE, 575 VAC, 100 HP MAX, 120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| STELLAR SR22 SERIES COMPACT SOFT STARTER, 12A, 110-240 VAC AT 1-PHASE/208-460 VAC AT 3-PHASE, TRIP CLASS 2/10/20/30, RATED FOR 10 START/HOUR, INTERNALLY BYPASSED.. FREE 2 YEAR RADWELL WARRANTY | |
| STELLAR SR22 SERIES COMPACT SOFT STARTER, 30A, 110-240 VAC AT 1-PHASE/208-460 VAC AT 3-PHASE, TRIP CLASS 2/30, RATED FOR 10 START/HOUR, INTERNALLY BYPASSED.. FREE 2 YEAR RADWELL WARRANTY | |
| STELLAR SR33 SERIES BASIC SOFT STARTER, 29A, 208-230/460 VAC, TRIP CLASS 2/10/20/30, RATED FOR 10 START/HOUR, INTERNALLY BYPASSED.. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR CARLO GAVAZZI RM1A48D100 , SOLID STATE RELAY, SPST, 100 A, 530 VAC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| TESYS NEMA SZ0 CONTACTOR, 3 POLE 24 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL DELAY RELAY, .08/1.5AMP, 24VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY 60-80AMP 3POLE 660VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY FIXED 600VAC MAX 3POLE. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 0.16-0.26 AMP SETTING RANGE, 3 POLE, 690 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| THERMAL OVERLOAD RELAY, 4.2-5.7A, 690VAC (50/60HZ) MAIN CIRCUIT, 600VDC/AC (50/60HZ) AUXILIARY CIRCUIT, 3 POLE, 1NC + 1 NO AUXILIARY CONTACTS, TRIP CLASS 10, (1SAZ711201R1038). FREE 2 YEAR RADWELL WARRANTY | |
| VACUUM CONTACTOR, NON-REVERSING, QUICK OPENING, 400 AMP, 100-127 VAC COIL. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE MONITOR, 3 PHASE, 8-PIN, 240 VAC, ISOLATED 5 AMP SPDT OUTPUT CONTACTS, VOLTAGE ADJUSTMENT. FREE 2 YEAR RADWELL WARRANTY | |
| VOLTAGE MONITORING RELAY, PHASE SEQUENCE, AUTO RESET, 1 CO OUTPUT RELAY, 380-440 VAC, 3 PHASE, 3 WIRE, INSTANT. FREE 2 YEAR RADWELL WARRANTY | |
| WATLOW Contactors & Starters SSR-240-25A-DC1 |
| << Prev | Next >> |