ABB Process Automation Division Starter MS132-12

Description
MANUAL MOTOR STARTER, 3 POLE, 8.0-12.0 AMP SETTING RANGE, 690 VAC, 50/60 HZ, 6KV, ROTARY HANDLE, IP20, (1SAM350000R1012). FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MANUAL MOTOR STARTER, 3 POLE, 8.0-12.0 AMP SETTING RANGE, 690 VAC, 50/60 HZ, 6KV, ROTARY HANDLE, IP20, (1SAM350000R1012). FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Starter - 35360213 - Radwell International
Willingboro, NJ, United States
Starter
35360213
Starter 35360213
MANUAL MOTOR STARTER, 3 POLE, 8.0-12.0 AMP SETTING RANGE, 690 VAC, 50/60 HZ, 6KV, ROTARY HANDLE, IP20, (1SAM350000R1012). FREE 2 YEAR RADWELL WARRANTY

MANUAL MOTOR STARTER, 3 POLE, 8.0-12.0 AMP SETTING RANGE, 690 VAC, 50/60 HZ, 6KV, ROTARY HANDLE, IP20, (1SAM350000R1012). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
ABBG Manual Motor Protectors - MS132-12 - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Manual Motor Protectors
MS132-12
ABBG Manual Motor Protectors MS132-12
3P MMP 8.0-12A RANGE

3P MMP 8.0-12A RANGE

Supplier's Site
Motor Starter, 1Ph/3Ph, 12A; Motor Starter Type Abb - 62Y7443 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1Ph/3Ph, 12A; Motor Starter Type Abb
62Y7443
Motor Starter, 1Ph/3Ph, 12A; Motor Starter Type Abb 62Y7443
MOTOR STARTER, 1PH/3PH, 12A; Motor Starter Type:Manual Starter; Power Rating:10hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:12A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

MOTOR STARTER, 1PH/3PH, 12A; Motor Starter Type:Manual Starter; Power Rating:10hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:12A; Supply Voltage Min:230VAC; Supply Voltage Max:690VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Galco Industrial Electronics Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 35360213 MS132-12 62Y7443
Product Name Starter ABBG Manual Motor Protectors Motor Starter, 1Ph/3Ph, 12A; Motor Starter Type Abb
Number of Poles 3 3
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-85A-AC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Solid State Overload/Relay - 127933472 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 12 A Contactor - 100-C12F01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
Contactor - 101370488 - Radwell International
Fuji Electric Corp. of America
View Details