Radwell International Datasheets for AC Motor Starters

AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
2732389, MOTOR STARTER, 4-6A, 500VAC, IP54. FREE 2 YEAR RADWELL WARRANTY
3 POLE, 110 COIL VAC AT 50/60 HZ, 40 AMP AT 440 VAC AND 60 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR 1 PHASE HP: 3 AT 115 VAC, 5...
3 POLE, 110 COIL VAC AT 50/60 HZ, 80 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BUREAU VERITAS, CCC, CSA, CSA C22.2 NO. 14, DNV, EN/IEC 60947-4-1, EN/IEC 60947-5-1, GL,...
3 POLE, 208 COIL VAC AT 50/60 HZ, 18 AMP AT 440 VAC AND 32 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR 1 PHASE HP: 1 AT 115 VAC, 3...
3 POLE, 208 COIL VAC AT 50/60 HZ, 32 AMP AT 440 VAC AND 50 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR 1 PHASE HP: 2 AT 115 VAC, 5...
3 POLE, 24 COIL VAC AT 50/60 HZ, 65 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR CCC, CSA, CSA C22.2 NO. 14, EN/IEC 60947-4-1, EN/IEC 60947-5-1, GOST, ROHS COMPLIANT, UL...
3 POLE, 24 COIL VDC, 18 AMP AT 440 VAC AND 25 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR 1 PHASE HP: 1 AT 115 VAC, 3 AT 230/240 VAC,...
3 POLE, 480 COIL VAC AT 50/60 HZ, 32 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR 1 PHASE HP: 2 AT 115 VAC, 5 AT 230 VAC, 3 PHASE HP:...
3 POLE, 480 COIL VAC AT 60 HZ, 80 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BUREAU VERITAS, CCC, CSA, CSA C22.2 NO. 14, DNV, EN/IEC 60947-4-1, EN/IEC 60947-5-1, GL,...
4 POLE, 120 COIL VAC AT 50/60 HZ, 80 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BUREAU VERITAS, CCC, CSA, CSA C22.2 NO. 14, DNV, EN/IEC 60947-4-1, EN/IEC 60947-5-1, GL,...
4 POLE, 24 COIL VAC AT 50/60 HZ, 25 AMP AT 440 VAC, NONREVERSIBLE IEC CONTACTOR BUREAU VERITAS, CCC, CSA, CSA C22.2 NO. 14, DNV, EN/IEC 60947-4-1, EN/IEC 60947-5-1, GL,...
7.2KV VAC. CONTACTOR, JMRA-022-ATN RELAY 2 NO 2 NC 2, JMRA, 31707. FREE 2 YEAR RADWELL WARRANTY
AC MAGNETIC CONTACTOR, B2B TYPE, 30 AMP, 3 POLE, 200-220 VAC, 50/60 HZ, (A58L-0001-0223#200V 1A1B). FREE 2 YEAR RADWELL WARRANTY
AUXILARY CONTACT, 10 AMP, 575 VAC, 4 NO. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT BLOCK, 2 NORMALLY OPEN, 120VAC. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT BLOCK, 2NO/2NC, FRONT MOUNTING, SCREW CLAMP TERMINALS, 690 VAC 25-400 HZ, 10 AMP 140°F (60°C), CONTACTS OPERATION: INSTANTANEOUS, REPLACES PART NO.: LA1DN22G. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT BLOCK, TELSYS D, 10 AMP, 4 POLE, 3 NO / 1 NC, 690 VAC, SCREW CLAMP, IEC. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT BLOCK, TESYS D, 1 POLE, 10 AMP, 690 VAC, 400 HZ, 1 NO/NC, SCREW CLAMP TERMINALS, -60 TO +80 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT BLOCK, TESYS D, 10 AMP, 2 POLE, 600 VAC, 2 NO, FRONT MOUNTING, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT BLOCK, TESYS D, 10 AMP, 690 VAC, 25/400 HZ, 1 NO, FRONT MOUNTING, SCREW CLAMP TERMINALS, -60 TO +80 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT BLOCK, TESYS D, 4 NC, 690 VAC, 25-400 HZ, 10 AMP, FRONT MOUNTING, SCREW CLAMP TERMINALS, -5 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT BLOCK, TESYS DECA SERIES, 1 NC, 690 VAC, FOR CONTACTOR, FRONT MOUNTING, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT BLOCK, TESYS DECA SERIES, 2NO+2NC, SPRING TERMINAL, 10 AMP, 690 VAC, 25-400 HZ, FRONT MOUNTING, IP20. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT BLOCK, TESYS SERIES, FRONT MOUNT, 690 VAC, 5 MA MINIMUM SWITCHING CURRENT, SCREW CLAMP TERMINAL, 2 NORMALLY CLOSED, DIN RAIL MOUNTING STYLE, INSTANTANEOUS OPERATION, ROHS COMPLIANT. FREE 2...
AUXILIARY CONTACT, 10 AMP, 690 VAC, 1NO/1NC, SCREW-CLAMP TERMINALS, 1NO/1NC, USE FOR LC1D NEW TYPE CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, CAGE CLAMP, 10AMP, 690VAC, 4NO. FREE 2 YEAR RADWELL WARRANTY
AUXILIARY CONTACT, KT7 SERIES, 5 AMP, 240 VAC, 2 NO, FRONT MOUNT, FOR USE WITH KTA/B/C7-25S/45H/25H . FREE 2 YEAR RADWELL WARRANTY
BENEDIKT & JAGER Contactors & Starters K2-12A10 24
CAPACITOR CONTACTOR, 220-240VAC, 3PHASE, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR CONTACTOR, 58 AMP, 3 POLE, 120 VAC, 50/60 HZ . FREE 2 YEAR RADWELL WARRANTY
CHINT Contactors & Starters JZC4-40-F7
COIL 240VAC FOR B30 CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
COIL 240VAC FOR DIL-00M CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
COIL, 120VAC, FOR B25-B30 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
COIL, LB1 SERIES, 220VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACT BLOCK 12AMP 300VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACT KIT, 1 POLE, 2 AMPS, 600VAC, (75FF14). FREE 2 YEAR RADWELL WARRANTY
CONTACT SET, 2 POLE, 575 VAC, 400 A, IEC, MERCURY FREE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 110/115VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 110/125VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 115-575V 65A 3P 208VAC 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 120VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 600VAC 20AMP IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 600VAC 32A IEC + OP. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 600VAC 50AMP IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 600VAC 65AMP IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR 600VAC 6AMP IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR ARC CHAMBER 575VAC 400A IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR AUX, CONTACT, 600VAC, 10A. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, 208 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, SERIES CL COIL, 220 TO 230 VAC, 50 HZ, 277 VAC 60 HZ, SUITABLE FOR USE WITH: CL03/CL04/CL05/CL07/ CL08/CL45 SERIES CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR COIL, SERIES CL, 380/400/480 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR CONTACT KIT, MAIN CONTACT SET, 200 AMP, 4 POLE, 1000 VAC, TYPE LC1F1854 AND F2254, IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR DELAY TIMER, 10 AMP, 690VAC, NO. CONTACTS: 2, 1 NO, 1 NC, SCREW CLAMP, TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR MINI 110/120VAC 50/60HZ 1NO. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR MINI 220/240VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY MINI 4AMP 4POLE 110/125VAC 3NO/1NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY MINI 4AMP 4POLE 220/240VAC 2NO/2NC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY SUPPRESSOR, 110-240VAC, LC1, LP1. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, 110-115/120-125VAC, 50/60HZ, 3 N/O, 1 N/C, 4 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, AUXILIARY CONTACT, 690 VAC, 10 AMP, 2 POLE, FOR USE WITH LC.K/LP.K/CA.K. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR RELAY, AUXILIARY CONTACT, TESYS K SERIES, 690 VAC, 10 AMP, 4 POLE, 2NO/2NC, SCREW-CLAMPS TERMINALS, FRONT MOUNT, FOR USE WITH LC.K/LP.K/CA.K. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR REVERSING, 3 P, 15 HP, 22 A, 120 VAC, 1NO, AUX. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR+RELAY, ADDER DECK, 600VAC, 10A. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 11 AMPS, 220/440 VAC, 50/60 HZ, 4 KW. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 115 AMP, 3 POLE, 600 VAC, W/O COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 12 AMP, 3 POLE, 600 VAC, IEC +OPTIONS, 1NO/1NC, COIL: 230 VAC / 50-60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 120 VAC COIL, 3 POLE, 18 AMPS, NON-REVERSING CONTACTOR WITH SCREW TERMINALS, ONE NORMALLY CLOSED, AND ONE NORMALLY OPEN AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 120 VAC COIL, 60 HZ, 30 AMP, 600 VDC RATED. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 150 AMP, 3 POLE, 3 NORMALLY OPEN CONTACTS, 120 VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 16 AMP, 4 POLE, COIL: 220-240 VAC 50/60 HZ, 7.5 KW, CONTACTS: 3NO1AUXNO, (4036.7901). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 18/32 AMP, 3 POLE, 120 VAC, 50/60 HZ, 1 NO/1 NC CONTACT, DIN/PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 18AMP, 3POLE, 24VAC, W/1-NC AUX, 600V MAXIMUM, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 2 POLE, 24 V, 32 AMP, 208-230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 220-230 VAC COIL, 50/60 HZ, 20 A CONTINUOUS CURRENT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 230-240/240 VAC, 50/60 HZ, 80 AMP, 4 POLE, 4 NORMALLY OPEN, 37 KW, 60 HP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 24 VAC, 50/60 HZ, 2 POLE, 40 FLA, 50 AMP, 98 MODEL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 25 AMP, 3 POLE, 24 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 AMP, 4 POLE, 24 VAC, 50/60 HZ, 10 A THERMAL CURRENT, DINRAIL MOUNT, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE (3 NO), 1 NO + 1 NC, 24 VAC COIL, 600 V, 25 AMP, 50/60 HZ, -40 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, 3 POLE (3 NO), 220VAC (50/60HZ) COIL, 60A, 4-19MS OPENING TIME, 12-26MS CLOSING TIME, 2 AUXILIARY CONTACTS (1 NO + 1 NC), ROHS COMPLIANT, DIN-RAIL MOUNTED. FREE 2 YEAR...
CONTACTOR, 3 POLE (3 NO), 24 VDC, 440 VAC, 12 AMP, 1 NO + 1 NC, -5 TO +60 °C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 1 N/O + 1 N/C, 9 AMP, 110 VAC, 6 KV, 50/60 HZ, IP20, REPLACES LC1D0910F7. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 1 NO + 1 NC, 18 AMP, 600 VAC, 24 V COIL, 50/60 HZ, IP20, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 1 NO, 440 V, 9 AMP, 24 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 1 NORMALLY OPEN, AC VOLTAGE, REVERSING, 4 KW / 5 HP, 10 AMP, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 110VAC, 3 NO. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 12 AMP, 440 V, 220 VAC COIL, 50/60 HZ, 1 NO + 1 NC, -40 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 120 COIL VAC AT 50/60 HZ, 12 AMP AT 440 VAC AND 16 AMP AT 440 VAC, NONREVERSIBLE, 1 PHASE HP: 1 AT 115 VAC, 2 AT...
CONTACTOR, 3 POLE, 120 VAC 50/60 HZ COIL, 3 PHASE, 50 AMP. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 220/240 VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 230/240VAC COIL, 50/60HZ, 18 AMP, 1 N.O. / 1 N.C.. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 25 AMP SCREW, 120VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 3 NO, 440 V, 12 AMP, 48 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 3 NORMALLY OPEN, 80-125 AMP, 230 VAC, 50 / 60 HZ, 1 NORMALY OPEN AUXILIARY CONTACT, 1 NORMALLY CLOSED AUXILIARY CONTACT, WITH FRONT COVER, DIN RAIL MOUNT.
CONTACTOR, 3 POLE, 3 PHASE, 80 AMP, 440 VAC, 24 VDC, 1 NO + 1 NC, DIN RAIL/PANEL MOUNT, -40 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, 3 POLE, 575 VAC, 6 AMP, 1 NO, 24 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3 POLE, 9 AMP / 4KW, 3 NO MAIN CONTACTS, 1 NO AUXILIARY CONTACT, 24 VAC, SCREW FIXING AND SNAP FITTING (35 MM DIN-RAIL). FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, 3 POLE,110/115 VAC 40-400HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3-POLE, 25 AMP, 110 VAC, 15 HP AT 480 VAC, 3-PHASE, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3-POLE, 265-AMP, 600VAC, +OPTIONS, IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 32 AMP, 24 VDC, 480 VAC, 7.5 KW / 10 HP, 1 N/O / 1 N/C. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 32 AMP, 3 POLE, 3 NO, 1NO+1NC AUXILIARY CONTACT, 690 VAC RATED, 24 VDC COIL, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 32 AMP, 3 POLE, 600 VAC MAX, 220 VAC COIL, 50/60 HZ, 1 N.O. / 1 N.C. AUXILLIARY, DIN RAIL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 32 AMP, 3 POLE, AUX 1NO/1NC, 600 VAC, COIL 120 VAC, 50/60 HZ, DIN RAIL/ PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 32 AMPS, 220/440 VAC, 50/60 HZ, 11 KW. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 32 AMPS, 440 VAC, 50/60 HZ, 15 KW, 20 HP. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 36 AMP, 3 POLE, 690 V, 6 KV, 230 VAC COIL, 1 NO AUXILIARY CONTACT, -5 TO 55 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 38 A, DIN RAIL, PANEL, 690 VAC, 3PST-NO, 3 POLE, 18.5 KW. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3P, 25A, 600VAC, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 3POLE, 20AMP, 600VAC, 50/60HZ, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 4 POLES (2 NO + 2 NC), 440 V, 25 A, 110 VAC COIL, SCREW TERMINAL, DIN RAIL MOUNT, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 40 AMP, 220 VAC, 50/60 HZ, 11 KW, 15 HP, 4 POLE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 40 AMP, 4 POLE, 4 NORMALLY OPEN, COIL: 115 VAC (50/60 HZ). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 480 VAC, 2 NORMAL OPEN, 2 NORMAL CLOSED,50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 50 AMP, 3 POLE, 690 VAC, 3 N/O, IEC, NONREVERSING, 110 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 50 AMP, 600 VAC, 230-240 VAC COIL, 50/60 HZ, 3 POLE, NON-REVERSING, REPLACES LC1D3210U5. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 500 AMP, 3 POLE, 110/120 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 575 VAC, 24 VDC, 38 AMP, 2.4 W, 20 HP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 575VAC, 32AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 575VAC, 38AMP, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 575VAC, 40AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 575VAC, 80AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 6 AMP, 3 POLE, 1 NO AUXILIARY CONTACT, 600 VAC RATED, 220-230 VAC COIL, IEC +OPTIONS, REPLACES LC1EC03M. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 6 AMP, 3 POLES, 440 VAC, 230/240VAC COIL, 50/60HZ, 1 NO AUX, TESYS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 6 AMP, 600 VAC, 50/60 HZ, IEC OPTIONS, COIL: 110 V 50/60 HZ, 3 POLE, 1 NO AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 60 AMP,480 VAC COIL, 60HZ, 4 POLE, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 24 VDC, 25 AMPS, (3) NO AUXILIARY CONTACTS, 3-POLE, IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 3 POLE, 50 AMP, 24 VDC, 15/33 KW, 7.5/40 HP, WITH NO/NC AUXILLIARY, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 32 AMP, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 400 AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 65 AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 80 AMP, SUPPLY: 115V 50/60 HZIEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 9 AMP, 24 VDC COIL, W/ OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 9 AMP, 3 POLE, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 9 AMP, IEC +OPTIONS, CONTACTOR LC1D, 3-POLE, 3 NO, AC-3, 40 V, 9 A, 24 VDC, TESYS D SERIES. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600 VAC, 9 AMP, NON-REVERSING, OPEN STYLE, 50/60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 115AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 12AMP, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 12AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 150AMP IEC + OPTIONS, 3 POLE, 3 N.O., 125 VDC STANDARD COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 150AMP, 3-POLE, 3 NO, 1 NO + 1 NC, 220 V AC 50/60 HZ, AC AT 50/60 HZ, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 150AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 18-AMP, 3 POLE, 1N.O./1N.C. AUX CONTACTS, 230V/50HZ 240V/50-60HZ COUL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 18AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 25-AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 25AMP, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 25AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 32AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 40AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 65AMP, 8KV, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 6AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 9AMP IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 9AMP, 3 NO, 3-POLE, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 600VAC, 9AMP, 3 POLES, 1 NO + 1 NC AUXILIARY CONTACT COMPOSITION, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 65 AMP, 600VAC, 3 POLE, AC 50/60 HZ, 40 HP AT 480 VAC, NONREVERSING, 120 VAC 50/60 HZ COIL, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 7.2KV VAC, 1NO, JMRA, 31800. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 700 AMP, 3 PHASE, 3 POLE, 3 NO, 1000 VAC / 460 VDC RATED, 50/60 HZ, WITHOUT COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9 AMP, 3 POLE, 440 VAC, 1 NO AUX, COIL: 230...240 VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9 AMP, 3 POLE, COIL 240 VAC, 50/60 HZ, 230 VAC/50HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, 9 AMP, 3-POLE (3NO), 440 VAC, COIL: 24 VDC, 2.4 W, 1NO + 1NC, BUILT-IN AUXILIARY CONTACTS, W/ PROTECTIVE COVER, DIN-RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, EASYPACT TVS, 3 POLE, 3 / NO, 3 PHASE, 220/440 VAC, 50/60 HZ, 9 AMP, IP2X. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, IEC, 4NO, AC-1, 60AMP, 440VAC, 120VAC, 50/60 COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, IEC, 9 AMP, 3 POLE, 24 VAC, 50/60 HZ, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, IEC, NON-REVERSING, 40 AMP, 600 VAC, 3 POLES N/O, 220 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, IEC, NONREVERSING, 40 AMP, 30 HP @ 480 VAC, 3 PHASE, 3 NO, 110 VAC 50/60 HZ COIL, OPEN. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, LADN SERIES, 2 NO + 2 NC, INSTANTANEOUS, 690 VAC, 25-400 HZ, 10 AMPS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL,, 9AMP, 3POLE, 230VAC, 50/60HZ, 6KV. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, LC1D SERIES, 9 AMP, 3 POLE, 690 V AC/DC, 42 VAC COIL, 3NO / 1N0 + 1NC, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, LC1D SERIES, 9 AMP, 3 POLE, 690 VAC, 24 VDC COIL, 4 KW, 3 NO, SCREW TERMINALS, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, LC1D, 125 AMP, 440 VAC, 4 POLE, 4 NORMALLY OPEN, 230-240V / 50HZ, 240V / 60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MAGNETIC, 6 AMP, 3 POLE, NORMALLY OPEN, COIL: 24 VAC / 50/60 HZ, 2.2 KW, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MINI, K6 RANGE, 4 POLE, 110-127 VAC, 40/450 HZ, 6 KV, SCREW TYPE TERMINALS, DIN RAIL MOUNT, -40 TO +80 DEGREE C, GJH1211001R8314. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MINIATURE IEC MAGNETIC, 6 AMP INDUCTIVE, 15 AMP RESISTIVE, 3 POLES, 120 VAC, 1/2 HP, 50/60 HZ, NON REVERSING, 1 NORMALLY OPEN AUXILLARY CONTACT. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, MINIATURE, 9 AMPS INDUCTIVE, 20 AMPS RESISTIVE, 3 POLES, 120VAC, 1/2 HP, 50/60 HZ, NON REVERSING, 1 NORMALLY OPEN AUXILLARY CONTACT, IEC MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MOTOR CONTROL, 230 VAC, 50/60 HZ, 25 AMP, 3 POLE, DIN RAIL, TESYS DECA SERIES, 20 HP, 15 KW, BOX CLAMP TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MOTOR CONTROL, 3 PHASE, 3 POLE, 600 VAC, 18 AMP, 24 VDC COIL, 2.4 W, -40 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MOTOR CONTROL, 3 POLE (3 NO), 3 PHASE, 9 AMP, 120 VAC 50/60HZ COIL, 1 NO + 1 NC AUX, 5 HP @ 480VAC, 100KA SCCR MAX., OPEN STYLE,...
CONTACTOR, MOTOR CONTROL, 40 AMP, 3 POLE, 120 VAC, 50/60 HZ, 3 NO, 1 NO+1NC AUX, NON-REVERSING. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, MOTOR CONTROL, MAGNETIC, TESYS D, 80 AMP, 690 VAC, 50/60 HZ, 3 POLE, 6 KV, 3NO, 3 PHASE, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NON REVERSING, 3 POLE, NEMA SIZE 0, 18 AMPS, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NON-REVERSIBLE, 3 POLE, 3 PHASE, 48 COIL VDC, 32 AMPS AT 440 VAC, 50 AMPS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NON-REVERSING, 12 AMP, 3 POLE, 120 VAC COIL, 50/60 HZ, SCREW TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NON-REVERSING, 24 VDC COIL, 3-POLE, 200 VAC TO 600 VAC, 3 HP TP 10 HP, 18 AMPS, IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, NONREVERSIBLE3 POLE, 120 COIL VAC AT 50/60 HZ, 25 AMP AT 440 VAC AND 9 AMP AT 440 VAC, IEC CONTACTOR 1 PHASE HP: 0.5 AT 115 VAC, 1...
CONTACTOR, NONREVERSING, OPEN STYLE, 32 AMP, 3 POLE, 24 VDC COIL, 20HP AT 480VAC, UP TO 100KA SCCR, 3 PHASE, POLE CONTACT COMPOSITION: 3NO, AUXILIARY CONTACT COMPOSITION: 1NO/1NC. FREE 2...
CONTACTOR, TELESYS D, EVERLINK, 50AMP, 3 POLE 3NO, 2AUX 1NO/1NC, COIL 100VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D IEC, LC1D, 3 POLE, 9 AMP, 24 VAC, 50/60 HZ, 1 NO + 1 NC AUXILIARY CONTACTS, WITH SAFETY COVER, RAIL PLATE MOUNTING SUPPORT. FREE 2 YEAR...
CONTACTOR, TESYS D, 150 AMP, 3 POLE, COIL: 110 VAC 50/60 HZ, 80 KW, 3NO, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 3 POLE (3 NO), 120 VAC COIL, 80 AMP, 1 NO + 1 NC, 50/60 HZ, PANEL MOUNT, -40 TO +60 DEGREE C, IP20, REPLACES LC1D8011G6. FREE...
CONTACTOR, TESYS D, 3 POLE (3 NO), 18 A, 440 V, DIN RAIL MOUNTING, 110 VAC COIL, 15 HP, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 3 POLE (3 NO), 24 VAC, 50 AMP, 1 NO + 1 NC, 50/60 HZ, -40 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 3 POLE (3 NO), 7.5 KW, 10 HP, 18 AMP, 220-440 VAC, 24 VDC COIL, -40 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 3 POLE (3 NO), DPDT, 32 AMP, 110 VAC COIL, 50/60 HZ, 1 NO/NC, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -40 TO +60 DEGREES C, IP20. FREE...
CONTACTOR, TESYS D, 3 POLE, 25 AMP, 3 NO, AUXILIARY, 1 NO +1 NC, 415-440 VAC, 50/60 HZ REPLACES LC1-D253N-A65. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 3 POLE, 3 NO, 1 NO + 1 NC AUXILIARY CONTACT, 50 AMP, 440 VAC, COIL: 240 VAC (50/60 HZ). FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 3 POLE, 40 AMP, 690 VAC, 230 VAC COIL, 1 NO/NC, SCREW TYPE TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 3 POLE, SCREW CLAMP TERMINALS, 1 NO / 1 NC AUX CONTACTS, 15 HP @ 480 VAC, 3 NO, 25 AMP, 24 VDC COIL. FREE 2 YEAR...
CONTACTOR, TESYS D, 3 POLES (3 NO), 48 VAC, 50/60 HZ, 1 NO + 1 NC AUXILIARY CONTACT, 25-400 HZ SIGNALING FREQUENCY, 15 KW, IP20. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, TESYS D, 4 POLE, 2NO+2NC, 60 AMP / 440 VAC POWER CIRCUIT, 110 VAC (50/60 HZ) COIL, IP20, RECOMMENDED REPLACEMENT FOR LC1D40008FE7. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 4 POLE, 4 N.O., 600 VAC MAX, 20 AMP MAX, 24 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 65 AMP, 3 POLE, COIL: 220 VAC 50/60 HZ, NON-REVERSING, AC3 IEC. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS D, 9 AMP, 3 POLE, 600 VAC, 220 VAC COIL, 50/60 HZ, 3N/O, SCREW TYPE TERMINAL, DIN RAIL MOUNT, -60 TO +80 DEGREE C, IP20. FREE 2 YEAR...
CONTACTOR, TESYS D, LC1D SERIES, 9 AMP, 3 POLE, 690 VAC, 300 VDC, 50/60 HZ, 6 KV, SCREW TERMINAL, DIN RAIL MOUNT, -40 TO +60 DEGREE C, IP20. FREE 2...
CONTACTOR, TESYS DECA SERIES, 12-25 AMP, 3 POLE, 300 VDC/690 VAC, 25-400 HZ, 3 NO POLE CONTACTS, 1 NO + 1 NC AUXILIARY CONTACTS, COIL: 110 VAC 50/60 HZ, -40...
CONTACTOR, TESYS DECA SERIES, 18 AMP, 3 POLE, 300 VDC/690 VAC, 25-400 HZ, 3 NO POLE CONTACTS, 1 NO + 1 NC AUXILIARY CONTACTS, COIL: 220 VAC 50/60 HZ, -40...
CONTACTOR, TESYS DECA SERIES, 25 AMP, 3 POLE, 440 V, 3 N/O, 25-400 HZ, 1 NO + 1NC AUXILIARY CONTACT, COIL: 220 VAC 50/60 HZ, SUCCESSOR FOR: LC1D2510M5. FREE 2...
CONTACTOR, TESYS DECA SERIES, 65-80 AMP, 440 VAC, 300 VDC/690 VAC 25-400 HZ OPERATIONAL VOLTAGE, COIL: 230 VAC 50/60 HZ, -40 TO 70 DEGREE C, IP20, SUCCESSOR FOR: LC1D65P7. FREE...
CONTACTOR, TESYS DECA SERIES, 9-20 AMP, 3 POLE, 440 VAC OPERATIONAL CURRENT, 300 VDC/690 VAC 25-400 HZ OPERATIONAL VOLTAGE, 1 NO + 1 NC AUXILIARY, 3 NO POLE CONTACTS, COIL:...
CONTACTOR, TESYS DECA SERIES, NON REVERSING, 3 POLE, 3 NO, 12 AMP, 100-250 VAC/DC, PANEL MOUNT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS DECA, 12-25 AMP, 3 POLE, 440 VAC, 1 NO + 1 NC AUXILIARY CONTACT, 3 NO POLE CONTACT, 25-400 HZ SIGNALING CIRCUIT, COIL: 240 VAC 50/60 HZ, -40...
CONTACTOR, TESYS DECA, 25 AMP, 4 POLE, 0 TO 440 V, 230 VAC 50/60 HZ COIL, 2 NO + 2 NC, DIN-RAIL MOUNT, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS DECA, 25 AMPS, 220/440 VAC, 50/60 HZ, 11 KW, AC-3/AC-3E, COIL: 24VDC, LUG-RIGS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS DECA, 3 POLE, 3 NORMALLY OPEN, 480 COIL VAC (60 HZ), 40 AMP AT 440 VAC, NON-REVERSIBLE, 1 NO + 1 NC, IP20. FREE 2 YEAR RADWELL WARRANTY...
CONTACTOR, TESYS DECA, 3 POLE, 50 AMP, 230 VAC 50/60 HZ, 3 NO. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS DECA, 32 AMP, 3 POLE (3NO), COIL: 24 VAC 50/60 HZ, -40 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS DECA, 3P (3NO), 32 AMP, 220/440 VAC, 50/60 HZ, 15 KW, 1 NO, 1 NC, COIL: 24VDC, LUG-RINGS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS DECA, 3P(3 NO), AC-3, <= 440 V 50 A, 110 VAC, 50/60 HZ COIL, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS DECA, 3P(3 NO), AC-3/AC-3E, 0 TO 440V, 32A, 200VAC 50/60HZ COIL, LUGS-RING TERMINALS. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS DECA, 3P(3 NO), AC-3/AC-3E, 0 TO 440V, 9A, 48VAC, 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS DECA, 4 POLE (2NO+2NC), 0-440 VAC, 25 AMP, 220 VAC (50/60 HZ) COIL, IP20. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS DECA, 4 POLE, (4 NO), 440 V, 25 AMP, 1 NO + 1 NC, 24 VAC COIL, 50/60 HZ, -40 TO +60 DEGREE C, IP20. FREE 2 YEAR...
CONTACTOR, TESYS DECA, NON-REVERSING, 3 PHASE, 3 NO, 25 AMP, 15 HP / 480 VAC, 240 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS F, 3 POLE (3 NO), 3 PHASE, 440 VAC, 150 AMP, ** DOES NOT INCLUDE COIL **. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS F, 3 POLE, 3NO, 92/110VAC 50/60HZ, LX1FF092 COIL, IEC +OPTIONS, 690VAC MAX., 460VDC MAX., 200A @ 104F (40C) --- 440V AC-1, 115A @ 131F (55C) --- 440V AC-3,...
CONTACTOR, TESYS F, FULL VOLTAGE, NON-REVERSING, 3 POLE (3 NO), 185 AMP, <= 440 V AC-3, 24 VAC 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS F, FULL VOLTAGE, NON-REVERSING, 3 POLE (3 NO), 185 AMP, <= 440 V AC-3, 240 VAC 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 3 POLE, AC-3 440 VAC 6 AMP, AUX. 1NO, 230 VAC COIL, SCREW CLAMP TERMINALS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 3P, AC-3, LT OR EQ TO 440V 9A, 1 NO AUX., 24VAC COIL. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS K, 6 AMP, 3 POLE, 1 NC AUX., COIL: 24 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR, TESYS, D SERIES, 3 POLE, 32 AMP, COIL: 230 VAC 50/60 HZ, 15 KW, 1 NO + 1 NC, -60 TO +80 DEGREES C, DIN RAIL MOUNT, IP20. FREE...
CONTACTOR, TIME DELAY, AUXILLARY CONTACT BLOCK, 10 AMP, 690 VAC, 1 NO/1 NC. FREE 2 YEAR RADWELL WARRANTY
CONTRACTOR, 3 POLE, NORMALLY OPEN CONTACTS, 24 VDC COIL, 690 VAC / 300 VDC OPERATING VOLTAGE, 25-400 HZ, 25 AMP @ 440 VAC, 1 NO + 1 NC AUXILIARY CONTACT,...
CONTRACTOR, 9 AMP, 3 POLE, 230 VAC, 50 / 60 HZ, 4 KW, SCREW TERMINAL, - 25 TO 50 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
CURRENT RELAY, 0.1 - 8 AMP, 100-240VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 01/11/2023, CONTACTOR, 115 AMP, 600 VAC, IEC +OPTIONS, NON REVERSING TYPE, UL CSA APPROVAL, IP2X ENCLOSURE, 4 POLES, 200 AMP AT 440 VOLT AC (AC-1) CURRENT...
DISCONTINUED BY MANUFACTURER - 11/01/2020, CONTACTOR, TESYS LC1D, 40 AMP, 3 POLE, 110 VAC 50/60 HZ, SCREW TERMINAL, DIN-RAIL MOUNT, REPLACED BY: LC1D40AF7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 11/17/2014, PROTECTION MODULE, INTEGRAL 18, THERMAL-MAGNETIC PROTECTION MODULE, 2.5-4 AMP, 3 POLE, [UE] RATED OPERATIONAL VOLTAGE: 690 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/11/2023, CONTACTOR, TESYS F, 150 AMP, 3 POLE (3 NO), COIL: 115 VAC, IEC +OPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/19/2011, PROTECTION MODULE, THERMAL-MAGNETIC, 3 POLE, 690 VAC, 50/60 HZ, 1.1-4 KW, 4-6 AMP TRIP, PHASE IMBALANCE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/01/20, CONTACTOR, 80 AMP, 3 POLE, 120 VAC, 1NO + 1NC AUXILIARY CONTACT, 50/60 HZ, REPLACED BY LC1D80G7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/01/2020, AUXILIARY CONTACT BLOCK, 10 AMP, 600 VAC, 0 NO + 2 NC, SCREW CLAMP TERMINALS, REPLACED BY: LADN02. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/1993, AUXILIARY CONTACT BLOCK, 10 AMP, 660 VAC, 4NC, REPLACED BY: LADN04. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 25.05.2011, OVERLOAD PROTECTION MODULE, THERMAL-MAGNETIC, 2.5/4 AMP, 3 POLE, 690 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 100 AMP, 600 VAC, 1 POLE, MANUAL RESET . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 19 APR 2010, PROTECTION MODULE, LB6-LC, INTEGRAL 32 RANGE OF PRODUCT, MAGNETIC ONLY PROTECTION MODULE, 3 POLES, 190-380 AMPS, 690 VAC MAX. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, AC STARTER, WITH ENCLOSURE, NEMA SIZE 00, 3 POLE, 3 PHASE, 9 AMPS, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUX POWER POLE, NORMALLY CLOSED, SIZE 0 AND 1, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 10 AMP, 660 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 10 AMP, 690 VAC, 1NO/1NC, PLUS 1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 1NO/1NC, 10 AMP, 660 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 2NO/2NC, FRONT MOUNTING, SCREW CLAMP TERMINALS, 690 VAC 25-400 HZ, 10 AMP 140°F (60°C), CONTACTS OPERATION: INSTANTANEOUS, REPLACED BY PART NO.: LADN22G. FREE 2...
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 3 AMP, 240 VAC, 1 NO / 2 NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, 4NO, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, INSTANTANEOUS, 3NO / 1NC, 10 AMP, 690 VAC, CLIP-ON MOUNTING ON CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT BLOCK, TIME DELAY, 10 AMP, 500 VAC, 660 V INSULATION VOLTAGE, 1 NO + 1NC, 0.1 TO 3 SECOND TIME RANGE. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT CONVERTIBLE, 10AMP, 600VAC, 1NO, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT INTEGRAL STARTER, 690 VAC, 6 AMP, 3 NO + 1 NC, SCREW-CLAMPS TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 0.36-4 AMP, 1 POLE, NC, 230-690 VAC, 24-220 VDC, 14-10AWG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 10 AMP, 660 VAC, 2NO/2NC, FRONT MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 10 AMP, 690 VAC, 4 NO + 1 NC, SCREW-CLAMPS TERMINALS, LEFT SIDE MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 10AMP, 600VAC, 2NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, 2NO, 600VAC, 300VDC, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, BLOCK TYPE, 2 NO / 2 NC, 6 AMP, 500 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, FRONT MOUNT, 10AMP, 600VAC, 4NO, SUGGESTED REPLACEMENT LADN40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, SINGLE POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY CONTACT, SIZE 3, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILIARY, 10 AMP, 4 POLE, 500 VAC, 2N/O, 2N/C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AUXILLARY CONTACT, D LINE, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS BAR, 12 CONTACTS, 45MM, 65 AMP MAX, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR DUTY CONTACTOR, POWER FACTOR CORRECTION, TESYS LC1D.K, 690 VAC, 3 POLE, 120 V AC COIL, 50/60 HZ, 33.3 KVAR, DPST-NC, SPST-NO, DIN RAIL MOUNT. FREE 2...
DISCONTINUED BY MANUFACTURER, COIL FOR CONTACT, 120 VAC 60 HZ, 110 VAC 50 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL KIT, 25 - 40 AMP, 480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 110/115 VAC, 50/60 HZ, 2 WIRE, BLACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 110/120VAC, 50/60HZ, SCREW CLAMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 110/120VAC, FOR B40-B75 CONTACTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 240 VAC 60HZ, 220 VAC 50HZ, FOR CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 415 VAC, 50HZ, FOR CONTACTOR OR STARTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, 42VAC AT 50HZ, 48VAC AT 60HZ, KLIMATIC PROOFED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, B SERIES, TYPE KB, 415 VAC 50 HZ / 480 VAC 60 HZ AC, SUITABLE FOR USE WITH B9, B12, B16 CONTACTORS. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, COIL, FOR CONTACTOR, 440/480 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COIL, WIRE COPPER ELECTROLITIC, TENSION: 220 VAC, FREQUENCY: 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACT AUXILLARY, 5A, 600VAC, 1N.O., 40VA BREAK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR 600VAC 9AMP IEC +OPTIONS, FUTURE SUBSTITUTION: XUZASK003 AND XUK1ARCNL2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR AND RELAY SUPPRESSOR, VARISTOR, 50/127 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR COIL, REPLACEMENT COIL FOR THE GE CL FRAME SIZE T CONTACTORS CL00A310T CL01A310T CL02A310T CL25A310T CL25A300T, 208 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR RELAY, DIN RAIL MOUNT, 110 VAC, 50/60 HZ, 20 AMP, 3 POLE, 4 N.O.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR WITH COIL, COIL: 92-110 VOLTS, 50/60 HZ, 600 VAC, CURRENT - 175 AMP, 3 PHASE, AC3: 230 - 1000 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 1-3 PHASE, 25-AMP, 4-POLE, 220-240VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 3 POLE, 110 VAC, 50/60 HZ, 3 NO/NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 12 AMP, 4POLE, 110 VAC, 50/60 HZ, 4NO CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 120 VAC 60 HZ COIL, 3 NO, 1 NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 120 VAC, 50/60 HZ, 50 AMP, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 18 AMP, 3 POLE, 1 NO / 1 NC COIL, 220 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 18 AMP, 3 POLE, 110 VAC, 50/60 HZ, W/1NC AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 18 AMP, 3 POLE, 120 VAC, 60 HZ, W/ 1 NO AUXILLARY, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 18 AMP, 3 POLE, 220 VAC, 50 HZ, W/1-NO AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 18 AMP, 3 POLE, 240 VAC, 50/60 HZ, 1 NO AUXILIARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 24VDC,VAC 110-120, 120VAC, 15A, 240VAC, 10A, CARRY CURRENT 15A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 25 AMP, 3 POLE, 110/120 VAC, 50/60 HZ, 1 NORMALLY OPEN AUXILIARY, DIN RAIL MOUNT, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 25 AMP, 3 POLE, 120 VAC, 60 HZ, 1 NO AUXILIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 25 AMP, 3 POLE, 24 VAC, 60 HZ, 3 PHASE, 1 NO, AUXILIARY, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 25 AMP, 3 POLE, 240 VAC, 50 HZ, 1 NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 25 AMP, 3 POLE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 1 NO / 1 NC, 230 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 115 V COIL, 50/60 HZ, 575 VAC, 40 AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/C AUX CONTACT, 100 VAC 50/60...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/C AUX CONTACT, 110VAC 50/60 HZ...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/C AUX CONTACT, 120 VAC 60...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/C AUX CONTACT, 24 VAC 50/60...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/C AUX CONTACT, 480 VAC 60...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/O AUX CONTACT, 100 VAC 50/60...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/O AUX CONTACT, 110 VAC 50...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/O AUX CONTACT, 110 VAC 50/60...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/O AUX CONTACT, 120 VAC 60...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/O AUX CONTACT, 220 VAC 50...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/O AUX CONTACT, 220/240 VAC 50/60...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/O AUX CONTACT, 24 VAC 50/60...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/O AUX CONTACT, 24 VAC 60...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/O AUX CONTACT, 240 VAC 60...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/O AUX CONTACT, 440 VAC 50/60...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 3 PHASE, 9 AMP, 600V, 0.5-2 HP @ 240V, 0.5-5 HP @ 480V, 7.5 HP @ 600V, 1 N/O AUX CONTACT, 48 VAC 50/60...
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 40 AMP, 24 VAC, 22 KW, 1NO/1NC, AUXILIARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 3 POLE, 65 AMP, 1NO + 1NC AUX CONTACTS, 120 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 3 POLE, 110 VAC, 50/60 HZ, 1 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 3 POLE, 110 VAC, W/1NO AUXILIARY, REPLACE WITH LC1D32F7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 3 POLE, 220 VAC COIL, 50/60 HZ, 3NO, 15 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 32 AMP, 3 POLE, 600 VAC, 120 VAC 60 HZ COIL, 1 NO AUX CONTACT, SUGGESTED REPLACEMENT LC1D32G7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 40 AMP, 3 POLE, 120 VAC, 1NO/1NC AUXILIARY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 4NO/4NC, 110VAC, 50HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 3 POLE, 230 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 3 POLE, 230/660 VAC, 60 HZ, 11/22 KW, W/1NO 1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 3 POLE, 480/550-600 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 50 AMP, 400 VAC, 12 VDC COIL, 22 KW, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 575VAC, 18A, IEC SPECIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 575VAC, 18AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 575VAC, 38AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 575VAC, 9A, IEC SPECIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 60 AMP OPERATIONAL, 3 POLE, 3 PHASE, 120 VAC COIL, AUXILIARY CONTACT - 1 POLE: 1 NO/1NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 600 VAC, 50 AMPS, 24V DC COIL, LUG-RINGS, 3 POLES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 600VAC, 18AMP, IEC + OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 7 AMPS, 220/440 VAC, 50/60 HZ, 4 KW, 5 HP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 80 AMP, 3 POLE, 600 VAC, 110 VAC COIL, W/ NO/NC AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 80AMP, 3POLE, 120VAC, 50/60HZ, 1NO/1NC, AUX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, 80AMP, 3POLE, 230VAC, 50/60HZ, 1N/O, 1N/C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, AUXILIARY CONTACT, 10 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, CONTROL RELAY, POSITIVE GUIDED, 10 AMP, 690 VAC, 3 NO / 1 NC, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, GENERAL PURPOSE, EV-1, 150AMP, 24VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, INTEGRAL STARTER, PHASE IMBALANCE PROTECTION, THREE-POLE, 60 WATT @ 415 VAC | 50/60 HZ MOTOR POWER, 690 VOLT RATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 115 A, 3-POLE, 95-120 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, 18 AMP, 220-230 VAC / 50 HZ, 220-240 VAC / 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, 18 AMP, 3 PHASE, 120 VAC, 50 / 60 HZ, 1 NC, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 110VAC, 60HZ, 1NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 12 AMP, 575 VAC, 480 VAC COIL, 60 HZ, 4 POLE, 1NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 125AMP, 3POLE, 240VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 12AMP 3POLE 220/240VAC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 15AMP 3POLE 400VAC 50/60HZ 1N/O. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 1NO, 3/7.5HP, 12 AMP, 110/120 VAC, 50/60 HZ, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 20VAC 50HZ 24VAC 60HZ 3POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 25 AMP, 200 VAC, 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 25 AMP, 4 POLE, 690 VAC, 50/60 HZ, 230 VAC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 25 AMP, 690 V, 110 VAC (50HZ), 110-120 VAC (60HZ). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 25AMP 3POLE 24VAC 1NO AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 25AMP 3POLE 24VAC W/1-NO AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 25AMP 4P 110-110/120VAC 50/60HZ 4NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 25AMP 4POLE 4NO COIL 110/110-120VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 32 AMP, 3 POLE, 120 VAC COIL, 60 HZ, 1/NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 40AMP 3POLE 1AUX 110/120VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 4POLE 50/60HZ 220VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 575VAC 25AMP IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 575VAC 32AMP IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 575VAC, 12AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, 600VAC, 12AMP, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL, W/220VAC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL,, 18/32 AMP, 3 POLE, 120 VAC, 50/60 HZ, 1 NO/1 NC CONTACT, CLOSING OPERATING TIME . FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL,, 32 AMP, 3 POLE, 600 VAC, 110VAC COIL, DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL,, 4POLE, 220VAC, 50/60HZ, 1NC, AUX, 12AMP,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, FOR MOTOR CONTROL, 3 POLE, 32 AMP, 24 VAC, 50/60 HZ, 15 KW, 20 HP, 1 N/O AUXILIARY, SCREW TYPE TERMINAL, DIN RAIL MOUNT.
DISCONTINUED BY MANUFACTURER, CONTACTOR, MINATURE, 16 AMP, 110/120 VAC, 50/60 HZ, 4 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, MINI, 110/125VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, MINI, 6AMP, 3P, 24VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, MINIATURE, 16 AMP, 110/120 VAC, 50/60 HZ, 4 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 3 POLE, 50 AMP, 22 KW @ 380V, 1 NO / 1 NC AUX CONTACTS, 220VAC / 50/60HZ COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 3 POLE, 50 AMP, 22 KW @ 400V, 1 NO / 1 NC AUX CONTACTS, 110 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 3 POLE, 50 AMP, 22 KW @ 400V, 1 NO / 1 NC AUX CONTACTS, 120 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 3 POLE, 50 AMP, 22 KW @ 400V, 1 NO / 1 NC AUX CONTACTS, 120 VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 3 POLE, 50 AMP, 22 KW @ 400V, 1 NO / 1 NC AUX CONTACTS, 220/230 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 3 POLE, 50 AMP, 22 KW @ 400V, 1 NO / 1 NC AUX CONTACTS, 230 VAC 50/60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 3 POLE, 50 AMP, 22 KW @ 400V, 1 NO / 1 NC AUX CONTACTS, 24 VAC 50 HZ COIL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CONTACTOR, NON-REVERSING, 3 POLE, 50 AMP, 22 KW @ 400V, 1 NO / 1 NC AUX CONTACTS, 240 VAC 60 HZ COIL. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, CONTACTOR, RELAY, 30 AMP, 2 POLE, 24 VAC COIL, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, TESYS D, 3 POLE, 3 PHASE, 25 AMP, 600 V, 3 HP @ 240 V, 7.5 HP @ 480 V, 10 HP @ 600 V, 240...
DISCONTINUED BY MANUFACTURER, CONTACTOR, TESYS D, 40 AMP, 24 VAC COIL, 600 VAC, 60 HZ, 3 PHASE, 3 POLE, 11 KW, 15 HP, DIN RAIL MOUNT. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, CONTACTOR, TESYS DECA, 3P(3 NO), AC-3/AC-3E, 0 TO 440 V, 25 A, 115 VAC 50/60HZ COIL, SPRING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, TESYS F SERIES, 3 POLE, 630 AMP, 600 VAC, 110/120 VAC COIL, 50/60 HZ, IEC +OPTIONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTACTOR, TESYS F, 115AMP, 3 POLE 3NO, COIL LX9 240VAC 40/400HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 10AMP, 220/240 VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 300VAC, 4POLE 110/120V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL RELAY, 4 POLE CONTACT BLOCK, 10 AMP, 300 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DC CONTACTOR, 550-600 VDC COIL, 10 AMP, 600 VAC MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, CONTACTOR, LC1 SERIES, 3 POLE, FOR MOTOR CONTROL,, 25 AMP, 230/660 VAC, 2.2/3.7 KW, 1/5 HP, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INSTANTANEOUS AUXILIARY CONTACT BLOCK, CLIP-ON MOUNTING ON CONTACTOR, 1NO/3NC, 10AMP, 690VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRAL OVERLOAD RELAY, 575VAC, 60 - 120AMP, PROTECTION MODULE, IEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRAL STARTER AUX CONTACT, 6 AMP, 690 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRAL STARTER OVERLOAD, 0.63/1 AMP, 3 POLE, 660 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRAL STARTER OVERLOAD, 1.6-2.5 AMP RANGE, 575 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRAL STARTER OVERLOAD, 575 VAC, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRAL STARTER OVERLOAD, INTEGRAL, THERMAL, 1/1.6 AMP, 660 VAC, NO REPLACEMENT GIVEN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRAL STARTER, AUXILIARY CONTACT, 600VAC, 6A, TYPE LD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTEGRAL STARTER, OVERLOAD, 23-32AMP, 575VAC, IEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC CONTACTOR, SERIES K30, 50AMP, 600V MAX, 100/100-110VAC 50/60HZ COIL RATING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAGNETIC RELAY, 125/250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MAIN CONTACTOR SET, TESYS F, 3 POLE, 660 VAC, 115 AMP, IEC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINI CONTACTOR, 480VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MINIATURE CONTACTOR, 4 POLE, COIL: 110/125 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR CONTACTOR, 9AMP, 4POLE, 220/240VAC, 1NO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER DIRECT, VERSAPOINT, 1.5 KW, 400 VAC OUTPUT, 3 PHASE, 3.6 AMP MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, 1/1.6 AMP, 3 POLE, 1/3 PHASE, 380/660 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR STARTER PROTECTOR, MOTOR CIRCUIT CONTROLLER, 4/6.3AMP, 3P ,3PH ,690VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY TIMING, 1.4-2.2AMP, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 100 AMP, 600 VAC, 1 POLE, MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 11-18AMP, 600 VAC, CLASS 10. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 3-POLE, 55-80 AMP, 600 VAC, 7.5 HP, NEMA SIZE 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 30 AMP , 600 VAC , 3 POLE, NON-COMPENSATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, 30AMP, 3POLE, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, PROTECTION MODULE, THERMAL MAGNETIC, 660 VAC, 3 POLE, 0.25-0.4 AMP RANGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, THERMAL MAGNETIC, 1.6-2.5AMP, 3POLE, 575VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD RELAY, THERMAL-MAGNETIC, INTEGRAL 18, 1-1.6 AMP, 690 VAC MAX, 3 POLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OVERLOAD, 575 VAC ,1-16AMP,3 POLE, IEC, FOR INTEGRAL STARTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 10 AMP, 600 VAC MAX, 230/250 VDC COIL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, 591 SERIES, CONTACT ARRANGEMENT / 6 PDT, 5 AMP, COIL / 115 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY, INTEGRAL STARTER OVERLOAD, IEC, 10-16 AMP, 575 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REPLACEMENT COIL, FOR THE GE CL FRAME SIZE T CONTACTOR, FOR CL00A310T CL01A310T CL02A310T & CL25A300T, 220/230 VAC 50 HZ, 277 VAC 60 HZ. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SINCE: 05.25.2011, PROTECTION MODULE, 0.25-0.4 AMP, 2.4-4.8 AMP, 3 POLE, MOTOR POWER: 220-240 VAC 50/60 HZ 0.06 KW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, 4-32 VDC INPUT, 12-280 VAC LOAD, 30 AMP LOAD, SPST-NO, DIN RAIL MOUNT, SCREW TERMINAL, POSSIBLE REPLACEMENT: CKRD2430. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID-STATE RELAY, MULTIPOLE, 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STARTER AUXILIARY CONTACT, IEC, 1 POLE, 690 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STARTER, INTEGRAL OVERLOAD, THERMAL-MAGNETIC, 0.63/1 AMP, 3 POLE, 690 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STARTER, TYPE HP, SIZE 00, OPEN TYPE, 9 AMP, COIL: 120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMAL OVERLOAD RELAY, TYPE K5D, STYLE NUMBER: 6711C93G39, IDENT-NR: 011303700, SETTING RANGE: 1.0-1.6 AMPERES, 600VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,AUXILIA RY CONTACT, 3AMP, 240VAC, 3NO/2NC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER. RELAY, THERMAL OVERLOAD, 21AMP, 600VAC, 3POLE, SCREW TERMINAL, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
EEC AEG Contactors & Starters HS17-10-01
ENCLOSED STARTER, ADAPTER, INSTA KIT, 7 WIRE, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, 180-280VAC INPUT, 15VDC, LOGIC, VCC OUT COM. FREE 2 YEAR RADWELL WARRANTY
IEC CONTACTOR, TESYS DECA GREEN, NONREVERSING, 9-AMP, 5HP AT 480VAC, UP TO 100KA SCCR, 3 PHASE, 3 NO, 48/130 VAC/VDC COIL, OPEN. FREE 2 YEAR RADWELL WARRANTY
IEC CONTACTOR, TESYS DECA, NONREVERSING, 40A, 30HP AT 480VAC, UP TO 100KA SCCR, 3 PHASE, 3 NO, 440VAC 50/60HZ COIL, OPEN. FREE 2 YEAR RADWELL WARRANTY
IEC CONTACTOR, TESYS DECA, NONREVERSING, 50A, 40HP AT 480VAC, UP TO 100KA SCCR, 3 PHASE, 3 NO, 440VAC 50/60HZ COIL, OPEN. FREE 2 YEAR RADWELL WARRANTY
INTEGRAL PROTECTION MODULE, TESYS, THERMAL MAGNETIC, 35-50AMP, 3POLE, 300-600AMP, 690VAC. FREE 2 YEAR RADWELL WARRANTY
INTEGRAL STARTER OVERLOAD, 575VAC, 23-32A IEC. FREE 2 YEAR RADWELL WARRANTY
INTEGRAL STARTER, AUXILIARY CONTACT, 600 VAC, 6 AMP, 2 NO + 1 NC, RIGHT SIDE MOUNTING, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
ITE SIEMENS Contactors & Starters J20B40
LATCHING SERVICE KIT, ELECTROMECHINICAL, CONVERT STANDARD RELAY TO MECHANICALLY HELD RELAY, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
MAGNETIC COIL, TYPE KB, SERIES CK, 24-28VAC/DC, SCREW CLAMP TERMINALS. FREE 2 YEAR RADWELL WARRANTY
MAIN CONTACT SET, TESYS F, 3 POLE, 400 AMP, 575 VAC. FREE 2 YEAR RADWELL WARRANTY
MINIATURE CONTACTOR RELAY, 4 POLE, 6 AMP, 110/127 VAC, 40/450 HZ, 2 NO / 2NC, SCREW TYPE TERMINAL, -40 TO +80 DEGREES C, IP20, (GJH1211001R8224). FREE 2 YEAR RADWELL WARRANTY...
MINIATURE CONTACTOR, TESYS K, 9AMPS, 110VAC, 3POLES, 5HP AT 480VAC, NON-REVERSING, 1-NO AUXILLIARY CONTACT. FREE 2 YEAR RADWELL WARRANTY
MOTOR CONTACTOR .75-4KW 5HP 4.9-8AMP 110/125VAC. FREE 2 YEAR RADWELL WARRANTY
MOTOR CONTACTOR 6KV 5HP 20AMP 110/125VAC. FREE 2 YEAR RADWELL WARRANTY
MOTOR CONTACTOR, 30-75HP, 100-160AMP, 220/230VAC. FREE 2 YEAR RADWELL WARRANTY
MOTOR PROTECTIVE RELAY, 100/110/120 VAC, 50/60 HZ, 20 TO 65 AMP, 2 TO 40 SECONDS. FREE 2 YEAR RADWELL WARRANTY
NON-REVERSIBLE CONTACTOR, 4 POLE (4 NO), 1 NO + 1 NC AUXILIARY CONTACT, 25 AMP AT 440 VAC, 110 VAC (50/60 HZ) COIL, IP20. FREE 2 YEAR RADWELL WARRANTY
NONREVERSIBLE IEC CONTACTOR, 3 POLE, 220 COIL VAC, 50/60 HZ, 12 AMP AT 440 VAC, 25 AMP AT 440 VAC. FREE 2 YEAR RADWELL WARRANTY
OMRON Contactors & Starters K8AK-PH1 200/500VAC
OMRON, K8DS-PH1 200/480VAC, K8DSPH1 200/480VAC, RELAY, MEASURING & MONITORING. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY KIT 50AMP 600VAC. FREE 2 YEAR RADWELL WARRANTY
OVERLOAD RELAY, 16-25 AMPS, SINGLE PHASE, 600 VAC, CLASS 10. FREE 2 YEAR RADWELL WARRANTY
PHASE LOSS MONITOR, 200-480VAC, 3 PHASE, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
POWER DUTY RELAY, COIL 208/240VAC, 50/60HZ, 125VAC, 1/2HP, CONTACT RATING 6A @240V. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, PDT, 24VAC COIL. FREE 2 YEAR RADWELL WARRANTY
RELAY 10AMP 6VDC 120VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY CONTACTOR, TESYS D SERIES, 3PST-NO, 3P, 50 A AT 440 VAC, 33 KW AT 690 VAC. FREE 2 YEAR RADWELL WARRANTY
RELAY, 1/6-1/10HP, 3-5AMP, 240VAC, 50/60HZ, 8PIN. FREE 2 YEAR RADWELL WARRANTY
RELAY, 11 PIN, 6 VDC, 6-10 AMP, 120/250 VAC, 0.16-0.33 HP. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT COIL, 110/120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
REPLACEMENT CONTACTOR KIT, A200M1, 4 POLE, 1 AMP, 600 VAC, REPLACEMENT FOR 373B331G09, BEST OPTION 373B331G09-SUB. FREE 2 YEAR RADWELL WARRANTY
SCHNEIDER ELECTRIC Contactors & Starters LAD8N11
SCHNEIDER ELECTRIC Contactors & Starters LADN206
SCHNEIDER ELECTRIC Contactors & Starters LC1D18LE7
SOLENOID COIL 110-120VAC 50/60HZ 11W. FREE 2 YEAR RADWELL WARRANTY
SOLENOID COIL ASSEMBLY 110VAC KKK109B3. FREE 2 YEAR RADWELL WARRANTY
SPRECHER & SCHUH Contactors & Starters KTA3-25-1.6A
SPRECHER & SCHUH Contactors & Starters KTA3-25-6.3A
SQUARE D Contactors & Starters LC1D40AM7
STARTER, NON REVERSING, 10 HP, 27 AMP, 3 PHASE, 110/120 VAC, 50/60 HZ, SIZE NEMA 1. FREE 2 YEAR RADWELL WARRANTY
STARTER, TESYS D, INTERFACE AMPLIFIER MODULE, SOLID STATE, 24VDC/250VAC, 18AMP, 3 POLE, WORKS WITH LC1D09-D115, TOP MOUNTED, LED INDICATOR. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1-D0910-N5, CONTACTOR, 3 POLE, 415/50VAC OPERATING COIL, N/O AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1-D1210-G6, CONTACTOR, 3 POLE, 3 PHASE, 120/60 VAC, 25 AMP, 600 VOLT, 1 N.O. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1-D1210-M7, CONTACTOR, 3 POLE 220/50-60VAC OPERATING COIL, N/O AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1-D1810-G6, CONTACTOR, 3 POLE, 120VAC OPERATING COIL, 60 HZ, NO AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1-D25004-F7, CONTACTOR , 4 POLE, 110/50-60VAC OPERATING COIL, 4 N/O, 0 N/C. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SCHNEIDER ELECTRIC LC1D2510G6, CONTACTOR, 3 POLE 120/60VAC, WITH AC OPERATING COIL, N/O AUX CONTACT. FREE 2 YEAR RADWELL WARRANTY
SWITCH, MOTOR CONTROLLER, 25 AMP, 600 VAC. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Contactors & Starters LA1-D11-A65
TELEMECANIQUE Contactors & Starters LA1-D22-A65
TELEMECANIQUE Contactors & Starters LA1-D22
TELEMECANIQUE Contactors & Starters LA1-DN13
TELEMECANIQUE Contactors & Starters LA1-DN40
TELEMECANIQUE Contactors & Starters LA1-LB015
TELEMECANIQUE Contactors & Starters LA1-LC030
TELEMECANIQUE Contactors & Starters LA1DN22
TELEMECANIQUE Contactors & Starters LA1DN31
TELEMECANIQUE Contactors & Starters LA1KN11
TELEMECANIQUE Contactors & Starters LA1KN22
TELEMECANIQUE Contactors & Starters LA5FF431
TELEMECANIQUE Contactors & Starters LA8-DN11
TELEMECANIQUE Contactors & Starters LADN10
TELEMECANIQUE Contactors & Starters LADN11
TELEMECANIQUE Contactors & Starters LADN20
TELEMECANIQUE Contactors & Starters LADN223
TELEMECANIQUE Contactors & Starters LADN31
TELEMECANIQUE Contactors & Starters LADR2
TELEMECANIQUE Contactors & Starters LADS2
TELEMECANIQUE Contactors & Starters LADT2
TELEMECANIQUE Contactors & Starters LB1-LB03P06
TELEMECANIQUE Contactors & Starters LB1-LB03P07
TELEMECANIQUE Contactors & Starters LB1-LB03P10
TELEMECANIQUE Contactors & Starters LB1-LC03M53
TELEMECANIQUE Contactors & Starters LC1-D1210-G6
TELEMECANIQUE Contactors & Starters LC1-D1810-G6
TELEMECANIQUE Contactors & Starters LC1-D18M7C
TELEMECANIQUE Contactors & Starters LC1-D32F7C
TELEMECANIQUE Contactors & Starters LC1-D8011-G7
TELEMECANIQUE Contactors & Starters LC1D0901K7
TELEMECANIQUE Contactors & Starters LC1D0910F7
TELEMECANIQUE Contactors & Starters LC1D0910G6
TELEMECANIQUE Contactors & Starters LC1D0910R7
TELEMECANIQUE Contactors & Starters LC1D093BL
TELEMECANIQUE Contactors & Starters LC1D09B7
TELEMECANIQUE Contactors & Starters LC1D09BD
TELEMECANIQUE Contactors & Starters LC1D09BL
TELEMECANIQUE Contactors & Starters LC1D09F7
TELEMECANIQUE Contactors & Starters LC1D09G7
TELEMECANIQUE Contactors & Starters LC1D12G7
TELEMECANIQUE Contactors & Starters LC1D12M7
TELEMECANIQUE Contactors & Starters LC1D12U7
TELEMECANIQUE Contactors & Starters LC1D183BL
TELEMECANIQUE Contactors & Starters LC1D186BD
TELEMECANIQUE Contactors & Starters LC1D18BD
TELEMECANIQUE Contactors & Starters LC1D18BL
TELEMECANIQUE Contactors & Starters LC1D18F7
TELEMECANIQUE Contactors & Starters LC1D18G7
TELEMECANIQUE Contactors & Starters LC1D18U7
TELEMECANIQUE Contactors & Starters LC1D253BD
TELEMECANIQUE Contactors & Starters LC1D25BL
TELEMECANIQUE Contactors & Starters LC1D25G7
TELEMECANIQUE Contactors & Starters LC1D25U7
TELEMECANIQUE Contactors & Starters LC1D32BD
TELEMECANIQUE Contactors & Starters LC1D32G7
TELEMECANIQUE Contactors & Starters LC1D32U7
TELEMECANIQUE Contactors & Starters LC1D50AF7
TELEMECANIQUE Contactors & Starters LC1D8011-F7
TELEMECANIQUE Contactors & Starters LC1D8011G6
TELEMECANIQUE Contactors & Starters LC1D80G7
TELEMECANIQUE Contactors & Starters LC1F115
TELEMECANIQUE Contactors & Starters LC1F150
TELEMECANIQUE Contactors & Starters LC1K0601B7
TELEMECANIQUE Contactors & Starters LC1K0610B7
TELEMECANIQUE Contactors & Starters LC1K0610E7
TELEMECANIQUE Contactors & Starters LC1K0610F7
TELEMECANIQUE Contactors & Starters LC1K0610G7
TELEMECANIQUE Contactors & Starters LC1K0610U7
TELEMECANIQUE, LC1-FH43-G7, LC1FH43G7, CONTACTOR, 285AMP, 3POLE, 120/127VAC. FREE 2 YEAR RADWELL WARRANTY
TESYS D CAPACITOR CONTACTOR, 60 KVAR, 120VAC. FREE 2 YEAR RADWELL WARRANTY
TESYS DECA CONTACTOR, AC-3, 40 AMP, 440 VAC MAX, 115 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
THERMAL OVERLOAD RELAY, TESYS D, REMOTE ELECTRICAL TRIPPING, 110 VAC/DC, 100 VA, 0-100 W, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY AUXILIARY CONTACT BLOCK, TESYS D, 690 VAC, 25-400 HZ, 1 NO + 1 NC, FRONT MOUNTING, -60 TO +80 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
TIME DELAY BLOCK, AUXILIARY CONTACT, 1 TO 30 S RANGE, 690 VAC, 1 NO + 1 NC, 25-400 HZ, SCREW CLAMP TERMINALS, -40 TO +70 DEGREE C, IP20. FREE 2...
TIME DELAY BLOCK, FRONT MOUNT, 10 AMP, 690 VAC, 1NO/1NC, 0.1-3SECOND. FREE 2 YEAR RADWELL WARRANTY
TYCO , RELAY, 3PDT, 5AMP, 120VAC, 50-60HZ COIL, 11PIN. FREE 2 YEAR RADWELL WARRANTY
VOLTAGE RELAY, ONE SPDT, 100 - 240 V, SCREW TERMINAL, DIN RAIL, SINGLE PHASE, 100 TO 150 V AC, 24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>