BEI IDEACOD SAS Solid State Overload/Relay MMS24A5X60A

Description
TIME DELAY RELAY 1AMP 24VAC 60SEC. FREE 2 YEAR RADWELL WARRANTY
Description
TIME DELAY RELAY 1AMP 24VAC 60SEC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 66008471 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
66008471
Solid State Overload/Relay 66008471
TIME DELAY RELAY 1AMP 24VAC 60SEC. FREE 2 YEAR RADWELL WARRANTY

TIME DELAY RELAY 1AMP 24VAC 60SEC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 66008471
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
26A Manual Motor Starters - MMS-63H-26A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 6525946 - Radwell International
Fuji Electric Corp. of America
View Details