Schneider Electric, Ltd. Contact Kit LUA8E20

Description
AUXILIARY CONTACT BLOCK, U-LINE, 2 NO, 690VAC. FREE 2 YEAR RADWELL WARRANTY
Description
AUXILIARY CONTACT BLOCK, U-LINE, 2 NO, 690VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contact Kit - 57546027 - Radwell International
Willingboro, NJ, United States
Contact Kit
57546027
Contact Kit 57546027
AUXILIARY CONTACT BLOCK, U-LINE, 2 NO, 690VAC. FREE 2 YEAR RADWELL WARRANTY

AUXILIARY CONTACT BLOCK, U-LINE, 2 NO, 690VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 57546027
Product Name Contact Kit
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 20791027 - Radwell International
Specs
Control Voltage 32 volts
Motor Voltage 120 volts
View Details
Motor Starters - 206112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 147 HP
Three Phase Power 147 HP
DC Horsepower 147 HP
View Details
IEC 12 A Contactor - 100-C12D10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
2 suppliers
3 Pole DC Coil Contactors - MC-18B-DC12V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details