Manufacturer: RectrON Semiconductor
Win Source Part Number: 1243910-RS601
Manufacturer Homepage: www.rectron.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Diode Rectifier Bridge Single 50V 6A 4-Pin Case RS-6 Product overview: RS601 from Rectron USA is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 6A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 6A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-RS601 can be used for catalog matching and distributor lookup.
BRIDGE RECT GLASS 50V 6A RS-6L
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 1243910-RS601 | 299-RS601 | RS601 | RS601 |
| Product Name | Bridge Rectifiers - RS601 | 50V 6A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers |
| Package | Tube | RS-6 |