Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 027748-S1G-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 1μA @ 400V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S1G
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S1GHE3/5AT; S1GHE3/2GT; S1GHE3/61T; S1GHM3_A/H;
Introduction Date: June 23, 1998
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
1A 400V SMA Switching Diode Product overview: S1G-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1G-E3/61T can be used for catalog matching and distributor lookup.
Diode Standard Rectifier 1A 400V SMA
Diode Standard Rectifier 1A 400V SMA
Diode Standard Rectifier 1A 400V SMA
STANDARD DIODE, 1A, 400V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
STANDARD DIODE, 1A, 400V, DO-214AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 400V 1A DO214AC
DIODE GEN PURP 400V 1A DO214AC
1A 400V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | General Purpose Diodes |
| Product Number | S1G-E3/61TGICT-ND | 027748-S1G-E3/61T | 280-S1G-E3/61T | 7001243P | 7001243 | 77K8182 | S1G-E3/61T | S1G-E3/61T | S1G-E3/61T | S1G-E3/61T |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - S1G-E3/61T | 1A 400V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Standard Diode, 1A, 400V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Diodes - General Purpose |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||||||
| Diode Type | Standard | |||||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||||
| VR | 400 volts | 400 volts | 400 volts | |||||||
| IR | 1.00E-3 mA | 1.00E-3 mA |