Diode Schottky 100V 1A Surface Mount SOD-123HE
Diode Schottky 100V 1A Surface Mount SOD-123HE
Diode Schottky 100V 1A Surface Mount SOD-123HE
Schottky Diodes & Rectifiers 100V 1A Schottky Barrier Rectifier Product overview: S110FP from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-S110FP can be used for catalog matching and distributor lookup.
Win Source Part Number: 962651-S110FP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 1 A
Current - Reverse Leakage @ Vr: 50 µA @ 100 V
Capacitance @ Vr, F: 32pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SOD-123H
Supplier Device Package: SOD-123HE
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: S110FPTR,S110FPDKR,S
Base Product Number: S110
DIODE SCHOTTKY 100V 1A SOD123HE
DIODE SCHOTTKY 100V 1A SOD123HE
Schottky Diodes & Rectifiers 100V 1A Schottky Barrier Rectifier
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | S110FPCT-ND | 2085-S110FP | 962651-S110FP | S110FP | S110FP | S110FP |
| Product Name | Single Diodes | Schottky 100V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |