Win Source Part Number: 1281719-S10CM-M3/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 A
Reverse Recovery Time (trr): 5 µs
Current - Reverse Leakage @ Vr: 10 µA @ 1000 V
Capacitance @ Vr, F: 79pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMC)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: S10
Diode Switching 1KV 10A 2-Pin SMC T/R Product overview: S10CM-M3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S10CM-M3/I can be used for catalog matching and distributor lookup.
Diode Standard 1000V 10A Surface Mount DO-214AB (SMC)
DIODE GEN PURP 1KV 10A DO214AB
DIODE STANDARD 1000V 10A DO214AB
DIODE GEN PURP 1KV 10A DO214AB
DIODE GEN PURP 1KV 10A DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 1281719-S10CM-M3/I | 280-S10CM-M3/I | 112-S10CM-M3/ITR-ND | S10CM-M3/I | S10CM-M3/I | S10CM-M3/I |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 1KV 10A Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts | |||
| VR | 1000 volts | 1000 volts | ||||
| IR | 0.0100 mA | 0.0100 mA | ||||
| trr | 5000 ns |