Diode Standard 400V 1A Surface Mount SMA
Diode Standard 400V 1A Surface Mount SMA
Diode Standard 400V 1A Surface Mount SMA
DIODE GEN PURP 400V 1A SMA Product overview: S1G-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1G-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 027746-S1G-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5μA @ 400V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: S1G
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): CGRA4004-HF; GF1G_Q; GF1G_NL;
Introduction Date: August 19, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Defence, Military & Aerospace
DIODE GEN PURP 400V 1A SMA
DIODE GEN PURP 400V 1A SMA
1A 400V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
STANDARD RECOVERY RECTIFIER, 1A, 400V, DO-214AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | S1G-FDIDKR-ND | 280-S1G-13-F | 027746-S1G-13-F | S1G-13-F | S1G-13-F | S1G-13-F | S1G-13-F | 51R7466 |
| Product Name | Single Diodes | 400V 1A Diode and Rectifier | Diodes, Rectifiers - Single - S1G-13-F | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Diodes - General Purpose | Rectifiers | Standard Recovery Rectifier, 1A, 400V, Do-214Ac; Repetitive Peak Reverse Voltage Diodes Inc. |
| Tj | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | |||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA | SMA | SMA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Diode Type | Standard | |||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |