Vishay Precision Group SMD 600V 1A Diode and Rectifier S1J-E3/5AT

Description
Rectifier Diode 600V 1A SMA Surface Mount Product overview: S1J-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1J-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode 600V 1A SMA Surface Mount Product overview: S1J-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1J-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 600V 1A Diode and Rectifier - 280-S1J-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V 1A Diode and Rectifier
280-S1J-E3/5AT
SMD 600V 1A Diode and Rectifier 280-S1J-E3/5AT
Rectifier Diode 600V 1A SMA Surface Mount Product overview: S1J-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1J-E3/5AT can be used for catalog matching and distributor lookup.

Rectifier Diode 600V 1A SMA Surface Mount Product overview: S1J-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1J-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - S1J-E3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1J-E3/5ATGIDKR-ND
Single Diodes S1J-E3/5ATGIDKR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1J-E3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1J-E3/5ATGICT-ND
Single Diodes S1J-E3/5ATGICT-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1J-E3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1J-E3/5ATGITR-ND
Single Diodes S1J-E3/5ATGITR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - S1J-E3/5AT - 042389-S1J-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1J-E3/5AT
042389-S1J-E3/5AT
Diodes, Rectifiers - Single - S1J-E3/5AT 042389-S1J-E3/5AT
Manufacturer: Vishay Win Source Part Number: 042389-S1J-E3/5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A Reverse Recovery Time (trr): 75ns Current - Reverse Leakage @ Vr: 10μA @ 600V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 042389-S1J-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.7V @ 1A
Reverse Recovery Time (trr): 75ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Rectifier, Single, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3875 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3875
Rectifier, Single, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3875
RECTIFIER, SINGLE, 1A, 600V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 600V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Standard, 1A, 600V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K8188 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 600V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K8188
Diode, Standard, 1A, 600V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K8188
DIODE, STANDARD, 1A, 600V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 600V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1J-E3/5AT
Rectifiers S1J-E3/5AT
Rectifiers 1.0 Amp 600 Volt 40A IFSM @ 8.3ms

Rectifiers 1.0 Amp 600 Volt 40A IFSM @ 8.3ms

Buy Now Datasheet
Single Diodes - S1J-E3/5AT - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S1J-E3/5AT
Single Diodes S1J-E3/5AT
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1J-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1J-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers S1J-E3/5AT
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 280-S1J-E3/5AT S1J-E3/5ATGIDKR-ND 042389-S1J-E3/5AT 60AC3875 S1J-E3/5AT S1J-E3/5AT S1J-E3/5AT
Product Name SMD 600V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - S1J-E3/5AT Rectifier, Single, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214AC-2 SMA; DO-214AC, SMA SMA
RoHS Compliant RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data