Vishay Precision Group 1A 400V Diode and Rectifier S1G-E3/5AT

Description
1A 400V SMA Switching Diode Product overview: S1G-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1G-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1A 400V SMA Switching Diode Product overview: S1G-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1G-E3/5AT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 400V Diode and Rectifier - 280-S1G-E3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 400V Diode and Rectifier
280-S1G-E3/5AT
1A 400V Diode and Rectifier 280-S1G-E3/5AT
1A 400V SMA Switching Diode Product overview: S1G-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1G-E3/5AT can be used for catalog matching and distributor lookup.

1A 400V SMA Switching Diode Product overview: S1G-E3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1G-E3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S1G-E3/5AT - 095691-S1G-E3/5AT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1G-E3/5AT
095691-S1G-E3/5AT
Diodes, Rectifiers - Single - S1G-E3/5AT 095691-S1G-E3/5AT
Manufacturer: Vishay Win Source Part Number: 095691-S1G-E3/5AT Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 1μA @ 400V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S1G Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S1GHE3_A/I; S1GHE3/5AT; S1GHE3/61T; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 095691-S1G-E3/5AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 1μA @ 400V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S1G
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S1GHE3_A/I; S1GHE3/5AT; S1GHE3/61T;
Introduction Date: June 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - S1G-E3/5ATGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1G-E3/5ATGICT-ND
Single Diodes S1G-E3/5ATGICT-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1G-E3/5ATGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1G-E3/5ATGITR-ND
Single Diodes S1G-E3/5ATGITR-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1G-E3/5ATGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1G-E3/5ATGIDKR-ND
Single Diodes S1G-E3/5ATGIDKR-ND
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Diode Standard 400V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7001249P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001249P
Schottky Diodes & Rectifiers 7001249P
Diode Standard Rectifier 1A 400V SMA

Diode Standard Rectifier 1A 400V SMA

Supplier's Site
Schottky Diodes & Rectifiers - 9189663 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189663
Schottky Diodes & Rectifiers 9189663
Diode Standard Rectifier 1A 400V SMA

Diode Standard Rectifier 1A 400V SMA

Supplier's Site
Schottky Diodes & Rectifiers - 7001249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001249
Schottky Diodes & Rectifiers 7001249
Diode Standard Rectifier 1A 400V SMA

Diode Standard Rectifier 1A 400V SMA

Supplier's Site
Single Diodes - S1G-E3/5AT - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S1G-E3/5AT
Single Diodes S1G-E3/5AT
DIODE GEN PURP 400V 1A DO214AC

DIODE GEN PURP 400V 1A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1G-E3/5AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1G-E3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers S1G-E3/5AT
DIODE GEN PURP 400V 1A DO214AC

DIODE GEN PURP 400V 1A DO214AC

Supplier's Site
Diode, Standard, 1A, 400V, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Vishay - 05W6994 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 400V, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Vishay
05W6994
Diode, Standard, 1A, 400V, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Vishay 05W6994
DIODE, STANDARD, 1A, 400V, DO-214AC-2; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Operating Temperature Max:150°CRoHS Compliant: Yes

DIODE, STANDARD, 1A, 400V, DO-214AC-2; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, 400V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K8180 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 400V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K8180
Diode, Standard, 1A, 400V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K8180
DIODE, STANDARD, 1A, 400V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A RoHS Compliant: Yes

DIODE, STANDARD, 1A, 400V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:30A RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 1A, 400V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3873 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 400V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3873
Rectifier, Single, 1A, 400V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3873
RECTIFIER, SINGLE, 1A, 400V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8?s; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 400V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8?s; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Diodes Diodes Rectifiers
Product Number 280-S1G-E3/5AT 095691-S1G-E3/5AT S1G-E3/5ATGICT-ND 7001249P 9189663 S1G-E3/5AT S1G-E3/5AT 05W6994 77K8180 60AC3873
Product Name 1A 400V Diode and Rectifier Diodes, Rectifiers - Single - S1G-E3/5AT Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Standard, 1A, 400V, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Vishay Diode, Standard, 1A, 400V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifier, Single, 1A, 400V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
Package Tape and Reel DO-214AC Do-214ac (sma) SMA; DO-214AC, SMA SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
IO 1 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data