Diode Standard 200V 1A Surface Mount SMA
Diode Standard 200V 1A Surface Mount SMA
Diode Standard 200V 1A Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 062991-S1D-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: S1D
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): CGRA4003-HF; ACGRA4003-HF; S1D;
Introduction Date: August 19, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 200V 1A SMA Product overview: S1D-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1D-13-F can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 1A SMA
1A 200V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
DIODE, RECTIFIER, GPP, 200V, 1A, SMA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 200V 1A SMA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | S1D-FDICT-ND | 062991-S1D-13-F | 280-S1D-13-F | S1D-13-F | S1D-13-F | 23T8615 | S1D-13-F | S1D-13-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - S1D-13-F | 200V 1A Diode and Rectifier | Single Diodes | Diodes >> Diodes - General Purpose | Diode, Rectifier, Gpp, 200V, 1A, Sma; Repetitive Peak Reverse Voltage Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 200 volts | 200 volts | 200 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |