Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SCHOTTKY DIODES
YANGZHOU YANGJIE ELECTRONIC TECHNOLOGY CO., LTD.
S24F -- SINGLE DIODES
Yangzhou Yangjie Electronic Technology Co., Ltd.
Single Diodes
S24F
Description
DIODE SCHOTTKY 40V 2A SMAF
ODG (Origin Data Global)
Done
Datasheet
Description
DIODE SCHOTTKY 40V 2A SMAF
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S24F
Single Diodes
S24F
DIODE SCHOTTKY 40V 2A SMAF
DIODE SCHOTTKY 40V 2A SMAF
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
Schottky Diodes
Product Number
S24F
Product Name
Single Diodes
Package
SMA; DO-221AC, SMA Flat Leads
Unlock Full Specs
to access all available technical data
Similar Products
Nexperia B.V.
100 V, 1 A low leakage current Schottky barrier rectifier
MBR1H100SFX
Specs
Applications
Rectifier; Switching
Package
SOD-123; SOD123FL SOD123FL
RoHS Compliant
RoHS
View Details
2
suppliers
Fuji Electric Corp. of America
Rectifier Diodes, Type SiC-SBD
Model: FDCC10S65
Specs
Applications
Rectifier
Package
T-Pack(S)
V
F
1.8 volts
View Details
Skyworks Solutions, Inc.
RF Diodes - SMS7630-005
SMS7630-005
View Details
2
suppliers
RS Components, Ltd.
Schottky Diodes & Rectifiers
2548693P
Specs
Applications
Rectifier
Package
DO-219AA
RoHS Compliant
RoHS
View Details