DIODES Incorporated 1KV 1A Diode and Rectifier S1MSWF-7

Description
DIODE GEN PURP 1KV 1A SOD123F Product overview: S1MSWF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1MSWF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 1A SOD123F Product overview: S1MSWF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1MSWF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 1A Diode and Rectifier - 280-S1MSWF-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 1A Diode and Rectifier
280-S1MSWF-7
1KV 1A Diode and Rectifier 280-S1MSWF-7
DIODE GEN PURP 1KV 1A SOD123F Product overview: S1MSWF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1MSWF-7 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 1A SOD123F Product overview: S1MSWF-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1MSWF-7 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - S1MSWF-7 - 1245010-S1MSWF-7 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1MSWF-7
1245010-S1MSWF-7
Diodes, Rectifiers - Single - S1MSWF-7 1245010-S1MSWF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1245010-S1MSWF-7 Manufacturer Homepage: www.diodes.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1245010-S1MSWF-7
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
Single Diodes - S1MSWF-7 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S1MSWF-7
Single Diodes S1MSWF-7
DIODE GEN PURP 1KV 1A SOD123F

DIODE GEN PURP 1KV 1A SOD123F

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S1MSWF-7
Rectifiers S1MSWF-7
Rectifiers 1.0A Glass Pass Rect 1.1Vf 10uA

Rectifiers 1.0A Glass Pass Rect 1.1Vf 10uA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1MSWF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1MSWF-7
Discrete Semiconductor Products - Diodes - Rectifiers S1MSWF-7
DIODE GEN PURP 1KV 1A SOD123F

DIODE GEN PURP 1KV 1A SOD123F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 280-S1MSWF-7 1245010-S1MSWF-7 S1MSWF-7 S1MSWF-7 S1MSWF-7
Product Name 1KV 1A Diode and Rectifier Diodes, Rectifiers - Single - S1MSWF-7 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SOD-123; SOD-123F SOD123F
RoHS Compliant RoHS
Tj -55 C (-67 F)
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data