ROHM Semiconductor USA, LLC Circuit Protection - TVS - Diodes RSB33F2T106

Description
Win Source Part Number: 1089067-RSB33F2T106 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25V Voltage - Breakdown (Min): 29.7V Power Line Protection: No Capacitance @ Frequency: 30pF @ 1MHz (Max) Package / Case: SC-70, SOT-323 Supplier Device Package: UMD3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BZT52C33-7-F; BZX84C33-7-F; TZMC33-GS08; BZT52C33S-7-F; BZM55B33-TR; TZM5257B-GS08RSB33F2 T106; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-RSB33F2T106DKR,8 46-RSB33F2T106TR,846 -RSB33F2T106CT Base Product Number: RSB33
Request a Quote Datasheet
Description
Win Source Part Number: 1089067-RSB33F2T106 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25V Voltage - Breakdown (Min): 29.7V Power Line Protection: No Capacitance @ Frequency: 30pF @ 1MHz (Max) Package / Case: SC-70, SOT-323 Supplier Device Package: UMD3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BZT52C33-7-F; BZX84C33-7-F; TZMC33-GS08; BZT52C33S-7-F; BZM55B33-TR; TZM5257B-GS08RSB33F2 T106; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-RSB33F2T106DKR,8 46-RSB33F2T106TR,846 -RSB33F2T106CT Base Product Number: RSB33
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Diodes - 1089067-RSB33F2T106 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1089067-RSB33F2T106
Circuit Protection - TVS - Diodes 1089067-RSB33F2T106
Win Source Part Number: 1089067-RSB33F2T106 Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25V Voltage - Breakdown (Min): 29.7V Power Line Protection: No Capacitance @ Frequency: 30pF @ 1MHz (Max) Package / Case: SC-70, SOT-323 Supplier Device Package: UMD3 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BZT52C33-7-F; BZX84C33-7-F; TZMC33-GS08; BZT52C33S-7-F; BZM55B33-TR; TZM5257B-GS08RSB33F2 T106; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Rohm Semiconductor Other Names: 846-RSB33F2T106DKR,8 46-RSB33F2T106TR,846 -RSB33F2T106CT Base Product Number: RSB33

Win Source Part Number: 1089067-RSB33F2T106
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25V
Voltage - Breakdown (Min): 29.7V
Power Line Protection: No
Capacitance @ Frequency: 30pF @ 1MHz (Max)
Package / Case: SC-70, SOT-323
Supplier Device Package: UMD3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BZT52C33-7-F; BZX84C33-7-F; TZMC33-GS08; BZT52C33S-7-F; BZM55B33-TR; TZM5257B-GS08RSB33F2 T106;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: 846-RSB33F2T106DKR,846-RSB33F2T106TR,846-RSB33F2T106CT
Base Product Number: RSB33

Buy Now Datasheet
TVS Protection Diode - 144-RSB33F2T106 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-RSB33F2T106
TVS Protection Diode 144-RSB33F2T106
TVS DIODE 25VWM UMD3 Product overview: RSB33F2T106 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB33F2T106 can be used for catalog matching and distributor lookup.

TVS DIODE 25VWM UMD3 Product overview: RSB33F2T106 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB33F2T106 can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - RSB33F2T106 - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
RSB33F2T106
TVS Diodes RSB33F2T106
TVS DIODE 25VWM UMD3

TVS DIODE 25VWM UMD3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
RSB33F2T106
Zener Diodes RSB33F2T106
Zener Diodes

Zener Diodes

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Zener Diodes
Product Number 1089067-RSB33F2T106 144-RSB33F2T106 RSB33F2T106 RSB33F2T106
Product Name Circuit Protection - TVS - Diodes TVS Protection Diode TVS Diodes Zener Diodes
Package SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT-323-3
VBR 29.7 volts 29.7 volts
CT 30 pF
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C9V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 7513140P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4472 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details