The Schottky Rectifier, part number 13N3928, is designed for applications requiring high efficiency and low power loss. It features a maximum repetitive peak reverse voltage of 100V and an average forward current rating of 1A. The device is housed in a DO-214AC (SMA) package, which provides a compact footprint suitable for various circuit designs. The forward voltage drop is specified at a maximum of 850mV at 1A, ensuring minimal energy loss during operation. This rectifier is suitable for low voltage, high-frequency inverters, free wheeling, and reverse polarity protection applications. The product is compliant with RoHS standards, making it a suitable choice for environmentally conscious designs.
1A 100V Schottky Rectifier, Surface Mount, DO-214AC Product overview: S100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 1A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 1A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S100 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084194-S100
Category: Discrete Semiconductor Products
Family: Diodes Rectifiers - Single
Packaging: Reel
Mounting Style: SMD/SMT
Speed: Fast Recovery =< 500ns > 200mA (Io)
Package: DO-214AC SMA
Manufacturer Device Package: SMA (DO-214AC)
Standard Package: 1
Catalog: Schottky Diode
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 850mV @ 1A
Current - Reverse Leakage @ Vr: 200µA @ 100V
Operating Temperature - Junction: -65°C ~ 125°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 100V 1A DO214AC
Schottky Diodes & Rectifiers 1a 100V Rectifier Schottky Barrier
DIODE SCHOTTKY 100V 1A DO214AC
100V Single 1A 850mV@1A DO-214AC Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 1A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 8022196 | 8022196P | 280-S100 | 084194-S100 | S100CT-ND | S100 | S100 | S100 | S100 | 58K9552 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky SMD 1A 100V Diode and Rectifier | Discrete Semiconductor Products | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Rectifier, 1A, 100V, Do-214Ac; Repetitive Peak Reverse Voltage Onsemi |
| Rectifier Configuration / Technology | Schottky | Schottky | ||||||||
| Package | Do-214ac (sma) | SMA; DO-214AC (SMA) | Tape and Reel | SMA | SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 1 amps | |||||||||
| Tj | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | -65 to 125 C (-85 to 257 F) |