Vishay Precision Group Diodes, Rectifiers - Single - S1D-E3/61T S1D-E3/61T

Description
Manufacturer: Vishay Win Source Part Number: 062992-S1D-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 062992-S1D-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S1D-E3/61T - 062992-S1D-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1D-E3/61T
062992-S1D-E3/61T
Diodes, Rectifiers - Single - S1D-E3/61T 062992-S1D-E3/61T
Manufacturer: Vishay Win Source Part Number: 062992-S1D-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 062992-S1D-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - S1D-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1D-E3/61TGICT-ND
Single Diodes S1D-E3/61TGICT-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1D-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1D-E3/61TGITR-ND
Single Diodes S1D-E3/61TGITR-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1D-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1D-E3/61TGIDKR-ND
Single Diodes S1D-E3/61TGIDKR-ND
Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Diode Standard 200V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
SMD 200V 1A Diode and Rectifier - 280-S1D-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 200V 1A Diode and Rectifier
280-S1D-E3/61T
SMD 200V 1A Diode and Rectifier 280-S1D-E3/61T
Rectifier Diode 200V 1A SMA Surface Mount Product overview: S1D-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1D-E3/61T can be used for catalog matching and distributor lookup.

Rectifier Diode 200V 1A SMA Surface Mount Product overview: S1D-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1D-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7001237P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001237P
Schottky Diodes & Rectifiers 7001237P
Diode Standard Rectifier 1A 200V SMA

Diode Standard Rectifier 1A 200V SMA

Supplier's Site
Schottky Diodes & Rectifiers - 7001237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001237
Schottky Diodes & Rectifiers 7001237
Diode Standard Rectifier 1A 200V SMA

Diode Standard Rectifier 1A 200V SMA

Supplier's Site
Schottky Diodes & Rectifiers - 1777531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777531
Schottky Diodes & Rectifiers 1777531
Diode Standard Rectifier 1A 200V SMA

Diode Standard Rectifier 1A 200V SMA

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1D-E3/61T
Rectifiers S1D-E3/61T
Rectifiers 1.0 Amp 200 Volt

Rectifiers 1.0 Amp 200 Volt

Buy Now Datasheet
Single Diodes - S1D-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S1D-E3/61T
Single Diodes S1D-E3/61T
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1D-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1D-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers S1D-E3/61T
DIODE GEN PURP 200V 1A DO214AC

DIODE GEN PURP 200V 1A DO214AC

Supplier's Site
Standard Diode, 1A, 200V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K8174 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 200V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K8174
Standard Diode, 1A, 200V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K8174
STANDARD DIODE, 1A, 200V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A RoHS Compliant: Yes

STANDARD DIODE, 1A, 200V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Diode, Standard, 1A, 200V, Surface MountSmd; Repetitive Reverse Voltage Vrrm Max Vishay - 38K8064 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 1A, 200V, Surface MountSmd; Repetitive Reverse Voltage Vrrm Max Vishay
38K8064
Diode, Standard, 1A, 200V, Surface MountSmd; Repetitive Reverse Voltage Vrrm Max Vishay 38K8064
DIODE, STANDARD, 1A, 200V, SURFACE MOUNT- SMD; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:1.8µs; Diode Case Style:DO-214ACRoHS Compliant: Yes

DIODE, STANDARD, 1A, 200V, SURFACE MOUNT- SMD; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:1.8µs; Diode Case Style:DO-214ACRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers Rectifiers General Purpose Diodes Rectifiers Diodes Diodes
Product Number 062992-S1D-E3/61T S1D-E3/61TGICT-ND 280-S1D-E3/61T 7001237P 7001237 S1D-E3/61T S1D-E3/61T S1D-E3/61T 77K8174 38K8064
Product Name Diodes, Rectifiers - Single - S1D-E3/61T Single Diodes SMD 200V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 1A, 200V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Standard, 1A, 200V, Surface MountSmd; Repetitive Reverse Voltage Vrrm Max Vishay
Diode Type Standard
VF 1.3 volts 1.1 volts 1.1 volts 1.1 volts 1 volts
VR 200 volts 200 volts 200 volts
IR 0.0050 mA 1.00E-3 mA
trr 150 ns 1800 ns 1800 ns 1800 ns
Unlock Full Specs
to access all available technical data