onsemi 80A 1000V Diode and Rectifier RURG80100

Description
80A 1000V Ultrafast Rectifier Diode TO-247 Product overview: RURG80100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURG80100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
80A 1000V Ultrafast Rectifier Diode TO-247 Product overview: RURG80100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURG80100 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80A 1000V Diode and Rectifier - 280-RURG80100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80A 1000V Diode and Rectifier
280-RURG80100
80A 1000V Diode and Rectifier 280-RURG80100
80A 1000V Ultrafast Rectifier Diode TO-247 Product overview: RURG80100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURG80100 can be used for catalog matching and distributor lookup.

80A 1000V Ultrafast Rectifier Diode TO-247 Product overview: RURG80100 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURG80100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RURG80100 - 1244730-RURG80100 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RURG80100
1244730-RURG80100
Diodes, Rectifiers - Single - RURG80100 1244730-RURG80100
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1244730-RURG80100 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-2 Diode Type: Standard Current - Average Rectified (Io): 80A Reverse Recovery Time (trr): 200ns Current - Reverse Leakage @ Vr: 250μA @ 1000V Operating Temperature - Junction: -65°C ~ 175°C Family Name: RURG80100 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-2 Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 80A Voltage - DC Reverse (Vr) (Maximum): 1000V Alternative Parts (Cross-Reference): STTH6010W; STTH75S12W; STBR6012W; Introduction Date: January 15, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 30

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1244730-RURG80100
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-2
Diode Type: Standard
Current - Average Rectified (Io): 80A
Reverse Recovery Time (trr): 200ns
Current - Reverse Leakage @ Vr: 250μA @ 1000V
Operating Temperature - Junction: -65°C ~ 175°C
Family Name: RURG80100
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-247-2
Voltage - Forward (Vf) (Maximum) @ If: 1.9V @ 80A
Voltage - DC Reverse (Vr) (Maximum): 1000V
Alternative Parts (Cross-Reference): STTH6010W; STTH75S12W; STBR6012W;
Introduction Date: January 15, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RURG80100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RURG80100
Discrete Semiconductor Products - Diodes - Rectifiers RURG80100
DIODE GEN PURP 1KV 80A TO247-2

DIODE GEN PURP 1KV 80A TO247-2

Supplier's Site
Single Diodes - RURG80100 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RURG80100
Single Diodes RURG80100
DIODE GEN PURP 1KV 80A TO247-2

DIODE GEN PURP 1KV 80A TO247-2

Supplier's Site Datasheet
Fast Recovery Diode, 80A 1Kv To-247; Repetitive Reverse Voltage Vrrm Max Onsemi - 34C1889 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 80A 1Kv To-247; Repetitive Reverse Voltage Vrrm Max Onsemi
34C1889
Fast Recovery Diode, 80A 1Kv To-247; Repetitive Reverse Voltage Vrrm Max Onsemi 34C1889
FAST RECOVERY DIODE, 80A 1KV TO-247; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):80A; Diode Configuration:Single ; Forward Voltage VF Max:1.9V; Reverse Recovery Time trr Max:200ns; Operating Temperature Max:175°C RoHS Compliant: Yes

FAST RECOVERY DIODE, 80A 1KV TO-247; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):80A; Diode Configuration:Single; Forward Voltage VF Max:1.9V; Reverse Recovery Time trr Max:200ns; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers Diodes Rectifiers General Purpose Diodes Diodes
Product Number 280-RURG80100 1244730-RURG80100 RURG80100 RURG80100 34C1889
Product Name 80A 1000V Diode and Rectifier Diodes, Rectifiers - Single - RURG80100 Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Fast Recovery Diode, 80A 1Kv To-247; Repetitive Reverse Voltage Vrrm Max Onsemi
Package Rail/Tube TO-247; TO-247-2
RoHS Compliant RoHS RoHS
IO 80 amps
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) ? to 175 C (? to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data