Win Source Part Number: 1361880-RSAC6.8CMT2R
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: 2-SMD, Flat Lead
Supplier Device Package: VMN2M
Base Product Number: RSAC6.8
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V (Max)
Voltage - Breakdown (Min): 6.7V
Power Line Protection: No
Capacitance @ Frequency: 0.3pF @ 1MHz
TVS DIODE 5VWM SOD923 Product overview: RSAC6.8CMT2R from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSAC6.8CMT2R can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM SOD923
TVS DIODE, BIDIR, 5V, 0.1W,SOD-923 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361880-RSAC6.8CMT2R | 144-RSAC6.8CMT2R | RSAC6.8CMT2R | 33AK7063 | RSAC6.8CMT2R |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 5V, 0.1W,sod-923 Rohs Compliant Rohm | TVS Diodes |
| Package | 2-SMD, Flat Lead | Tape & Reel (TR) | VMN2M (SOD-923) | 2-SMD, Flat Lead | |
| VBR | 6.7 volts | 6.7 volts | 6.7 volts | ||
| CT | 0.3000 pF | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |