TVS DIODE 12VWM UMD2 Product overview: RSB16VTE-17 from ROHM Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-RSB16VTE-17 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1092756-RSB16VTE-17
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Case / Package: UMD2
STAND-OFF Voltage (Vwm): 12V
Minimum Breakdown Voltage: 14.4V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
TVS DIODE 12VWM UMD2
Zener Diodes DI; BIDIRECTIONAL ZENER
DIODE, ZENER, 16V, 0.2W, SOD-323; Zener Voltage Nom:16V; Power Dissipation:200mW; Diode Case Style:SOD-323; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:RSB16V Series RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 144-RSB16VTE-17 | 1092756-RSB16VTE-17 | RSB16VTE-17 | RSB16VTE-17 | RSB16VTE-17 | 28W2064 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - RSB16VTE-17 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Zener Diodes | TVS Diodes | Diode, Zener, 16V, 0.2W, Sod-323; Zener Voltage Nom Rohm |
| Configuration | Single | |||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | UMD2 | UMD2 | SOD-323; SOD-323-2 | SOD-323; SC-90, SOD-323F | SOD-323; SOD-323 |
| VWM | 12 volts | |||||
| VBR | 14.4 volts | 14.4 volts | 14.4 volts |