Manufacturer: Vishay
Win Source Part Number: 1093462-S1FLM-M-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V
Current - Average Rectified (Io): 700mA
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Capacitance @ Vr, F: 4pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-219AB (SMF)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
DIODE 0.7 A, 1000 V, SILICON, SIGNAL DIODE, DO-219AB, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMF, 2 PIN, Signal Diode Product overview: S1FLM-M-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.7 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.7 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1FLM-M-08 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 1000V 700mA Surface Mount DO-219AB (SMF)
Diode Standard 1000V 700mA Surface Mount DO-219AB (SMF)
DIODE GEN PURP 1KV 700MA DO219AB
DIODE GEN PURP 1KV 700MA DO219AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 1093462-S1FLM-M-08 | 280-S1FLM-M-08 | 112-S1FLM-M-08CT-ND | S1FLM-M-08 | S1FLM-M-08 |
| Product Name | Diodes, Rectifiers - Single - S1FLM-M-08 | 0.7 A 1000 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 1000 volts | 1000 volts | |||
| IR | 0.0100 mA | 0.0100 mA | |||
| trr | 1800 ns |