Vishay Precision Group Diodes, Rectifiers - Single - S1J-E3/61T S1J-E3/61T

Description
Manufacturer: Vishay Win Source Part Number: 027751-S1J-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 1μA @ 600V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S1G Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S1JHE3/61T; S1JHM3_A/H; S1JHE3_A/H; S1JHM3_A/I; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 027751-S1J-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 1μA @ 600V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S1G Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S1JHE3/61T; S1JHM3_A/H; S1JHE3_A/H; S1JHM3_A/I; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - S1J-E3/61T - 027751-S1J-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1J-E3/61T
027751-S1J-E3/61T
Diodes, Rectifiers - Single - S1J-E3/61T 027751-S1J-E3/61T
Manufacturer: Vishay Win Source Part Number: 027751-S1J-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A Reverse Recovery Time (trr): 1.8μs Current - Reverse Leakage @ Vr: 1μA @ 600V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S1G Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): S1JHE3/61T; S1JHM3_A/H; S1JHE3_A/H; S1JHM3_A/I; Introduction Date: June 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 027751-S1J-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 1.8μs
Current - Reverse Leakage @ Vr: 1μA @ 600V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S1G
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): S1JHE3/61T; S1JHM3_A/H; S1JHE3_A/H; S1JHM3_A/I;
Introduction Date: June 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
SMD 600V 1A Diode and Rectifier - 280-S1J-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600V 1A Diode and Rectifier
280-S1J-E3/61T
SMD 600V 1A Diode and Rectifier 280-S1J-E3/61T
Rectifier Diode 600V 1A SMA Surface Mount Product overview: S1J-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1J-E3/61T can be used for catalog matching and distributor lookup.

Rectifier Diode 600V 1A SMA Surface Mount Product overview: S1J-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 600V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1J-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7001255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001255
Schottky Diodes & Rectifiers 7001255
Diode Standard Rectifier 1A 600V SMA

Diode Standard Rectifier 1A 600V SMA

Supplier's Site
Schottky Diodes & Rectifiers - 7001255P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001255P
Schottky Diodes & Rectifiers 7001255P
Diode Standard Rectifier 1A 600V SMA

Diode Standard Rectifier 1A 600V SMA

Supplier's Site
Schottky Diodes & Rectifiers - 1777533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777533
Schottky Diodes & Rectifiers 1777533
Diode Standard Rectifier 1A 600V SMA

Diode Standard Rectifier 1A 600V SMA

Supplier's Site
Single Diodes - S1J-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1J-E3/61TGICT-ND
Single Diodes S1J-E3/61TGICT-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1J-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1J-E3/61TGITR-ND
Single Diodes S1J-E3/61TGITR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1J-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1J-E3/61TGIDKR-ND
Single Diodes S1J-E3/61TGIDKR-ND
Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Diode Standard 600V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diode, Standard Recovery, 1A, 600V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 85W3435 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard Recovery, 1A, 600V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
85W3435
Diode, Standard Recovery, 1A, 600V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 85W3435
DIODE, STANDARD RECOVERY, 1A, 600V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40ARoHS Compliant: Yes

DIODE, STANDARD RECOVERY, 1A, 600V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40ARoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3876 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3876
Rectifier, Single, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3876
RECTIFIER, SINGLE, 1A, 600V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 600V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
S1J-E3/61T
Rectifiers S1J-E3/61T
Rectifiers 1.0 Amp 600 Volt

Rectifiers 1.0 Amp 600 Volt

Buy Now Datasheet
Single Diodes - S1J-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S1J-E3/61T
Single Diodes S1J-E3/61T
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1J-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1J-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers S1J-E3/61T
DIODE GEN PURP 600V 1A DO214AC

DIODE GEN PURP 600V 1A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers
Product Number 027751-S1J-E3/61T 280-S1J-E3/61T 7001255 7001255P S1J-E3/61TGICT-ND 85W3435 60AC3876 S1J-E3/61T S1J-E3/61T S1J-E3/61T
Product Name Diodes, Rectifiers - Single - S1J-E3/61T SMD 600V 1A Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diode, Standard Recovery, 1A, 600V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay Rectifier, Single, 1A, 600V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts 1.1 volts 1.1 volts
VR 600 volts 600 volts
IR 1.00E-3 mA 1.00E-3 mA
trr 1800 ns 1800 ns 1800 ns 1800 ns
Unlock Full Specs
to access all available technical data