Manufacturer: Vishay
Win Source Part Number: 892813-S1GHE3_A/I
Features: Diode Standard 400 V 1A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Family Name: S1G
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: S1GHE3_A/IGICT, S1GHE3_A/IGITR, S1GHE3_A/I-ND, S1GHE3_A/IGIDKR
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Rectifier Diode, 1 Element, 1A, 400V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: S1GHE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1GHE3_A/I can be used for catalog matching and distributor lookup.
Rectifiers 1A 400V 40A@8.3ms Single Die Auto
DIODE GEN PURP 400V 1A DO214AC
RECTIFIER, AEC-Q101, 1A, 400V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 400V 1A DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 892813-S1GHE3_A/I | S1GHE3_A/IGITR-ND | 280-S1GHE3_A/I | S1GHE3_A/I | S1GHE3_A/I | 60AC3874 | S1GHE3_A/I |
| Product Name | Diodes, Rectifiers - Single - S1GHE3_A/I | Single Diodes | 1A 400V Diode and Rectifier | Rectifiers | Single Diodes | Rectifier, Aec-Q101, 1A, 400V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 400 V 1A Surface Mount DO-214AC (SMA) | ||||||
| Tj | -55 to 150 C (-67 to 302 F) | ||||||
| Package | Tape and Reel | DO-214AC-2 | SMA; DO-214AC, SMA | ||||
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 1 amps |