Manufacturer: Micro Commercial Co
Win Source Part Number: 1093214-S10D-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 10A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 10A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 190pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
DIODE GEN PURP 200V 10A DO214AB Product overview: S10D-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 10A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S10D-TP can be used for catalog matching and distributor lookup.
Diode Standard 200V 10A Surface Mount DO-214AB (HSMC)
DIODE GEN PURP 200V 10A DO214AB
DIODE GEN PURP 200V 10A DO214AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1093214-S10D-TP | 280-S10D-TP | S10D-TPMSTR-ND | S10D-TP | S10D-TP | S10D-TP |
| Product Name | Diodes, Rectifiers - Single - S10D-TP | 200V 10A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Standard | |||||
| VF | 1.2 volts | 1.2 volts | 1.2 volts | |||
| VR | 200 volts | 200 volts | ||||
| IR | 0.0100 mA | 0.0100 mA |