Win Source Part Number: 1366722-RS3MFSH
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Package: Tape & Reel
Fake Threat In the Open Market: 44 pct.
Mfr: Taiwan Semiconductor Corporation
Series: Automotive, AEC-Q101
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: SOD-128
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 160 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
160NS, 3A, 1000V, FAST RECOVERY
160NS, 3A, 1000V, FAST RECOVERY
| Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Step Recovery Diodes | Rectifiers | Step Recovery Diodes |
| Product Number | 1366722-RS3MFSH | RS3MFSH | RS3MFSH |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Configuration | Single | ||
| Package | SOD-128 | SOD-128 | |
| VF | 1.3 volts | 1.3 volts | 1.3 volts |
| VR | 1000 volts | 1000 volts | |
| IR | 0.0050 mA | 0.0050 mA |