Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 062770-RURP3060
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 30A
Reverse Recovery Time (trr): 60ns
Current - Reverse Leakage @ Vr: 250μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Quantity per package: 800
30A 600V Ultrafast Rectifier Diode TO-220AC Product overview: RURP3060 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RURP3060 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 30A TO220-2
DIODE GEN PURP 600V 30A TO220-2
FAST DIODE, 30A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 062770-RURP3060 | 280-RURP3060 | RURP3060 | RURP3060 | 58K2153 |
| Product Name | Diodes, Rectifiers - Single - RURP3060 | 30A 600V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 30A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi |
| Diode Type | Standard | ||||
| VF | 1.5 volts | 1.5 volts | 1.5 volts | 1.5 volts | |
| VR | 600 volts | 600 volts | |||
| IR | 0.2500 mA | 0.2500 mA | |||
| trr | 60 ns | 55 ns |