Vishay Precision Group Schottky Diodes & Rectifiers S1B-E3/61T

Description
Diode Standard Rectifier 1A 100V SMA
Request a Quote
Description
Diode Standard Rectifier 1A 100V SMA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S1B-E3/61T is a surface-mount fast switching rectifier diode from Vishay, designed for efficient rectification in various applications including power supplies, inverters, and consumer electronics. It features a maximum repetitive peak reverse voltage of 100V and an average forward rectified current of 1A. The diode has a low forward voltage drop of 1.3V at 1A and a reverse recovery time of 150ns, making it suitable for high-speed applications. The operating temperature range is from -55°C to 150°C, ensuring reliability in diverse environments. The device is packaged in a DO-214AC (SMA) case, which is compliant with RoHS and halogen-free standards. This part is commonly used in industrial, automotive, and telecommunications applications, and is noted for its balance in supply and demand.

Datasheet Summary
Powered by GS/AI

The S1B-E3/61T is a surface-mount fast switching rectifier diode from Vishay, designed for efficient rectification in various applications including power supplies, inverters, and consumer electronics. It features a maximum repetitive peak reverse voltage of 100V and an average forward rectified current of 1A. The diode has a low forward voltage drop of 1.3V at 1A and a reverse recovery time of 150ns, making it suitable for high-speed applications. The operating temperature range is from -55°C to 150°C, ensuring reliability in diverse environments. The device is packaged in a DO-214AC (SMA) case, which is compliant with RoHS and halogen-free standards. This part is commonly used in industrial, automotive, and telecommunications applications, and is noted for its balance in supply and demand.

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 9189654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9189654
Schottky Diodes & Rectifiers 9189654
Diode Standard Rectifier 1A 100V SMA

Diode Standard Rectifier 1A 100V SMA

Supplier's Site
Schottky Diodes & Rectifiers - 7001233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001233
Schottky Diodes & Rectifiers 7001233
Diode Standard Rectifier 1A 100V SMA

Diode Standard Rectifier 1A 100V SMA

Supplier's Site
Schottky Diodes & Rectifiers - 7001233P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7001233P
Schottky Diodes & Rectifiers 7001233P
Diode Standard Rectifier 1A 100V SMA

Diode Standard Rectifier 1A 100V SMA

Supplier's Site
Single Diodes - S1B-E3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1B-E3/61TGITR-ND
Single Diodes S1B-E3/61TGITR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1B-E3/61TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1B-E3/61TGICT-ND
Single Diodes S1B-E3/61TGICT-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - S1B-E3/61TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
S1B-E3/61TGIDKR-ND
Single Diodes S1B-E3/61TGIDKR-ND
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
100V 1A Diode and Rectifier - 280-S1B-E3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-S1B-E3/61T
100V 1A Diode and Rectifier 280-S1B-E3/61T
100V 1A SMA Switching Diode Product overview: S1B-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1B-E3/61T can be used for catalog matching and distributor lookup.

100V 1A SMA Switching Diode Product overview: S1B-E3/61T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1B-E3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - S1B-E3/61T - 027744-S1B-E3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - S1B-E3/61T
027744-S1B-E3/61T
Diodes, Rectifiers - Single - S1B-E3/61T 027744-S1B-E3/61T
Manufacturer: Vishay Win Source Part Number: 027744-S1B-E3/61T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A Reverse Recovery Time (trr): 150ns Current - Reverse Leakage @ Vr: 5μA @ 100V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Family Name: S1B Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AC (SMA) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): S1BHE3_A/I; S1BHE3/61T ; S1B-HE3/1; S1BHE3_A/H; Introduction Date: January 01, 1988 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive, Consumer Electronics, Communications & Networking, Commercial

Manufacturer: Vishay
Win Source Part Number: 027744-S1B-E3/61T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 1A
Reverse Recovery Time (trr): 150ns
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: S1B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC (SMA)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): S1BHE3_A/I; S1BHE3/61T ; S1B-HE3/1; S1BHE3_A/H;
Introduction Date: January 01, 1988
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Consumer Electronics, Communications & Networking, Commercial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - S1B-E3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
S1B-E3/61T
Discrete Semiconductor Products - Diodes - Rectifiers S1B-E3/61T
DIODE GEN PURP 100V 1A DO214AC

DIODE GEN PURP 100V 1A DO214AC

Supplier's Site
Single Diodes - S1B-E3/61T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
S1B-E3/61T
Single Diodes S1B-E3/61T
DIODE GEN PURP 100V 1A DO214AC

DIODE GEN PURP 100V 1A DO214AC

Supplier's Site Datasheet
Standard Diode, 1A, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay - 77K8172 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay
77K8172
Standard Diode, 1A, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay 77K8172
STANDARD DIODE, 1A, 100V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Forward Surge Current Ifsm Max:40ARoHS Compliant: Yes

STANDARD DIODE, 1A, 100V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Forward Surge Current Ifsm Max:40ARoHS Compliant: Yes

Supplier's Site
Standard Diode, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay - 28X4461 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay
28X4461
Standard Diode, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay 28X4461
STANDARD DIODE, 1A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A RoHS Compliant: Yes

STANDARD DIODE, 1A, 100V, DO-214AC, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:1A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:1.8µs; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Single, 100V, 1A, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Vishay - 98K1191 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Single, 100V, 1A, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Vishay
98K1191
Diode, Single, 100V, 1A, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Vishay 98K1191
DIODE, SINGLE, 100V, 1A, DO-214AC-2; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Operating Temperature Max:150°C RoHS Compliant: Yes

DIODE, SINGLE, 100V, 1A, DO-214AC-2; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.1V; Reverse Recovery Time trr Max:1.8µs; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
S1B-E3/61T
Rectifiers S1B-E3/61T
Rectifiers 1.0 Amp 100 Volt

Rectifiers 1.0 Amp 100 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Diodes Diodes Diodes Rectifiers
Product Number 9189654 7001233P S1B-E3/61TGITR-ND 280-S1B-E3/61T 027744-S1B-E3/61T S1B-E3/61T S1B-E3/61T 77K8172 28X4461 98K1191 S1B-E3/61T
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes 100V 1A Diode and Rectifier Diodes, Rectifiers - Single - S1B-E3/61T Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Standard Diode, 1A, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Vishay Standard Diode, 1A, 100V, Do-214Ac, Full Reel; Repetitive Peak Reverse Voltage Vishay Diode, Single, 100V, 1A, Do-214Ac-2; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers
Package Do-214ac (sma) DO-214AC Tape and Reel SMA; DO-214AC, SMA DO-214AC-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
trr 1800 ns 150 ns 1800 ns 1800 ns 1800 ns
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
IO 1 amps
Unlock Full Specs
to access all available technical data