DIODE GEN PURP 50V 1A SMA Product overview: S1A-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1A-13-F can be used for catalog matching and distributor lookup.
Diode Standard 50V 1A Surface Mount SMA
Diode Standard 50V 1A Surface Mount SMA
Diode Standard 50V 1A Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 027739-S1A-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5μA @ 50V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: S1A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): CGRA4001-HF; GN1A; CD214A-R150;
Introduction Date: October 27, 2000
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Defence, Military & Aerospace
DIODE GEN PURP 50V 1A SMA
DIODE, RECTIFIER, GPP, 1A, 50V, SMA; Repetitive Peak Reverse Voltage:50V; Average Forward Current:1A; Diode Configuration:Single
1A 50V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
DIODE GEN PURP 50V 1A SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-S1A-13-F | S1A-FDIDKR-ND | 027739-S1A-13-F | S1A-13-F | 23T8614 | S1A-13-F | S1A-13-F |
| Product Name | 50V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - S1A-13-F | Single Diodes | Diode, Rectifier, Gpp, 1A, 50V, Sma; Repetitive Peak Reverse Voltage Diodes Inc. | Diodes >> Diodes - General Purpose | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA | SMA | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |