Diode Standard 100V 1A Surface Mount SMA
Diode Standard 100V 1A Surface Mount SMA
Diode Standard 100V 1A Surface Mount SMA
Manufacturer: Diodes Incorporated
Win Source Part Number: 027742-S1B-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1A
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5μA @ 100V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: S1B
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): CGRA4002-HF; US1B; ES1B;
Introduction Date: August 19, 2003
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 100V 1A SMA Product overview: S1B-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1B-13-F can be used for catalog matching and distributor lookup.
RECTIFIER, SINGLE, 100V, 1A, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single
RECTIFIER, SINGLE, 100V, 1A, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 100V 1A SMA
DIODE GEN PURP 100V 1A SMA
1A 100V 1.1V@1A SMA(DO-214AC) Diodes - General Purpose ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | General Purpose Diodes | Rectifiers |
| Product Number | S1B-FDITR-ND | 027742-S1B-13-F | 280-S1B-13-F | 07AH4842 | S1B-13-F | S1B-13-F | S1B-13-F | S1B-13-F |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - S1B-13-F | 100V 1A Diode and Rectifier | Rectifier, Single, 100V, 1A, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Diodes Inc. | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diodes >> Diodes - General Purpose | Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||||
| Diode Type | Standard | |||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts | |||
| VR | 100 volts | 100 volts | 100 volts | |||||
| IR | 0.0050 mA | 0.0050 mA |