Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Vishay
Win Source Part Number: 748932-S1GHE3_A/H
Manufacturer Homepage: www.vishay.com
Reference case: DO214AC
Reference Date Code: 1725+Rohs
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Rectifier Diode, 1 Element, 1A, 400V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: S1GHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-S1GHE3_A/H can be used for catalog matching and distributor lookup.
Rectifiers 1.0 Amp 400 Volt 40A IFSM @ 8.3ms
DIODE GEN PURP 400V 1A DO214AC
DIODE GEN PURP 400V 1A DO214AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | S1GHE3_A/HGICT-ND | 748932-S1GHE3_A/H | 280-S1GHE3_A/H | S1GHE3_A/H | S1GHE3_A/H | S1GHE3_A/H |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - S1GHE3_A/H | 1A 400V Diode and Rectifier | Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | |||||
| Package | Tape and Reel | DO-214AC-2 | SMA; DO-214AC, SMA | SMA | ||
| RoHS Compliant | RoHS | |||||
| IO | 1 amps |