Manufacturer: Diodes Incorporated
Win Source Part Number: 932433-RS1MSWFQ-7
Series: Automotive, AEC-Q101
Features: Diode Standard 1000 V 1A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RS1M
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RS1MSWFQ-7DICT, RS1MSWFQ-7DITR, RS1MSWFQ-7DIDKR
DIODE GEN PURP 1KV 1A SOD123F Product overview: RS1MSWFQ-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RS1MSWFQ-7 can be used for catalog matching and distributor lookup.
Rectifiers 1.0A Fast Recovery 10uA Automotive
DIODE GEN PURP 1KV 1A SOD123F
DIODE GEN PURP 1KV 1A SOD123F
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 932433-RS1MSWFQ-7 | 280-RS1MSWFQ-7 | RS1MSWFQ-7 | RS1MSWFQ-7 | RS1MSWFQ-7 |
| Product Name | Diodes, Rectifiers - Single - RS1MSWFQ-7 | 1KV 1A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Diode Type | Diode Standard 1000 V 1A Surface Mount SOD-123F | ||||
| Package | Tape & Reel (TR) | SOD123F | SOD-123; SOD-123F | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) |