10V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
10V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
10V (Typ) Clamp 11A (8/20µs) Ipp Tvs Diode Surface Mount S-Mini
TVS DIODE 6.2VWM 10VC SMINI
TVS DIODE 6.2VWM 10VC SMINI
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 264-MSZ6V2LFTR-ND | MSZ6V2,LF | MSZ6V2,LF |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | S-Mini |
| Peak Pulse Power | 175 watts | 175 watts | 175 watts |
| VC | 10 volts | 10 volts | 10 volts |