146V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB
TVS 90V 5% 3000W UNI SMLJ (DO-214AB) ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-9123-ND | 34AJ6026 |
| Product Name | TVS Diodes | Tvs 90V 5% 3000W Uni Smlj (Do-214Ab) Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | |
| VC | 146 volts |