21.5V Clamp 7A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
21.5V Clamp 7A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
21.5V Clamp 7A Ipp Tvs Diode Surface Mount MicroSMP (DO-219AD)
TVS Diodes / ESD Suppressors 150W,13V UNIDIR,Micro-SMP TVS
TVS DIODE 13VWM 21.5VC MICROSMP
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | MSMP13A-M3/89AGITR-ND | MSMP13A-M3/89A | MSMP13A-M3/89A |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-219AD | DO-219AD-2 | MicroSMP (DO-219AD) |
| Peak Pulse Power | 150 watts | 150 watts | |
| VC | 21.5 volts | 21.5 volts |