Vishay Intertechnology, Inc. Automotive Schottky 20V 1A Diode and Rectifier MSS1P2LHM3_A/H

Description
Diode Schottky 20V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: MSS1P2LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P2LHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 20V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: MSS1P2LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P2LHM3_A/H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 20V 1A Diode and Rectifier - 280-MSS1P2LHM3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 20V 1A Diode and Rectifier
280-MSS1P2LHM3_A/H
Automotive Schottky 20V 1A Diode and Rectifier 280-MSS1P2LHM3_A/H
Diode Schottky 20V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: MSS1P2LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P2LHM3_A/H can be used for catalog matching and distributor lookup.

Diode Schottky 20V 1A 2-Pin Micro SMP T/R Automotive AEC-Q101 Product overview: MSS1P2LHM3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 20V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 20V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MSS1P2LHM3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-MSS1P2LHM3_A/HCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 1A MICROSMP

DIODE SCHOTTKY 20V 1A MICROSMP

Buy Now Datasheet
Single Diodes - 112-MSS1P2LHM3_A/HTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 1A Surface Mount MicroSMP (DO-219AD)

Diode Schottky 20V 1A Surface Mount MicroSMP (DO-219AD)

Buy Now Datasheet
Single Diodes - 112-MSS1P2LHM3_A/HDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 1A DO219AD

DIODE SCHOTTKY 20V 1A DO219AD

Buy Now Datasheet
Discrete Semiconductor Products -Diodes Rectifiers -Single Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products -Diodes Rectifiers -Single Diodes
Discrete Semiconductor Products -Diodes Rectifiers -Single Diodes
Manufacturer: Vishay Category: Discrete Semiconductor Products -Diodes Rectifiers -Single Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Cut Tape (CT) Technology: Schottky Product Status: Active Base Product Number: MSS1P2 Mounting Type: Surface Mount Package / Case: MicroSMP Supplier Device Package: MicroSMP (DO-219AD)

Manufacturer: Vishay
Category: Discrete Semiconductor Products -Diodes Rectifiers -Single Diodes
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR) Cut Tape (CT)
Technology: Schottky
Product Status: Active
Base Product Number: MSS1P2
Mounting Type: Surface Mount
Package / Case: MicroSMP
Supplier Device Package: MicroSMP (DO-219AD)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - MSS1P2LHM3_A/H - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
MSS1P2LHM3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers MSS1P2LHM3_A/H
DIODE SCHOTTKY 20V 1A MICROSMP

DIODE SCHOTTKY 20V 1A MICROSMP

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
MSS1P2LHM3_A/H
Schottky Diodes & Rectifiers MSS1P2LHM3_A/H
Schottky Diodes & Rectifiers 1A 20V SM Schottky Rect

Schottky Diodes & Rectifiers 1A 20V SM Schottky Rect

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-MSS1P2LHM3_A/H 112-MSS1P2LHM3_A/HCT-ND MSS1P2LHM3_A/H MSS1P2LHM3_A/H
Product Name Automotive Schottky 20V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products -Diodes Rectifiers -Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Tape and Reel MicroSMP DO-219AD-2
Unlock Full Specs
to access all available technical data