DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 170 180 190 200 210 220 223 224 225 226 227 228 229 230 231 232 233 234 235 240 250 260 270 280 290 300 350 400 417
Product Name Notes
103V Clamp 350A Ipp Tvs Diode Surface Mount PLAD
113V Clamp 319A Ipp Tvs Diode Surface Mount PLAD
121V Clamp 246A Ipp Tvs Diode Surface Mount PLAD
121V Clamp 298A Ipp Tvs Diode Surface Mount PLAD
126V Clamp 240A Ipp Tvs Diode Surface Mount PLAD
126V Clamp 286A Ipp Tvs Diode Surface Mount PLAD
137V Clamp 216A Ipp Tvs Diode Surface Mount PLAD
137V Clamp 263A Ipp Tvs Diode Surface Mount PLAD
14.1V Clamp 90A Ipp Tvs Diode Through Hole DO-13
14.5V Clamp 90A Ipp Tvs Diode Through Hole DO-13
146V Clamp 204A Ipp Tvs Diode Surface Mount PLAD
146V Clamp 247A Ipp Tvs Diode Surface Mount PLAD
16.5V Clamp 70A Ipp Tvs Diode Through Hole DO-13
16.7V Clamp 90A (8/20µs) Ipp Tvs Diode Through Hole Axial
162V Clamp 223A Ipp Tvs Diode Surface Mount PLAD
17.1V Clamp 70A Ipp Tvs Diode Through Hole DO-13
177V Clamp 204A Ipp Tvs Diode Surface Mount PLAD
17V Clamp 383A Ipp Tvs Diode Surface Mount PLAD
17V Clamp 441A Ipp Tvs Diode Surface Mount Mini-PLAD
18.2V Clamp 358A Ipp Tvs Diode Surface Mount PLAD
18.2V Clamp 412A Ipp Tvs Diode Surface Mount Mini-PLAD
19.9V Clamp 327A Ipp Tvs Diode Surface Mount PLAD
19.9V Clamp 377A Ipp Tvs Diode Surface Mount Mini-PLAD
193V Clamp 187A Ipp Tvs Diode Surface Mount PLAD
20.6V Clamp 60A Ipp Tvs Diode Through Hole DO-13
209V Clamp 173A Ipp Tvs Diode Surface Mount PLAD
21.4V Clamp 60A Ipp Tvs Diode Through Hole DO-13
21.5V Clamp 302A Ipp Tvs Diode Surface Mount PLAD
21.5V Clamp 349A Ipp Tvs Diode Surface Mount Mini-PLAD
23.2V Clamp 280A Ipp Tvs Diode Surface Mount PLAD
23.2V Clamp 323A Ipp Tvs Diode Surface Mount Mini-PLAD
24.4V Clamp 267A Ipp Tvs Diode Surface Mount PLAD
24.4V Clamp 307A Ipp Tvs Diode Surface Mount Mini-PLAD
243V Clamp 149A Ipp Tvs Diode Surface Mount PLAD
24V Clamp 1500A (1.5kA) Ipp Tvs Diode Surface Mount PLAD
25.2V Clamp 50A Ipp Tvs Diode Through Hole DO-13
25.5V Clamp 50A Ipp Tvs Diode Through Hole DO-13
25.8V Clamp 1396A (1.396kA) Ipp Tvs Diode Surface Mount PLAD
259V Clamp 139A Ipp Tvs Diode Surface Mount PLAD
26V Clamp 250A Ipp Tvs Diode Surface Mount PLAD
26V Clamp 288A Ipp Tvs Diode Surface Mount Mini-PLAD
27.2V Clamp 1324A (1.324kA) Ipp Tvs Diode Surface Mount PLAD
27.6V Clamp 236A Ipp Tvs Diode Surface Mount PLAD
27.6V Clamp 272A Ipp Tvs Diode Surface Mount Mini-PLAD
275V Clamp 131A Ipp Tvs Diode Surface Mount PLAD
28.8V Clamp 1250A (1.25kA) Ipp Tvs Diode Surface Mount PLAD
29.2V Clamp 223A Ipp Tvs Diode Surface Mount PLAD
29.2V Clamp 257A Ipp Tvs Diode Surface Mount Mini-PLAD
291V Clamp 124A Ipp Tvs Diode Surface Mount PLAD
30.8V Clamp 1169A (1.169kA) Ipp Tvs Diode Surface Mount PLAD
32.4V Clamp 202A Ipp Tvs Diode Surface Mount PLAD
32.4V Clamp 231A Ipp Tvs Diode Surface Mount Mini-PLAD
322V Clamp 112A Ipp Tvs Diode Surface Mount PLAD
32V Clamp 40A Ipp Tvs Diode Through Hole DO-13
34V Clamp 1059A (1.059kA) Ipp Tvs Diode Surface Mount PLAD
35.5V Clamp 183A Ipp Tvs Diode Surface Mount PLAD
35.5V Clamp 211A Ipp Tvs Diode Surface Mount Mini-PLAD
356V Clamp 102A Ipp Tvs Diode Surface Mount PLAD
36.4V Clamp 990A Ipp Tvs Diode Surface Mount PLAD
38.9V Clamp 167A Ipp Tvs Diode Surface Mount PLAD
38.9V Clamp 193A Ipp Tvs Diode Surface Mount Mini-PLAD
39.8V Clamp 905A Ipp Tvs Diode Surface Mount PLAD
419V Clamp 86A Ipp Tvs Diode Surface Mount PLAD
42.1V Clamp 154A Ipp Tvs Diode Surface Mount PLAD
42.1V Clamp 178A Ipp Tvs Diode Surface Mount Mini-PLAD
43V Clamp 838A Ipp Tvs Diode Surface Mount PLAD
45.5V Clamp 143A Ipp Tvs Diode Surface Mount PLAD
45.5V Clamp 165A Ipp Tvs Diode Surface Mount Mini-PLAD
451V Clamp 80A Ipp Tvs Diode Surface Mount PLAD
46.4V Clamp 776A Ipp Tvs Diode Surface Mount PLAD
48.4V Clamp 135A Ipp Tvs Diode Surface Mount PLAD
48.4V Clamp 155A Ipp Tvs Diode Surface Mount Mini-PLAD
48.8V Clamp 738A Ipp Tvs Diode Surface Mount PLAD
483V Clamp 75A Ipp Tvs Diode Surface Mount PLAD
53.3V Clamp 123A Ipp Tvs Diode Surface Mount PLAD
53.3V Clamp 141A Ipp Tvs Diode Surface Mount Mini-PLAD
53.3V Clamp 676A Ipp Tvs Diode Surface Mount PLAD
54.3V Clamp 23A Ipp Tvs Diode Through Hole DO-13
564V Clamp 64A Ipp Tvs Diode Surface Mount PLAD
58.1V Clamp 111A Ipp Tvs Diode Surface Mount PLAD
58.1V Clamp 129A Ipp Tvs Diode Surface Mount Mini-PLAD
58.1V Clamp 620A Ipp Tvs Diode Surface Mount PLAD
64.5V Clamp 101A Ipp Tvs Diode Surface Mount PLAD
64.5V Clamp 116A Ipp Tvs Diode Surface Mount Mini-PLAD
64.5V Clamp 559A Ipp Tvs Diode Surface Mount PLAD
644V Clamp 56A Ipp Tvs Diode Surface Mount PLAD
69.4V Clamp 108A Ipp Tvs Diode Surface Mount Mini-PLAD
69.4V Clamp 519A Ipp Tvs Diode Surface Mount PLAD
69.4V Clamp 93A Ipp Tvs Diode Surface Mount PLAD
70V Clamp 19A Ipp Tvs Diode Through Hole DO-13
72.7V Clamp 103A Ipp Tvs Diode Surface Mount Mini-PLAD
72.7V Clamp 496A Ipp Tvs Diode Surface Mount PLAD
72.7V Clamp 89A Ipp Tvs Diode Surface Mount PLAD
77.4V Clamp 466A Ipp Tvs Diode Surface Mount PLAD
77.4V Clamp 85A Ipp Tvs Diode Surface Mount PLAD
77.4V Clamp 97A Ipp Tvs Diode Surface Mount Mini-PLAD
82.4V Clamp 437A Ipp Tvs Diode Surface Mount PLAD
87.1V Clamp 414A Ipp Tvs Diode Surface Mount PLAD
9.4V Clamp 160A (8/20µs) Ipp Tvs Diode Through Hole Axial
93.6V Clamp 385A Ipp Tvs Diode Surface Mount PLAD
96.8V Clamp 372A Ipp Tvs Diode Surface Mount PLAD
BI-DIRECTIONAL TVS _ PLAD
Diode Standard 200V 500mA Surface Mount SOD-123FL
Diode Standard 400V 500mA Surface Mount SOD-123FL
Diode Standard 600V 400mA Surface Mount SOD-123FL
RF Diode PIN - Single 200V 0402
RF Diode PIN - Single 200V 280mW TO-92
RF Diode PIN - Single 20V 400mW TO-92
RF Diode PIN - Single 25V 0402
RF Diode PIN - Single 50V 0402
RF Diode PIN - Single 70V 0402
RF Diode PIN - Single 800V Die
SURFACE MOUNT 36,000 WATT, TVS,
TVS DIODE 100VWM 162VC PLAD
TVS DIODE 10VWM 14.1VC DO13
TVS DIODE 10VWM 14.5VC DO13
TVS DIODE 110VWM 177VC PLAD
TVS DIODE 12VWM 16.5VC DO13
TVS DIODE 12VWM 17.1VC DO13
TVS DIODE 130VWM 209VC PLAD
TVS DIODE 14VWM 24VC PLAD
TVS DIODE 150VWM 243VC PLAD
TVS DIODE 15VWM 20.6VC DO13
TVS DIODE 15VWM 21.4VC DO13
TVS DIODE 15VWM 25.8VC PLAD
TVS DIODE 160VWM 259VC PLAD
TVS DIODE 16VWM 27.2VC PLAD
TVS DIODE 170VWM 275VC PLAD
TVS DIODE 17VWM 28.8VC PLAD
TVS DIODE 180VWM 291VC PLAD
TVS DIODE 18VWM 25.2VC DO13
TVS DIODE 18VWM 25.5VC DO13
TVS DIODE 18VWM 30.8VC PLAD
TVS DIODE 20VWM 34VC PLAD
TVS DIODE 22VWM 32VC DO13
TVS DIODE 22VWM 36.4VC PLAD
TVS DIODE 24VWM 39.8VC PLAD
TVS DIODE 260VWM 419VC PLAD
TVS DIODE 26VWM 43VC PLAD
TVS DIODE 280VWM 451VC PLAD
TVS DIODE 300VWM 483VC PLAD
TVS DIODE 30VWM 48.8VC PLAD
TVS DIODE 33VWM 53.3VC PLAD
TVS DIODE 350VWM 564VC PLAD
TVS DIODE 36VWM 54.3VC DO13
TVS DIODE 36VWM 58.1VC MINIPLAD
TVS DIODE 36VWM 58.1VC PLAD
TVS DIODE 400VWM 644VC PLAD
TVS DIODE 40VWM 64.5VC PLAD
TVS DIODE 43VWM 69.4VC PLAD
TVS DIODE 45VWM 70VC DO13
TVS DIODE 45VWM 72.7VC PLAD
TVS DIODE 48VWM 77.4VC PLAD
TVS DIODE 51VWM 82.4VC PLAD
TVS DIODE 54VWM 87.1VC PLAD
TVS DIODE 58VWM 93.6VC PLAD
TVS DIODE 64VWM 103VC PLAD
TVS DIODE 70VWM 113VC PLAD
TVS DIODE 75VWM 121VC PLAD
TVS DIODE 78VWM 126VC PLAD
TVS DIODE 85VWM 137VC PLAD
TVS DIODE 90VWM 146VC PLAD
UNI-DIRECTIONAL TVS _ PLAD

<< Prev Next >>