87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 885975-MSMLJ54CAE3
Series: Military, MIL-PRF-19500
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB
Package: DO-214AB, SMC
Package: Bulk
Mounting: Surface Mount
Family Name: SMLJ54
Categories: Circuit Protection
Case / Package: DO-214AB
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-9066, 1086-9066-MIL
TVS DIODE 54VWM 87.1VC DO214AB Product overview: MSMLJ54CAE3 from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MSMLJ54CAE3 can be used for catalog matching and distributor lookup.
TVS DIODE 54VWM 87.1VC DO214AB
| DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-9066-ND | MSMLJ54CAE3 | 885975-MSMLJ54CAE3 | 144-MSMLJ54CAE3 | MSMLJ54CAE3 |
| Product Name | TVS Diodes | TVS | TVS - TVS - Diodes - MSMLJ54CAE3 | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB | Bulk | DO-214AB |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 87.1 volts | 87.1 volts |